location redirect
icecatlive_demo_insert_desc icecatlive_link_integrate_desk

HP StorageWorks DAT 72 TV Internal Drive Storage auto loader & library Tape Cartridge

lang_add_compare
lang_no_add_compare
lang_supp_name:
manufacturer_name_desc
HP brand_page_link_title
lang_model_name:
model_name_desc
StorageWorks DAT 72 TV Internal Drive
lang_prod_code:
mpn_desc
AE374AT#3FOR2
lang_cat_name: Backup Storage Devices brand_page_link_title
icecat_product_id:
copy_label
lang_data_sheet_quality: lang_quality_supplier HP
lang_quality_text_desc
lang_quality_noeditor: lang_noeditor_show
lang_quality_supplier HP: lang_supplier_show
lang_quality_icecat: lang_icecat_show
lang_product_views: 119875
lang_product_views_hint_part1 total_number_of_users lang_product_views_hint_part2 lang_product_views_hint_part3 total_number_of_free_users lang_product_views_hint_part4.
lang_last_modified: 31 May 2022 00:50:30
lang_last_modified_desc
garant 3-years, next-day, parts exchange, limited
lang_more>>>
HP StorageWorks DAT 72 TV Internal Drive Storage auto loader & library Tape Cartridge:
long_description_desc

Protect your small or medium sized business, remote office or workgroup with the HP StorageWorks DAT 160 Tape Drive offering the highest capacity and performance with the ability to store up to 160 GB of compressed data on a single cartridge at speeds of up to 50 GB/hr (assuming 2:1 data compression). Low ongoing cost of ownership is provided through low-cost, durable DAT media and a two generation backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are available in several capacity points, 160 GB, 72 GB and 40GB and interface types, SCSI, SAS and USB, making them compatible with virtually any server environment. DAT Tape Drives come complete with data and cleaning cartridge, HP StorageWorks Data Protector Express Software Single Server Edition and its Bare Metal Disaster Recovery option (for single Windows, Linux or NetWare servers), and HP StorageWorks Library and Tape Tools.

short_summary_name HP StorageWorks DAT 72 TV Internal Drive Storage auto loader & library Tape Cartridge:
short_summary_desc

HP StorageWorks DAT 72 TV Internal Drive, Storage auto loader & library, Tape Cartridge

long_summary_name HP StorageWorks DAT 72 TV Internal Drive Storage auto loader & library Tape Cartridge:
long_summary_desc

HP StorageWorks DAT 72 TV Internal Drive. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
lang_supp_name lang_image lang_prod_code naam lang_stock price
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
lang_show_your_image
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
lang_show_your_image
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)