location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks DAT 72 USB External Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DAT 72 USB External Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE350AT#3FOR2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3-years, next-day, parts exchange, limited
Long product name HP StorageWorks DAT 72 USB External Drive :
The long product name of HP StorageWorks DAT 72 USB External Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The industry leading HP StorageWorks DAT 72 USB Tape Drive provides an optimum balance of dependable backup capacity and low cost of ownership for small and medium businesses, remote offices, and workgroups.
More>>>
HP StorageWorks DAT 72 USB External Drive:
The official description of HP StorageWorks DAT 72 USB External Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The industry leading HP StorageWorks DAT 72 USB Tape Drive provides an optimum balance of dependable backup capacity and low cost of ownership for small and medium businesses, remote offices, and workgroups. The DAT 72 delivers a capacity of 72 GB on a single data cartridge and a transfer rate of 23 GB/hr (assuming a 2:1 compression ratio). The USB 2.0 interface provides universal plug-and-play connectivity and a setup time of less than 60 seconds. This drive reads and writes DAT 72, DDS-4, and DDS-3 formats, making it the perfect upgrade from earlier generations of DDS. The DAT 72 USB Tape Drive is available as an external tape drive or an internal module, making it compatible with virtually any server environment.

Short summary description HP StorageWorks DAT 72 USB External Drive:
This short summary of the HP StorageWorks DAT 72 USB External Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks DAT 72 USB External Drive

Long summary description HP StorageWorks DAT 72 USB External Drive:
This is an auto-generated long summary of HP StorageWorks DAT 72 USB External Drive based on the first three specs of the first five spec groups.

HP StorageWorks DAT 72 USB External Drive

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:43:52
Uk has collected 2 expert reviews for HP StorageWorks DAT 72 USB External Drive and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2014-01-03 13:43:52
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2014-01-03 13:43:52
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)