Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 110-4150eh PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 110-4150eh PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9W83EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112780661
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6542
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 23 Nov 2018 01:32:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Mini 110-4150eh PC:
This short summary of the HP Mini 110-4150eh PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 110-4150eh PC

Long summary description HP Mini 110-4150eh PC:
This is an auto-generated long summary of HP Mini 110-4150eh PC based on the first three specs of the first five spec groups.

HP Mini 110-4150eh PC

Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Uk has collected 45 expert reviews for HP Mini 110-4150eh PC and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Nl heeft 45 proffesionele recensies verzameld voor HP Mini 110-4150eh PC. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Fr a recueilli 45 avis d’experts pour HP Mini 110-4150eh PC et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
De hat 45 Expertenmeinungen über HP Mini 110-4150eh PC eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Testseek ha raccolto 45 recensioni da parte di esperti per HP Mini 110-4150eh PC e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Es ha coleccionado 45 opiniones de expertos para HP Mini 110-4150eh PC y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Dk har samlet 45 ekspertanmeldelser for HP Mini 110-4150eh PC og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:38:22
Se har samlat in 45 experttester för HP Mini 110-4150eh PC och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:12:28
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:12:28
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:12:28
68%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:12:28
68%
Source Review comments Score
alphr.com
Updated:
2014-03-29 01:38:22
If you're not concerned with looks or fancy extras, your eye may be drawn to the HP Mini 110. At only £216 inc VAT complete with Windows 7, it's cheap even by netbook standards. At first, it's unclear why. It's plain, but the keyboard feels comfortable...
Bottom line Battery life and performance are lacking, but the price is temptingly low...
50%
stuff.co.nz
Updated:
2014-03-29 01:38:22
When netbooks first appeared on the market two years ago, it was their low price that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the original s...
80%
smh.com.au
Updated:
2014-03-29 01:38:22
When netbooks first appeared on the market two years ago, it was their $500 price tag that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the o...
80%
goodgearguide.com.au
Updated:
2014-03-29 01:38:22
Barely five months have passed since the HP Mini 1001TU passed through our Test Centre, and already a new HP Mini is upon us. This time its the HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Windows XP or Linux model. There are certainly more configuration options for the HP Mini 110 than there were...
Good Good keyboard, only 1.1kg, relatively good performance...
Bad Relatively short battery life, grey lettering on some keys is hard to read, touchpad is hard to get used to...
Bottom line The HP mini 110 (NB-1006TU_09) is worth considering if you’re after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs $499 and has a 16GB solid-state dri...
80%
techadvisor.co.uk
Updated:
2014-03-29 01:38:22
Product Code: NB-1006TU_09 The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the optio...
Bottom line With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if youre after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
80%
apcmag.com
Updated:
2014-03-29 01:38:22
HP’s Mini 110 is one of a series of budget-minded netbooks aimed at keeping the segment humming along at the same time as higher-spec versions stretch the acceptable price limits (Dell has adopted the same strategy with its Mini 10v).In the case of the...
0%
Zdnet.com.au
Updated:
2014-03-29 01:38:22
As the slim, snazzy HP Mini 1000 is one of our favourite netbooks, we were excited to hear of a less expensive sequel. While the new Mini 110 doesnt stray far from the Mini 1000 mould, there are some subtle changes that are not always for the best. At...
Good Budgetfriendly version of one of our favourite netbooks...
Bad Thicker and heavier than its predecessor, Included filesyncing software didnt impress us...
Bottom line While the new HP Mini 110 is less expensive than the Mini 1000 and doesnt stray far from the same mould, there are some subtle design changes — and theyre not always for the best.
70%
goodgearguide.com.au
Updated:
2014-03-29 01:38:22
85%
expertreviews.co.uk
Updated:
2014-03-29 01:38:22
The Compaq Mini 110 is HPs latest netbook. We managed to get a look at a pre-production model; the final version wont be available until August. It looks very similar to HPs Mini 2140, except its made from black plastic instead of brushed metal...
40%
techolo.com
Updated:
2016-12-01 07:12:27
With HP releasing HP Mini 210 today , we look back at its predecessor - the HP Mini 110 .HP Mini 110-3547 specs:The configuration of this specific model packs an Intel Atom N550 dual-core processor (1.50Ghz), 1GB of RAM, and 320GB of storage spaceThe HP M...
0%
01net.com
Updated:
2014-03-29 01:38:22
Si le Mini 210 incarne le « haut de gamme » des netbooks de HP, les Mini 110 constituent le milieu de gamme (l'entrée de gamme étant représentée par Compaq). On a donc droit à une configuration légèrement inférieure, à un châssis différent, mais toujours...
Bottom line Vendu 249 euros, le HP Mini 110 est un sympathique netbook, proposé en plusieurs couleurs. Son autonomie est à l'image des performances constatées : très correcte. Le Mini 110 s'accorde une petite fantaisie, avec un disque dur de 7 200 tours/min, il prend...
60%
01net.com
Updated:
2014-03-29 01:38:22
La gamme Mini de HP se décline en deux références : les Mini 210, faisant office de haut du panier avec clavier chiclet, écran sans bordure, configuration complète et design soigné, déclinés en plusieurs coloris et les Mini 110, avec leur format plu...
60%
Lesnumeriques.com
Updated:
2014-03-29 01:38:22
Telle est la description du Mini 110 faite par Compaq. Ce netbook signe également le retour des surfaces mates, que ce soit au niveau des plastiques du châssis, que de la dalle en elle-même.Tout de noir vêtu, le Compaq Mini 110 n'a rien à envier aux...
Good Dalle mate, Design et finition, Bon confort à l'usage, Autonomie, Léger...
Bad Dalle de mauvaise qualité : couleurs par défaut et contraste, Faible définition de l'écran, La batterie dépasse beaucoup, Partie audio, Bruyant...
Bottom line Un netbook en demi-teinte. La qualité de la dalle laisse à désirer bien que l'on apprécie sa finition mate. L'autonomie est bonne et le produit est léger, au prix d'une batterie mal intégrée. Pourtant, le produit reste agréable à utiliser et globalemen...
60%
notebookjournal.de
Updated:
2014-03-29 01:38:22
Tord Boontje ist ein bekannter Designer aus den Niederlanden. Neben Wand-Design, Vorhängen und weiterem Blumenschmuck, gibt es nun auch ein Netbook von HP, an dem sich der Designer austoben konnte. Dieses HP Netbook ist das Mini 110-1199eg. Das Designe...
Good Leistung, Lautstärkenentwicklung, Verarbeitung, mattes und helles Display...
Bad mattes und helles Display, mit Akku: Tasche zu klein, ungewöhnliches TouchpadLayout, wenig Anschlüsse...
Bottom line Die Leistung des HP Mini 110-1199eg ist ähnlich der anderer Netbooks, die derzeit auf dem Markt erhältlich sind. Texte Bearbeiten ist mit dem HP Mini 110 kein Problem, allerdings sollte der Nutzer auf rechenintensive Anwendungen verzichten. Das...
90%
parentesis.com
Updated:
2014-03-29 01:38:22
Netbook HP con pantalla de 10.1 pulgadas, disco duro de 320 GB, 2 GB de RAM y procesador Intel Atom de 1.6 Ghz...
Good Su procesador y RAM la hacen muy rápida, más que una netbook normal; su pantalla es buena para ver películas...
Bad El teclado y el trackpad son un poco más pequeños de lo normal; no tiene compatibilidad con redes que se están empezando a hacer más comunes...
Bottom line ¿Buscas una computadora poderosa pero no quieres cargar con una de gran tamaño? HP nos trae esta pequeña pero poderosa netbook...
50%
parentesis.com
Updated:
2014-03-29 01:38:22
La HP Mini 110-3710 es un equipo compacto para llevarlo a todas partes; tiene tres puertos USB, una salida de video de tipo VGA, un puerto de Ethernet y una ranura para tarjetas de memoria...
Good Equipo con destacadas características técnicas (disco duro de 320 GB, tres puertos USB) a un precio atractivo...
Bad No cuenta con salida HDMI para ver el contenido en una pantalla externa de alta definición...
Bottom line Por su diseño, es ideal para personas que cargan con su computadora a diario. Viene equipada con las herramientas necesarias para hacer todas las tareas básicas: edición de texto y documentos, o navegar en Internet...
40%
parentesis.com
Updated:
2014-03-29 01:38:22
La netbook 110-3119 de HP es muy práctica para llevarla a todas partes y una buena compañera para hacer trabajos de oficina desde casa e incluso desde un restaurante, aeropuerto o el auto...
Good Tiene diseño compacto. Dispone de Bluetooth. La batería dura hasta 9.5 horas...
Bad El tamaño de la pantalla puede cansarte la vista. El sistema operativo Windows 7 Starter no es compatible con programas de XP...
Bottom line Ideal para sustituir tu cuaderno de notas, esta HP es una herramienta muy útil para escribir apuntes y realizar tareas de la escuela; además puedes escuchar música o jugar mientras trabajas...
70%
parentesis.com
Updated:
2014-03-29 01:38:22
Básica y práctica para llevarla a todas partes, una buena compañera para hacer trabajos de oficina desde casa...
Good Tiene un diseño compacto. Dispone de Bluetooth. El teclado es cómodo...
Bad El tamaño de la pantalla puede llegar a cansarte la vista. El sistema operativo Windows 7 Starter no es compatible con programas de XP. La duración de la bateria...
Bottom line Ideal para sustituir tu cuaderno de notas, esta HP es una herramienta muy útil para escribir apuntes y realizar tareas de la escuela; además puedes escuchar música o jugar mientras trabajas...
50%
chw.net
Updated:
2014-03-29 01:38:22
A diferencia de otros fabricantes que le apuntaron a la primera con sus modelos de netbooks (Asus y Acer, por ejemplo) HP ha tenido que pasar por tres iteraciones ya para dar con un mix de producto que cumpla con las expectativas y necesidades de los c...
Bottom line El HP Mini 110 puede ser analizado en varias dimensiones, y dentro de ellas incluso algunas tienen más de una arista. El software, por ejemplo: no podemos decir que el bundle de software es bueno o malo, porque junta ese insoportable bloatware (demos i...
0%
tech.onliner.by
Updated:
2014-04-04 01:31:17
Такое ощущение, что выход очередной мобильной платформы Intel для нетбуков застал производителей врасплох. Продажи первых моделей с процессорами Atom серии N2000 идут полным ходом, однако многие вендоры либо проигнорировали новую платформу, либо использов...
Bottom line Толстый глянцевый нетбук без порта HDMI — такое первое впечатление производит HP Mini 110. Далее выясняется, что у него имеются весомые преимущества, такие как нормальный экран, более-менее удобная клавиатура, два динамика и два аудиопорта, приличное врем...
0%
retera.ru
Updated:
2014-04-05 02:24:26
Трудно отрицать полезность нетбуков. Этот небольшой ультрапортативный компьютер не оттягивает сумку и позволяет работать с документами буквально "на ходу". Но проблемой данного класса ноутбуков является общая низкая производительность системы. Платформа н...
Good компактные размеры и малый вес, практичная рабочая область, эргономичная удобная клавиатура, яркий матовый экран, вместительный жесткий диск, длительное время автономной работы...
Bad крышка и обрамление экрана глянцевые, нагрев основания...
Bottom line Нетбук HP Mini 110-3101ER по производительности практически не отличается от других аналогичных аппаратов. Что касается внешнего вида данного нетбука, то можно сказать, что он выполнен на контрасте практичной матовой рабочей области и очень маркой глянцев...
0%
about.com
Updated:
2014-03-29 01:38:22
The Bottom LineFeb 11 2011 - HP's Mini 110-3530nr offers some very unique features for a netbook that can be found under $300. It comes with an anti-glare screen that makes working outside easier, a faster hard drive and a six cell battery pack for ext...
Good Antiglare Display, Faster Hard Drive, Above Average Battery Size For Price...
Bad Older DDR2 Memory That Can't Be Upgraded, Keyboard Not As Nice As HP's Isolated Designs...
Bottom line Feb 11 2011 - HP's Mini 110-3530nr offers some very unique features for a netbook that can be found under $300. It comes with an anti-glare screen that makes working outside easier, a faster hard drive and a six cell battery pack for extra running time...
60%
onlinenotebook.com
Updated:
2014-03-29 01:38:22
HP Mini 110-1131dx Tord Boontje Edition is powered by Intel Atom N270 / 1.6 GHz which has data bus speed of 533 MHz, it has L2 cache of 512 KB. The Netbook has 1 GB DDR2 SDRAM which is expandable to 2 GB. The hard disk included is 160 GB at 5400 rpm...
Good Attractive looks, excellent keyboard...
Bad Horrendous touchpad, you pay more for the attractive looks...
Bottom line HP Mini 110-1131dx is the Netbook for you if looks are important and you want attention when you are using the device. However, you get a HD Netbook with Nvidia Ion graphics from HP for the same price. So if performance matters more, go get the HD mod...
0%
pcworld.com_techhive.com
Updated:
2014-03-29 01:38:22
This story updates a previous hands-on with final benchmark scores.]...
Good Good overall collection of features, A good value machine...
Bad Poor battery life...
Bottom line Think of this as the beefier, more economical take of HP's Mini 1000 -- a good overall value notebook...
40%
pcmag.com
Updated:
2014-03-29 01:38:22
HP doesn't have a shortage of netbooks in its arsenal. Its Mini 311 is one of the most powerful netbooks around with Nvidia's Ion graphics and the Mini 5101 notched four stars for its sleek design, semi-rugged features and fast hard drive. The HP Mi...
Good Attractive design. Lightweight. Comfortable keyboard. Just over seven hours of battery life.
Bad Mouse buttons are awkward. Thicker than most netbooks. Battery bulges from the back of the system.
Bottom line The HP Mini 110-1134CL's attractive design and spruced-up feature set is now bundled with a longer running six-cell battery...
70%
electronicsme.com
Updated:
2014-03-29 01:38:22
HP Mini Netbook 110-1025DX. This 10.1" ultraportable is small enough to take everywhere, yet full-featured enough to do tasks, such as Internet surfing and word processing. With a 1.6GHz Intel Atom processor, 1GB DDR2, and the Windows XP SP3 operating...
Bottom line If you need something small and not sophisticated, then consider the HP Mini Netbook 110-1025DX ultraportable. The battery life isn't spectacular and computing may be sluggish on some tasks, but overall it is a great value for the features and convenie...
92%
tomsguide.com
Updated:
2014-03-29 01:38:22
We have mixed feelings about this one. The quality of the LCD panel isn’t great, but we like its matte finish. The battery life is good and the machine is light, but the battery is poorly integrated...
60%
brighthub.com
Updated:
2014-03-29 01:38:22
The HP Mini 110 is one of the best netbook options in the sub $400 budget category. It offers a nice hardware configuration, a stylish design and an excellent keyboard. Read on to find out more about it. HP Mini 110 ReviewThe HP Mini 110 can be consi...
80%
thereviewcrew.com
Updated:
2014-03-29 01:38:22
Canada always seems to pull the short straw when it comes to getting the good gadgets first. Canadians had to wait patiently for satellite radio, the iPhone, and the Palm Pre (still waiting). Sure it gets the odd bone. Canucks were first to get the Bla...
Bottom line Overall the Rogers HP Mini 110 is a solid netbook. It’s quick, quiet, and does the job it’s intended to do. Having the ability to surf the web using your cell’s SIM card is a huge bonus and gives you a new sense of freedom. Yes there are a few minor is...
0%
techworld.com
Updated:
2014-03-29 01:38:22
The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. It's available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Win...
Bottom line With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if you're after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
0%
pcmag.com
Updated:
2014-03-29 01:38:22
Its hard to see how netbooks could get much cheaper, but each new generation drives the price floor down, offering better parts for less. The HP Mini 110 (1030US) is no exception, incorporating many elements we loved about the Mini 1000 with a few...
Good Stylish design. Lightweight. New and improved feature set.
Bad Mouse buttons are still awkward.
Bottom line The HP Mini 110 (1030US) has sweetened the deal with a faster, larger hard drive and a spruced-up feature set...
70%
Laptopmag.com
Updated:
2014-03-29 01:38:22
Editor’s note: Portions of this review were taken from our earlier review of the HP Mini 1000.It’s not perfect, but the new HP Mini 110 ($329 as configured) is definitely the company’s best netbook for consumers yet. HP has addressed our biggest compl...
Good Excellent keyboard, New color options, Bigger, faster hard drive than Mini 1000, Full-size VGA port and added USB port, Loud speakers...
Bad Awkward mouse buttons, Six-cell battery not standard, No more edge-to-edge glass display...
70%
computershopper.com
Updated:
2014-03-29 01:38:22
Judging from the new HP Mini 110, you would think HP has been in the netbook business for years now. Slotting below the company’s popular Mini 1000 and Mini 2140, the Mini 110 keeps those models 10.1-inch screen and excellent-for-a-netbook k...
Good Low base price; available wireless-broadband option; great keyboard (for a netbook); attractive design...
Bad Mediocre performance, even by netbook standards...
Bottom line The budget-friendly HP Mini 110 delivers an excellent keyboard and good connectivity in an attractive netbook. The wireless broadband option is a plus...
80%
pcforalla.idg.se
Updated:
2014-03-29 01:38:22
Nog vore det bra att kunna stoppa ned en smidig liten pc i ungarnas ryggsäck tillsammans med ­matteboken, gloshäftet och gympakläderna? Vare sig det gäller läxläsning, uppsatsskrivning eller tidsfördriv på fritiden är mer och mer av våra liv digitala...
50%
pcmag-mideast.com
Updated:
2016-12-01 07:12:27
HP doesn’t have a shortage of netbooks in its arsenal. The HP Mini 110-1162ev may be considered the plain Jane of the bunch now in terms of its internal organs with a standard set of netbook features, but sometimes that is all you need when it comes to...
Good Attractive design. Lightweight. Comfortable keyboard. Superb battery life.
Bad Awkward mouse buttons.
Bottom line The HP Mini’s simple design and reasonable price make it an attractive purchase for consumers.Technical Specifications:Processor: Intel Atom N270 Processor (1.60 GHz)Hard Disk: 250 GB (5400 rpm)Memory: 2048MB DDR2 SDRAMOperating System: Windows 7 Star...
70%
pcworld.in
Updated:
2016-12-01 07:12:27
The HP Mini 110-1018tu is the latest in HP's burgeoning netbook offerings. Noteworthy features include a 10.1-inch screen, long-lasting 6-cell battery, and an easy-to-type keyboard. Gloss is all the rage in netbooks these days, but thankfully the HP Mi...
Good Keyboard, Screen, Port placement...
Bad Touchpad...
Bottom line At Rs. 24,000, the HP Mini 110-1018tu is definitely a good contender for a mainstream netbook. Buy it for its very good keyboard, tapering design, and good overall performance...
72%
notebook888.com
Updated:
2016-12-01 07:12:27
HP Mini 110 Tord BoontjHP นับว่าเป็นแบรนด์โน้ตบุ๊กที่สร้างเทรนด์ใหม่ๆ ให้กับตลาดอยู่เสมอมา นับจากเวลาที่เผยโฉมลวดลาย Imprint บนฝาพับโน้ตบุ๊กนั้น ก็ประมาณสองปีได้แล้ว และมักจะมีลวดลายที่แปลกใหม่ สะดุดตามากขึ้นเรื่อยๆ นอกจากนี้ยังเป็นแบรนด์โน้ตบุ๊กที่ร่วมมื...
83%
buycoms.com
Updated:
2016-12-01 07:12:27
HP Mini 110 เป็นคอมพิวเตอร์เน็ตบุ๊กที่น่าสนใจอีกหนึ่งรุ่น พร้อมพัฒนาประสิทธิภาพ และดีไซน์ได้ลงตัวมากขึ้น เพื่อตอบสนองการใช้งานได้กับทุกไลฟ์สไตล์กับความต้องการในปัจจุบัน ไม่ว่าจะเป็นการเพิ่มขนาดหน้าจอแสดงผลใหญ่ขึ้น ทำงานเอกสาร ดูรูปถ่าย หรือท่องอินเทอร์เน็...
Bottom line ดีไซน์สวยงาม ขนาดเล็กพกพาง่าย...
85%
Show all
Customer service details
X