Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LA1956x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9S75AA#AB5
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12288
This statistic is based on the 93383 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91290 free Open Icecat users.
Info modified on: 20 Feb 2020 17:44:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limitedCertain restrictions and exclusions apply.
Long product name HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver :
The short editorial description of HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver

48.3 cm (19") LED Backlit LCD, 1280 x 1024, 250 cd/m2, 5 ms, 1000:1, VGA, DVI-D & DisplayPort
More>>>
HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver:
The official marketing text of HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver as supplied by the manufacturer

Maximize productivity with a smart business monitor for the workplace with the reliable, performance-driven, fully loaded design of the HP Compaq LA1956x 48,3 cm (19") diagonal LED Backlit Monitor.

Features

Absolute business performance
- Give your employees more desk space to work while providing ample onscreen room for multitasking with your productivity software on a 48,3 cm (19") diagonal LED backlit display.
- Get clear, bright detail for text and graphics with a 5:4 aspect ratio that supports a variety of business applications.
- Bring work to life with incredible picture quality, fast on/off switching times and the brilliant imagery of LED backlighting.
- Transfer data quickly with convenient, side access to an integrated dual-port USB 2.0 hub.
- Get the latest digital display technology of DisplayPort and DVI-D with HDCP support, plus VGA connectivity.

Purpose-driven design
- Improve user comfort with a completely adjustable stand. Set the monitor high or low to suit a range of user preferences.
- Deliver clear views from multiple angles with swivel rotation and 30° of vertical tilt. Scroll less when reading longer e-mails and web pages with 90° pivot rotation.
- Free up valuable desk space with standard VESA mounting compatibility.

Save energy, reduce your impact
- Change your company’s environmental story and start thinking green with a responsible design and Mercury-free LED backlighting.
- Help lower your overall bottom line with an ENERGY STAR® 6.0 qualified, EPEAT® Gold registered display.

Our team is there for your team
- Rely on HP’s best-in-class service and support, and relax with a standard, three-year limited warranty for parts, labor and on-site service.
- Chat and e-mail with your very own team of support technicians, or extend and customize your coverage through HP Care Pack Services.

Short summary description HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver:
This short summary of the HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LA1956x, 48.3 cm (19"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black, Silver

Long summary description HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver:
This is an auto-generated long summary of HP Compaq LA1956x 48.3 cm (19") 1280 x 1024 pixels LED Black, Silver based on the first three specs of the first five spec groups.

HP Compaq LA1956x. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Energy Star certified, Product colour: Black, Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
5:4
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Display technology *
The technology used in the display e.g. plasma, LED.
LED
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
720 x 400,1024 x 768 (XGA),640 x 480 (VGA),800 x 600 (SVGA)
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:4
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1000000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
3D
The device can be used with 3D technology.
No
Panel type *
TN+Film
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
37.8 cm
Viewable size, vertical
30.3 cm
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Silver
Country of origin
Country where the device is made.
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-180 - 180°
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
27 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
417 mm
Depth *
The distance from the front to the back of something.
47 mm
Height *
The measurement of the product from head to foot or from base to top.
347 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Width (with stand)
417 mm
Depth (with stand)
192 mm
Height (with stand)
486 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
On/off switch
The button which is pressed to switch the device on or off.
Yes
TV tuner integrated
Device has an in-built TV tuner.
No
Country Distributor
United Kingdom 1 distributor(s)