Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-6c40ed 43.9 cm (17.3") 1920 x 1080 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv7-6c40ed
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9J74EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112722333
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11293
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 06 Aug 2019 09:44:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion dv7-6c40ed 43.9 cm (17.3") 1920 x 1080 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This short summary of the HP Pavilion dv7-6c40ed 43.9 cm (17.3") 1920 x 1080 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-6c40ed, 2nd gen Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 500 GB

Long summary description HP Pavilion dv7-6c40ed 43.9 cm (17.3") 1920 x 1080 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion dv7-6c40ed 43.9 cm (17.3") 1920 x 1080 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv7-6c40ed. Processor family: 2nd gen Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Weight: 3.43 kg

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor model *
The model number for the processor in a computer.
i7-2670QM
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor threads
8
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1224
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-2600 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 + 1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 7470M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1200 MHz
On-board graphics adapter ID
0x116
Discrete graphics memory type
GDDR5
Audio
Audio system
System used to play music or speech.
Beats
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
TV out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR02S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53470
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
120 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.43 kg
Width *
The measurement or extent of something from side to side.
416 mm
Depth *
The distance from the front to the back of something.
275 mm
Height
The measurement of the product from head to foot or from base to top.
36 mm
Packaging content
AC adapter included
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD,Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Uk has collected 1 expert review for HP Pavilion dv7-6c40ed 43.9 cm (17.3") 1920 x 1080 pixels 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Nl heeft 1 proffesionele recensie voor HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 Pixels Tweede generatie Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Fr a recueilli 1 avis d’experts pour HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 pixels Intel® Core™ i7 de 2e génération 6 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Home Premium mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
De hat 1 Expertenmeinung für HP Pavilion dv7-6c40ed 43,9 cm (17.3 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der zweiten Generation 6 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Home Premium zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Testseek ha raccolto 1 recensione da parte di esperti per HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 Pixel Intel® Core™ i7 di seconda generazione 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Es ha coleccionado 1 opiniones de expertos para HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 Pixeles 2ª generación de procesadores Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Dk har samlet 1 ekspertanmeldelse for HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 pixel 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Se har samlat in 1 experttest för HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 pixlar 2:a generationens Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Es has recollit 8 revisions d'experts per HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 Pixeles 2nd gen Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium i la qualificació mitjana dels experts és de 80 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 09:32:24
Testseek има добиено 8 оцени од експерти за HP Pavilion dv7-6c40ed 43,9 cm (17.3") 1920 x 1080 пиксели 2-ра генерација Intel® Core™ i7 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium, при што просечната оцена на експертите е 80 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 15:10:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 15:10:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 15:10:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 15:10:58
0%
Source Review comments Score
rigviews.com.au
Updated:
2014-03-23 01:23:16
Meet someone who knows you better and cares you better. Wondering? Well, take a tour here, and discover the HP's innovation meant for life.Going with fun, entertainment and to-do tasks without getting compromised with performance, security and style quoti...
80%
tweakers.net
Updated:
2013-11-10 09:32:24
Dit is een review van de HP Envy DV7-7212nr. Deze review gaat vooral over usability, en niet zozeer over de ruwe performance van de systeem. Ik heb op dit moment geen tijd om...
Good beeldscherm, snelheid, ook grafisch, kwaliteit toetsenbord (backlit), degelijk gebouwd, 2 jaar garantie (van HP), relatief stil bij office gebruik, goede accuduur, uitbreidbaarheid, blu ray, fingerprint reader...
Bad assemblage toetsenbord, electronische noise in bepaalde omstandigheden, geen caddy/kabel 2e HD bay, niet verkrijgbaar in Nederland, net wat te stugge trackpad knoppen (minor)...
80%
pc-magazin.de
Updated:
2013-11-10 09:32:24
Mit einem 17,3-Zoll-Display und einem Gewicht von 3 kg gehört das 700-Euro-Notebook Envy dv7-7200sg von HP in die Klasse der Desktop-Replacements. Wir haben den Test...
Bottom line Das HP Envy dv7-7200sg gefällt durch eine gute Verarbeitung, ordentliche Leistungswerte und den sehr guten Sound. Mit dem großen Touchpad lässt sich Windows 8 auch ohne Touchscreen gut bedienen...
0%
notebookinfo.de
Updated:
2013-11-10 09:32:24
Mit dem HP ENVY dv7-7200sg bringt der US-amerikanische Hersteller pünktlich zum Start des Windows 8 Betriebssystems ein passendes Multimedia-Notebook auf den Markt. Der 17-Zoll Entertainer lockt mit schickem Design des Aluminium-Chassis und ordentlicher L...
Bottom line HP hat mit dem Envy dv7-7200sg ein gelungenes Multimedia-Paket geschnürt. Einziger Kritikpunkt ist das spiegelnde Display. Leuchtdichte und Kontrastverhältnis des 17 Zoll Panels hätten besser ausfallen können. Dafür überzeugt das Notebook in den Bereiche...
0%
notebook-center.ru
Updated:
2013-11-10 09:32:24
Э тот ноутбук является чистой заменой настольного компьютера, для таких моделей даже выделили такое понятие как DTR-ноутбуки (DTR – Desktop Replacement). В первую очередь заменить настольный компьютер этому ноутбуку позволяет мощная начинка и большой 17.3...
Bottom line Если вы ищите легкий и удобный ноутбук для поездок, то HP ENVY dv7 вам явно не подойдет, он предназначен, в первую очередь, для того, чтобы заменить домашний компьютер. А сделать это он может посредством большого и качественного 17.3-дюймового дисплея и...
0%
ferra.ru
Updated:
2013-11-10 09:32:24
С выходом Windows 8 мы получили кучу непривычных устройств. Производители ухватились за идею сенсорных компьютеров так сильно, что за такой «горой» новостей о выходе классических ноутбуков просто не разглядеть. То Acer выпустит сенсорный ультрабук без фун...
Bottom line Вместе с выходом Windows 8 компания Hewlett-Packard очень серьезно пересмотрела свой модельный ряд. Теперь сходу и не узнать, что там хорошее, а что подешевле. Так линейка ENVY явно «упростилась», перебравшись из hi-end сегмента в потребительский. Наш HP...
0%
pcmagazine.ru
Updated:
2013-11-10 09:32:24
50 500 руб.• OCS Distribution• Acer Aspire 5672WLMi• Acer Aspire 8930G• Acer Aspire 9523WSMi• ASUS G2Pb• ASUS N53JN• Acer Aspire 5672WLMi• Acer Aspire 8930G• Acer Aspire 9523WSMi• ASUS G2Pb• ASUS N53JN...
Bottom line Одни ноутбуки созданы для работы, другие — для подлинного творчества. Большой для мобильного ПК 17,3-дюйм дисплей с разрешением Full HD удовлетворит даже привередливых фоторедакторов высокими контрастностью и цветопередачей, а также антибликовым покрытием...
80%
zoom.cnews.ru
Updated:
2013-11-10 09:32:24
HP Pavillion dv7-6153er — ноутбук симпатичный и интересный. Мощный, с хорошим балансом процессора и видеокарты: 4-х ядерный Intel Core i7-2630QM с частотой 2ГГц (в турбо-режиме до 2,9ГГц) и 8ГБ оперативной памяти в сочетании с AMD Radeon HD 6770M 2048 MB...
Bottom line Стильный, практичный ноутбук HP Pavilion dv7-6153er более чем соответствует определению производителя как «Ноутбук для дома: Творчество и развлечение». Мощный процессор Core i7, 8 ГБ ОЗУ, графическая карта AMD Radeon HD 6770M, два диска по 750 ГБ...
0%
dgl.ru
Updated:
2014-01-19 01:48:37
Несмотря на многообразие типов мобильных компьютеров, аппараты, предназначенные для развлечений, всегда стояли в стороне. И это неудивительно, ведь в течение долгого времени игровые ноутбуки ассоциировались с громоздкими и шумными «монстрами», занимающими...
88%
gelezki.info
Updated:
2014-03-30 01:52:52
HP ENVY dv7t-7200 работает под управлением Windows 8, оснащен дисплеем с диагональю 17.3 дюйма и поставляется в различных конфигурациях, которые способны удовлетворить покупателей практически во всех ценовых категориях. Внешний вид HP ENVY dv7 кажется Вам...
Good ноутбука HP ENVY dv7, Дружественный ноутбук в плане апгрейда, Два отсека для накопителей, Современный процессор, Хорошая звуковая система и дисплей Full HD, Гарантия 2 года.
Bad ноутбука HP ENVY dv7...
Bottom line Итак, на смену линейке ENVY 17 приходит ENVY dv7t-7200. Стоит сказать, что dv7t-7200 несколько не дотягивает до эстетики и производительности предшественника. Но, как только вы посмотрите на соотношение цена/качество, все встает на свои места. Новинке ENV...
0%
rosgsm.ru
Updated:
2014-04-06 01:52:31
Этот ноутбук является чистой заменой настольного компьютера, для таких моделей даже выделили такое понятие как DTR-ноутбуки (DTR – Desktop Replacement). В первую очередь заменить настольный компьютер этому ноутбуку позволяет мощная начинка и большой 17.3-...
Bottom line Если вы ищите легкий и удобный ноутбук для поездок, то HP ENVY dv7 вам явно не подойдет, он предназначен, в первую очередь, для того, чтобы заменить домашний компьютер. А сделать это он может посредством большого и качественного 17.3-дюймового дисплея и...
0%
simplereview.ru
Updated:
2014-05-04 02:14:57
Один из самых популярных производителей ноутбуков, компания Hewlett-Packard, в начале этого года предоставила не только модернизированные модели, но и девайсы с абсолютно новой аппаратной и программной оболочкой. Одну из таких моделей мы и рассмотрим. Цен...
Bottom line Сразу после выхода в свет Windows 8 и множества цифровых устройств, адаптированных под эту программную оболочку, большинство производителей, как и Hewlett-Packard, решили заняться полномасштабным выпуском и улучшением своей продукции. В целом, новый HP EN...
0%
tech-labs.ru
Updated:
2014-05-15 01:32:56
«Семнашки», плотно занявшие нишу домашних мультимедийных и игровых ноутбуков, постепенно вытесняются с рынка их более компактными собратьями. Во многом это связано с изменением подхода к использованию ноутуков класса «замена настольного ПК» - теперь многи...
Bottom line Протестированный нами ноутбук показал интересное сочетание отличного дизайна, потрясающих материалов и достаточно базовой «начинки». Напомним: приобрести HP Pavillion dv7 можно в конфигурации с 4-ядерным процессорм Intel, двумя жесткими дсиками, видеока...
0%
f1cd.ru
Updated:
2015-09-03 07:17:23
Ноутбук поставляется в фирменной картонной коробке чёрного цвета с ручкой для переноски.В комплект поставки, кроме самого ноутбука, входят:Комплектация, как принято сейчас у производителей ноутбуков, крайне лаконичная, а всё ПО уже предустановлено на встр...
Good Мощный процессор, Два неплохих жестких диска по 1 Тбайт каждый, Отличное качество изготовления, Хорошее время автономной работы...
Bad Существенных не обнаружено...
Bottom line На момент тестирования стоимость исследуемой комплектации HP Envy dv7-7266er составила примерно 50000 рублей, и за эти деньги вы получаете мощный аппарат с полноценным 17-дюймовым Full HD-дисплеем, мощной начинкой, ёмкими накопителями и отличным временем...
0%
notebookcheck.net
Updated:
2013-11-10 09:32:24
Manuel Masiero (translated by B Schulisch), 01/05/2013 The 1200 Euro top of the range model from the HP Envy dv7-7200 notebook series stands proud as an all-rounder and above all else makes a convincing impression as an entertainment center. We deter...
Good Very good display, 12 GBs of RAM, Large hard drive capacity, Good application performance, Blu-ray burner, Good manufacturing quality...
Bad Relatively loud when utilized, Moderate battery life, No operating system or driver CD/DVD...
Bottom line HP Envy dv7-7202egA very good display, sufficient performance for applications of all kinds and a –very appealing hardware design for the retail price of 1200 Euros - the HP Envy dv7-7202eg provides a lot of value. Other positives include a Blu-ray burner...
81%
notebookreview.com
Updated:
2014-02-05 01:35:46
The old HP Pavilion dv7 is dead. Long live the ENVY dv7! This update to HP's popular 17-inch multimedia laptop might pack enough value to be a true heir to the PC throne.OverviewThe HP ENVY dv7t-7200 is a new Windows 8 laptop release that sports a 17.3-in...
Good Easy to upgrade parts or replace battery, Dual storage bays, Multiple processor and graphics configurations, Great speakers and Full HD screen option, Standard 2year warranty...
Bad Glossy finish around screen and between keys shows fingerprints and dust, No touchscreen option for Windows 8, no downgrade support for Windows 7, Integrated mouse buttons feel cheap, Not as attractive as the premium ENVY 17 it has replaced...
Bottom line With the discontinuation of the ENVY 17 line, the ENVY dv7t-7200 is now at the top of performance charts for HP's notebook lineup. The dv7t-7200 doesn't quite have the design aesthetics or blow your mind performance capabilities we'd like it to have for a...
74%
wybieramlaptopa.pl
Updated:
2014-06-21 02:35:50
Duży, w mocnej konfiguracji i bez zbędnych dodatków, czyli laptop HP ENVY dv7-7250ew C6D20EA jako uniwersalna stacja robocza oraz multimedialne centrum rozrywki.Wśród zalet tego modelu należy wymienić przede wszystkim jego wydajność. Procesor, który zdecy...
Good Wśród zalet tego modelu należy wymienić przede wszystkim jego wydajność. Procesor, który zdecydowano się zastosować w tym modelu, to Core i7 3630QM, jest to 4rdzeniowy, 8wątkowy procesor z zegarem 2.4 GHz, który maksymalnie osiągnie wartość 3.4 GHz w tryb...
Bad Laptop przez zastosowanie wydajnych podzespołów ma skłonności do wyższych temperatur na wysokim obciążeniu. Ta przypadłość jest problemem wielu notebooków z segmentu multimedialnych, które chcemy wykorzystywać do grania w bardziej wymagające tytuły gier...
Bottom line Wśród gniazd znajdziemy aż 3 gniazda USB 3.0, jedno gniazdo USB 2.0, RJ-45, audio, zasilanie oraz gniazdo HDMI, VGA. Nie zabrakło również interfejsu Wireless LAN 802.11 b/g/n oraz Bluetooth. Laptop działa pod kontrolą najnowszego systemu operacyjnego firm...
0%
notebookcheck.pl
Updated:
2014-07-22 01:50:52
HP Envy dv7-7260sw jest efektem połączenia elementów dwóch różnych linii produktowych w jedną całość. Z celującej w klientów z zasobnym portfelem starszych laptopów Envy wzięła się oprócz nazwy bardzo dobra matryca Full HD. Z laptopów Pavilion przejęto za...
Good bardzo dobra matryca, niezła kultura pracy bez obciążenia, stosunkowo dobre głośniki, zadowalająca wydajność, cichy napęd Bluray...
Bad bardzo wysokie temperatury procesora i obudowy pod obciążeniem, throttling CPU w teście pełnego obciążenia, błyszcząca ramka ekranu, palcujące się powierzchnie obudowy...
Bottom line HP Envy dv7-7260swEnvy dv7 nie powtórzy sukcesu laptopów Pavilion dv7. Nie posiada bowiem karty grafiki, która deklasowałaby swoją wydajnością karty stosowane w konkurencyjnych laptopach, jak to było w przypadku poprzednika. GeForce GT 650M to mocna karta...
0%
videotesty.pl
Updated:
2016-12-27 01:58:30
Produkt HP model Envy DV7-7260ew oparty jest o procesor Intel Ivy Bridge i7-3630QM o taktowaniu 2,4GHz. Procesor ten posiada cztery rdzenie i osiem wątków, a do dyspozycji ma 4GB pamięci RAM. Podstawowa karta graficzna to zintegrowana z procesorem karta...
Good Długi czas pracy na baterii, Wydajny, Podświetlana wygodna klawiatura wyspowa, Czytnik linii papilarnych, Matowy ekran, Odtwarzacz Blu-Ray, Rewelacyjna jakość dźwięku...
Bad Głośny, Wysoka cena...
80%
thehikaku.net
Updated:
2016-12-14 15:10:57
HP ENVY dv7-7300は、17.3型非光沢フルHD液晶を搭載し、最上級クラスCPUのCore i7、そしてGeForce GT 650Mといった構成が可能なハイスペックノートPCです。今回、フルHD液晶を搭載していますが、ノートの割には色域が広めで、非光沢の割にはギラつきも感じず、見やすい液晶だと思います(ただしIPS液晶ではありません)。GeForce GT 650MはミドルクラスのGPUですが、多くのゲームが可能であり、コストパフォーマンスの高い人気のGPUです。メーカーサイト:HPダイレク...
Bottom line 以上がdv7-7300のレビューでした。17.3型非光沢フルHD液晶に、 Core i7-3840QM、GeForce GT 650M、16GBメモリといったハイスペックな構成にできる点が魅力です。今回はフルHDの液晶をレビューしましたが、ノートPCにしては画面が綺麗です(1600x900の画面は不明)。恐らくTNパネルだと思いますが、それにしては視野角がやや広めで、ギラつきもほとんど感じません。ノートPCにしては色域も広いです。ノートPCの中では見やすい部類に入る液晶だと思います。排熱はやや気になります...
0%
ykr.ykr414.com
Updated:
2016-12-14 15:10:57
かなり後回しになってしまったのですが、 HP ENVY dv7-7200 の簡単なレビューを掲載します。この製品はHPの個人向けノートのラインアップの中では最も大きな画面を持つ、17.3型のノートPC。dv7-7000 の後継モデルですが、今回よりENVYシリーズのラインアップとなりました。 個人的にはENVYシリーズよりも使いやすいと思う、HPでは定番となる製品です。旧モデルとの違いですが、殆ど変わっていません。プロセッサなどのパーツにやや上位のモデルの選択肢が加わった事、あと起動ドライブにSSDが選択...
0%
Show all
Customer service details