location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2570p Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2570p Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9B77AA#ABB
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP Ultra-light Docking Stations are supported by a one-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 2570p Docking Station Black :
The long product name of HP 2570p Docking Station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2570p Docking Station
More>>>
HP 2570p Docking Station Black:
The official description of HP 2570p Docking Station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2570p Docking Station is designed exclusively for 12.5-inch diagonal HP EliteBook Notebook PCs, and delivers port replication for even the smallest and lightest HP Business Notebooks.

- Maintain the connectivity and comfort of your laptop at a fixed station. Simply insert your laptop into the dock until it clicks and you’re ready to go—without the hassle of rerouting cables or reconnecting the devices at your desk.
- USB 2.0 and 3.0 ports enable instant connection to your USB peripherals. USB 3.0 reduces the time required for data transmission (vs. USB 2.0), is backward compatible with USB 2.0, and is bi-directional.
- DisplayPort and VGA ports deliver legacy and future compatibility with your choice of video devices and an Ethernet/LAN port keeps you online.
- A monitor stand port allows you to add a monitor stand and external display for more comfortable viewing.
- The optional HP Docking Station Cable Lock secures the connected notebook to the dock.

Short summary description HP 2570p Docking Station Black:
This short summary of the HP 2570p Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2570p Docking Station, Black, HP, EliteBook 2560p, 2570p, 100-240 V, 50 - 60 Hz, 65 W

Long summary description HP 2570p Docking Station Black:
This is an auto-generated long summary of HP 2570p Docking Station Black based on the first three specs of the first five spec groups.

HP 2570p Docking Station. Product colour: Black, Brand compatibility: HP, Compatibility: EliteBook 2560p, 2570p. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 65 W

Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product colour *
Black
Brand compatibility
HP
Compatibility
EliteBook 2560p, 2570p
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
65 W
Packaging content
AC adapter included
Yes
Quick start guide
Yes