location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9712A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux :
The long product name of HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

hp Itanium workstation zx6000
More>>>
HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux:
The official description of HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Workstation zx6000 is the pinnacle of workstation 64-bit performance.Stylish looks, ferocious performance, easy expandable and less cost than a RISC workstation. Ideal for customers seeking the best dual processor, 64-bit performance. Deskside tower configuration or rack up to 20 graphics cluster nodes.The industrys first Itanium 2 workstations for extreme computational performance and scalability. This range of purpose-built, industry-standard 64bit systems run on your choice of operating system.The HP Workstation zx6000 is the pinnacle of workstation 64-bit performance. It has a sleek tower form factor, and it can be equipped with up to two 1GHz Intel® Itanium® 2 processors loaded with 3MB of on-chip L3 cache and as much as 12GB of RAM, increasing to 24GB when 2GB DIMMs become available. The HP zx6000 is flexible. You can choose your 64-bit operating system from Microsoft® Windows®, Linux®, or HP-UXto suit your needs. You can deploy it as a single user system (as shown above) or in a rack. In either configuration, you will have a full range of 2D and 3D AGPgr aphics accelerators from which to choose. The HPzx6 000 has extraordinary compute density, fitting twenty to a 2m rack for an astounding 160 GFLOPS of potential power.

Short summary description HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux:
This short summary of the HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux data-sheet is auto-generated and uses the product title and the first six key specs.

HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux

Long summary description HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux:
This is an auto-generated long summary of HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux based on the first three specs of the first five spec groups.

HP Itanium workstation zx6000 1.5 GHz 2GB 36GB SCSI DVD FireGLX1 Linux