location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M521dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8P79AR
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 42 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 800 MHz
  • - 23.9 kg
Warranty: One-year limited warranty
Long product name HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm :
The long product name of HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M521dn, Refurbished
More>>>
HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm:
The official description of HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finish jobs faster, produce high-quality documents, and make scanning and sharing simple. Get set up and connected quickly. Send quick commands from an intuitive color touchscreen. Easily conserve resources and recycle used cartridges.

Features

Quickly create, capture, and deliver documents
- Finish faster—with less standing around—using single-pass, dual-head scanning.
- Stay on schedule—print up to 42 pages per minute. Handle high-volume printing without worries.
- Scan documents and send digital files in one easy step—to email, the cloud, network folders, or a USB drive.
- Efficiently handle large jobs, with an input capacity up to 1,100 sheets and automatic two-sided printing.

Increase efficiency with an easy-to-manage MFP
- Work smarter—access, store, and print business content quickly from the 3.5-inch color touchscreen.
- Control access to walkup features and easily look up network email addresses, using LDAP connectivity.
- Save time with an easy-to-install Original HP cartridge. Save more, using a high-capacity cartridge.
- Efficiently manage this MFP, using HP Web Jetadmin to remotely monitor office printing and device status.

Set up fast and stay connected
- Easily print from your smartphone, tablet, or notebook at home, work, or on the go.
- Use resources more efficiently with 100/1000 Base –TX Ethernet networking—easily print and share.
- Pull print jobs from your pocket—walk up and print right from a memory device via the USB port.

Improve your energy costs and save resources
- Help save energy with HP Auto-On/Auto-Off Technology, Instant-on Copy, and Instant-on Technology.
- Conserve resources and save paper—use automatic two-sided printing.
- Get centralized, easy access to custom energy-saving options and printer settings with HP EcoSMART Console.
- Reduce your impact—easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.

Short summary description HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm:
This short summary of the HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M521dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm:
This is an auto-generated long summary of HP LaserJet M521dn Laser A4 1200 x 1200 DPI 42 ppm based on the first three specs of the first five spec groups.

HP LaserJet M521dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
42 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (colour)
15 ppm
Scan speed (black)
19 ppm
Image formats supported
BMP, JPG, PNG, RAW, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Recommended duty cycle
2000 - 6000 pages per month
Maximum duty cycle *
75000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
1100 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Statement
JIS B-series sizes (B0...B9)
B5, B6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
760 W
Power consumption (copying)
520 W
Power consumption (ready)
18.2 W
Power consumption (sleep)
4.3 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
HP-UX 11, Solaris 8, Solaris 9
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
465 mm
Depth
465 mm
Height
508 mm
Weight
23.9 kg