Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g7-1345ed 43.9 cm (17.3") 1600 x 900 pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
g7-1345ed
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8L40EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112718497
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8911
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 27 Jul 2019 10:34:58
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion g7-1345ed 43.9 cm (17.3") 1600 x 900 pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This short summary of the HP Pavilion g7-1345ed 43.9 cm (17.3") 1600 x 900 pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g7-1345ed, AMD A6, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion g7-1345ed 43.9 cm (17.3") 1600 x 900 pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion g7-1345ed 43.9 cm (17.3") 1600 x 900 pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion g7-1345ed. Processor family: AMD A6, Processor model: A6-3420M. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Weight: 3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD A6
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor model *
The model number for the processor in a computer.
A6-3420M
Processor cache
4 MB
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
AMD RS880M
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
6 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
AMD Radeon HD 6520G
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
AMD Radeon HD 6000
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
TV out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Width *
The measurement or extent of something from side to side.
412 mm
Depth *
The distance from the front to the back of something.
268 mm
Height
The measurement of the product from head to foot or from base to top.
36.7 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Uk has collected 9 expert reviews for HP Pavilion g7-1345ed 43.9 cm (17.3") 1600 x 900 pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Nl heeft 9 proffesionele recensies verzameld voor HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 Pixels AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Fr a recueilli 9 avis d’experts pour HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 pixels AMD A6 4 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Home Premium et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
De hat 9 Expertenmeinungen über HP Pavilion g7-1345ed 43,9 cm (17.3 Zoll) 1600 x 900 Pixel AMD A6 4 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Testseek ha raccolto 9 recensioni da parte di esperti per HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 Pixel AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Es ha coleccionado 9 opiniones de expertos para HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 Pixeles AMD A6 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Dk har samlet 9 ekspertanmeldelser for HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 pixel AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Se har samlat in 9 experttester för HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 pixlar AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Es has recollit 31 revisions d'experts per HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 Pixeles AMD A6 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Premium i la qualificació mitjana dels experts és de 69 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 12:28:18
Testseek има добиено 31 оцени од експерти за HP Pavilion g7-1345ed 43,9 cm (17.3") 1600 x 900 пиксели AMD A6 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium, при што просечната оцена на експертите е 69 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:38:32
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:38:32
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:38:32
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:38:32
71%
Source Review comments Score
digitalversus.com
Updated:
2013-11-10 12:28:17
The Pavilion G7-1300 series is an extended family of laptops, with no fewer than 13 models on HP's site alone and a 30% price difference at either end. The processing power ranges from models that don't allow you to really stray from Word and Excel to...
Good Decent battery life, Large touchpad, Low noise levels, Price...
Bad TN display with inaccurate colours and low contrast, Mediocre speakers, No USB 3.0...
Bottom line The HP Pavilion G7-1300 series has a low-budget chassis but is able to meet most people's basic computing needs. On the model we tested (G7-1355ef) you can even play a video game or two...
60%
gadgetshow.channel5.com
Updated:
2013-11-10 12:28:17
The HP Pavilion g7-1375ea is a 17.3-inch laptop that comes with the WIndows 7 Home Premium operating system. It is powered by a dual-core Intel Pentium B960 processor, has a 4GB memory and a 750GB capacity hard drive. Other extras include HDMI output t...
Good Despite its size, the HP Pavilion g7-1375ea doesn’t feel as heavy as it should. It weighs 3KG, which isn’t exactly featherweight, but the weight just feels evenly distributed across this large laptop.Its dual-core processor and 4GB RAM also makes light work of most tasks. It’s quick to boot up and is capable of effortlessly jumping from task to task. And unlike some laptops, the HP Pavilion g7-13...
Bad Unfortunately the HP Pavilion g7-1375ea suffers from the same problem that affects most laptops. Sound is not the best, and can be tinny at the best of times. The best bet here is to invest in a decent pair of earphones or speakers. The touchpad could also be better. It clearly works, but two finger scrolling feels unreliable. You’re better using a mouse here.
Bottom line The HP Pavilion g7-1375ea is a great little (make that, big) laptop that offers pretty much everything one would need from a portable computer. Its performance is good, even playing games. Picture quality is spot on. Just be sure to invest in a pair of...
60%
tweakers.net
Updated:
2013-11-10 12:28:17
Ik heb deze laptop een jaar lang gehad alvorens ik de constante hardware falen zat was en een andere non-HP laptop als vervanger heb gekocht. Prestaties: Een AMD APU(A4-3300M) is vrij...
Good Redelijke accuduur, Zuinige processor...
Bad vrij slecht geluid, zeker de tag 'premium sound' op de voorkant niet waard, slecht ontworpen touchpad, slecht ontworpen koeling, slecht beeldscherm...
40%
tweakers.net
Updated:
2013-11-10 12:28:17
Nu moet je uiteraard deze commentaren met een korrel zout nemen. Je moet je steeds realiseren voor welke prijs je'm koopt (399 euro, incl.) en waar je'm voor gebruikt. Het is geen 3D of reken monster. Maar voor (thuis-)kantoor gebruik zal het meer dan...
Good prijs, geluid, harde schijf grootte (500GB)...
Bad geen bluetooth, ik zou verwachten dat dat tegenwoordig bijna standaard was, ventilator op lastige plek voor af en toe afstoffen (ingebouwd), toetsindeling, maar dat is nu eenmaal HP eigen, accuduur (3 uur bij gemiddelde besparing)...
Bottom line Nu moet je uiteraard deze commentaren met een korrel zout nemen. Je moet je steeds realiseren voor welke prijs je'm koopt (399 euro, incl.) en waar je'm voor gebruikt. Het is geen 3D of reken monster. Maar voor (thuis-)kantoor gebruik zal het meer dan vol...
80%
notebookcheck.nl
Updated:
2013-11-10 12:28:18
Prijsbewuste gebruikers die een veelzijdige notebook willen, zullen waarschijnlijk hun oren spitsen wanneer ze horen van de Pavilion g7-1353eg. Deze 17 inch notebook, momenteel beschikbaar voor ongeveer €540, beschikt over een verrassend arsenaal aan...
Bottom line De Pavilion g7-1353eg biedt een behoorlijk succesvolle combinatie tussen prijs, prestaties en kwaliteit. Hoewel de 17 inch notebook in geen enkel punt het erg goed doet, maakt deze multimedia notebook ook geen blunders. Het matige beeldscherm is het...
76%
tweakers.net
Updated:
2013-11-10 12:28:18
Ik heb deze hp al een aantal weken, en hij bevalt me goed, ik leg uit waarom op verschillende punten, Prestaties: de intel core i5 is in deze prijsklasse al gauw de standaard, maar met...
Good Snelle prestaties, 17 inch beeldscherm, goede prijs/kwaliteit verhouding, mooi en robuust design...
Bad geen usb 3.0 poort, geen vingerafdrukkenlezer...
80%
zdnet.be
Updated:
2013-11-10 12:28:18
De Pavilion G7-1130sb ziet er een beetje uit als een grijze muis. Een grijze muis die in een accountancykantoor werkt zelfs. Maar begrijp me niet verkeerd: het is een prima afgewerkte machine die betrouwbaarheid uitstraalt. HP pakt zelfs uit met een...
Good Prima geluid...
Bad 2Dprestaties...
0%
pcmweb.nl
Updated:
2013-11-10 12:28:18
Hp zet als ‘desktop replacer’ de Pavilion g7 in. Dit notebook is net als alle andere desktopvervangers erg groot maar is daarnaast ook nog eens gunstig geprijsd. Echter merk je dat wel aan de prestaties.De Pavilion g7 kost iets meer dan 600 euro en dat...
Good Goed scherm, Gunstig geprijsd...
Bad Niet echt krachtig...
Bottom line De HP Pavilion g7 is een gunstig geprijsd notebook met een gigantisch scherm. Eigenlijk is alleen de goede kwaliteit van het beeldscherm datgene wat deze notebook boven de rest laat uitspringen. Het is geen slecht apparaat, maar voor prestaties kun je...
50%
zdnet.nl
Updated:
2013-12-18 18:19:19
De Pavilion G7-1130sb ziet er een beetje uit als een grijze muis. Een grijze muis die in een accountancykantoor werkt zelfs. Maar begrijp me niet verkeerd: het is een prima afgewerkte machine die betrouwbaarheid uitstraalt. HP pakt zelfs uit met een slim...
0%
Lesnumeriques.com
Updated:
2013-11-10 12:28:17
HP nous présente sa gamme d'ordinateurs portables Pavilion G7-1300, une famille de de 17,3 pouces dont le seul but est de vous accompagner dans les tâches quotidiennes sans vous faire dépenser toutes vos économies. Pour notre test, c'est l'une des décl...
Good Autonomie correcte, Large touchpad, montée en bruit faible, Rapport performance/prix...
Bad Dalle TN au couleurs fausses et faiblement contrastée, Enceintes médiocres, Pas d'USB 3.0...
Bottom line La gamme HP Pavilion G7-1300 offre un châssis d'entrée de gamme mais tient sa promesse de satisfaire les besoins courants. La déclinaison testée (G7-1355ef) permet même de jouer occasionnellement à quelques jeux...
60%
01net.com
Updated:
2013-11-10 12:28:17
HP propose un ordinateur portable de 17 pouces avec un nouveau design. Quelles sont les performances de son Pavilion g7 ? L'écran est-il confortable ? Pour le savoir, nous l'avons testé la configuration g7-2050sf, dotée d'un processeur Core i3.Le design...
Bottom line A moins de 600 euros, le Pavilion g7 possède une bonne autonomie et des performances correctes. Dommage que l'écran ne soit pas plus lumineux et plus contrasté !...
60%
notebookjournal.de
Updated:
2013-11-10 12:28:17
Das 17-Zoll-Notebook Pavilion G7-2148sg von Hewlett-Packard kostet nur 419 Euro (Straßenpreis). Es ist softwareseitig nicht auf dem aktuellen Stand, aber mit Windows 7 Home Premium entfällt die Eingewöhnung in Windows 8. Mit dem 17 Zoll großen Display...
Good Schnittstellen...
Bad Schnittstellen, Display, Lüfter, Touchpad...
Bottom line Das HP Pavilion G7 ist ein preiswertes Notebook mit Multimedia-Fähigkeiten. Die ordentliche Systemleistung der AMD-Plattform und die große, schnelle Festplatte bilden dafür die Grundlage. Sogar USB 3.0 ist am Pavilion zu finden – immer noch eine Selten...
70%
notebookinfo.de
Updated:
2013-11-10 12:28:17
Desktop Computer sind aus der Mode gekommen. Heute setzt man auf Notebooks mit großem 17 Zoll Bildschirm und starken Komponenten. Das HP Pavilion g7-2100sg versucht mit Intel Core i5 Prozessor, Blu-ray Laufwerk und großer 750 GB Festplatte die Gunst der K...
Bottom line Mit dem HP Pavilion g7-2100sg bietet Hewlett Packard ein günstiges 17,3 Zoll Multimedia-Notebook an, welches vor allem durch seine leistungsstarken Komponenten und das Blu-ray Laufwerk auf sich aufmerksam macht. Auch die Verarbeitung kann sich sehen lass...
0%
Pcwelt.de
Updated:
2013-11-10 12:28:18
Das HP Pavilion g7-1002sg bietet ansprechende Hardware für die Arbeit und leichte Multimediaaufgaben und kann mit einem großen Display und einem für die gebotene Leistung recht günstigen Preis punkten. Vorteile des HP Pavilion g7-1002sg: Insbesondere d...
0%
computerbild.de
Updated:
2013-11-10 12:28:18
Kleiner Preis, großes Notebook: 17 Zoll, Core i5, nur 499 Euro – das HP Pavilion G7 ist scheinbar eine Preissensation. Ob es einen Haken gibt, zeigt der Test...
Bottom line Die starke Doppelkern-CPU Core i5 sorgt für ansehnliches Arbeitstempo. Zudem sind gleich zwei Grafikprozessoren (GPU) für die Bildwiedergabe zuständig. Hingegen ist in dem großen 17-Zoller nur eine kleine 640-Gigabyte-Festplatte eingebaut. Das ist nicht s...
0%
Pcwelt.de
Updated:
2013-11-10 12:28:18
Großes Schnäppchen: Das Pavilion g7-1116sg mit 17,3-Zoll-Bildschirm kostet unter 500 Euro. Ob und wo HP bei diesem Notebook gespart hat, klärt der PC-WELT-Test. 499 Euro will HP für das Notebook mit dem aktuellen Sandy-Bridge-Prozessor Intel Core i5-24...
0%
notebookinfo.de
Updated:
2013-11-10 12:28:18
Nachdem uns Toshiba bereits mit einem 17-Zoll Notebook unter 500 Euro beliefert hat, zieht nun Hewlett Packard (HP) nach. Doch statt einem Low-Budget Prozessor kommt hier ein Intel Core i5 der aktuellen Generation zum Einsatz. Wo wird diesmal gespart, wen...
Bottom line Das HP Pavilion g7-1116sg ist ein gutes Allround-Notebook. Es hält sich durch die schlechte Displayausleuchtung lieber in Innenräumen auf und leistet dort solide Arbeit. Neben dem Alltag im Netz und in den Microsoft Office Programmen meistert die Kombina...
0%
notebookcheck.it
Updated:
2013-11-10 12:28:17
L'HP Pavilion G7 sulla carta sembra buono, con un A10-4600M, la nuova APU quad-core AMD che sfrutta una scheda grafica integrata molto buona ed una decente scheda grafica dedicata. Ha uno schermo da 17.3 pollici e 6 GB di memoria. Tutto questo per 599...
Good Piattaforma potente, Dimensioni piuttosto compatte...
Bad Assemblaggio mediocre, Schermo medio, Progettazione termica inadeguata, Rumore dalla ventola...
Bottom line Con il Pavilion g7-2051sg, HP punta ai consumatori attenti al prezzo che cercano un notebook per rimpiazzare il loro desktop. Il prezzo del dispositivo di 599 euro (~$750) è ragionevole considerando lo schermo da 17.3 pollici, la CPU e la GPU abbastanz...
74%
notebookcheck.it
Updated:
2013-11-10 12:28:18
Gli utenti più attenti a come spendono il loro denaro ed alla ricerca di un notebook versatile drizzeranno le orecchie quando sentiranno parlare di questo Pavilion g7-1353eg. Questo 17 pollici, disponibile per circa 540 Euro, ha una dotazione hardware...
Good Rumorosità ragionevole, Processore Quad core e doppia GPU, Superfici del case fresche, Consumi ridotti, Alimentatore compatto, Prezzo attraente, HDD capiente...
Bad Qualche problema con il CrossFire (micro-rallentamenti), Superficie del touchpad non molto piacevole, Scarso il comparto interfacce, Schermo lucido scarso, Tastiera di seconda scelta, Prestazioni ridotte...
76%
notebookcheck.org
Updated:
2013-11-10 12:28:17
La de HP está claramente orientada al . Los modelos g7 sirven por tanto de . Sólo hace unas cuantas semanas, probamos el Pavilion g7-2051sg de 599€ (~$750) con AMD A10-4600M. El resultado fue una puntuación en la media. Criticamos el débil display y...
Good Relativamente compacto y ligero, Buen altavoz, Precio decente...
Bad Rendimiento modesto, Display en la media, Ruido vibrante del ventilador, Estrangulamiento bajo carga...
Bottom line El veredicto final del HP Pavilion g7-2053sg se solapa con nuestro veredicto de su hermano g7-2051sg en muchos puntos. El presente modelo de análisis también encontrará sus compradores en el segmento de los consumidores sensibles al precio que busquen...
73%
notebookcheck.org
Updated:
2013-11-10 12:28:18
Es posible que a aquellos con poco dinero que necesiten un les interese informarse sobre el Pavilion g7-1353eg. Con 17 pulgadas, está disponible por unos 540€ e incluye una sorprendente cantidad de hardware.Cuenta, por ejemplo, con un de AMD. El A6-3...
Good Desarrollo razonable de ruido, CPU de cuatro núcleos y GPU dual, Carcasa fresca durante funcionamiento, Bajo consumo, Adaptador de corriente compacto, Buen precio, Gran disco duro...
Bad Problemas en crossfire (p.ej. micro cortes), Superficie del touchpad desagradable, Poca variedad de conexiones, Pobre pantalla reflectante, Teclado de escasa calidad, Pobre rendimiento...
Bottom line El Pavilion g7-1353eg ofrece una exitosa combinación de precio, rendimiento y calidad. Aunque el portátil de 17 pulgadas no llega a destacar en ningún aspecto, tampoco tiene grandes defectos.Por encima de todo, tenemos la mediocre pantalla en la parte...
76%
tuexperto.com
Updated:
2013-11-10 12:28:18
A la hora de comprar un ordenador portátil se nos plantean muchísimos interrogantes. Tanto es así, que en la mayoría de ocasiones resulta necesario revisar todas las características técnicas punto por punto. Y esto es lo que hemos hecho en nuestro anál...
0%
ferra.ru
Updated:
2013-11-10 12:28:18
Носить с собой 17-дюймовый лэптоп неудобно, а потому почти всегда область его применения — одно, максимум два, помещения (дом+работа или квартира+дача). Тем не менее, не все большие ноутбуки оказались востребованными. Есть негласная «граница дозволенного»...
Bottom line Как вы уже могли догадаться, HP Pavilion g7-1201er нам понравился — одобряем. Это хорошо сбалансированный ноутбук для домашнего использования за скромную цену. При стоимости в 20 тысяч рублей он обладает сравнительно неплохой конфигурацией, хорошо собран...
0%
notebook-center.ru
Updated:
2013-11-10 12:28:18
Н оутбуки Pavilion серии G ориентированы на широкий круг пользователей. И действительно, каждой категории пользователей эти устройства предложат что-то свое. Для офисных работников и учащихся немаловажным будет чувствительный тачпад и эргономичная клавиат...
Bottom line Итак, HP Pavilion g7 оставил только приятные впечатления. В первую очередь поразили варианты расцветки корпуса и стильный, несмотря на простое исполнение, внешний вид. Более того, в ноутбуке заложен неплохой потенциал, который позволит решать различные...
0%
retera.ru
Updated:
2014-04-09 02:29:17
Сегодня в нашем тестлабе очередной ноутбук HP, и очередная связка APU и дискретной графики AMD. HP Pavilion g7-1201er - действительно хороший вариант для тех, кто хочет сэкономить и получить "все и сразу". Правда, существуют конфигурации значительно дешев...
Good хорошее соотношение цена/производительность, технология Crossfire удваивает графическую производительность с DX11, фирменная акустика, низкая цена;...
Bad неудобное переключение между видеокартами, небольшая емкость аккумулятора, отсутствие USB 3.0 и eSATA, отсутствие ExpressCard34/54...
Bottom line HP Pavilion g7-1201er - неплохо сбалансированный настольный аппарат. Его стезя - решение обычных домашних задач: серфинг в сети, просмотр фильмов, воспроизведение музыки и запуск игр. Благодаря технологии Crossfire, имея на борту две видеокарты начального...
0%
notebookcheck-ru.com
Updated:
2014-05-01 01:33:55
Дёшево и сердито. Если верить сайту HP, новый Pavilion g7-2051sg не назовешь иначе, как "простой и притягательный". Основанный на платформе AMD Trinity ноутбук и впрямь прост до безобразия, согласны. Но вот насчёт его притягательности у нас возникли сомне...
Good Неплохая производительность, Сравнительно небольшой размер ноутбука...
Bad Невысокое качество дисплея, Пластиковый, бюджетный корпус, Малоэффективная система охлаждения...
Bottom line Мы не очень впечатлены заслугами Pavilion g7-2051sg. Даже с учетом низкой стоимости , данный ноутбук являет собой сплошное сборище компромиссов . Невысокое качество сборки вполне согласуется с дисплеем средненького качества и производительностью, рассчит...
73%
notebookcheck-ru.com
Updated:
2014-05-01 01:33:55
Для экономных. HP продает ноутбук Pavilion g7-1353eg под девизом "большие возможности за небольшие деньги". Этот недорогой мультимедийный ноутбук стоимостью менее 500 Евро оборудован не только четырехъядерным процессором и парой графических адаптеров, но...
Good Небольшой уровень шума, Четырехъядерный процессор и пара видеоадаптеров, Низкий уровень нагрева, Небольшое энергопотребление, Компактный адаптер питания, Привлекательная цена, Объемный жесткий диск...
Bad Проблемы с CrossFire (например, микрозадержки), Неприятная поверхность тачпада, Небольшой набор интерфейсов, Посредственный глянцевый дисплей, Неудобная клавиатура, Низкая производительность...
76%
notebookcheck.net
Updated:
2013-11-10 12:28:17
After evaluating two of the less expensive models with AMD's Trinity APU ( g7-2053sg with A6-4400M and g7-2051sg with A10-4600M) in the last few weeks, we decided to take a look at the most powerful member of the series - the g7-2007sg . This model retail...
Good High performance, Ample RAM, Not very power hungry, Attractive price, 2x USB 3.0...
Bad Reflective chassis surfaces, Weak display, Very warm under load, Not very upgradable, Only 1 year warranty...
Bottom line Our main points of criticism are elsewhere the glossy and moderately sturdy chassis, the very slow Fast-Ethernet port, and a fan system that's always on - it would be great if HP could make some improvements here. What we really would wish for is a better...
75%
notebookcheck.net
Updated:
2013-11-10 12:28:17
With the HP Pavilion g7-2053sg , another 2000-series model faces up to our tests. On the outward appearance, the g7-2053sg is indistinguishable from the g7-2051sg. Both come with a 17.3-inch-display and sit in an identical plastic case . The differences a...
Good Relatively compact and light, Good speaker, Decent price...
Bad Modest performance, Average display, Pulsating fan noise, Throttling under load...
Bottom line The moderate price makes the HP Pavilion g7-2053sg interesting again.The HP Pavilion g7-2053sg's final verdict overlaps with our verdict of the sister model g7-2051sg in many points. The current review model too will find its buyers in the segment of pric...
73%
notebookcheck.net
Updated:
2013-11-10 12:28:17
HP clearly positions its Pavilion series as consumer notebooks for "everyday computing". This especially applies to the g7-2051sg since it is evident that the 17.3 inch device is a desktop replacement laptop. It should cope with routine tasks like writing...
Good Powerful platform, Fairly compact size...
Bad Moderate workmanship, Only average screen, Inadequate thermal design, Pulsating fan noise...
Bottom line Not convincing HP's Pavilion g7 2051sg performanceWith its Pavilion g7-2051sg, HP addresses price-conscious consumers looking for a notebook to replace their desktop. The device's price of EUR 599 (~$750) is reasonable considering the 17.3 inch screen, th...
73%
notebookcheck.net
Updated:
2013-11-10 12:28:18
For example, it has a quad core processor from AMD. The A6-3420M only clocks with 1.5 GHz, but it has an integrated graphics chip ( Radeon HD 6520G ). To increase the performance even more, HP treats the multimedia machine to a second graphics card. The R...
Good Reasonable noise development, Quad core CPU and dual GPU, Cool case surfaces, Low power consumption, Compact power adapter, Attractive price, Big HDD...
Bad CrossFire issues (e. g. micro stuttering), Unpleasant touchpad surface, Poor interface diversity, Poor glare-screen, Second grade keyboard, Poor performance...
Bottom line HP Pavilion g7-1353egThe Pavilion g7-1353eg offers a quite successful blend of price, performance and quality. Although the 17 inch device doesn't really excel in any point, the multimedia notebook hardly makes any major blunders, either.Above all, there...
76%
pcmag.com
Updated:
2013-11-10 12:28:18
A well-equipped budget laptop, like the HP Pavilion g7-2160us ($629.99 list at Staples), can be a good fit for the dorm room or family home. It's great for completing day-to-day tasks, as well as casual gaming and light photo editing. It may not have a...
Good Intel Core i3 processor, 640GB hard drive, Big 17-inch display, Stylish two-toned design...
Bad Mushy keyboard, Speakers can't handle louder volumes, Limited feature set...
Bottom line The HP Pavilion g7-2160us is a budget-priced laptop equipped with a Core i3 processor, big screen, and large hard drive, for a fairly low price. It's great, so long as you can accept a limited feature set...
70%
notebookcheck.net
Updated:
2013-11-10 12:28:18
The HP Pavilion g7-1002sg we reviewed, is equipped with an AMD Phenom II X4 P960 quad-core processor, running at a clock rate of 1.8 GHz, 4 GB DDR3 RAM, a 750 GB hard drive and a dedicated AMD Radeon HD 6470M graphics card. Sounds expensive? It's not! Thi...
Good Easy-to-Access Hardware, Acceptable Variety of Ports, Large Keyboard w/ Num Pad, HD+ Resolution (1600x900), Good Application Performance...
Bad Somewhat Flimsy Plastic Case, Few Accessories, Poor-Quality Keyboard & Touchpad, Mediocre Reflective Screen, Only Sandy Bridge Models with SATA III Support, Constantly Spinning Fan, Noise and Heat under Heavy Use, Unimpressive Battery Life...
Bottom line The HP Pavilion g7-1002sg is definitely marketed toward bargain hunters at a suggested retail price of only 499 Euro. In exchange, you get a laptop with a large 17.3" screen and a fair amount of choices concerning hardware, all housed in a simple plastic...
74%
pcmag.com
Updated:
2013-11-10 12:28:18
In previous years, HP's laptop line-up included the G-series, a range of budget notebooks that delivered all the basic computing essentials, but didn't have a lot going for it in the looks department. Now, the G-series has been brought into the Pavilio...
Good Revamped touchpad. Strong overall performance. Decent battery life. Two-year warranty.
Bad A mixed bag of bloatware. No gaming capability.
Bottom line The HP Pavilion g7-1033cl laptops performs as well as the best of its budget priced peers, and while it's not as cheap as some alternatives, Costco includes perks that more than make up for the difference in cost. Buy it nowCheck here for other Notebo...
80%
notebookcheck.info
Updated:
2014-05-02 02:53:53
Não uma boa aquisição. De acordo com o web site da HP Alemanha, o Pavilion g7-2051sg é "simples e atraente". O substituto de desktop baseado na plataforma Trinity da AMD é simples, isso podemos confirmar. Atraente? Somente até certo grau...
Good Plataforma poderosa, Tamanho suficientemente compacto...
Bad Acabamento moderado, Tela apenas média, Design térmico inadequado, Ruído de ventilador pulsante...
73%
notebookcheck.info
Updated:
2014-05-02 02:53:53
Para os economizadores inteligentes. A HP cria o Pavilion g7-1353eg de acordo com o lema "muito hardware por um baixo preço". O econômico portátil multimídia, com preço de pouco menos de 500 EUR, não tem apenas um processador quad core e dois chips gráfic...
Good Emissão razoável de ruído, CPU Quad core e dual GPU, Superfícies frias do case, Baixo consumo de energia, Adaptador de força compacta, Preço atrativo, HD grande...
Bad Problemas com o CrossFire (por exemplo, microafogamentos), Superfície desagradável do touchpad, Deficiente diversidade de interfaces, Tela refletiva deficiente, Teclado de segunda categoria, Desempenho deficiente...
76%
dziennikzachodni.pl
Updated:
2014-06-21 08:04:00
Duży ekran, rekompensujący spore wymiary notebooka i dobra wydajność – to największe zalety Paviliona g7. To model, który został wprowadzony przez HP na rynek po to, aby stać się alternatywą dla komputera stacjonarnego.HP produkuje notebooki w różnych kon...
0%
wybieramlaptopa.pl
Updated:
2014-06-21 08:04:00
Modele z serii HP Pavilion g7 należą do grupy niedrogich laptopów 17-calowych , wyposażonych w uniwersalną konfigurację sprzętu „dla każdego”. Wybrany przez nas 2200sw jest doskonałym tego przykładem – łączy w sobie nowe rozwiązania technologiczne z dbało...
Good Omawiany model pomyślany jest jako desktop replacement i, szczególnie w kategorii multimediów, 2200sw ma zastępować urządzenia stacjonarne. Do tego celu ma służyć przede wszystkim wyświetlacz 17,3 cala z podświetlaniem LED i technologią BrightView oraz de...
Bad HP Pavilion g72200sw z zewnątrz prezentuje się dosyć atrakcyjnie. Obudowa jest błyszcząca i elegancka a jej elementy są dobrze ze sobą spasowane. Niestety, po krótkim czasie wychodzą wady z nią związane. Przede wszystkim błyszcząca powierzchnia łatwo się...
Bottom line Spośród omawianych cech największą zaletą modelu 2200sw jest przyzwoity procesor, co przekłada się na ogólną dobrą wydajność sprzętu. Karta graficzna i pamięć RAM są również dobre, pozwalając na szerokie multimedialne zastosowanie.Do mankamentów można zal...
0%
wybieramlaptopa.pl
Updated:
2014-06-21 08:04:00
Nowoczesny i stylowy g7-1120sw LZ595EA z serii Pavilion wydaje się łakomym kąskiem dla użytkowników pasjonujących się filmami i multimediami. Duża przekątna wyświetlacza (17,3'') i układ graficzny obsługujący technologię HD mają przyciągnąć fanów komforto...
Good Procesor jaki został zastosowany w omawianym zestawie to produkt z rodziny Intel Core i3, a dokładniej Intel Core i3 2310M, dwurdzeniowy z taktowaniem 2,1 GHz na rdzeń. Posiada 3 MB pamięci cache trzeciego poziomu oraz obsługuje do czterech wątków. Pobór...
Bad Brak modułu Bluetooth, brak portu USB działającego zgodnie z technologią USB 3.0. Dodatkowo urządzenie jest spore i dużo ważyokoło 3 kg.
0%
notebookcheck.pl
Updated:
2014-07-23 04:48:59
Modele z serii HP Pavilion g7 należą do najtańszych laptopów z ekranem 17-calowym dostępnych na rynku. Co prawda testom poddano mocną konfigurację, z czterordzeniowym procesorem Intela (i7-3612QM) i kartą grafiki AMD (Radeon HD 7670M), ale niniejsza recen...
Good wydajny procesor, umiarkowany pobór mocy, dwa USB 3.0...
Bad niesolidna, połyskliwa obudowa, matryca niskiej jakości, gorący pod obciążeniem, Fast Ethernet zamiast Gigabit Ethernet...
Bottom line Czy zamiast modelu z procesorem AMD warto wybrać Paviliona g7 z czterordzeniowym Core i7? To właśnie ten procesor sprawia, że laptop ten jest dużo droższy. Cechuje się jednak znacznie większą mocą obliczeniową. Zyskują na tym szybkość obróbki filmów oraz...
75%
antyweb.pl
Updated:
2014-08-13 02:28:06
Ponieważ moim głównym stanowiskiem pracy jest komputer stacjonarny, a laptop wykorzystuję głównie gdy muszę go mieć cały dzień przy sobie, od dłuższego czasu miałem kontakt tylko z małymi ultrabookami o przekątnej 13 cali i mniejszej. Na co dzień mam też...
Bottom line Wiele się ostatnio mówi o ultrabookach, laptopach konwertowalnych, tabletach z Windows i doczepiana klawiaturą. Nie zmienia to jednak faktu, że duży laptop, chociaż bez wątpienia mniej mobilny, wciąż pozwala na więcej. Posiada więcej portów standardowej w...
0%
techmagnifier.com
Updated:
2016-12-01 11:38:32
Ever heard of the HP G7 series notebook? Well, these are a range of budget notebooks that are designed for basic computing and are aimed at the masses. The all new HP Pavilion G7-1033cl is one of the G series notebooks that has a decent design and offers...
40%
zdnet.be
Updated:
2016-12-01 11:38:32
De Pavilion G7-1130sb ziet er een beetje uit als een grijze muis. Een grijze muis die in een accountancykantoor werkt zelfs. Maar begrijp me niet verkeerd: het is een prima afgewerkte machine die betrouwbaarheid uitstraalt. HP pakt zelfs uit met een...
Good Prima geluid...
Bad 2Dprestaties...
Bottom line De Pavilion G7-1130sb ziet er een beetje uit als een grijze muis. Een grijze muis die in een accountancykantoor werkt zelfs. Maar begrijp me niet verkeerd: het is een prima afgewerkte machine die betrouwbaarheid uitstraalt. HP pakt zelfs uit met een slim...
0%
Show all
Customer service details