Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dm4-3000et Beats Edition Entertainment Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8J34EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112620530
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5626
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 28 Aug 2019 08:32:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
This short summary of the HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC, 2nd gen Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC. Product type: Notebook. Processor family: 2nd gen Intel® Core™ i5. Form factor: Clamshell. Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i5-2450M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2400 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 7470M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Discrete graphics memory type
GDDR5
Audio
Audio system
System used to play music or speech.
Beats Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
No
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04Z
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 kg
Width *
The measurement or extent of something from side to side.
338 mm
Depth *
The distance from the front to the back of something.
225 mm
Height
The measurement of the product from head to foot or from base to top.
32 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Uk has collected 49 expert reviews for HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Nl heeft 49 proffesionele recensies verzameld voor HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Zwart 35,6 cm (14") 1366 x 768 Pixels Tweede generatie Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Fr a recueilli 49 avis d’experts pour HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Noir Ordinateur portable 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i5 de 2e génération 6 Go DDR3-SDRAM 750 Go Disque dur Windows 7 Home Premium et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
De hat 49 Expertenmeinungen über HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Schwarz 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der zweiten Generation 6 GB DDR3-SDRAM 750 GB Festplatte Windows 7 Home Premium eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Testseek ha raccolto 49 recensioni da parte di esperti per HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Nero Computer portatile 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i5 di seconda generazione 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Es ha coleccionado 49 opiniones de expertos para HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Negro Portátil 35,6 cm (14") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB Unidad de disco duro Windows 7 Home Premium y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Dk har samlet 49 ekspertanmeldelser for HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Sort 35,6 cm (14") 1366 x 768 pixel 2nd gen Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 01:42:35
Se har samlat in 49 experttester för HP Pavilion dm4-3000et Beats Edition Entertainment Notebook PC Svart Bärbar dator 35,6 cm (14") 1366 x 768 pixlar 2:a generationens Intel® Core™ i5 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:45:36
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:45:36
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:45:36
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 07:45:36
77%
Source Review comments Score
wired.co.uk
Updated:
2014-05-29 01:42:35
There's no doubt that the buzz around Beats is loud these days. The brand fronted by beatmaster general Dr Dre and record producer extraordinaire Jimmy Iovine has done wonders to revitalise the concept of quality audio in the digital age, which is to b...
Good Beats Audio sound technology, good range of ports...
Bad Slowish processor, casing feels a bit cheap...
Bottom line The HP Pavilion dm4 is certainly styled for its target market -- basically the sort of people who rejoice in the public display of Beats Audio headphones -- and it's a decent workhorse of a device. Don't get one if you plan on doing some intense gaming...
70%
digitalversus.com
Updated:
2014-05-29 01:42:35
The dm4 Beats Audio Edition has a TN screen with 1366 x 768 pixels—a resolution that's pretty common in this kind of laptop. The glossy finish isn't so great when using the notebook outdoors, however, as shiny screens are more prone to glare and reflec...
Good Processing power, Good finish, Decent battery life (4 hrs 20 mins), Backlit keyboard...
Bad Lowgrade screen (poor contrast, inaccurate colours), Glossy screen, Limited performances in games...
Bottom line The HP Pavilion dm4 Beats Edition laptop gives a good level of performance for the money, as well as a nice design and finish, and a decent battery life. However, the audio quality and screen aren't quite good enough to make this a five-star notebook...
80%
techadvisor.co.uk
Updated:
2014-05-29 01:42:35
The HP Pavilion dm4 Beats Edition does a lot for a little. The moderately priced laptop boasts sturdy, striking design, powerful speakers, a generous allotment of external ports, good battery life, and an Intel Core i5 processor. It's not perfect in ev...
Bottom line The HP dm4 Beats Edition didn't score the highest ratings in our lab tests, and it in some ways it certainly leaves you wanting. But for under £1,000 this laptop will do most anything you need it to do (gaming aside) with respectable efficiency - all w...
80%
expertreviews.co.uk
Updated:
2014-05-29 01:42:35
HP’s partnership with Beats Audio has already spawned a special edition version of its high-end Envy laptop, but until now there were no mid-range models with Beats branding. Enter the DM4, a 14in laptop small enough to take on the move, decked out in...
Bottom line A powerful 14in laptop that can handle some light gaming, but there are better 15in models...
80%
goodgearguide.com.au
Updated:
2014-05-29 01:42:35
For $999, the HP Pavilion dm4-3000 Beats Edition notebook is a good buy. It has a nice style, it's comfortable to use and it houses a solid configuration that's helmed by an Intel Core i5-2430M CPU. At 14in and 2kg, it's not an overly big or heavy note...
Good Comfortable to use, Good audio, Decent performance and battery life...
Bad Glossy screen, 5400rpm drive, Troublesome DVD burner...
Bottom line Nice styling, above-average audio reproduction, a decent configuration and good user comfort make the Pavilion dm4-3000 beats Edition is a worthy choice for everyday use. It's a well-rounded 2kg machine that's not overly expensive and we enjoyed using it...
80%
trustedreviews.com
Updated:
2014-05-29 01:42:35
Can't afford one of HP's Envy 14 Spectre designer Ultrabooks? Worry not, if you want to stand out without stretching your wallet too much there's always the ‘premium' Beats range of Dr. Dre-certified HP laptops, finished in a rather fetching combination o...
Good Slick red-on-black design, Red-backlit keyboard, Dedicated graphics, Decent ergonomics, Strong battery life, Good speakers...
Bad Average screen, Overpriced, Slow hard drive, No Blu-ray option...
Bottom line If you were planning on getting a pair of Beats Solo HD headphones, HP's Pavilion dm4-3000ea Beats Edition is worth considering for its style, good speakers, comfortable ergonomics, decent battery life and unique red keyboard backlighting. However, if you...
70%
T3.com
Updated:
2014-05-29 01:42:35
HP's tiny 14-inch dm4 Pavilion range was relatively non-descript but the company has teamed up with the good Dr Dre to add a touch of audio fidelity with its Beats technology. The HP Pavilion dm4-3000ea Beats Edition has been given a beautiful Beats-i...
Good Beats design upgrade, Beats audio sounds, Great multimedia all rounder...
Bad Price hike not great value, Weak multi touch trackpad, Too much bloatware...
Bottom line Beats audio technology has really taken off and, what we once thought was a dodgy marketing partnership with Dr Dre, is actually turning out to be superior audio for laptops. T3 already rates Beats by Dre headphones and the same care and attention ha...
80%
techradar.com/au/
Updated:
2014-05-29 01:42:35
HP's Pavilion range was never going to offer the same 'wow factor' as its premium Envy line and we couldn't pick out its previous dm4 Pavilion in a line up.But HP's new dm4-3000ea Pavilion Beats Edition is far from anonymous.Thanks to the ubiquity of Beat...
Good Excellent audio quality, Decent performance, Good screen, Build quality...
Bad Unresponsive touch on trackpad, Could have more grunt...
80%
apcmag.com
Updated:
2017-11-16 01:52:54
Selling for $999 (or over $100 less at retail), the HP Pavilion dm4-3011tx is an ultraportable notebook catering to those seeking both portability and good sound quality. The Beats Audio branding was omnipresent, and it’s actually pretty appealing. I...
80%
techradar.com
Updated:
2017-11-16 01:52:54
HP's Pavilion range was never going to offer the same 'wow factor' as its premium Envy line and we couldn't pick out its previous dm4 Pavilion in a line up. But HP's new dm4-3000ea Pavilion Beats Edition is far from anonymous. Thanks to the ubiquity of Be...
Good Excellent audio quality, Decent performance, Good screen, Build quality...
Bad Unresponsive touch on trackpad, Could have more grunt...
80%
bright.nl
Updated:
2014-05-29 01:42:35
Met een strak zwart en rood design en flinke subwoofer probeert Hewlett Packard met de Pavilion dm4 Beats Edition een ander publiek aan te spreken. Het audiomerk van Dr. Dre heeft de afgelopen jaren het straatbeeld veroverd. Beats by Dr. Dre is méér dan e...
0%
Lesnumeriques.com
Updated:
2014-05-29 01:42:35
Fier de son partenariat avec Beats Audio, HP nous présente le portable DM4 Beats Edition. Ce 14 pouces compte bien séduire les adaptes du nomadisme à la recherche d'une machine qui se veut puissante, autonome, bien finie et dotée d'une partie audio de...
Good Puissance du processeur, Bon niveau de finition, Autonomie correcte (4h20), Clavier rétro-éclairé...
Bad Écran de qualité médiocre (contraste faible et couleurs fausses), Dalle brillante, Capacités limitées dans les jeux...
Bottom line Le Dm4 propose un rapport puissance/prix assez intéressant, et s'ajoute un design soigné et une autonomie correcte. Il lui manque toutefois un peu de soin au niveau de la qualité audio et de l'écran pour atteindre les 5 étoiles...
60%
01net.com
Updated:
2014-05-29 01:42:35
Le nouveau PC portable HP marqué au fer rouge par le logo Beats sort de la famille Envy 14 pouces. et réintègre celle des Pavilion. Proposé à un prix plus raisonnable, le dm4-3080ef Beats Edition bénéficie donc à nouveau – sur le papier – d'un son de haut...
Good Le look,  Le casque fourni,  Le prix,  Le clavier rétroéclairé...
Bad Le disque dur un peu petit...
Bottom line Vendu 899  € avec un casque Beats, le Pavilion dm4-3080ef Beats Edition manque de souffle pour contenter les joueurs même occasionnels. Mais, si vous êtes de ceux qui préfèrent jouer sur console, vous pourrez être séduits par le look, le poids contenu (2...
60%
betabuzz.de
Updated:
2014-05-29 01:42:35
Das HP Pavilion dm4-3000ea Beats Edition positioniert sich als kompaktes Multimedia-Notebook, das insbesondere einen starken Sound verspricht.Der Hintergrund: Für dieses Modell ging HP eine Kooperation mit Beats Audio ein. Jene Firma, die mit ihren „B...
Good gute MultimediaLeistung, starker Sound, viele Anschlüsse, schickes Design...
Bad vergleichsweise teuer, eingeschränkte Spieleleistung...
Bottom line Das HP Pavilion dm4-3000ea Beats Edition ist eine gute Wahl für Anwender, die viel Wert auf starken Sound und eine moderne Erscheinung legen. Das Preis-/Leistungsverhältnis könnte allerdings besser sein...
77%
parentesis.com
Updated:
2014-05-29 01:42:35
La edición especial Beats Audio de HP es una categoría de laptops a un muy buen precio con excelente desempeño. Tiene un procesador Intel Core i5 de segunda generación, 4GB de memoria RAM, un disco duro de 640GB y sistema de audio Beats además de audífono...
Good A un buen precio obtienes una laptop con excelente desempeño y muy buena calidad de sonido. Además, incluye la función HP Quick Web que te permite acceder rápidamente a Internet sin necesidad de iniciar el sistema, muy buena opción si ya apagaste la compu...
Bad A veces el touchpad no reacciona en el momento, especialmente si estás usando gestos con varios dedos para navegar en alguna página...
Bottom line Excelente opción para jóvenes que les gusta escuchar música ya que además de tener un buen sistema de audio, incluye unos audífonos Beats Dr Dre...
70%
parentesis.com
Updated:
2017-11-16 01:52:54
HP nos trae una laptop de gama alta, la cual cuenta con un procesador Intel Core i5 con Turbo Boost de 3.1GHz, 6GB de memoria RAM, gráficos integrados, disco duro de 750GB y una pantalla de LED de alta definición...
Good Tiene un excelente procesador y una buena cantidad de memoria para tener un gran rendimiento...
Bad La tarjeta de gráficos integrada no tiene un buen desempeño...
Bottom line Esta laptop es ideal para quienes buscan un buen rendimiento, abrir programas pesados y ver películas en buena calidad. En general, la mayoría de los componentes de esta HP son muy atractivos...
70%
chw.net
Updated:
2017-11-16 01:52:54
De todas formas, nuestras pruebas y su opinión son las que realmente dirán la última palabra, ahora vamos con la fotografías de este portátil.Este Pavilion dm4 no escapa mucho del diseño clásico que históricamente ha dado HP a esta línea, aunque ahora...
0%
notebookcheck-ru.com
Updated:
2017-11-16 01:52:54
В стиле Beats. 14-дюймовый Pavilion dm4 Beats Edition - это один из самых стильных ноутбуков на рынке! Но может ли он противопоставить набирающим моду ультрабукам что-либо, кроме дизайна?...
Good Стильный дизайн, Производительная комбинаци CPU и HDD/SSD, Тихие система охлаждения и оптический привод, Почти не греется, Матовый дисплей с высоким разрешением, Клавиатура с подсветкой...
Bad Материал корпуса пластик, Высокая цена, Маленький тачпад и скромная клавиатура, Слишком близкое размешение портов друг к другу...
Bottom line Сложно сделать вывод из нашего общения с HP dm4-3090se, сложно. Он быстр , тих и мало греется, имеет привлекательный дизайн, дисплей высокого разрешения и подсвечиваемую клавиатуру, а также качественную акустическую систему. Правда, при этом, он не явля...
83%
ferra.ru
Updated:
2017-11-16 01:52:54
Вступление В последнее время на IT-рынке активизировался бренд Beats by Dr. Dre. Одной из первых ласточек сотрудничества «доктора» и высокотехнологичной компании был рассмотренный нами более года назад ноутбук HP ENVY 14 Beats Edition . Он не только оформ...
Bottom line Ноутбук HP Pavilion dm4-3000er Entertainment Beats Edition — модель исключительно имиджевая и именно так к ней и следует относиться. Выглядит ноутбук оригинально, ново и стильно, хоть и несколько мрачно-агрессивно. Пожалуй, достаточно выигрышно смотрится...
0%
notebookreview.com
Updated:
2014-05-29 01:42:35
The HP Pavilion dm4 Beats Edition is a multimedia notebook with a slim form factor. HP is marketing the dm4 with a Beats Audio theme and with an emphasis on its affordability and ability to offer decent performance.OverviewBuild & Design The first thing y...
Good Fantastic audio quality, Good performance at this price point, Appealing design, Lots of value...
Bad Difficult to see the keyboard in the dark (without the backlight), Washed out display...
Bottom line If you're in the market for a 14-inch multimedia notebook, we urge you to consider the HP Pavilion dm4 Beats Edition. Marketed by HP as the ultimate audio noteook, it really was able to deliver exceptional audio quality – even using typical tiny earbuds...
74%
pcper.com
Updated:
2014-05-29 01:42:35
When you think about a company like HP, you probably don’t think about innovation. They’re an old company, one that now has a massive market and lots of customers to worry about losing. Common sense says they are more likely to be slow and cautious...
Bottom line There is a lot to like about the dm4t Beats Edition, particularly as configured here. The 1600x900 display offers a lot of usable space and the performance is excellent, both in benchmarks and in subjective real-world use. The combination of a fast Core i...
0%
pcworld.com_techhive.com
Updated:
2014-05-29 01:42:35
The HP Pavilion dm4 Beats Edition does a lot for a little. The moderately priced laptop boasts sturdy, striking design, powerful speakers, a generous allotment of external ports, good battery life, and an Intel Core i5 processor. It's not perfect in ev...
Good Loud, clear audio with subwoofer, Aesthetically pleasing, sturdy, low-profile design...
Bad Poor gaming experience, Trackpad's poor response...
Bottom line Though lacking in graphics performance, the HP dm4 Beats Edition features great design and sound at a good starting price...
80%
computershopper.com
Updated:
2014-05-29 01:42:35
Blame, or thank, the MacBook: Most of the notebooks showing up in our labs lately are coming encased in brushed- or polished-metal chassis—an understated, elegant look that catches the eye. The only problem with the big move to metal: It also makes them l...
Good Superior sound system, Strong performance for price, bolstered by SSD cache, Striking, unique appearance, High-resolution display...
Bad Screen could be slightly brighter, Fingerprint-prone...
Bottom line This hip laptop performs well and has superb audio, making it an excellent choice for young users looking to complete their Dr. Dre Beats tech ensemble. (Others will like it, too.) Read More...
80%
Laptopmag.com
Updated:
2014-05-29 01:42:35
HP has given its popular Pavilion dm4 the Beats treatment, painting the entire chassis black and giving the keyboard a menacingly cool red backlight. But good looks isn't the only reason to pick up this unique laptop. The HP Pavilion dm4-3090se Beats E...
Good Appealing design, Strong overall performance, Zippy boot time, Relatively loud speakers, High-resolution display...
Bad Chassis picks up fingerprints, Mediocre graphics performance, Keys a little mushy...
Bottom line The HP Pavilion dm4 Beats Edition delivers strong performance, a fast boot time, and plenty of audio oomph in a striking design.
70%
notebooks.com
Updated:
2015-05-24 06:09:44
The HP Pavilion dm4 Beats edition adds Beats Audio to the portable dm4 14-inch notebook frame, but that's not all that sets this special edition apart from the average dm4.HP packs in a flash hard drive for faster resume from sleep, a high-resolution matt...
Good High resolution matte display, Beats Audio, Hybrid hard drive...
Bad Mediocre keyboard...
Bottom line The HP Pavilion dm4 Beats Edition delivers great sound and performance with an elegant design. Despite the keyboard issues and integrated graphics performance the HP Pavilion dm4 Beats edition offers a lot of value. The HP software extras and great...
0%
notebookcheck.net
Updated:
2017-11-16 01:52:54
While HP isn't the only proponent of Beats Electronics, they are definitely one of the largest. So large, in fact, that the manufacturer has branded an entire notebook model after the Beats Audio sound system. Enter the Pavilion dm4-3090se , a multimedia...
Good Stylish red and black design, Excellent CPU and HDD/SSD performance all-around, Rubber texture, Quiet fan noise and optical drive, Low temperatures when stressed, High resolution matte display, Backlit keys...
Bad Starting price, Plastic case, Fingerprint magnet, Shallow keys, Small touchpad, Tight port placement, Average outdoor usability...
Bottom line Drawing a final impression on the HP dm4-3090se is difficult. On the positive side, the notebook reflects its price reasonably well in key areas including the sleek designs, rubber padding, red backlit keys, high resolution display, respectable sound outp...
83%
examiner.com
Updated:
2017-11-16 01:52:54
PROCESSOR:2nd generation Intel® Core™ i5-2450M Processor 2.50GHz with Turbo Boost Technology up to 3.10GHzOPERATING SYSTEM:Genuine Windows® 7 Home Premium (64-bit)DISPLAY:14.0-inch diagonal HD3 BrightView LED-backlit display (1366 x 768)MEM...
80%
engadget.com
Updated:
2017-11-16 01:52:54
Sit back and sprinkle a few new processors into its Pavilion line up? Nope, that's exactly what HP didn't do this year when it came to refreshing its successful multimedia laptop brand. Instead, it has remade the entire series by subbing plastic for metal...
Good Striking new design Affordable priceGreat chiclet keyboard...
Bad Very flaky touchpad Poor viewing angles Lots of preloaded crapware...
Bottom line It continues to be a real real shame that the one real issue we have with HP's laptops continues to be something we consider to be fairly standard and simple technology these days. Honestly, we don't need anything fancy when it comes to a touchpad -- just...
0%
Laptopmag.com
Updated:
2017-11-16 01:52:54
Delivering a striking metal design and fast Core i5 performance, the HP dm4 packs practically everything you could want in a thin-and-light notebook. This 4.4-pound machine (starting at $729; $904 as configured) also sports an excellent webcam, and ins...
Good Elegant aluminum and magenesium design, Fast hard drive, Great webcam with sharp sound, Cool operation, Instant-on web browsing...
Bad Finicky touchpad, Mediocre gaming scores, Slow boot time...
Bottom line A head-turning design meets Core i5 power in this highly portable 14-inch machine.
70%
info.abril.com.br
Updated:
2014-05-29 01:42:35
O Envy 14-1195br Beats Edition é fruto de uma parceria entre a HP e a Beats Audio, a descolada linha de fones de ouvido criada pela Monster Cable e o rapper Dr. Dre. O resultado é um notebook com configuração decente, mas não estelar (faltam o drive de Bl...
Good Bom desempenho, design agradável, vem com um fone de ouvido Beats Solo...
Bad Pesado, preço elevado...
Bottom line A promessa de um áudio de alta qualidade só foi parcialmente cumprida, mas o Envy Beats é um notebook excelente no geral;...
80%
teknokulis.com
Updated:
2014-05-29 01:42:35
Teknoloji dünyasının Beats Audio hayranlığı tüm hızıyla devam ediyor. 2006 yılında rapçi ve prodüktör Dr. Dre tarafından kurulan Beats Electronics, özellikle ünlü sanatçılarla yaptığı ortaklıklarla hızla piyasanın en popüler kulaklık markalarından bir tan...
Good Çok yüksek kaliteli ses çıkışı ve Beats Solo HD kulaklık ile müzik keyfi, Şık, arka aydınlantmalı klavye, kolay erişilebilir fonksiyon tuşları, Kutu içerisinden hem dizüstü için hem kulaklık için şık kılıflar çıkıyor...
Bad Yine Pavilion, yine ısınma problemi, Sonsuz sayıda bloatware yüklü olarak geliyor, bu da performansı etkiliyor...
Bottom line HP Pavilion dm4-3000et Beats Edition aslında oldukça iyi bir dizüstü bilgisayar. i5 işlemci (yüklü bloatware'ı bir kenara bırakırsak) rahatlıkla her iş için yeterli olacaktır. Fakat cihazın yüksek fiyatı haliyle beklentileri arttırıyor. Eğer sizin için mü...
82%
chip.com.tr
Updated:
2014-05-29 01:42:35
HP'nin Pavilion ailesinde konumlandırdığı dm4 Beats Edition gerçekten sıra dışı bir taşınabilir bilgisayar. Ürün, beraberinde günümüzün en popüler kulaklık üreticilerinden biri olan Beats'in Solo HD kulaklığı ile beraber geliyor. Kulaklığın kalitesi tartı...
Bottom line 2.0 kg ağırlığa sahip olan HP Pavilion dm4 Beats Edition, tasarımının haricinde donanımsal gücüyle de büyüleyici...
68%
scroll.com.tr
Updated:
2014-05-29 01:42:35
Video review: HP'nin konsept tasarıma sahip dizüstü bilgisayarı Pavilion DM4 Beats Edition mercek altında. Bakın bu yeni ve bir o kadar da eğlenceli dizüstü bilgisayarın performansı nasıl. Yukarıdaki videodan izleyebilirsiniz...
0%
thehikaku.net
Updated:
2017-11-16 01:52:54
HP Pavilion dm4-3000(以下、dm4-3000)は、HDDと共に32GBのキャッシュ用SSDを搭載し、ディスク・アクセスが高速な14.0型ノートパソコンです。インテル・スマート・レスポンス・テクノロジー(ISRT)を採用することで、高速アクセスと、大きなディスク容量を実現しています。HP社ではISRTを使った仕組みを「SSDアシスト・ハードドライブ」と呼んでいます。14.0型、約2.0kgと、ホームノートパソコンにしては小型・軽量で、PCの移動や設置が楽な点も良いと思います。価格は最小構...
Bottom line 以上が、HP Pavilion dm4-3000のレビューでした。SSDを搭載したPCは、アクセス速度は速いけど容量が少なく価格も高いのが欠点でした。HDDを搭載したPCは、容量は多くて安いけど、アクセス速度が遅いところが欠点でした。本機は、ISRTを採用することでSSDとHDDのいいとこ取りをし、高速&大容量を実現しています。搭載されているSSDはそれほど速いSSDではありませんが、HDDに比べたら十分高速で、OSやアプリの起動にストレスを感じにくくなります。HDDが搭載されることの多いホームノートパソ...
0%
notegear.com
Updated:
2017-11-16 01:52:54
울트라북의 등장으로 노트북 PC 시장이 빠르게 변화하고 있습니다. 울트라북 이전까지는 2kg 언더의 노트북 PC까지는 '휴대용 노트북'의 범주에 포함시켰습니다만, 1kg~1.3kg 사이, 18mm 이하의 초경량, 초슬림 구조의 울트라북으로 인해 휴대 노트북 PC에 대한 가이드 라인이 크게 낮아졌습니다. 물론 그렇다고 해서 울트라북이 노트북 시장 전반을 아우를 정도로 큰 영향력을 행사하고 있지는 못한 상황인데요, PC 용도에 큰 영향을 미치는 윈도우 기반...
0%
vr-zone.com
Updated:
2017-11-16 01:52:54
When it comes to mainstream notebooks, the thin-and-light models are fast becoming the choice of many consumers. After all, this class of notebooks generally offer most of the computational and graphics processing power found in their heftier counterparts...
Bottom line Although thin-and-light notebooks have been around in the market for quite some time, they were unceremoniously sidelined when newer and sleeker ultrathin notebooks gained popularity among the masses. Since then, PC OEMs have sought to outdo the compe...
84%
eprice.com.tw
Updated:
2016-12-01 07:45:36
相信現在當你走在街上的時候,應該不時會發現 Beats Audio 耳機的蹤影吧?這個耳機潮牌除了與手機大廠 HTC 合作之外,也一直持續和 HP 合作推出內建 Beats 音效的筆電。而近期 HP 再度推出 Beats Audio 掛名的新機種:HP Pavilion dm4 Beats Edition,黑紅色的為主調的機身設計、顯眼的 Beats logo 讓它看起來相當有特色。 HP Pavilion dm4 Beats Edition HP Pavilion dm4 Beats Edition...
Bottom line 雖然添加了不少的 Beats 設計元素,規格也不錯,不過 14 吋的 HP Pavilion dm4 Beats Edition 總讓人覺得有點不上不下。因為當作桌機替代品,14 吋螢幕還不夠大,而 2 kg 左右的機身又不夠輕巧,帶出去炫耀也不太方便。但若是 HP 隨機能搭配 Beats 耳機一起賣給消費者,我想 Pavilion dm4 Beats Edition 的吸引力絕對會讓不少人難以抗拒。立即加入Facebook 專頁,新機/評測/市場動態,隨時掌握!...
0%
hot3c.com
Updated:
2017-11-16 01:52:54
Pavilion dm4 內涵 續前文: 參考: [ 1GB 獨顯 HP dm4 家用筆電評測(上) ] 我們借測的 Pavilion dm4 採用 Intel i5-2450M 雙核心四執行緒處理器: 這顆 2.5GHz 處理器為 內建 256KB * 2 L2 cache,以及 3MB L3: DRAM 則使用 DDR3,我們借測的機種插上一條 4GB: 顯示核心有 Intel HD3000 以及 ATI 獨顯: 搭載的作業系統為 64bit Windows 7 家用進階版: 硬碟則搭載 Hitach...
0%
hot3c.com
Updated:
2017-11-16 01:52:54
HP Pavilion dm4 HP dm4 是家用 Pavilion 系列最新主力筆電,最大的特色就是搭載了 ATI HD 7470M 1GB 獨立顯示晶片,而雖然是 14吋機種,含光碟機全機重量仍維持在 2Kg,因此可說兼具了功能與精緻性。就定位來說,採用 2.5GHz i5-2450M 處理器的 dm4 屬中高階機種,而雖然是強調家用影音功能,但卻具備了指紋辨識能力,可說是娛樂商務兩相宜,並為強調電力管理的耐用型機種。首先來看看這款 Pavilion dm4 詳細規格: 型號: HP Pavilio...
0%
techmagnifier.com
Updated:
2017-11-16 01:52:54
HP's latest refresh in its lineup, Pavilion dm4-3010tx has been in the market since long but it currently came into our notice for its surprisingly high performance and sophisticated design. This multimedia notebook from American based Multinational firm...
Good Brilliantly crafted laptop, Provides quick and convenient method of web without letting the users booting into Windows, With its AMD Switchable Graphics technology, dm43010tx facilitates in conserving battery to great extent, Light in weight, Unbelievable...
Bad Touchpad could have been better. Its small and makes navigation bit uncomfortable, Its QuickWeb app should have been included with some more features that supported media files...
Bottom line HP Pavilion dm4-3010tx laptop's performance is unbelievable punchy and it does offer a good battery life. Not only does it is capable of delivering splendid experience, but have really simplified our tasks and made gaming more enjoyable and fast. The HP P...
80%
digit.in
Updated:
2017-11-16 01:52:54
The HP Pavilion dm4-3010tx has been around in the market for quite a while now, and we usually don't review products after a certain time period. However, the popularity of the HP Pavilion dm4 is quite clear, by the sheer number of reader queries we get a...
Good Very sophisticated design, Good performance, Very good battery life, Surprisingly light...
Bad Alternatives can handle gaming better, Touchpad is not the best...
Bottom line The HP Pavilion dm4-3010tx has been in the market for quite a while now, but from what we have seen, it is one of the better options. Despite being on Sandy Bridge, the performance is actually quite good. But the real cherry on the cake is the very good b...
80%
firstpost.com
Updated:
2017-11-16 01:52:54
When it comes to premium multimedia notebooks, there are only a few companies that really deliver the goods. Among them is HP and their Pavilion DM series of notebooks are designed to do just that. Today, we have with us their latest entry in the m...
Bottom line Next Page » Tags: HP Pavilion dm4-3010tx review , HP Pavilion dm4-3010tx price in India , HP Pavilion dm4-3022tx , HP Pavilion dm4-3010tx specs , Hp Pavilion Dm4 Price In India , Hp Pavilion Dm4-3000 Price In India , Hp Pavilion Dm4 Beats Edition , Hp...
75%
notebookspec.com
Updated:
2016-12-01 07:45:36
กลับมาพบกับการรีวิวโน๊ตบุ๊คของ Notebookspec เรากันอีกครั้งนะครับ ในครั้งนี้เราก็มีพร้อมกับ HP Pavilion?DM4-3007TX น้องเล็กล่าสุดจาก HP ที่ภายในแอบซ่อนเขี้ยวเล็บเอาไว้ไม่น้อยเลยทีเดียว ไม่ว่าจะชุดขับกล่อมเสียง การ์ดจอใหม่ๆ น้ำหนักเครื่อง เรียกได้ว่าเป็นอ...
0%
notebook888.com
Updated:
2017-11-16 01:52:54
HP Pavilion dm4 Close Upตัวเครื่องมีโครงสร้างที่มีความแข็งแรงใช้ได้ โดยเฉพาะตรงฝาพับใช้วัสดุที่เป้นอลูมีเนียมและมีลวดลายที่เป้น อิมพริ้น น้ำหนักเมื่อรวมกับแบตเตอรี่แล้วนั้นค่อนข้างหนักเหมือนกันเลยทีเดียว แต่ที่สำคัญรุ่นนี้มาพร้อมกับระบบป้องกัน Harddisk แบ...
88%
Show all
Customer service details