|
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...

Fast CPU, Lots of RAM, Plenty of internal storage...

Bouncy keyboard, Only single-band Wi-Fi, No touchscreen...

HP's Envy 17 is a big notebook that's suitable as a desktop replacement computer. It has a fourth-generation Intel Core i7 CPU, discrete NVIDIA graphics, and it can be used for almost any mainstream computing task. For the asking price, though, it could u...
|
|
digitalversus.com
Updated: 2014-05-30 04:17:29
|
The Envy 17’s panel is a glossy. Its 17-inch screen has a 1920 x 1080 pixel resolution which allows it to play HD (Blu-ray) videos at native definition! We’ve still got the usual TN type screen, with a response time equivalent to a 5 ms model. Viewing...

Powerful processor, Storage capacity (1 TB), Good audio quality, Nice finish, Battery life 5h10...

Glossy panel with inaccurate colours, Fan sometimes a bit noisy...

Congrats to HP! Out with the drawbacks on the previous generation. The Envy 17-3002ef is a powerful, well equipped model with decent battery life and a good audio system...
|
|
|
Product Code: BWP010EAN HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavour. The HP Envy 17 is no exception. At 3.41kg, the HP Envy 17 laptop is barely...

Overall, the HP Envy 17 looks to be an elegant, relatively compact laptop (as desktop replacement systems go) for digital photographers, music buffs, video enthusiasts, and gamers. HP's Envy 17 is a robust, media-centric desktop replacement that's sve...
|
|
|
When HP released its Envy line of laptops last year, we were taken with the dark aluminium exterior and attractive geometric dimples - although we worried about their capacity to collect dirt and grime. The freshly updated Envy line now carries Intel's...

Slick design, excellent build quality and an all-round powerhouse make this a handy gaming machine on-the-go...
|
|
|
If there's one thing you need to understand about laptops, it's this: Portability will cost you. Want proof? Look no further than the HP Envy TouchSmart 17 (MSRP $999.99), a fully-loaded desktop replacement that costs less than an entry level MacBook Air...

If you're in the market for a 17-inch laptop, you probably aren't planning on carrying it around wherever you go. The HP Envy TouchSmart 17 is an ideal companion for those types of consumers. Throughout testing, this $999.99 rig surprised me. I didn't exp...
|
|
|
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...

Fast CPU, Lots of RAM, Plenty of internal storage...

Bouncy keyboard, Only single-band Wi-Fi, No touchscreen...

There's not much else to the HP Envy 17. It's a notebook that's best suited to those of you who need a desktop replacement with fast processing and an ability to play some games. It can easily be hooked up to an external big screen, and it has enough USB...
|
|
|
It began, as can sometimes happen, with a telephone call. This was not the usual type of phone call with a PR agency asking if I would be interested in reviewing a product from one of their clients. Instead this was a call from one of my sisters to inform...
|
|
|
Hierbij een review van de HP Envy 2100ED- 2 / 3 Maanden in gebruik- Uitbundig mee gegamed- Extra HDD gemonteerd- USB 3.0 getest dmv USB StickjesIk heb deze HP gekocht wegens een beperkt budget, maar wel de volgende wensen:Graphics waarmee gegamed kan w...

Behuizing is stevig, Bluray Speler, Switchable Graphics die wél werken, Ruimte voor 2x HDD, Toetsenbord verlichting, Mogelijkheid om te gamen, Makkelijk TV aansluiten, Mooie bewaarhoes...

Komt maar met 1x HDD Kabel, Toetsenbord verlichting, HP CoolSense, Lampje op de bovenkant van laptop (achterkant als hij aanstaat), Weinig USB Poorten (4x), Slechte driver ondersteuning vanuit HP, PowerSettings via HP Assistent zijn slecht...
|
|
|
Jaloersmakend? Nou de HP Envy 17-3004ed doet zijn naam wel een beetje eer aan. Deze luxe krachtpatser van HP bevat alles waar je als consument echt blij van zou moeten worden.Envy is de meest luxe reeks van HP. Het zijn laptops met alle mogelijkheden d...

De HP Envy 17-3004ed is een mooie luxe pc met een stevige behuizing, maar is om eerlijk te zijn wat ons betreft een beetje duur. Het is weliswaar een mooie configuratie, met 3D-scherm, Blu-ray speler en SSD, maar als je weet dat er niet alleen een HP E...
|
|
|
HP brengt nu al een tijd high-end notebooks onder de naam Envy uit. De naam kwam in handen van de computerfabrikant toen in 2006 VoodooPC werd overgenomen. Eerder keken we al naar de Envy 14 en de Envy 17, en van deze laatste laptop hebben we nu de nie...

HP heeft met zijn Envy-lijn een naam hoog te houden en met de nieuwe 17" slaagt het bedrijf daar prima in. Het apparaat voldoet aan de meeste eisen die we aan een multimedianotebook mogen stellen, het ziet er goed uit, en het is goed afgewerkt. De proces...
|
|
|
Met de overname van VoodooPC, maker van high-end computers, kreeg HP in 2006 de Envy-laptoplijn in handen. Het Envy-merk leidde vervolgens lange tijd een bestaan in de marge en de geruchten gingen dat HP de stekker uit de laptoplijn van VoodooPC wilde...

Met de overname van VoodooPC, maker van high-end computers, kreeg HP in 2006 de Envy-laptoplijn in handen. Het Envy-merk leidde vervolgens lange tijd een bestaan in de marge en de geruchten gingen dat HP de stekker uit de laptoplijn van VoodooPC wilde tre...
|
|
|
Arbeidersklasse held? HP adverteert zijn nieuwe Envy als de nieuwe definitie van efficiëntie. Komt dat door de SSD-HDD combinatie? Of door de GTX GeForce? Of de goede geluidskwaliteit? We checken of werk en gaming goed samengaan...

Stevige basis unit, Constante fan aansturing, Mat, helder TNpaneel, Goed geluid, Prestaties...

Toetsen met korte aanslag, maar bruikbaar, Slechte webcam, Zeer luidruchtig onder maximale belasting, Slechte kleurweergave, Niet te upgraden/repareren...
|
|
|
Heet met uithoudingsvermogen. Lange batterijduur wordt uiteraard gewaardeerd, maar of de weinig mobiele 17-inch-notebook van HP hier veel baat bij heeft blijft nog de vraag. Anderzijds zijn de multimedia-aspecten redelijk overtuigend; vooral de geluidsins...

stevige en stijlvolle aluminium behuizing, alle poorten aan de achterzijde, batterij extern toegankelijk, prima scherm, snelle quad-core, veel RAM, snelle SSD, 4 GB VRAM, uitstekend geluidssysteem, erg zuinig in inactieve toestand, zeer lange batterijduur...

weinig informatie over de serie op HP's website, moeilijk onderhoud, zwartwaarde te hoog, contrast te laag, reactietijden van het scherm te traag voor gamers, matig gebruik van Turbo, aanhoudende maximale belasting resulteert in erg warme behuizing...
|
|
|
La gamme Envy fait peau neuve pour 2012. L'Envy 17-3002sf est le seul gros poulain de la gamme à être disponible en cette veille d'été. Pas de processeur Ivy Bridge puisque le choix des pièces a été arrêté bien avant la sortie des nouvelles puces de calcu...

Au terme de ce long test, le verdict est sans appel : l'Envy 17 a autant de qualités que de défauts. L'écran, la finition, l'ergonomie et le son sont bons. L'offre logicielle est fournie et complète et l'autonomie, assez surprenante. Cependant, l'écueil d...
|
|
lemagtechno.com
Updated: 2014-05-30 04:17:29
|
Si vous ne souhaitez pas ou ne pouvez financièrement pas vous offrir un MacBook Pro 17, vous pouvez selon nous sans hésiter vous orienter vers le HP Envy 17. Outre l’économie de plus de 1 000 € que vous réaliserez, plusieurs éléments font la différe...
|
|
|
Chez HP, la série Envy regroupe tous les haut de gamme du constructeur. Le dernier Envy 17 pouces () passé dans notre laboratoire avait raté sa cinquième étoile de peu, à cause d'une température de fonctionnement trop élevée et d'une qualité audio perf...

Puissance du processeur, Capacité de stockage (1 To), Qualité audio, Finition, Autonomie (5h10)...

Dalle brillante aux couleurs fausses, Ventile parfois un peu fort...

Bien joué HP ! Exit les défauts de la précédente génération. L'Envy 17-3002ef est un modèle puissant, autonome, bien équipé et doué en audio...
|
|
|
Envie de puissance ? HP répond aux besoins des plus exigeants avec son Envy 17 pouces. Un portable doté de composants performants capables de suivre son propriétaire dans toutes les applications, tout cela dans un châssis en aluminium brossé.Aucune pro...

Performances du processeur, Capable de faire tourner tous les jeux dans la définition native de l'écran, Design et finitions, Webcam de bonne qualité...

Autonomie, Chauffe lorsqu'on le solicite beaucoup, Prise casque inutilisable, Casques-micros classiques incompatibles...

Puissant, bien fini et doté d'un écran contrasté, l'Envy 17 partait sur des bonnes bases. Sa température de fonctionnement et ses faibles performances en audio le privent finalement de sa cinquième étoile...
|
|
erenumerique.fr
Updated: 2014-05-30 04:17:29
|
Haut de gamme du constructeur, l’Envy 17 vient se positionner en face des Macbook Pro d’Apple. Plus épais et lourd que son concurrent direct, il est habillé d’une coque en aluminium brossé réussie. HP adopte également un look épuré et la finition est à...

Performances, Carte graphique...

Autonomie, Prix...
|
|
|
Envy 17 : il s'agit du haut de gamme, du top du top d'un des plus importants fabricants de PC au monde, autrement dit, HP. Ce portable est une machine d'exception, tant par ses matériaux de construction, notamment la coque en aluminium et magnésium...

L'équipement, La finition prétendue soignée...

Les prix...
|
|
testnumerique.fr
Updated: 2014-05-30 04:17:29
|
Haut de gamme du constructeur, l’Envy 17 vient se positionner en face des Macbook Pro d’Apple. Plus épais et lourd que son concurrent, il est habillé d’une coque en aluminium brossé et adopte un look épuré. Ainsi, le clavier est dépourvu de raccourcis...

Performances, Carte graphique...

Autonomie, Prix...
|
|
|
Héros des travailleurs ? HP décrit son nouvel Envy comme étant l'incarnation même de l'efficience. Est-ce l'association d'un SSD et d'un disque dur mécanique qui l'amène à penser cela ? Ou peut-être la GeForce GTX ? Ou le bon système audio ? Notre tâche s...

Base solide, Contrôle constant du ventilateur, Dalle TN matte et lumineuse, Bon système audio, Performances logicielles...

Les touches du clavier s'enfoncent trop peu, mais il reste utilisable, Mauvaise webcam, Fortes nuisances sonores en charge système maximale, Mauvais rendu des couleurs, Pas de maintenabilité...
|
|
|
Polyvalent. Le PC portable HP Envy 17 a vocation à remplacer votre ordinateur de bureau. Les composants y sont, mais il vous faudra y mettre le prix...

Dalle matte et lumineuse, Adapté aux jeux vidéos, Disque à mémoire flash SSD rapide, Large espace de stockage, Chauffe très peu...

Pas de trappe de maintenance, Prix élevé...

The HP Envy 17-k203ng. Test model provided by Cyberport.deLe HP Envy 17-k203ng est un portable polyvalent de 17,3 pouces. Le processeur Core i7 offre de bonnes performances pour un usage courant. La carte graphique GeForce supporte les tout derniers jeux...
|
|
|
Chaud, et endurant. Les utilisateurs apprécient toujours les appareils à longue autonomie, mais HP aurait-il vraiment dû concentrer tous ses efforts sur ce point pour son nouvel ordinateur 17 pouces ? Autrement, cette machine est parfaite pour une utilisa...

châssis en aluminium, solide et élégant, tous les ports à l'arrière, batterie amovible, bon écran, dans l'ensemble, processeur quadricoeur rapide, grande quantité de RAM, SSD rapide, 4 Go de VRAM, excellent système de son, très économe en énergie au rep...

peu d'informations sur la série sur le site de HP, maintenabilité peu aisée, valeur de noir trop élevée, mauvais contraste, temps de réaction de l'écran trop faible pour les gamers, très mauvaise implémentation du mode Turbo, chauffe énormément en charg...
|
|
|
Mein erstes Notebook wog etwa 10,5 Kilogramm. Es nannte sich Commodore SX64. Einen Akku hatte es nicht. Es bootete in Rekordzeit und war die perfekte Spielemaschine – wenn man auch nicht ganz die Grafikqualität heutiger Games erwarten konnte. Mein erst...

PC-Ersatz Das HP Envy 17-3000eg ist zwar nicht billig, aber seinen Preis wert. Das Notebook ersetzt einen Spiele-PC und ist dabei auch noch unterwegs gut verwendbar. Technische Daten des HP Envy 17-3000egBildschirm 17 Zoll, 1920x1080 Punkte, verspiege...
|
|
betabuzz.de
Updated: 2014-05-30 04:17:29
|
Entsprechend ist es keine Überraschung, dass HP viel Wert auf ein ausgefeiltes Design legt – den „Apple-Faktor“ versucht das Unternehmen bereits seit Jahren für den „Windows“-Bereich zu imitieren. Im HP Envy 17 arbeiten ein Intel Core i7 720QM Prozesso...

starke Performance, 3Dfähig, sehr gute Eingabegeräte, sinnvoller Lieferumfang, hochwertige Verarbeitung, schicke Erscheinung...

teuer, laut, schwer und sperrig...

Das HP Envy 17 ist ein gelungenes Multimedia-Notebook für die Heimanwendung. Die Anschaffung lohnt sich eigentlich nur als Desktop-Ersatz, denn für ein ständiges Herumtragen ist der 17-Zoll-Bolide zu stämmig...
|
|
|
Held der Arbeit? HP preist seinen neuen Envy als Innbegriff der Effizienz an. Liegt es an der SSD-HDD-Kombination? An der GTX-Geforce? Oder an der guten Akustik? Wir prüfen, ob Arbeit und Gaming harmonieren...

Solide Base/Unit, Konstante Lüftersteuerung, Mattes, helles TNPanel, Guter Klang, Anwendungsleistung...

Kurzatmige aber brauchbare Tastatur, Schlechte Webcam, Sehr laut unter Höchstlast, Farbdarstellung schwach, Keine Wartungsmöglichkeit...

HP Envy 17-k104ng (K1H57EA) HP erneuert sein Premium-Laptop Envy 17 mit Low-Voltage-Prozessor , SSD-HDD-Kombi und aktueller GeForce GTX 850M . Heraus kommt ein hübsches, solide gebautes DTR mit guten Lautsprechern und einer brauchbaren, matten FHD-Anzeig...
|
|
|
Allrounder. Das HP Envy 17 möchte der Desktop-Ersatz auf dem heimischen Schreibtisch sein. Von Seiten der Hardware spricht alles für ein Gelingen dieses Vorhabens. Allerdings handelt es sich hierbei nicht um ein Schnäppchen.Das HP Envy 17 gehört zu den Al...

Heller, matter Bildschirm, Spielefähig, Schnelle Solid State Disk, Viel Speicherplatz, Erwärmt sich kaum...

Keine Wartungsklappe, Hoher Preis...

Das HP Envy 17-k203ng, zur Verfügung gestellt von:Das HP Envy 17-k203ng gehört zu den Allroundern im 17,3-Zoll-Format. Der verbaute Core i7 stellt genügend Rechenleistung für den Alltagsbetrieb bereit. Der GeForce Grafikkern erlaubt die Nutzung von Co...
|
|
|
Für knapp 950 Euro will das 2015er HP Envy 17 Allround Notebook in unserem Test die heimischen Schreibtische besiedeln. Das Desktop-Ersatzsystem bringt einen stromsparenden Intel Core i5 Prozessor, eine Nvidia Geforce 940M Multimedia-Grafik, satten Sound...

Schickes Aluminiumgehäuse mit guter Verarbeitung, Flotte Hardware auch für Gelegenheitsspieler, Guter Sound, Fingerabdruckscanner, Wechselbarer Akku...

Display könnte heller sein, Kein IPS-Display...

Als Allzwecknotebook punktet das HP Envy 17-n000ng mit ausreichender Geschwindigkeit für den Arbeitsalltag, einem ansprechendem Design mit guter Verarbeitungsqualität und komfortablen Eingabegeräten. Besonders die äußere Hülle aus Aluminium weiß zu gefal...
|
|
|
Heißer Langläufer. Enorm lange Akkulaufzeiten sind natürlich immer zu begrüßen, stehen beim neuen Notebook von HP aber ein wenig im Widerspruch zum wenig mobilen 17-Zoll-Format. Eindeutig und gelungen ist hingegen die Ausrichtung auf Multimedia-Ansprüche...

robustes und schickes Alu-Gehäuse, Anschlüsse alle hinten, Akku von außen entnehmbar, insgesamt guter Bildschirm, rasanter Quadcore, viel RAM, schnelle SSD, 4 GB Grafikspeicher, ausgezeichnetes Soundsystem, sehr sparsam im Idle-Betrieb, sehr lange Akkula...

HP-Seiten verschaffen keinen Überblick über die Serie, erschwerte Wartung, viel zu hoher Schwarzwert, geringer Kontrast, Reaktionszeiten des Displays für Spieler zu langsam, Turboausnutzung nur mittelmäßig, Dauer-Volllast führt zu heißem Gehäuse...

Das HP Envy 17-n107ng, zur Verfügung gestellt vonSeine Hitzköpfigkeit hat das HP Envy 17-n107ng in der Gesamtwertung etwas nach unten gezogen, und das ist bei bis zu 82 °C auch in Ordnung so. Die extremen Temperaturen konzentrieren sich allerdings auf...
|
|
|
© PC Magazin / Josef Bleier Im HP Envy 17-n033ng sorgt ein Intel Core i7-5500U für satte Leistung. Ihm stehen mit 16 GByte reichlich Arbeitsspeicher zur Verfügung. Für die Grafikverarbeitung sorgen je nach Last die integrierte Intel HD 5500 oder die Nvid...

Satte Leistung, Verarbeitungsqualität, Viele Schnittstellen...

Hoher Preis, Akkulaufzeit...

HP bedient mit dem schnellen und dick ausgestatteten Envy 17-n033ng Spieler, Grafiker und Videokünstler gleichermaßen. Diese rundum gelungene Konfiguration hat natürlich ihren Preis.HP Envy 17-n033ng:...
|
|
|
Mit dem ENVY 17-j014eg haben wir heute ein Gaming Notebook von HP im Test, welches nicht nur durch seine Gamingtauglichkeit, sondern auch durch seine Ausstattung punkten will. Wie sich das ENVY 17-j014eg in unserem Test ges...

Verarbeitung, Grafikleistung, Geringe Lautstärke, Design, Ausstattung, Display, Preis...

Lieferumfang, Akkulaufzeit unter Last, Adapter für Headset wird benötigt, Flacher Sound aus den Lautsprechern, Zwei unterschiedliche HDD-Modelle (Kein Softraid möglich), Tastatur biegt sich durch...

Mit dem ENVY 17-j014eg hat HP ein Notebook im Sortiment, welches sich durch seine verbaute Hardware nicht nur an Gelegenheitsspieler richtet, sondern auch an Pro-Gamer und Office-Anwender. Aktuell gibt es zwar auch Notebooks auf dem Markt, welche in Sache...
|
|
|
Siamo ancora in compagnia di un nuovo portatile a marchio HP. Questa volta si tratta di un dispositivi non propriamente definibile un portatile. Stiamo parlando di HP Envy 17 , un vero e proprio desktop replacement molto interessante sotto ogni punto di v...

HP Envy 17 è sicuramente un ottimo desktop replacement, ma che non manca di alcune pecche che forse ci giustificano il suo prezzo, poco più di 1000€. La tastiera ci ha dato non pochi problemi, ma potrebbe anche essere un problema dell'unità che avevamo n...
|
|
|
Questa volta Chimerarevo non recensirà uno smartphone, un accessorio o una periferica, bensì un notebook: lo HP Envy 17-j110el .Partiamo subito dicendo che il notebook HP in questione non è, a parte necessità particolari, uno di quei notebook da portare i...

Che cosa dire di questo HP Envy 17-j110el? Un ottimo portatile certamente, che non raggiunge la perfezione per qualche mancanza qua e la , in particolar modo sul fronte GPU, in cui la GTX 740 nel gaming un pò più spinto ha mostr...
|
|
|
Dal punto di vista estetico il prodotto si presenta bene, con una scocca in plastica grigia e metallo satinato, un design minimale e le forme curve e bombate che da sempre caratterizzano i laptop della casa Californiana. Una volta sollevato lo schermo riv...

Con un prezzo approssimativo di 950 €, il notebook di HP si presenta come una soluzione ibrida adatta all'utente in cerca di un terminale adatto tanto allo studio e al lavoro quanto al multimedia, con qualche fugace e sporadica incursione nel mondo dei vi...
|
|
|
Working class hero? HP pubblicizza il nuovo Envy come il massimo dell'efficienza. È per via della combinazione SSD-HDD? A causa della GTX GeForce? O per l'ottimo sonoro? Vediamo se il lavoro e il gioco possono essere ben armonizzati...

Unità di base solida, Controllo costante della ventola, Pannello TN opaco e luminoso, Ottimo sonoro, Prestazioni con le applicazioni...

Tastiera con corsa breve, Webcam di scarsa qualità, Molto rumoroso a carico massimo, Cattiva presentazione dei colori, Assenza di possibilità di manutenzione...
|
|
|
Tuttofare. L'HP Envy 17 vuole essere il tuo il tuo desktop replacement. Ha l'hardware giusto, ma riguardo il prezzo?...

Pannello matto e luminoso, Portatile Gaming, Veloce SSD, Molto spazio per archiviazione, Si scalda poco...

Nessuna cover di manutenzione, Prezzo elevato...
|
|
|
Caldo e duraturo. Una buona autonomia della batteria è ovviamente apprezzata, ma si tratta di un vero vantaggio quando parliamo di un portatile da 17" HP? Per il resto gli aspetti multimedia sono ottimi; il sound system in particolare ha lasciato un'ottim...

robusto chassis in alluminio, tutte le porte sul retro, batteria accessibile dall'esterno, buon display complessivamente, veloce quad-core, molta RAM, veloce SSD, 4 GB di VRAM, eccellente sound system, molto frugal in idle, autonomia molto ampia della ba...

non molte informazioni sulla serie nel sito HP, manutenzione complicata, valore del nero troppo alto, contrasto basso, tempi di reazione del display troppo lenti per i gamers, mediocre utilizzo del Turbo, con un carico massimo di lavoro lo chassis si sca...
|
|
|
AMD da ufficio. Questo HP da 17.3" è realizzato per coloro che cercano un semplice portatile da usare a casa. Di conseguenza, il computer ma molto spazio di archiviazione (1 TB) e RAM più che sufficiente (8 GB; modalità dual-channel). Tuttavia, sono gli h...

display matto, temperature basse, molto spazio per archiviazione...

display scuro, con contrasto basso e angoli di visuale stretti, solo un anno di garanzia, manca AC Wi-Fi, manca Gigabit Ethernet, manca USB Type-C...
|
|
|
Sin duda un equipo que llama la atención y con bastante poder debajo de su fino acabado, pero como todo, tienes su pequeñas fallas...

Su diseño en aluminio, Su pantalla de alta definición excelente para ver películas, Su funda protectora que viene incluida...

Que su procesador sea de segunda generación y no de tercera, Que por su precio no te incluyan un SSD, La tarjeta de video no hace el cambio en automático cuando no está conectada a la energía eléctrica...

En lo general, esta máquina te deja un buen sabor de boca. Responde bien, puedes hacerla trabajar duro con muchas tareas y no pasa nada (solo sufre la batería), es muy buena en lo que se refiere al entretenimiento y si la cuidas, tendrás equipo por lo m...
|
|
|
Computadora con una pantalla enorme de 17.3 pulgadas, con capacidad de mostrar contenido en 3D. Su procesador es un i7 de 2.0 GHz, con turboboost hasta 2.9 GHz. Integra memoria RAM de 6 GB y disco duro de 1 TB...

Su procesador es de muy alto nivel, y el equipo tiene las capacidades técnicas para sacarle el máximo rendimiento...

Podría contar con un puerto USB extra y por su tamaño de pantalla, un control remoto...

Justa para los que están buscando una computadora de alto desempeño, que reproduzca contenido en 3D y con pantalla de alta definición...
|
|
|
Poderosa como pocas, la computadora portátil HP Envy 17-2029 tiene disco duro de 1TB, pantalla LED en 3D y 6 GB de memoria RAM, ¿querías más?...

Su amplia capacidad de memoria, tanto en disco duro como en RAM. Su pantalla que reproduce contenido en Full HD y en 3D...

Aunque es un equipo muy completo, su precio es elevado. Su batería da poco rendimiento...

Ideal para los que quieren más que una simple computadora para realizar archivos o navegar por Internet. Por sus características, puede ser utilizada por un diseñador profesional o gamer...
|
|
|
¿Héroe de la clase obrera? HP anuncia su nuevo Envy como el epítome de la eficiencia. ¿Se debe a su combinación SSD-HDD? ¿A su GTX GeForce? ¿O al buen sonido? Comprobamos si trabajo y juego harmonizan bien...

Sólida unidad base, Constante control del ventilador, Panel TN mate y brillante, Buen sonido, Rendimiento de aplicación...

Teclado de poco desplazamiento pero usable, Mala webcam, Muy ruidoso a carga máxima, Débil presentación del color, Sin mantenibilidad...
|
|
|
Todoterreno. El HP Envy 17 quiere ser tu reemplazo de sobremesa. Tiene el hardware adecuado, pero ¿y el precio?...

Panel mate, brillante, Portátil de juego, Veloz SSD, Montones de almacenamiento, Apenas se calienta...

Sin cubierta de mantenimiento, Caro...
|
|
|
Caliente y duradero. Obviamente, siempre se aprecia una buena duración de batería, ¿se ha reducido el rendimiento con aplicaciones del poco móvil portátil de 17 pulgadas de HP para conseguirlo? Por otra parte los aspectos multimedia son un éxito; el siste...

Chasis de aluminio bonito y robusto, Todos los puertos están en la parte posterior, La batería es accesible desde el exterior, Buena pantalla, Procesador rápido, Mucha RAM, Rápido SSD, 4 GB VRAM, Excelente sistema de sonido, Muy poco gasto de batería en r...

No hay mucha información sobre esta gama en la web de HP, El mantenimiento requiere cierta habilidad, El valor negro de la pantalla es muy alto, poco contraste, Los tiempos de reacción de la pantalla son muy lentos para los juegos, Mediocre utilización...
|
|
|
AMD para la oficina. El dispositivo HP de 17.3 pulgadas está pensado para usuarios que busquen un portátil de 17 pulgadas sencillo para su uso doméstico. Con este fin, el ordenador tiene mucho espacio de almacenamiento (1 TB) y más que suficiente RAM (8 G...

Pantalla mate, Se calienta poco, Mucho almacenamiento...

Pantalla oscura con bajo contraste y malos ángulos de visualización, Solo un año de garantía, No tiene WiFi ac, No tiene Gigabit Ethernet, No tiene USB Type-C...
|
|
|
Envy17-serien fra læner sig, som det ganske tydeligt ses, op ad designfilosofien fra Apples MacBook Pro-bærbare. Kvalitetsmæssigt er der heller intet at komme efter, Envy17-1090eo er skåret i aluminium og har en fantastisk bygningskvalitet. Den 17,3”...

Envy17-1090eo lægger op til livsnydelse og hang til luksus. Den er dog ikke urimeligt dyr, når summen af hardware og bygningskvalitet lægges sammen. En glimrende bærbar, med rigtig god lyd...
|
|
|
К ак известно, сейчас в семействе Envy можно увидеть не только премиум-модели и ультратонкие ноутбуки, но и бюджетные устройства. Все они являются функциональными, мощными, стильными, поэтому подойдут даже требовательным пользователям. HP Envy 17-j004er...

Данный 17-дюймовый ноутбук вряд ли подойдет для командировок и других поездок, однако в нем есть масса других достоинств, которые не обойдет стороной домашний пользователь, в том числе любящий поиграть. Во-первых, это мощная начинка, которая отлично спр...
|
|
dgl.ru
Updated: 2014-05-30 04:17:29
|
Трудно представить современного человека, не имеющего в своем арсенале хотя бы одного ноутбука. Разумеется, классические настольные компьютеры хоронить пока еще рановато, однако, по большому счету, их медленно, но верно вытесняют портативные. Причин тому...
|
|
|
Серия ноутбуков HP Envy 17-j000 сегодня насчитывает 26 моделей . Об одной из них ( HP Envy 17-j005er ) мы уже писали, а сегодня рассмотрим еще одного представителя серии — 17-дюймовую модель HP Envy 17-j018sr, которую можно позиционировать как игровой ноу...

Средняя розничная стоимость ноутбука HP Envy 17-j018sr составляла на момент написания статьи порядка 45 тыс. рублей.Средняя цена по данным Яндекс.МаркетT-10504754Предложения HP Envy 17-j018sr по данным Яндекс.МаркетL-10504754-10В качестве конкурирующего р...
|
|
dgl.ru
Updated: 2014-05-30 04:17:29
|
Не так давно, всего лишь три-четыре года назад, понятие ноутбука для заядлых игроманов подразумевало что-то неподъемное и аляповато раскрашенное — портативным такой компьютер можно было назвать лишь с большой натяжкой. Увы, тогда большинство попыток произ...
|
|
|
Серия ноутбуков HP Envy впервые была представлена компанией в далеком 2009 году. Для тех, кто не в курсе, отметим, что «envy» переводится с английского как «зависть». Другими словами, по замыслу маркетологов ноутбуки серии HP Envy должны были вызывать зав...

Ноутбук целесообразно использовать в качестве замены настольного ПК. Конфигурация HP Envy 17-j005er позволяет использовать его не только для работы с офисными приложениями, но и для игр, и для работы с ресурсоемкими приложениями.Наиболее слабым местом в к...
|
|
dgl.ru
Updated: 2014-05-30 04:17:29
|
Не так давно, когда понятие «мобильный компьютер» ассоциировалось только с небольшими компактными «машинками», созданными исключительно для поездок, большинство пользователей были вынуждены довольствоваться громоздкими и шумными «ящиками», занимающими мно...
|
|
|
Последние несколько лет компания HP активно развивает свою линейку ноутбуков для развлечений ENVY. Данные лэптопы имеют приятный дизайн и мощное "железо". В данной статье будет протестирована 17-ти дюймовая модель ENVY 17 из этой серии. Рассматриваемая мо...

Качественная аудиосистема, Хорошая клавиатура с подсветкой, Хорошая производительность, Богатый выбор портов.

Глянцевый дисплей, Тонкая крышка дисплея, Вентилятор создает значительный шум на высоких оборотах.

ENVY 17 можно охарактеризовать, как мультимедийный ноутбук премиум-класса. Он представляет собой удачную комбинацию процессора Intel Core i7, графической видеокарты AMD Radeon HD 7690M XT, 8 Гб RAM, а также алюминиевый корпус и качественную аудиосистему...
|
|
|
На CES-2012 компания Hewlett-Packard показала уже несколько новинок. Это и 14-дюймовый уникальный стеклянный ноутбук Envy 14, и более традиционная модель Folio 13. Но сегодня мы хотим рассказать вам о мощном 17-дюймовом ноутбуке, который хорошо выглядит с...

Компания HP создала хорошую альтернативу MacBook. Стильный дизайн, много различных "фишек", хорошая начинка и отличная аудиосистема, встроенная в ноутбук. Но вот отпугнуть может цена, ведь чтобы купить ноутбук, с примерно такой комплектацией, как мы описа...
|
|
|
Исключив бюджетный класс, поговорим о самых мощных ноутбуках июля. В 2014 году выбор в области такого оборудования не очень велик. Как всегда, среди суперноутбуков лидируют компании HP и MSI. Эти фирмы являются профессиональными разработчиками игровых лэп...
|
|
dgl.ru
Updated: 2014-12-13 02:50:57
|
Может ли современный ноутбук заменить привычный домашний компьютер? Многие считают, что такое просто невозможно. Тем не менее, широкое распространение мощных мобильных процессоров семейства Core i7 явно изменило ситуацию, причем в лучшую сторону. Четырехъ...
|
|
|
Н оутбуки с 17-дюймовым дисплеем как правило оптимально подходят для досуга когда с удовольствием можно поиграть посмотреть фильмы и т.д. Если же подобное устройство обладает еще и высокой производительностью то вообще проблем нет. Примером такого лэ...

Стать владельцем такого производительного ноутбука как HP Envy 17-r100ur, наверняка захочет каждый особенно если пользователь любит слушать музыку играть смотреть фильмы. Данный ноутбук сделает все чтобы вы приятно провели досуг. Для этого в нем пр...
|
|
|
Офисный AMD. Ноутбук HP с 17.3-дюймовым экраном создан для тех, кто ищет простой вариант для дома, причём с очень большим экраном. В нём много места для хранения данных (1 ТБ) и достаточно памяти (8 ГБ; двухканальный режим). Но на этом плюсы заканчиваются...

матовый экран без бликов, не сильно нагревается, много места для хранения данных...

тёмный экран с плохим контрастом, плохие углы обзора, WiFi адаптер без поддержки AC, нет Gigabit Ethernet, нет портов USB TypeC...

В обзоре: HP 17-y044. Ноутбук предоставлен Notebooksbilliger.deВремена меняются, и на сегодняшний день производительности процессора AMD с интегрированной графикой вполне хватит для работы с офисными приложениями и интернетом. Ноутбук нагревается...
|
|
|
П ри упоминании об игровых ноутбуках первое, что приходит в голову – массивный корпус, куда поместится мощная начинка и емкая батарея, а также броский дизайн. Эти атрибуты действительно являются неотъемлемыми для многих лэптопов, но нельзя проигнорировать...

Внешне HP Envy 17-n111ur напоминает ноутбук офисного типа: он выдержан в спокойной серебристо-черной гамме, не свойственной лэптопам из геймерской реальности. Девайс наделен качественным 17-дюймовым экраном с высокими показателями яркости и контрастност...
|
|
|
Н оутбуки с диагональю 17.3 дюйма сегодня не редкость, их, как правило, эксплуатируют не в поездках, а дома. Вот и рабочий девайс HP 17-x044ur из той же категории. Он заменит ваш старый компьютер, не занимая много места в комнате или офисном помещении. Пр...

В лице HP 17-x044ur вы получите отличный рабочий ноутбук, который поможет выполнить различные офисные задачи, даст возможность поиграть в простые игры, посмотреть фильмы на 17-дюймовом экране. Вдобавок те, кто часто набирает тексты, оценят удобную клавиат...
|
|
|
Содержание статьи: Ноутбук HP ProBook 440 G4 Ноутбук HP Envy 17-n111ur Ноутбук HP ProBook 470 G4 Компания Hewlett Packard давно уже зарекомендовала себя как надежный производитель электронных устройств высочайшего качества. Не стали исключением и ноутбуки...
|
|
toptenreviews.com
Updated: 2014-05-30 04:17:29
|
The HP ENVY 17 is a laptop computer with a beautiful display, an outstanding feature set and powerful performance. This computing device excels in almost every aspect and offers many features and tools that we could rant and rave about. We were hig...

The HP ENVY 17 is one of the best laptops available because of its large feature set, powerful performance and beautiful design features...
|
|
|
Double-take, gape, gawk, ogle, ooh and ahh: That's what we did when first seeing the HP Envy 17 (2012)'s ($1,484.99 direct) screen. What HP calls a Radiance Full HD Infinity display is simply one of the best, if not the best, laptop screens we've seen...

Superlative screen, Gorgeous display, Lovely LCD, Top-quality audio with volume dial...

Expensive, Heavy, Not for hardcore gamers, Can play but not burn Blu-ray discs...

This year's HP Envy 17 is a fast, loaded media center laptop with the most stunning screen we've seen...
|
|
|
The cooling fan inside the ENVY 17 stays running most of the time and remains relatively quiet during all but the most demanding activities. The fan gets pretty loud (loud enough to disturb other people in a small offic...

Great speakers, Good backlit keyboard, Lots of ports, Fair price...

Glossy, reflective screen, Weak screen lid, Thin aluminum sides, Loud fan while gaming...

The folks at HP like to call the ENVY 17 a "premium entertainment PC" and that's not a bad description of this sleek 17-inch notebook. The combination of a powerful Intel Core i7 processor, AMD Radeon graphics, 8GB of RAM and a 1080p display form the basis of a solid high-performance PC. But add the aluminum construction, backlit keyboard and amazing speakers with Beats audio and you've got breat...
|
|
|
HP knows how to make a winner. Not only has HP redesigned the Envy 17, but it has jam-packed this $1,484 system with a slew of crowd-pleasing features. From its full 1080p display and excellent audio to its Intel Core i7 processor and AMD switchable gr...

Good performance and graphics, Excellent Beats Audio with dedicated volume button, Bright full 1080p display, Zippy boot time, Comfortable keyboard with bright backlighting, Long battery life, Bundled Adobe software...

Design a little chunky, Lid smudges easily, No automatic graphics switching...

The HP Envy 17 offers powerful performance, top-notch audio, long battery life and a full 1080p display in a stylish package.
|
|
|
Simon Kohlstock (translated by Liala Stieglitz), 03/16/2011 HP brings in a top notch entertainer with the HP Envy 17. Great design and high end materials, as well as workmanship are only a few points on its long list of features. Another highlight is...

The HP Envy 17 is an impressive piece of technology. Design and workmanship are almost beyond any doubt. The utilized materials have been processed cleanly and fit well into the image of a premium multimedia notebook. The good keyboard also fits into t...
|
|
maximumpc.com
Updated: 2014-05-30 04:17:29
|
The Envy 17 is the biggest and most powerful model in HP’s top-end line of laptops, which are known for their sex appeal and solid build quality. The Envy 17’s 11x16.5x1.5-inch chassis is constructed of magnesium alloy with an aluminum wrapping that’s...

Handsome and wellbuilt; good performance/portability ratio; Eyefinity.

Somewhat limited for games; weak battery life; gets hot under graphics load.
|
|
|
HP's Envy line-up has been so often requested around here that actually having one on the test bench feels like both a major win and a kind of letdown. These notebooks (particularly the 14, for which a review is forthcoming) are so well regarded by...

As we mentioned before, HP's Envy line of notebooks are often touted in the comments on our reviews as being alternatives to Apple's MacBook Pro series. In reviewing the Envy 17 at least, we find that's not entirely a fair comparison. Apple's notebooks se...
|
|
|
The HP Envy 17, even in its base configuration, is a great laptop that can replace your desktop due to its size. Its performance is solid, and its combination of a great design plus plenty...
|
|
|
When it comes to selecting our favorite mainstream Windows laptops these days the HP Envy 14 is pretty much at the tippy top of the list. (Hey, we don't just give anything away to our college-bound readers, you know?) But while the 14-inch version of the...

Beautiful, well-built chassis Stunning 17.3-inch HD display Seriously speedy performance / graphics...

Touchpad is still annoying Palmrest can get quite toasty Heavier than other desktop replacements...

Nope, HP's Envy 17 still isn't the perfect desktop replacement -- the touchpad is still a bit finicky and it can get a bit warm during graphics intensive activities -- but like the Envy 14, it comes pretty darn close to it. If you can live with those shor...
|
|
|
Desktop replacements usually come big, bigger, and biggest, with power and performance being their driving factors. Rarely have we seen a laptop with a 17-inch screen that weighs as little as 7.5 pounds—until the HP Envy 17 crossed the thr...

Startling performance for the price, Full-HD resolution, Enormous touch pad, Above-average audio, Gorgeous LCD, Slot-loading Blu-ray drive...

Brief battery life, Finicky multifinger input on touch pad...

The best under-$2,000 entertainment desktop replacement to date, the Envy 17 comes packed with extras that should drive the price up—but somehow don’t. Its performance and portability were also big surprises...
|
|
onlinenotebook.com
Updated: 2014-05-30 04:17:29
|
Upscale laptops are getting a bit rare these days and it is mainly because manufacturers are coy to get past the $1,000 mark for their notebooks. Envy series of notebooks from HP are known for their high end design and hardware. They are made for deep...
|
|
|
For people who either can't afford Apple's 17-inch MacBook Pro or are just stalwart PC loyalists, it would behoove them to check out HP's Envy 17 (starting at $1,399; $1,599 as configured). For much less money (the MacBook Pro starts at $2,299), this b...

Speedy general performance, Strong audio, Lots of ports...

Dim display, Uncomfortable keyboard, Slow hard drive, Can be pricey...

Blazing fast performance meets elegant design in this big-screen luxury notebook.
|
|
techreviewsource.com
Updated: 2014-05-30 04:17:29
|
One of HP's more sleek laptops include the , which is a beautiful 17-inch laptop computer with a robust body that's considered a desktop replacement. It has a 2.8GHz Intel Core i7 CPU with a massive 8GB of memory with fantastic performance, even w...

Sturdy aluminum body, Beautiful 17inch HD LED display, Stellar performance, USB 3.0 & DisplayPort/HDMI ports...

System gets very hot, Lack of multimedia buttons, Lots of bloatware preinstalled...
|
|
|
HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavour. The Envy 17 is no exception. At less than 8 pounds without the power brick, the Envy 17 is barely th...

Overall, the Envy 17 looks to be an elegant, relatively compact laptop (as desktop replacement systems go) for digital photographers, music buffs, video enthusiasts and gamers. Just make sure you keep it cool!...
|
|
|
HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavor. The Envy 17 is no exception. At less than 8 pounds without the power brick, the Envy 17 is barely thic...

Good gaming performance, Excellent display and audio quality...

Fan gets noisy, and surface of the unit can get hot, Nongaming performance is average for its class...

HP's Envy 17 is a robust, media-centric desktop replacement that's svelte enough to lug around if you need a large screen on the go...
|
|
examiner.com
Updated: 2014-07-23 07:44:03
|
The Good: You can get the 4th generation Intel Core i7 4900 running at 2.8GHz. It's got the horsepower to handle most anything you want to do. Just be sure to get the NVIDIA GeForce GT740M for graphics. The native Intel chipset just isn't up to anything m...
|
|
|
The Envy 17-k104ng (K1H57EA) is currently the top configuration of HP's desktop replacement. More than 1 TB HDD + 256 GB SSD , Core i7 4510U , GeForce GTX 850M and matte HD is currently not possible in the luxury series for consumers. Are we getting all t...

Solid base unit, Constant fan control, Matte and bright TN panel, Good sound, Application performance...

Keyboard with short travel but usable, Bad webcam, Very loud under maximum load, Weak color presentation, No maintainability...

HP Envy 17-k104ng (K1H57EA)HP updates its premium laptop Envy 17 with a low-voltage processor, SSD-HDD combination and the current GeForce GTX 850M. The result is a nice, well constructed DTR with good speakers and a usable matte Full HD panel. Performanc...
|
|
|
Allrounder. The HP Envy 17 wants to be your desktop replacement laptop. It has the right hardware, but what about the pricing?...

Bright, matte panel, Gaming laptop, Fast SSD, Lots of storage, Barely heats up...

No maintenance flap, High price...

The HP Envy 17-k203ng. Test model provided by Cyberport.deThe HP Envy 17-k203ng is a 17.3-inch all-rounder. The Core i7 of the laptop ensures good performance with everyday tasks and the GeForce GPU provides gaming prowess, which can accommodate the lates...
|
|
|
Hot and enduring. Enormous battery runtimes are obviously always appreciated, but they are somewhat conflicting with the not very mobile 17-inch form factor in the case of the new notebook from HP. Pretty successful on the other hand is the orientation to...

robust and nice aluminum chassis, all the ports at the back, battery accessible from the outside, good display in general, fast quad-core, a lot of RAM, fast SSD, 4 GB VRAM, excellent sound system, very frugal while idling, very long battery runtimes...

not a lot of information about the series on HP's websites, tricky maintenance, black value is too high, low contrast, reaction times of the display too slow for gamers, mediocre Turbo utilization, sustained maximum load results in a hot chassis...

The high temperatures of the HP Envy 17-n107ng affected the overall rating a bit, and this is justified for temperatures of up to 82 °C (107.6 °F). Those temperatures are concentrated to some points on the chassis and are only reached after long periods o...
|
|
|
Herói da classe trabalhadora? A HP anuncia o seu novo Envy como o epítome da eficiência. Será por causa da combinação SSD-HD? Por causa da GTX GeForce? Ou pelo bom som? Nós verificamos se o trabalho e os jogos harmonizam bem...

Unidade base sólida...

Teclado com pouco deslocamento, mas aceitável, Webcam ruim, Muito barulhento sob carga máxima, Pobre apresentação de cores, Pouca capacidade de manutenção...
|
|
|
Quente e duradouro. Obviamente as longas durações da bateria são apreciadas, mas será que beneficia o perfil de trabalho de menos de um formato móvel de 17-polegadas no caso do novo portátil da HP? Por outro lado, os aspectos multimídia são bastante bem-s...

Chassi de alumínio robusto e belo, Todas as portas na traseira, Bateria acessível desde o exterior, Boa tela em geral, Quad-core veloz, Muita RAM, SSD veloz, 4 GB de VRAM, Excelente sistema de som, Muito frugal durante o modo inativo, Durações de bateria...

Não há muita informação sobre a série nos websites da HP, Manutenção complicada, Valor de preto é muito alto, baixo contraste, Tempos de reação da te muito lento para os gamers, Utilização do Turbo medíocre, Resultados de carga máxima sustentados em um ch...
|
|
|
提到娱乐影音 笔记本 ,就少不了惠普旗下ENVY系列笔记本,该系列是惠普专为时尚娱乐打造的高端旗舰 笔记本产品 ,拥有华丽的外观和高端的硬件配置。近期惠普推出全新 ENVY 17 笔记本,笔者本以为它只是升级了核心硬件,但见到它的时候却发现它增加了一个新鲜设置——“Leap Motion”体感控制器,允许用户通过身体部位进行操作。究竟“Leap Motion”为何物,请看笔者为大家细细道来!( 大家可以直接跳转到第四页看Leap Motion的介绍 )惠普 ENVY 17-j106tx 图片 评测 论坛...

惠普ENVY 17 Leap Motion SE的存在,已经超脱了传统笔记本的定位。如果说以前的惠普ENVY 17笔记本可以通过影音、娱乐、游戏等方式为用户带来快乐,那么集成了体感控制器的它,相当于将快乐创新与升华,可以带给用户不同于传统体验的欢乐。虽然售价方面惠普ENVY 17 Leap Motion SE笔记本有些小贵,14999元的价格已经相当于专业游戏笔记本。但搭载Leap Motion体感控制器的它,对于那些想尝试新鲜事物的用户来说还是极具吸引力的,相信此项技术会在惠普及其它品牌笔记本中推广,到...
|
|
|
提到“旗舰”这个词,可能很多人会想到高端的售价、华丽的外观、强悍的硬件等。虽然各个品牌旗下旗舰机型多如牛毛,但一款真正亮点十足的旗舰本,一定会博得所有消费者的喝彩。在全球PC出货量持续下滑的情况下,各个PC厂商推陈出新,想方设法的将PC与其它新颖技术融合。 惠普 ENVY 17 就是这样一款搭载了Leap Motion体感控制器的旗舰家用娱乐本。手指的另一次革命 惠普ENVY 17旗舰本评测其实大家对惠普的ENVY系列 笔记本 并不陌生,主要是惠普消费类产品线打造的时尚娱乐笔记本系列。ENVY意为嫉妒,是...

(作者路人甲责任编辑郭伟亮)天极新媒体 最酷科技资讯扫码赢大奖评论* 网友发言均非本站立场,本站不在评论栏推荐任何网店、经销商,谨防上当受骗!惠普Envy 17 Leap Motion SE产品信息报价图片评测产品类型家用处理器系列Intel Sandy Bridge麦克风内置麦克风音频接口耳机输出接口,麦克风输入接口其它接口RJ45(网络接口),电源接口电源适配器100-240V AC、50规格/促销价格相关文章7670M独显+原装Win7 东芝L800限量购2799元性能王者 ThinkPad全新T系...
|
|
|
高性能PC与Leap Motion的首次“结合”近几年全球PC销量持续下滑,呈现颓势,已是不争的事实。不过PC厂商并未就此放弃,他们绞尽脑汁,力图挽回PC销售量继续走低的态势。不过我们也不需要太过悲观,虽然目前PC整体的销量是下滑趋势,但是大屏 游戏本 的小分类市场份额却仍有小份额的提升,而这恐怕是与消费者特殊领域的个性化需求分不开的。 笔记本 作为生产工具,无论是形态还是 体验 ,早已深入人心,想要被其它产品替代,还需要很长一段时间。所以,传统PC造型的的高端游戏本也开始被PC厂商看重。在 惠普 最近推...

Leap Motion是最先将手指感应操作运用于笔记本的产品,这不仅仅可以称之为“有趣”,更多的意义在于,综合性的操控方式为用户自身带来了“新鲜感”;让更多不懂电脑的人花费更少的学习成本去学会如何使用电脑。为PC加入新鲜血液,无疑能够为PC的发展带来更多的有利因素。英特尔的内置3D摄像头也将呼之欲出,这也是一种新的挑战。但对于两种设备来说,都有各自不同的优缺点。例如,长时间使用Leap Motion体感控制器,就需要让胳膊在半空中长时间处于悬空状态;3D摄像头会不会当下环境的灯光要求较高?这个问题虽然暂时...
|
|
|
火热持久。 更长的续航时间显然是个好事,但作为17寸的设备,这款惠普的新笔记本电脑真的能够从中获益吗?另外一方面,它在多媒体方面做的也很成功;特别是它的音响系统给我们留下了很好的印象。它的最大问题是较热的机身表面温度。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookc...

坚固美观的铝合金机身, 所有接口都位于机背, 电池可以从外部更换, 整体上优秀的屏幕, 快速四核处理器, 大容量内存, 高速固态硬盘, 4 GB显存, 出色的音响系统, 待机模式下非常节能, 超长电池续航时间...

在惠普官网上关于此系列的信息不多, 维护升级不便, 屏幕黑值高,对比度低, 屏幕的响应时间不适合游戏玩家, 一般的加速利用率, 持续负载下机身很烫...
|
|
bast-i-test.se
Updated: 2014-05-30 04:17:29
|
Bärbar dator: Test & köpguide 2014 Att köpa den bästa bärbara datorn behöver inte vara så svårt som man kan tro. De flesta har nog en idé om sin budget och vad datorn främst ska användas till. Trots detta blir många överväldigade av det enorma utbudet av...
|
|
|
"Working class hero"? HP marknadsför sin nya Envy som ett under av effektivitet. Är det tack vare SSD/HDD-kombinationen? Eller GeForce-grafiken, eller ljudet? Vi kollar om den klarar spel och jobb lika bra...

Solid basenhet, Konstant fläktkontroll, Matt och ljusstark TNpanel, Bra ljud, Bra prestanda...

Tangentbord med kort tryck, Dålig webbkamera, Mycket högljudd under maxbelastning, Klen färgåtergivning, Inga underhållsmöjligheter...
|
|
|
Het och långlivad. Lång batteritid är alltid uppskattat, men spelar det någon roll när datorn är en måttligt mobil 17-tummare? Å andra sidan fungerar den till stor del bra även i övrigt - i synnerhet låter den bra. Det största problemet är det väldigt var...

Robust och trevligt aluminiumchassi, Alla portar baktill, Batteriet åtkomligt från utsidan, Bra skärm överlag, Snabb hårdvara, Utmärkt ljudsystem, Mycket strömsnål under tomgång, Mycket lång batteritid...

Svårt underhåll, Svärta för hög; låg kontrast, Skärmen har för lång responstid för spel, Mediokert utnyttjande av Turbo, Maxbelastning resulterar i ett hett chassi...
|
|
|
Ten model laptopa HP, jak sama nazwa wskazuje, budzi podziw. Jest to zdecydowanie komputer z wyższej półki nie tylko cenowej, na której niewątpliwie się znajduje, ale także wydajnościowej i jakościowej. Wszystko w tym laptopie jest dobrze zaprojektowane...

Pierwszą cechą tego komputera, jaka rzuca się w oczy jest jego bardzo prosta i elegancka, a co najważniejsze, aluminiowa obudowa. Dzięki zastosowaniu takiego materiału nie ma obaw, że coś się zniszczy albo połamie. Nie ma w niej także zbędnych dodatkowych...

Trudno znaleźć wady w tak dobrym komputerze. Z pewnością nie należy on do najlżejszych z masą blisko 3,5 kilograma. Poza tym niektórym użytkownikom mogą nie spodobać się duże rozmiary tego laptopa. Jest to jednak związane z zamontowaną w nim dużą matrycą.
|
|
chip.pl
Updated: 2014-07-25 02:46:58
|
W poprzednim modelu do generowania obrazu wykorzystywany był jedynie zewnętrzny układ ATI Mobility Radeon HD 5850, co niestety miało dość negatywny wpływ na czas pracy na baterii. Nowy model wykorzystuje natomiast energooszczędny układ Intel HD Graphics 3...

HP Envy 17-2130ew to duży i wydajny notebook przeznaczony dla najbardziej wymagających użytkowników. Mocne podzespoły oraz dobra jakość wykonania sprawiają, że produkt HP z serii Envy wyróżnią się ponad przeciętne, „plastikowe” konstrukcje. Design obudowy...
|
|
|
W nowym Envy 17 zastosowano kartę grafiki GeForce GTX 850M. Pod tym względem multimedialny laptop HP z 17-calowym ekranem nie odstaje więc od konkurentów spod znaku Acera, Asusa i MSI. W modelu tym zastosowano jednak dwurdzeniowy, niskonapięciowy procesor...

solidna jednostka zasadnicza, ogólna wydajność, znośne temperatury...

klawiatura o krótkim skoku klawiszy, bardzo hałaśliwy pod obciążeniem, słabe odwzorowanie kolorów w stanie fabrycznym, brak łatwego dostępu do podzespołów wewnętrznych, niskonapięciowy procesor ogranicza wydajność...

W odświeżonym Envy 17, czyli laptopie z wyższej półki w ofercie HP, producent zastosował niskonapięciowy procesor, kombinację SSD i HDD oraz nowoczesną kartę grafiki, jaką jest GeForce GTX 850M. Jest to ładny, solidnie zrobiony laptop, który może zastąpić...
|
|
|
Rozwiązania, które pozwalają oszukać nasz mózg i zmusić go do postrzegania obrazu dwuwymiarowego w dodatkowym trzecim wymiarze są znane już od dawna. Jednak dopiero kilka lat temu technika 3D wywołała prawdziwe zamieszanie na rynku. Zaczęło się od telewiz...

HP po raz kolejny udowodnił, że jest jednym z najbardziej liczących się producentów notebooków i potrafi tworzyć naprawdę udane konstrukcje. Świetnym tego przykładem jest opisywany w tym artykule model. Zdaje się, że projektanci odrzucili wszelkie komprom...
|
|
|
11/01/2016Najnowszy model Envy 17 został wyposażony w wydajny, czterordzeniowy procesor Skylake i niezłą kartę grafiki (GTX 950M, aczkolwiek z pamięcią DDR3). Tak wysokich temperatur, jakie stwierdzono w jego przypadków, jeszcze historii testów Notebookch...

To, jak gorący potrafi być HP Envy 17 pod maksymalnym obciążeniem, znacznie obniża jego ocenę. Trudno, by wobec osiągnięcia 82°C na powierzchni obudowy było inaczej. Trzeba jednak pamiętać że przy normalnym użytkowaniu takie ekstremalne obciążenie nie ma...
|
|
|
W tej odsłonie cyklu TOP 10 przedstawiamy najciekawsze laptopy w popularnym przedziale cenowym od 1500 do około 2000 zł. Wybraliśmy je biorąc pod uwagę przede wszystkim relację ceny do możliwości. Wyróżnione modele oferują solidną jakość wykonania, dobre...
|
|
tek.no
Updated: 2014-05-30 04:17:29
|
HP er verdens største PC-produsent, noe som betyr at de konstant må kunne tilby noe for enhver smak. For privatpersoner som ønsker en skikkelig lekker bærbar datamaskin og som gjerne åpner lommeboken på vidt gap, har HP laget Envy-serien. Disse maskine...

Solid, Pen, Allsidig ytelse, Bra tastatur, God skjerm...

Tungvint å montere ekstra harddisk, Blir litt i varmeste laget...

Envy 17-2100 er en maskin som HP har siktet mot dem som har lyst på en bærbar PC med god ytelse og pen design. Den skal fungere like godt til skolearbeid som til jobb som til multimedia, og kunne benyttes i stua, på kontoret og med dens bakbelyste tas...
|
|
|
Çalışan kahraman? HP yeni Envy modelini efektifliğin sembolü olarak pazarlıyor. Peki bunun sebebi SSD-HDD kombinasyonu mu? yada GTX GeForce mu? yoksa iyi ses mi?...

Sağlam kasa, Düzenli fan kontrolü, Mat ve parlak TN panel, İyi ses, Uygulama performansı...

Klavye, Kötü webcam, Maksimum yoğunlukta çok sesli, Zayıf renk üretimi, Bakım imkanı yok...
|
|
|
Sıcak ve zorlu. Uzun batarya ömrü elbette hoş bir özellik ancak neredeyse 17 inçlik bir boyuta sahip cihazda gerçekten gerekli mi? Öte yandan multimedia tarafları oldukça başarılı özellikle ses sistemi iyi bir izlenim bırakıyor. En büyük sıkıntı yüksek y...

Sağlam ve hoş aluminyum kasa, Tüm portlar arka kısımda, Batarya dışarıdan erişilebilir, Genel olarak iyi ekran, Hızlı quad-core, RAM kapasitesi, Hızlı SSD, 4 GB VRAM, harika ses sistemi, Beklemede çok cimri, Çok uzun batarya süreleri...

HP'nin sitesinde seri hakkında fazla bilgi yok, Zorlu bakım, Siyahlık değeri yüksek, kontrast düşük, Ekranın reaksiyon süresi oyuncular için çok yavaş, Ortalama Turbo kullanımı, Kısıtlanmış maksimum sistem performansı sistemin ısınmasına sebep oluyor...
|
|
|
広視野角ISPパネル採用の17.3インチ・フルHDノート。Core i7-6700HQ搭載で高性能!グラフィックにNVIDIA GeForce GTX 950Mを搭載したハイスペック17.3インチノートの、ENVY 17-n100レビューする。ENVY 17-n000(2015年夏モデル)の後継機であるが、筐体デザインや装備する端子に変化は見られない。ENVY 17-n000(2015年夏モデル)から刷新されたのは、「Windows 8.1 ⇒Windows 10 Home 搭載」。そして、「第5世代Co...
|
|
|
上級エンタメ向けの、大画面17.3インチ・フルHDノート。広視野角ISPパネル採用!中級者以上でハイクラスなエンターテインメント向けの17.3インチノート、HP ENVY 17-n000 レビューします。 広視野角ISPパネル採用で、フルHD(1920 × 1080)解像度を搭載、天板と底面にはアルミ合金を採用したプレミアムな高級ボディ。そして「スピーカー × 4基」 + 「サブウーファー」を搭載した上質サウンド。BDドライブを搭載しているので高画質かつ高音質なで映画鑑賞ができるノートです。NVIDIA...
|
|
|
17.3インチ・ハイパフォーマンスノートの ENVY 17-k200 をレビューします。第5世代CoreのBroadwell設計で、Core i7-5500U プロセッサーを搭載しています。搭載できるGPUはGeForce 840M および、GeForce GTX 850M。 ディスプレイでは光沢液晶(1600×900)と、非光沢液晶 (1920×1080)がラインナップされています。 M.2接続の256GB SSDと1TB HDDを組み合わせて搭載できます。今回レビューしたENVY 17-k200は以...

NVIDIA GeForce GTX 850Mを搭載していれば、フルHD解像度 (1920 × 1080)で遊べるゲームが多々ある印象です。ただ、ゲームPCの座はOMENシリーズに譲るとして、アルミ素材のパームレストといった高級感や、ウーファー内蔵の2.1chサウンドなどエンタメ要素の強いミドルレンジノートです。Windows 8.1の操作がタッチディスプレイのようにトラックパッド上で行える「HP コントロールゾーン トラックパッド」や、指紋認証リーダなど付加価値も高いです。構成次第ですが、M.2接続の2...
|
|
|
17.3インチ大画面ノートであるENVY17-j100をレビューします。以前レビューしたENVY17-j100 Leap Motion SEのLeap Motionを内蔵しないタイプと理解すれば早いです。同じくHaswell設計で、モバイル インテル HM87 Express チップセットを採用しています。ただし、搭載できるグラフィックはNVIDIA GeForce GT 740Mまでとなり、GeForce GT 750M を搭載できるENVY17-j100 Leap Motion SEよりも低いスペック...
|
|
|
HPが販売するノートPC、HP ENVY 17-r000のレビューです。HP ENVY 17-r000は、17.3型フルHDのIPS液晶を搭載するマシン。 主に第6世代のCore i7や GTX 950M(4GB)、256GB SSDを搭載する、ゲームのプレイも可能な高性能ノートです。高性能である事に加え、インテル RealSense 3Dカメラを標準搭載しているため、Windows 10のWindows Helloを機能を利用して、顔認証によるログインが行えるようになっています。そのような内容でありなが...

・17.3型フルHDのIPS非光沢液晶を搭載・インテル RealSense 3Dカメラを搭載・Core i7-6700HQ、GTX950M(4GB)を標準搭載・メモリは最大16GBまで搭載可能・標準でSSD&HDDの2ストレージ構成を採用・高級感あるデザイン17.3型フルHDのIPS液晶を採用する高性能ノートPCです。インテルのRealSense 3Dカメラを搭載しており、Windows Helloによる顔認証ログインを行う事ができます。Windows Helloによる顔認証はWindowsへのログイン時...
|
|
|
ENVY 17-n100/r000は、17.3型ワイドの大画面液晶を搭載したノートパソコンです。画面が大きいだけでなく、IPSパネルを採用し、非光沢であるため、画面が綺麗で見やすく作業しやすいです。天板、底面にはアルミ合金を採用し高級感もあります。パームレストは木目調のデザインで、木製のデスクなどに合うと思います。ボディの指紋も目立ちにくく実用性も高いです。また、GeForce GTX 950Mも搭載しています。高い性能ではありませんが、ゲームのグラフィック設定を軽めにすれば、3Dゲームもプレイできるでし...

以上が、ENVY 17-n100/r000のレビューです。ノートPCの割には画面が大きく、さらに綺麗で見やすいことが大きな特徴です。大画面ノートで仕事をしたいと思っている方に非常におすすめです。木目調のパームレストも特徴的で、木製のデスクに合うと思います。SSD + HDDの構成も可能です。グラフィックスにGeForce GTX 950Mを搭載しており、グラフィック品質設定を低めにすればゲームもプレイ可能です。旧モデルはCPUにUシリーズのCore i プロセッサーを搭載していましたが、新モデルではHQシ...
|
|
|
日本HP『HP ENVY 17-r000』の実機レビュー 前編です。『HP ENVY 17-r000』は、最新OS Windows 10 と 最新CPU 第6世代インテル Core i7 を搭載したハイパワーな 17.3型大画面ノートPCです。17.3型の大画面でフルHDの高精細ディスプレイに、専用グラフィックスやブルーレイディスクドライブを搭載、また、ストレージには、高速アクセス可能な SSD 256GB と大容量の 1TB HDDをデュアルで搭載したハイスペックモデルです。主要スペックやデザインは姉妹...

外観について『HP ENVY 17-r000』の外観は高級感のあるデザインです。アルミ合金素材が使われており、質感の高いシルバーのカラーが印象的です。キーボード面は、木目調のデザイン、リニアカーボンフィニッシュとよばれる「HP Imprint」でインプリント加飾されています。本体のシルバーに対するキーボード面の木目調デザインがアクセントになり、インテリアにもなじみます。ヒンジもシッカリとした作りで、グラつきはないです。次に、底面を見てみます。バッテリーパックは取り外しが可能です。スイッチをスライドさせると...
|
|
|
日本HP『HP ENVY 17-r000』の実機レビュー 後編です。『HP ENVY 17-r000』は、最新OS Windows 10 と 最新CPU 第6世代インテル Core i7 を搭載したハイパワーな 17.3型大画面ノートPCです。主要スペックやデザインは姉妹モデル「HP ENVY 17-n100」と同じですが、『HP ENVY 17-r000』にはインテル RealSense 3Dカメラが搭載されています。後編では、ベンチマーク、インテル RealSense 3Dカメラ、BANG & OLU...

『HP ENVY 17-r000』は、シルバーのボディに木目調のキーボード面が質の高さを感じさせてくれる高級感のあるデザインの大画面ノートPCです。スペック的にも高いレベルでバランスのとれた構成に仕上げられており、写真や動画の編集、お気に入りの音楽やゲームなど、エンターテイメントも快適に楽しむことができます。インテル RealSense 3D カメラの搭載により、顔認証機能によりサインインも簡単になり、また、対応アプリをダウンロードすれば、エンターテイメントの楽しみの幅が広がりが期待できるモデルです。詳細...
|
|
|
日本HP『HP ENVY 17-n100』の実機レビュー 後編です。『HP ENVY 17-n100』は、最新OS Windows 10 と 最新CPU 第6世代インテル Core i7 を搭載したハイパワーな 17.3型大画面ノートPCです。後編では、ベンチマーク、BANG & OLUFSEN サウンド、起動・シャットダウン時間などのレビューを行います。パソコンの基本性能や、ストレージ、バッテリーについての性能を測定します。Windowsに搭載されているシステム評価ツール「WinSATコマンド」によるパ...

『HP ENVY 17-n100』は、パフォーマンスの高い大画面ノートPCです。デザインもカッコよく、シルバーのボディに木目調のキーボード面が質の高い印象です。書斎やインテリアでもスマートに使うことができます。スペック的にも高いレベルでバランスのとれた構成に仕上げられているので、写真や動画の編集、お気に入りの音楽やゲームなど、エンターテイメントを快適に楽しめます。価格は 139,800円(税抜)~と、デザイン性や機能・性能にこだわりのある価格設定になっていますが、長いあいだ愛用できるモデルだと思います。※...
|
|
|
日本HP『HP ENVY 17-n100』の実機レビュー 前編です。『HP ENVY 17-n100』は、最新OS Windows 10 と 最新CPU 第6世代インテル Core i7 を搭載したハイパワーな 17.3型大画面ノートPCです。17.3型の大画面でフルHDの高精細ディスプレイに、専用グラフィックスやブルーレイディスクドライブを搭載、また、ストレージには、高速アクセス可能な SSD 256GB と大容量の 1TB HDDをデュアルで搭載したハイスペックモデルです。前編では、外観、スペック、デ...

外観について『HP ENVY 17-n100』のカラーは、質感の高いシルバー。アルミ合金素材が使われており高級感があります。また、丸みのあるデザインは、大画面ノートにオシャレなイメージを持たせています。キーボード面は、木目調のデザイン、リニアカーボンフィニッシュとよばれる「HP Imprint」でインプリント加飾されています。本体のシルバーに対するキーボード面の木目調デザインがアクセントになり、こちらもとてもオシャレなイメージと質感の高さを感じさせてくれます。ヒンジもシッカリとした作りで、グラつきはないで...
|
|
|
日本HP『HP ENVY 17-n100』展示モデルのレビューです。『 HP ENVY 17-n100 』は、最新OS Windows 10 と 最新CPU 第6世代インテル Core i7 プロセッサーを搭載した 17.3型の大画面ハイスペック・パワーノートPCです。展示モデルを見た感想を含め、『HP ENVY 17-n100』の特徴などをメモしておきます。『HP ENVY 17-n100』の特徴です。まず最初に眼を惹くのが、高級感のあるデザイン。外観は、丸みの帯びた滑らかなカーブで、大画面ながら、優し...

『HP ENVY 17-n100』は、インテリアにもなじむデザインで、スペック的にも妥協されていないハイパワーノートPC。ハイスペック構成と 17.3型の大画面で、エンターテイメントを 快適に 思う存分 楽しむことができるモデルといえます。詳細は 日本HPの直販サイト「HP Directplus」でチェックしてみてください。HP Directplus 公式サイト⇒ 『HP ENVY 17-n100』 製品詳細...
|
|
|
日本HPの17.3型ノートパソコン「HP ENVY 17 k-200」は、グラフィックス機能として外付けGPU(dGPU)の「GeForce 840M」または「GeForce GTX 850M」を搭載しています。さらにCPUはCore i7-5500U(2.40GHz)でメモリー容量は8GB(最大16GB)と、かなりパワフルな構成です。普段の作業はもちろんのこと、ゲームや動画編集など負荷の高い作業でも快適にこなせる性能を持っています。そこで今回はメーカーからお借りした「HP ENVY 17 フルHDモデル...
|
|
|
日本HPの「HP ENVY 17」は、17.3型の液晶ディスプレイを搭載したちょっと大きめのノートパソコンです。手頃な価格でありながらゲームも快適に楽しめる高いパフォーマンスが魅力で、メーカー直販サイトのランキングでも上位にランクインするほど高い人気を集めています。口コミでの評判もなかなかのもの。大きな画面でDVDやブルーレイ、ゲームなどを楽しみたい人におすすめのモデルです。とは言っても、実際どれくらい使いやすいのか気になるところ。そこでメーカーからお借りした「HP ENVY 17」を使って、実際に使って...
|
|
|
日本HPが販売するノートPC、HP ENVY 17-k200 のレビューです。HP ENVY 17-k200は17.3型の液晶を搭載する大画面ノートPC。 CPUには第5世代のCore i7-5500Uを、グラフィックスには GeForce 840Mや850Mを搭載可能なスペックの高いマシンです。液晶にはHD+の光沢パネルや、フルHDの非光沢パネルを選択でき、内蔵無線LANはac対応、また指紋認証機能を標準搭載するなど各種機能が充実しており、性能・品質共に高い大画面ノートをお探しの方に向いています。充実し...

※掲載製品は メーカー様よりお貸出しいただいたものとなります。HP ENVY 17-k200 外観・インターフェースまず、HP ENVY 17-k200の外観やインターフェースの内容について解説します。筺体サイズは幅が約422mm、奥行き281mm、高さは29.5~32.2mmで重さは約1.88kg。17.3型サイズの液晶を搭載しているため大きいですが、スペックの高い構成を持つ17.3型のノートにしてはやや薄く軽い方ではないかと思います。といっても、頻繁に持ち運ぶにはさすがに重いです。据え置いての利用が適...
|
|
|
日本HPが販売するノートPC、HP ENVY 17-j100 のレビューです。HP ENVY 17-j100は、17.3型フルHDの液晶を搭載するノートPC。 このシリーズは昨年からリニューアルされておらず、2013年の冬に登場した製品と同じものが現在も販売されているのですが、大画面&高性能ノートの割に安く、またWindows7を搭載したモデルもラインアップされていたりと、中々魅力のある内容を持つ製品です。多分、HP ENVY 17というとLeap Motionを搭載した「 HP ENVY17-j100...

※掲載製品は メーカー様よりお貸出しいただいたものとなります。HP ENVY 17-j100 の外観・インターフェースまず、HP ENVY 17-j100の外観やインターフェースの内容について解説します。シルバーカラーのアルミ天板の中央に、HPのロゴを配置するおなじみのデザインです。悪い言い方をすれば「よくあるデザイン」とも言えますが、見た目に高級感があり、好きな方は好きなデザインではないかと思います。光沢感を持ちつつもマットな質感であるため、指紋等がついても目立ちません。筺体全体を背面側から。筺体のサイ...
|
|
xn--pc-mh4aj6msdqgtc.com
Updated: 2016-12-01 13:49:56
|
HP(ヒューレット・パッカード)のノートパソコンでオンラインゲームがプレイできるのか検証してみます。今回はGeForceグラフィックボードを搭載した「ENVY 17-j100/CT 東京生産 フルHD・カスタムモデル」のレビューをしていきます。...
|
|
|
日本HPのコンシューマ向けプレミアムブランド「HP ENVY」から、17.3型ワイド液晶搭載モデル「 ENVY17-2000 」が登場した。ラインアップの上位に位置付けられるENVYは、デザイン、パフォーマンス、エンターテイメント、ユーザビリティ、すべてにおいて妥協しない「最上級のノートPC」をコンセプトに掲げる。ENVY17-2000は、17型の大画面液晶を搭載するとともに、インテル最新のSandy Bridgeシステムを採用しており、名実ともに日本HPのコンシューマノートPCラインアップの頂点に立つフ...
|
|
hanoilab.com
Updated: 2016-12-01 13:49:56
|
Nút nguồn được thiết kế nằm riêng biệt bên phí góc trái của bàn phím, và cũng được làm rộng hơn, thiết kế nút cũng đẹp hơn. Ngoài ra máy còn được trang bị cũng giống như các phiên bản trước cón finger-print nằm ở góc cuối của bên phải bàn phím.Keyboard :...
|
|
|
노트북을 데스크탑PC 대용으로 사용하는 유저들이 많지만 사용성 면에서 데스크탑PC 만큼의 만족감을 느끼기는 힘들다. 우선 최근 노트북들이 저전력 프로세서를 사용해 성능에서 부족함을 느낄 수 밖에 없으며 디스플레이의 크기도 작아 시각적 만족감이 떨어진다.또한 자주 사용되는 USB 단자부등의 부족함으로 인해 외부 입력에 한계를 느낄 수밖에 없다. 이런 이유로 휴대성을 감안하지 않는 유저들의 경우 굳이 노트북을 구입하지 않고 데스크탑PC 를 설치해 편하게 P...
|
|
|
Der 17 Zoll grosse Desktop-Ersatz HP Envy 17-r182nz überzeugt mit vielen Besonderheiten und kostet weniger als 1200 Franken. Die verschiedenen Konfigurationen des 17,3-Zöllers kommen jeweils mit demselben Kunststoffgehäuse, Bildschirm und der leicht verse...

Leistung, Lüftung, Preis...

Touchpad...

Der HP Envy 17-r182nz ist ein äusserst potenter Allrounder mit Bonuspunkten in Sachen Ausstattung. Ein grosser Schwachpunkt ist das lotterige Touchpad, ein kleiner Schwachpunkt dagegen die Abwärme innerhalb des Tastaturbereichs. Letzteres ist jedoch nur b...
|
|