location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion g6-1257ea Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7E06EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112477554 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:56:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2012
Product end of life date
Bullet Points HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Charcoal, Grey
  • - Intel® Core™ i3 i3-2330M 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 640 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey :
The long product name of HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2330M Processor (3M Cache, 2.20 GHz), 4GB DDR3, 640GB SATA HDD 5400rpm, 15.6" HD LED BrightView 1366 x 768, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 7 Home Premium 64-bit
More>>>
HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey:
The official description of HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hop on the web, organize and share your photos, connect with your friends and family, shop online or get the simple things done. Whether it is for important tasks or play, enjoy the essentials for the everyday.
Work, play and organising everyday essentials.

Features
- Windows 8 or other operating systems available

Get a performance boost with latest processors and great productivity.
- The perfect balance between design, performance, mobility and productivity. Latest Intel and AMD processors and discrete graphics give full PC performance with all the social networking and multimedia features you want.

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.
- HP recommends Internet Explorer – the world’s leading browser.

It’s so easy to stay in touch! Just hop on the web and share your photos and videos.
- Make sure you don’t lose touch! Use the integrated webcam and digital microphone to stay connected with family and friends, hop on to the web and share your photos and videos – all made easier with one-touch action keys and side-access I/O ports.

Share the ultimate audio and visual experience with your friends.
- Enjoy a great audio experience! The HP Pavilion g6 gives fantastic audio and visual satisfaction with Altec Lansing speakers and SRS Premium Audio. View movies and photos and share them with your friends, on a 39.6cm (15.6”) HD BrightView display.

Light up your life – there’s one colour to suit just your style.
- The HP Pavilion g6 comes in multiple colour options so everyone will find one to suit their personal style. Choose from a palette of colours and then watch it light up your life – in a high-gloss finish.

Packed with all the essential features for your everyday life – and so easy to manage.
- Here is everything you need, in a compact, reliable, well-designed notebook. The HP Pavilion g6 means you can surf the web, manage daily tasks, listen to music – and all at a price you can afford.

Short summary description HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey:
This short summary of the HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g6-1257ea Notebook PC, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey:
This is an auto-generated long summary of HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey based on the first three specs of the first five spec groups.

HP Pavilion g6-1257ea Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Charcoal, Grey

Design
Product type *
Laptop
Product colour *
Charcoal, Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Pixel pitch
0.259 x 0.259 mm
Display diagonal (metric)
39.6 cm
Display number of colours
16.78 million colours
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2330M
Processor cores
2
Processor threads
4
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
L3 cache
3 MB
L2 cache
3 MB
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85C ; 100C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of processors supported
1
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
6 GB
Storage
Total storage capacity *
640 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
640 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04J
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53434
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
245 mm
Height
36.3 mm
Width (imperial)
36.6 cm (14.4")
Depth (imperial)
24.4 cm (9.6")
Height (imperial)
3.56 cm (1.4")
Weight *
2.55 kg
Packaging data
Package dimensions (WxDxH)
520 x 345 x 80 mm
Package weight
3.79 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Maximum internal memory (64-bit)
6 GB
Dimensions (WxDxH)
374 x 245 x 36.3 mm
Power supply type
AC/DC
Number of products included
1 pc(s)
Ethernet interface type
Fast Ethernet
Number of speakers
2
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:13:19
Uk has collected 8 expert reviews for HP Pavilion g6-1257ea Notebook PC Intel® Core™ i3 i3-2330M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Charcoal, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-12 21:13:16
The G6-2242ea is a very cheap laptop, but it still looks stylish. Its smart purple lid and interior and smooth curves set it a world apart from most other budget models. It's right up there with the Lenovo's IdeaPad S400, which is another cheap laptop...
Bottom line An impressive specification, but the G6-2242ea is just too slow to recommend...
40%
techradar.com
Updated:
2013-05-12 21:13:16
Best In Class award The HP Pavilion g6-1331ea is a low-cost machine with extraordinary power that tears up the rulebook in what can be achieved on a tight budget. While it punches above its weight in this respect, build quality and usability niggles pre...
Good Good performance, Graphics power, Decent connectivity, Sharp screen...
Bad Keyboard flexes and bounces, Directional buttons too small...
80%
expertreviews.co.uk
Updated:
2013-05-12 21:13:16
HP’s Pavilion G6 isn’t what you might call attractive. The dreary grey plastic that forms its chassis is hardly inspiring, but underneath there are some surprisingly powerful components, including a quad-core processor and dedicated graphics. Taking c...
Bottom line Has powerful components, but it isn’t significantly faster than the better looking Pavilion DV6...
60%
pcadvisor.co.uk
Updated:
2013-05-12 21:13:17
The HP Pavilion g6 is a straightforward, solid all-purpose laptop for a good price. The HP Pavilion g6 is exactly what you'd expect for its starting price of around £300: bland. While there's absolutely nothing exciting about this machine, it does what...
Bottom line The HP Pavilion g6 is, above all things, totally average. It's definitely not a performance machine, or a sexy piece of art, but if you're just looking for a decent laptop for Web surfing, word processing, and lightweight photo editing, it's a pretty g...
60%
itreviews.com
Updated:
2013-05-16 02:59:07
The HP Pavilion G6-2368CA ($499.99 list CAD) is an affordably priced and relatively well-equipped laptop that gives the average user interested in exploring Windows 8 a decent option. Overall, it’s a fairly humble system that’s bolstered by some useful pe...
Bottom line The HP Pavilion G6-2368CA is a budget laptop with a relatively good feature set...
60%
techradar.com/au/
Updated:
2014-04-12 01:31:19
The HP Pavilion g6-1331ea is a low-cost machine with extraordinary power that tears up the rulebook in what can be achieved on a tight budget.While it punches above its weight in this respect, build quality and usability niggles prevent it from ultimately...
Good Good performance, Graphics power, Decent connectivity, Sharp screen...
Bad Keyboard flexes and bounces, Directional buttons too small...
80%
expertreviews.co.uk
Updated:
2016-11-26 07:42:18
While the processor itself has integrated graphics buried inside, HP hasn't shied away from adding a pretty impressive dedicated mobile graphics card. The Radeon 7450M within has just 1GB of video memory but can work with CrossFire mode with the onboard G...
Bottom line Has powerful components, but it isn’t significantly faster than the better looking Pavilion DV6...
60%
notebookcheck.net
Updated:
2013-05-12 21:13:16
AMD is currently having a tough time in the notebook market. Particularly in terms of CPU performance and power consumption, the Trinity APUs cannot keep up with Intel's Ivy Bridge. Also, limited is the supply of attractive multimedia notebooks with AMD h...
Good Great value for money, Generously sized hard drive, Acceptable performance, Good workmanship, Long battery life, 2x USB 3.0...
Bad Extremely dark display, Glossy case, Only 12 months warranty, No Gigabit LAN, Micro stuttering...
Bottom line HP Pavilion g6-2253sgWhat can you expect from a notebook in the 500 to 600 Euros (~$650 to $780) price range? According to HP, a lot! Despite the usual Crossfire problems, the Pavilion g6-2253sg offers, above all, plenty of storage and solid applications...
78%
notebookcheck.net
Updated:
2013-05-12 21:13:16
A new 15.6-inch model form HP's Pavilion product line-up entered our labs. HP equipped it with an Intel Pentium B980 dual core CPU, an AMD Radeon HD 7670M GPU and 6 GB of RAM . On paper, this should result in a cheap, gaming-capable laptop. Our test revea...
Bad merely 12 month warranty, merely FastEthernet, GPUswitch frequently needs manual configuration, moderate battery runtimes...
Bottom line HP's Pavilion g6-2200sg.The Pavilion g6-2200sg is a good deal and a decent notebook for all looking for a cheap general purpose notebook. It delivers fair system performance, which suffices for most users, works quietly under low load and comes with a con...
80%
tech2.com
Updated:
2013-05-12 21:13:16
HP’s Pavilion line of notebooks has always been a good value option for first time notebook buyers. Like Dell’s Inspiron series, this line of notebooks from HP delivers basic computing along with a good mix of multimedia features for a very afforda...
Bottom line and Price in India At Rs 40,500, the HP Pavilion G6-2009TX offers very good value for money, as it covers all aspects of computing, and does a good job all round. It can handle heavy editing software such as Photoshop, and can easily double up as a d...
75%
tech2.com
Updated:
2013-05-12 21:13:16
HP’s Pavilion line of notebooks have been around a while and they’ve evolved in performance and also, shape and design. The existing line of Pavilion g6 uses Intel’s Sandy Bridge line of processors. These are the line of processors that were launch...
Bottom line Next Page » Tags: HP Pavilion g6 , HP Pavilion g6 2008 , Hewlett Packard , HP , hp pavilion g6 price , hp pavilion g6 review , hp pavilion g6 review india , hp pavilion g6 price in India , hp pavilion g6 laptop review , hp pavilion g6 notebook revierw...
75%
blogcritics.org
Updated:
2013-05-12 21:13:16
Let me make a confession, I’m a specs whore. Yes, every time a new processor comes out, I start feeling like my computer is “mysteriously” sluggish. To write my great American teen fantasy novel that will make me rich beyond my wildest dreams I need t...
Bottom line The only thing that holds the HP Pavillion G6 back is the clickity keyboard, awful track pad and perhaps my “deal breaker” - the small hard drive (500 GB - in this day of digital media, simply isn’t enough). I let the keyboard and track pad slide beca...
0%
notebookreview.com
Updated:
2013-05-12 21:13:16
A single fan pushes warm air out the left side of the chassis. The fan is always on. At idle the fan is easily dismissed as background noise; under load it gets noticeably louder and develops a slight whine. The fan is...
Good Almost five hours of battery, Good performance, Decent build quality...
Bad Glossy plastic everywhere, Low screen resolution, Weak screen lid, Poor speakers...
Bottom line The HP Pavilion g6 is a solid choice for those in search of a budget notebook for basic use, including Internet surfing and Microsoft Office. Its highlights include good performance, almost five hours of battery life, a cool operating temperature, and decent build quality. The downsides are minor but notable; my number one complaint is the over-the-top use of glossy plastic, which turns the noteb...
60%
Digitaltrends.com
Updated:
2013-05-12 21:13:16
“Cheap and cheerful” is a phrase that sums up the majority of the laptop market. While sexy laptops like HP’s own Envy are coveted by geeks, the majority of consumers part ways with no more than $600. Reliable, inexpensive, but surprisingly powerful 15...
Good Excellent build quality, Solid, comfortable keyboard, Responsive multi-touch touchpad, Very little bloatware, Bargain price...
Bad Average display, Disappointing speaker volume, Short battery endurance, Second-gen Intel Core processors aren't available...
Bottom line HP’s Pavilion g6 is a solid laptop that, on the basis of build quality, can compete with some costing twice as much...
80%
computershopper.com
Updated:
2013-05-12 21:13:17
In hip-hop culture, the G6 is the ultimate status symbol: specifically, the Gulfstream G6, a big, fast, and super-ritzy business jet. HP’s g6—that is, the Pavilion g6-1a69us—is more of a commuter turboprop: It’ll still get you where you’re...
Good Inexpensive, Good audio, Comfortable keyboard...
Bad Glossy screen prone to glare, No Bluetooth, No USB 3.0 ports...
Bottom line The HP Pavilion g6 comes with a budget price, as well as good performance, reasonable battery life, and excellent audio, making for a surprisingly good choice for budget buyers...
80%
consumersearch.com
Updated:
2013-05-12 21:13:17
If you can't afford to spend much on a laptop, reviewers say the HP Pavilion g6-1a69us strikes a good balance between price and performance. The 15.6-inch laptop is surprisingly capable for mainstream computing tasks, even though it still uses a last-g...
Good Inexpensive, Good performance, Stylish design...
Bad Lastgeneration processor, Lots of bloatware...
0%
notebookcheck.net
Updated:
2013-05-12 21:13:17
Simon Kohlstock (translated by Liala Stieglitz), 07/14/2011 HP also provides a suitable office notebook for the Intel TestIT!2011. The HP Pavilion g6 is ready to be checked and rated by a reader, as well as from our experienced editors. Read in this...
Good Good application performance, Low noise, Low temperatures...
Bad Display's contrast, Keyboard makes a cheap impression (clatters, yields), No number pad...
Bottom line Overall, I wouldn't give the g6 a purchase recommendation. You can also get an Asus X53 for about 550€. I see its drawbacks only in the additional 300g of weight and the somewhat poorer speakers. The g6 is miles apart from the X53 in terms of workmanship...
77%
techworld.com
Updated:
2013-05-12 21:13:17
The HP Pavilion g6 is exactly what you'd expect for its price: bland. While there's absolutely nothing exciting about this machine, it does what it's supposed to do and does it well. The chassis is simple yet sturdy, the keyboard and trackpad are well...
Bottom line The HP Pavilion g6 is, above all things, totally average. It's definitely not a performance machine, or a sexy piece of art, but if you're just looking for a decent laptop for web surfing, word processing and lightweight photo editing, it's a pretty g...
0%
devhardware.com
Updated:
2013-05-12 21:13:17
In this laptop review, we take a crack at the HP Pavilion g6-1a69us and the Toshiba Satellite E305-S1990 computers.The HP Pavilion g6-1a69us is a mainstream laptop that should appeal to those looking for a bargain. Priced at $549, the Pavilion g6-1a69...
0%
pcworld.com_techhive.com
Updated:
2013-05-12 21:13:18
The HP Pavilion g6 is exactly what you'd expect for its starting price of $450: bland. While there's absolutely nothing exciting about this machine, it does what it's supposed to do, and does it well: The chassis is simple yet sturdy, the keyboard and...
Good Solid performance for the price, Nice, minimalist casing...
Bad Generally bland design, Weak battery life...
Bottom line Nothing about this computer stands out, but maybe you'll like that...
60%
pcmag.com
Updated:
2013-05-12 21:13:18
There are several new budget laptops rolling out right now, and HP has several compelling models, like the HP Pavilion g7-1033cl ($649.99 list, 4 stars) and Editors' Choice HP Pavilion dv6-6013cl ($649.99 list, 4.5 stars). Add to this strong Spring lin...
Good Slick two-toned style. Full-sized keyboard. SRS Premium Sound. Large 500GB hard drive. Strong performance. 5 hours of battery life.
Bad Lacks the graphics and gaming capabilities of budget systems with Intel 2nd generation processors.
Bottom line The HP g6-1a69us looks good, and thanks to strong performance and battery life, it's rubbing elbows with the best budget laptops available. Buy it now...
80%
thinkdigit.com
Updated:
2013-05-12 21:13:18
The HP Pavilion g6 is aimed at the casual gamer who needs a decent multimedia laptop under Rs 45,000. However, the G6 is not a full blown gaming machine and cannot run all latest games at highest settings. The laptops comes with all the latest multime...
Bottom line The HP Pavilion g6 is a strong performer in the sub Rs. 45,000 price category. A decent gaming performance across Doom 3 and Far Cry 2 benchmarks and coupled with the feature-rich configuration, it makes a strong statement. The g6 is aimed at the casua...
70%
about.com
Updated:
2013-05-12 21:13:18
The Bottom LineApr 1 2011 - HP's new Pavilion g6-1a69us budget laptop offers an average level of features and performance in a budget class laptop with a list price of $630. Thankfully, it can be found for under $600 that makes it one of the more affor...
Good Affordable, Supports Burning Labels to LightScribe Media, Available In Several Color Options...
Bad Keyboard Layout With Merged Media And Function Keys, Lots Of Trialware...
Bottom line Apr 1 2011 - HP's new Pavilion g6-1a69us budget laptop offers an average level of features and performance in a budget class laptop with a list price of $630. Thankfully, it can be found for under $600 that makes it one of the more affordable one the m...
60%
pcmag.com
Updated:
2013-05-16 02:59:06
The HP Pavilion G6-2248CA ($449.99), available in Canada, is a good, not great, buy for the price. It's a full-featured 15.6-inch laptop for under $475. It has decent battery life, but otherwise has mediocre performance numbers. It's designed to be a work...
Good Nice price. Almost five hours of battery life. 6GB of system memory.
Bad USB 3.0 ports are black. No touch screen. Slow photo editing...
Bottom line The HP Pavilion G6-2248CA is a full-featured laptop with good battery life and a low price. But performance is mediocre even for a budget laptop...
70%
pcmag.com
Updated:
2013-05-16 02:59:08
Design and Features The Pavilion G6-2368CA's chassis measures 1.4 by 14.8 by 9.6 inches (HWD). Its weight of 5.08 pounds is reasonable for a 15.6-inch laptop and is slightly less bulky than the equally-sized HP Pavilion G6-2248CA%displayPrice% at %seller%...
Good Affordably priced. Removable battery.
Bad AMD APU yields average performance compared with Intel-equipped competitors. Glossy chassis prone to smudging. Bloatware. Keyboard not backlit. USB 3.0 ports aren't color-coded...
Bottom line The HP Pavilion G6-2368CA is a budget laptop with a relatively good feature set, but its AMD APU keeps it behind its Intel-equipped competition on performance...
60%
examiner.com
Updated:
2015-04-23 08:59:47
Enter stage left, the HP Pavilion G6. Here are the specs:The fact that it's got an AMD Quad Core CPU was the selling point for me. I'm able to run Adobe Premiere, Adobe Audition, and flash intensive website at the same time. Easily flipping back and forth...
80%