location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z620 Xeon E5-2620 6C 2.00GHz 15MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6S74AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112939328 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2014
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options).
Long product name HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3 :
The long product name of HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z620 Xeon E5-2620 6 Core 2.00GHz 15MB cache 1333MHz 2nd CPU
More>>>
HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3:
The official description of HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a secondary processor offering for the HP Z620 Workstation. The Intel® Xeon® processor E5 family delivers the best combination of performance, built-in capabilities, and cost-effectiveness to make data centers more flexible and efficient. From virtualization and cloud computing solutions to design automation or real-time financial transactions, you’ll be delighted by better than ever performance no matter what tasks you face

- When ordering two processors, the second processor must be the same as the first. Intel processor numbers are not a measurement of higher performance. Processor numbers differentiate features within each processor family, not across different processor families. See: ntel.com/products/processor_number/ for details.
- Z620 processor kits come fully assembled and include the processor, heat sink, and the 2nd CPU & Memory module. Memory DIMMs must be purchased separately.
- Intel processor numbers are not a measurement of higher performance. Processor numbers differentiate features within each processor family, not across different processor families. See: www.intel.com/products/processor_number/ for details.
- Z620 processor kits come fully assembled and include the processor, heat sink, and the 2nd CPU & Memory module. Memory DIMMs must be purchased separately.

Short summary description HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3:
This short summary of the HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z620 Xeon E5-2620 6C 2.00GHz 15MB, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2620, 2 GHz, 64-bit

Long summary description HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3:
This is an auto-generated long summary of HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3 based on the first three specs of the first five spec groups.

HP Z620 Xeon E5-2620 6C 2.00GHz 15MB. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: S2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: HP Z620

Processor
Processor model *
E5-2620
Processor base frequency *
2 GHz
Processor family *
Intel® Xeon® E5 Family
Processor cores *
6
Processor socket *
LGA 2011 (Socket R)
Component for
Server/workstation
Processor lithography *
32 nm
Processor threads
12
System bus rate
7.2 GT/s
Processor operating modes *
64-bit
Processor boost frequency
2.5 GHz
Processor cache
15 MB
Processor cache type
L3
Processor front side bus
1333 MHz
Thermal Design Power (TDP)
95 W
VID Voltage Range
0.6 - 1.35 V
Bus type
QPI
CPU multiplier (bus/core ratio)
25
Number of QPI links
2
Memory bandwidth supported by processor (max)
42.6 GB/s
Memory
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory channels *
Quad-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Features
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
Maximum number of PCI Express lanes
40
PCI Express slots version
3.0
Scalability
S2S
Embedded options available
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Tcase
77.4 °C
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Compatibility
HP Z620
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:19:14
Uk has collected 4 expert reviews for HP Z620 Xeon E5-2620 6C 2.00GHz 15MB processor 2 GHz L3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2016-10-24 01:19:14
The Intel Xeon E5-2620 model name has been used to describe a fairly consistent price point over three generations. The Intel Xeon E5-2620 V1 was launched in Q1'12 and is now about three years old. The subsequently released V2 and V3 versions were on Inte...
Bottom line The bottom line is that there was incremental performance improvement between each generation which is expected. Although the media often focuses on the higher-end parts, the lower-cost E5-2620 line ends up selling a solid volume because of its price poin...
0%