location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6R69AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6R69AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112727659 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:48:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2015
Product end of life date
Bullet Points HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro V3900 1 GB GDDR3
  • - 2560 x 1600 pixels PCI Express 2.1
  • - DisplayPorts quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
Warranty: Three year limited product repair/replacement
Long product name HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3 :
The long product name of HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD FirePro V3900 1GB Graphics Card - Dual-link DVI, DisplayPort
More>>>
HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3:
The official description of HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the AMD FirePro V3900 professional graphics accelerator from AMD. With 1GB of fast DDR3 frame buffer memory, the V3900 is ideally suited for CAD/CAM and DCC (digital content creation) workflows that typically use small to medium sized datasets and require excellent 3D viewport performance.

- Outstanding performance for the entry level market
- Parallel processing architecture featuring 480 stream processors
- Up to 5120 x 1600 horizontal resolution (with two 2560 x 1600 monitors)
- Support for both dual-link DVI and DisplayPort connectivity
- AutoDetect Technology instinctively optimizes performance for specific applications

Short summary description HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3:
This short summary of the HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP A6R69AT, FirePro V3900, 1 GB, GDDR3, 2560 x 1600 pixels, PCI Express 2.1

Long summary description HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3:
This is an auto-generated long summary of HP A6R69AT graphics card AMD FirePro V3900 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP A6R69AT. Graphics processor family: AMD, Graphics processor: FirePro V3900. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.1

Processor
Graphics processor family *
AMD
Graphics processor *
FirePro V3900
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Stream processors
480
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Ports & interfaces
Interface type *
PCI Express 2.1
DisplayPorts quantity *
1
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Performance
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.2
Dual Link DVI *
Yes
Full HD
Yes
Design
Certification
RoHS
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Packaging content
User guide
Yes
Other features
HDMI
No
Graphics card interface
Fullhöjd, halvlängd
Compatible products
HP z400, Z420, z600, Z620, z800, Z820
Country Distributor
United Kingdom 1 distributor(s)