location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5330m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6G27EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:56:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Bullet Points HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i3 i3-2350M 2.3 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium Polymer (LiPo) 41 Wh 5.75 h 65 W
  • - Linux
Warranty: HP Services offers 1-year(upgrades available, sold separately), 1-year limitedon primary battery
Long product name HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver :
The long product name of HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 5330m - Intel Core i3-2350M 2.30GHz, 4GB 1333MHz DDR3 SDRAM, 128GB SSD, 13.3" LED HD (1366 x 768), Intel HD Graphics 3000, 802.11b/g/n, Bluetooth 2.1+EDR, HD Webcam, Windows® 7 Professional
More>>>
HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver:
The official description of HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin, sleek, solid. Work on the go, without the extra bulk. Thin and lightweight, this secure, manageable HP ProBook with a 33,8 cm (13.3") diagonal display delivers business performance in and out of the office.

Optimized for Genuine Windows® 7 Professional
- Processor capability, wireless functionality and 33,8 cm (13.3") diagonal HD display are optimized for Genuine Windows® 7 Professional.

Thin with full power
- Get a full-power Intel® processor in a thin, yet mighty package.

Security—inside and out
- Sign in with the swipe of your finger and protect sensitive data with a TPM chip and integrated Intel vPro features.

Better work style
- Work in dark planes and other low-light environments, using a back-lit keyboard.

Built for everyday battles
- The magnesium bottom, aluminum enclosure and radiant metallic finish ensure this little notebook can withstand big punishment.

Get online in no time
- Push the HP QuickWeb button to gain fast access to email, the Internet, your calendar and contacts without booting your PC. Personalize the interface with your favorite newsfeeds, weather and more to quickly see the information you need.

Short summary description HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver:
This short summary of the HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 5330m, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver:
This is an auto-generated long summary of HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 5330m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2350M
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Audio system
Beats
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Trial software
Norton Internet Security 2011
Operating system installed *
Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0DN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53438
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
41 Wh
Battery life (max)
5.75 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
328 mm
Depth
225 mm
Height
25.2 mm
Weight *
1.82 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Type
PC
Display
LED
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:46:17
Uk has collected 49 expert reviews for HP ProBook 5330m Intel® Core™ i3 i3-2350M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Linux Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2012-02-01 03:46:17
Review date: 07 November, 2011. Review by: Sandra Vogel Hewlett Packard's ProBook range features no nonsense notebooks designed for portability and power. If you wish to, you can configure a model with an solid-state disk (SSD), but an old-fashioned m...
Good Good build; great keyboard...
Bad Heavy; no optical drive; average battery life.
Bottom line In the end, the HP ProBook 5330m is a good looking notebook with a great keyboard and a good screen. Its internal specifications are fine, but the lack of an optical drive and average battery life could be its downfall. It is a bit heavy, too...
60%
techradar.com
Updated:
2012-02-01 03:46:17
Back in the day, business laptops were bulky, ugly crates that could splinter the spine of a fully-grown mountain bear. Thankfully that's all in the past, and now modern business portable PCs are not just slim and light, they're also surprisingly chic, ap...
Good Sharp, vibrant TFT screen, Excellent Sandy Bridge performance, Slim and solid build, Reasonable speakers...
Bad Boxy design, No dedicated graphics, Poor battery life, Keys occasionally don't register presses...
Bottom line A high-performing business laptop but with a battery that can't cope with long commutes...
60%
goodgearguide.com.au
Updated:
2012-02-01 03:46:17
The aluminium-finished HP ProBook 5330m looks a lot more expensive than it actually is. It's a $999, 13.3in laptop with a full-voltage Second Generation Intel Core i3 CPU, 4GB of RAM and a 500GB hard drive located in its 17mm thin chassis. It's design...
Good Build quality Backlit keyboard Security...
Bad Battery life No USB 3.0 Feels heavy...
Bottom line We think that the 13.3in ProBook 5330m is a very good notebook overall, thanks to its solid build quality, decent performance, backlit keyboard and useful security features. However, its battery life is too short and it lacks USB 3.0...
75%
pcadvisor.co.uk
Updated:
2012-02-01 03:46:17
Sometimes you need to buy a boatload of laptops for your staff when they need mobile PCs. HP is hoping its low-cost ProBook 5330m business laptop lineup will fit the bill. What do you give up? The HP ProBook 5330m lacks SuperSpeed USB (USB 3.0) support...
Bottom line Overall, the HP ProBook 5330m offers few frills, but what it does include is well executed. So if you do need a no-frills unit, this compact, near-£650 unit from HP will bear closer scrutiny...
60%
zdnet.co.uk
Updated:
2013-09-27 14:02:37
HP's ProBook notebooks are designed to handle mainstream business tasks and hit an affordable price point. The 13.3in. ProBook 5330m comes in a range of configurations starting at £539 (ex. VAT) — there are no fewer than nine variants listed at HP's web...
Good Good keyboard, Decent build quality, Good CPU and disk performance, Integrated mobile broadband, Multiple configuration options...
Bad No optical drive, No USB 3.0, Disappointing battery life...
Bottom line The HP ProBook 5330m is nicely made, with a responsive keyboard, integrated mobile broadband and generally good performance. We'd have liked it even more with an optical drive, USB 3.0 and better battery life. Specifications AudioAudio processorBeats A...
78%
itpro.co.uk
Updated:
2013-09-27 14:02:37
We did a double take when the HP ProBook 5330m first arrived in the IT Pro offices. With its metallic construction and black, backlit keyboard, it bears an uncanny resemblance to the 13in MacBook Pro. Despite the initial similarities, the ProBook isn't just...
Bottom line The HP ProBook 5330m would be an excellent ultraportable laptop if only it had the long battery life to go with its sturdy, attractive design and good specification. As such, it's just a good laptop rather than a superb one. If you can live with its co...
83%
techreviewsource.com
Updated:
2012-02-01 03:46:17
The HP ProBook 5330m is a budget-friendly, attractive business 13.3-inch laptop. It offers solid performance thanks to the Intel Core i3 dual-core processor and some unique features too, like a spill-resistance keyboard and fingerprint reader for a...
Good Sturdy, attractive design, Welldesigned keyboard, Wireless connectivity options...
Bad No USB 3.0, No optical disc drive...
70%
techworld.com
Updated:
2012-02-01 03:46:17
Sometimes you need to buy a boatload of laptops for your staff when they need mobile PCs. HP is hoping its low cost ProBook 5330m business laptop lineup will fit the bill. Here we look at the £539 version, which strips out some features to hit that lo...
Bottom line Overall, the HP ProBook 5330m offers few frills, but what it does include is well executed. So if you do need a no-frills unit, this compact unit from HP will bear closer scrutiny...
0%
pcworld.com_techhive.com
Updated:
2012-02-01 03:46:17
Sometimes you need to buy a boatload of laptops for your staff when they need mobile PCs. HP is hoping its low-cost ProBook 5330m business laptop lineup will fit the bill. Here we look at the $799 version, which strips out some features to hit that low...
Good Has a very good, mattefinish LCD panel, Excellent keyboard...
Bad No USB 3.0 support, Lacks builtin optical drive...
Bottom line The ProBook 5330m is a low-cost, attractive business laptop with a great keyboard but few amenities...
60%
notebookcheck.net
Updated:
2013-09-27 14:02:36
Our test unit is equipped with Intel's Core i5 processor and 4 GB RAM. While the 128GB hard drive may seem a little small, its of the fast SSD drive variety. There is an integrated finger print reader as well as a UMTS (3G) radio aboard. As before, HP del...
Good Stylish design, High quality material choices, Good keyboard (pleasant typing feel, back lit), Matte display, UMTSWAN, Many security features, Low weight, Good performance, SSD drive...
Bad Poor display (dark, poor contrast), Paltry interface selection, Cheap mouse buttons, No docking station connector...
Bottom line HP ProBook 5330m The HP ProBook 5330m convinced us in many areas and proved itself as an excellent business companion. Regrettably, there are also a number of things that spoiled the positive impression. Design and workmanship were not one of the proble...
82%
electronista.com
Updated:
2013-09-27 14:02:37
HP recently released the ProBook 5330m, a business-oriented notebook with a stylish appearance that easily could be mistaken for a consumer model. The redesign is not accidental, as the company is attempting to woo customers who desire a business mac...
Good Attractive housing, Metal construction, Intel vPro for business, Robust software suite...
Bad Mediocre battery life, Heavy, Lackluster display...
70%
notebookreview.com
Updated:
2013-09-27 14:02:37
Although HP has been doing much better in terms of managing heat in its notebooks, the ProBook 5330m got unusually hot at times during our review. Typical idle or web browsing temperatures remained below 90 degrees Fah...
Good Excellent build quality, Solid performance in its class, Good backlit keyboard...
Bad Limited configuration options, Gets warmer than expected, Good, but not great battery life...
Bottom line At the end of the work day, the HP ProBook 5330m is the kind of business laptop you'll be happy to take home. For just $799 or $899 you get a well-equipped notebook with extremely durable construction, good performance an a nice keyboard with LED backlighting. Of course, at that price you have to accept limited configuration options, limited ports, and average (but still decent) battery life. I w...
80%
Digitaltrends.com
Updated:
2013-09-27 14:02:37
Ultraportable business laptops are as much a part of a business traveler’s life as comfortable suits and airline tickets. Like their consumer counterparts, these small laptops are compact enough to fit in most bags and light enough to carry without str...
Good Versatile matte display, Durable chassis, Robust suite of security software, Great performance...
Bad Heavy, Poor battery life, Can run warm...
Bottom line While slightly more expensive than some other laptops, and handicapped by poor battery life, the HP ProBook 5330m offers a solid combination of hardware and supports it with robust security software...
70%
notebookcheck.net
Updated:
2013-09-27 14:02:37
With the ProBook 5330m , HP is introducing Beats Audio and a backlit keyboard to the m series for the first time. The model under review includes an Intel Core i5-2520M , although users can opt for a Core i3-2310M for $100 less at $799 USD . Regardless of...
Good Tough chassis, Good CPU performance, Quiet keyboard, Low fan noise (if not stressed)...
Bad Mediocre screen quality, Low battery life, Rubbery Touchkeys, Outdoor use could be difficult...
Bottom line All in all, the ProBook 5330m offers a very straightforward and unobtrusive design with extra data protection, additional layers of login credentials, a speedy processor and a more sophisticated power manager. Those interested in the built-in security sof...
81%
devhardware.com
Updated:
2013-09-27 14:02:38
This laptop review covers the Alienware M11x and the HP ProBook 5330m computer systems.The Alienware M11x is an ultra-portable laptop aimed at gaming fans. While it may not be the thinnest in its class, the overall package in terms of design, features...
0%
pcmag.com
Updated:
2013-09-27 14:02:38
It would be easy to look at the HP ProBook 5330M ($899 direct), with its slim profile and metal-clad exterior, and brush it off as another design emulating Apple. But you should never judge a notebook by its cover. Thanks to an Intel Core i5-2520M proc...
Good Attractive chassis, keyboard, Robust security options...
Bad Runs hot, Includes no optical drive, Graphics capability is limited...
Bottom line The components and design of the HP ProBook 5330M are aimed at business users, but the laptop maintains an aurora of elegance...
70%
engadget.com
Updated:
2013-09-27 14:02:39
We always have to chuckle when laptop makers talk about making business systems look more palatable to the employees toting 'em. After all, it's not like we're going to walk off the job because we don't like the looks of that black box we've been assigned...
Good Solid build quality, Good performance / security specs for the price, Includes a 3G radio...
Bad 4cell battery doesn't last long on a charge, No extended battery option, Occasionally stiff keyboard...
Bottom line The ProBook 5330m's a hell of a laptop for what you'll likely pay: even if you opt for the lowest-end, $799 pre-configured model, you'll get an encrypted 7,200RPM drive, 3G radio, and fingerprint reader. And though we can't promise its design will be your...
70%
Laptopmag.com
Updated:
2013-09-27 14:02:39
With strong offerings from leading vendors such as Dell, Lenovo, and Toshiba, small businesses have never had a better array of choices when it comes to notebooks. HP's 13-inch ProBook 5330m enters the fray with a host of features that a company of any...
Bottom line The HP ProBook 5330m has many things going for it: strong performance, great looks, awesome audio, strong wireless scores, and best-in-class bundled software in HP Protect Tools. Unfortunately, this laptop's short battery life is a serious drawback for...
60%
computershopper.com
Updated:
2013-09-27 14:02:40
If only all trickle-down schemes worked this beautifully. With its sleek lines and thin, two-tone brushed-aluminum chassis, the HP ProBook 5330M has adopted the executive-chic aesthetic of its enterprise-laptop big brother, the EliteBook, and...
Good Solid, striking metal chassis; moderate price; fine productivity-apps speed; better-than-average sound...
Bad Short battery life; no USB 3.0 port; no optical drive...
Bottom line Straddling small-business and enterprise laptops, this ProBook offers solid performance and high style at a very low price. Still, it's missing a few key elements, so know what you're getting—and not—before buying...
87%
gadgetreview.com
Updated:
2014-02-05 01:36:47
Rating:First things first: if you're strictly a home based laptop user, the ProBook 5330m probably isn't the best choice for you. If you're looking for a gaming laptop that you can bring with you places, look somewhere else my friend. The HP ProBook 5330m...
Good Sleek and elegant styling is both timeless and refined, The complete package of HP's security tools, Mobile 3G Broadband on a laptop at an affordable price...
Bad Gets very hot when pushed beyond standard business tasks, No optical drive on a laptop makes it look like a netbook, very short battery life means lots of recharging...
0%