location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Unix b2600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6070A-RFB show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 20:28:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Grey 320 W
  • - 0.5 GHz
  • - HDD
  • - Ethernet LAN 10,100 Mbit/s
  • - HP-UX Unix
Warranty: One year including one year parts and labour
Long product name HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey :
The long product name of HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unix b2600 Workstation, Refurbished
More>>>
HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey:
The official description of HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Handles low- to mid-range mechanical and electrical design tasks, and provides long-term stability for embedded solutions. Includes low maintenance, a great choice of graphics and a desktop or rack-mount configuration.

- Proven and stable single processor system.
- Speed up memory intensive tasks with a 500MHz PA-8600 processor and up to 4GB RAM memory.
- HP’s most affordable PA-RISC workstation.
- Independent software vendor (ISV) certification.
- Puts more computing power behind your demanding applications. Enhances system performance with greater application speed and throughput.
- Saves valuable space in confined offices while offering relief to users needing to maximise their workspace.
- Enables universal access to all types of data across diverse, cross-functional teams.
- Delivers higher application performance with less disk access.
- Supports faster visualisation and interactive work with the largest 3D models.
- Provides for a long, low maintenance life in embedded systems, OEM, and customer care platforms.

Short summary description HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey:
This short summary of the HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Unix b2600, 0.5 GHz, HDD, HP-UX Unix

Long summary description HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey:
This is an auto-generated long summary of HP Unix b2600 HDD HP-UX Unix Desktop Workstation Grey based on the first three specs of the first five spec groups.

HP Unix b2600. Processor frequency: 0.5 GHz. Storage media: HDD. Operating system installed: HP-UX Unix. Power supply: 320 W. Chassis type: Desktop. Product type: Workstation. Weight: 18.2 kg. Product colour: Grey

Processor
Processor frequency *
0.5 GHz
Processor cache
1.5 MB
Processor cache type
L2
Number of processors installed
1
Memory
Maximum internal memory *
4 GB
Memory slots
4x DIMM
Storage
Storage media *
HDD
Number of storage drives supported
1
HDD interface
Ultra-ATA/66
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
DVI port
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Serial ports quantity
2
Parallel ports quantity
1
Design
Chassis type *
Desktop
Product colour *
Grey
Country of origin
China
Performance
Product type *
Workstation
Software
Operating system installed *
HP-UX Unix
Power
Power supply *
320 W
Weight & dimensions
Width *
406 mm
Depth *
457 mm
Height *
127 mm
Weight *
18.2 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
Yes
Other features
Optical drives quantity
1