Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
g6-1222eh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5Q04EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112434694
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4976
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 06 Aug 2019 09:44:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium :
The short editorial description of HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium

1.9GHz AMD Dual-Core A4-3300M, 4GB DDR3, 640GB SATA HDD 5400rpm, 39.624 cm (15.6") HD LED BrightView 1366 x 768, AMD Radeon HD 6510G2 1GB DDR3, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 7 Home Premium 64-bit
More>>>
HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:
The official marketing text of HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium as supplied by the manufacturer

Hop on the web, organize and share your photos, connect with your friends and family, shop online or get the simple things done. Whether it is for important tasks or play, enjoy the essentials for the everyday.
Work, play and organising everyday essentials.

Features
- Windows 8 or other operating systems available

Get a performance boost with latest processors and great productivity.
- The perfect balance between design, performance, mobility and productivity. Latest Intel and AMD processors and discrete graphics give full PC performance with all the social networking and multimedia features you want.

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.
- HP recommends Internet Explorer – the world’s leading browser.

It’s so easy to stay in touch! Just hop on the web and share your photos and videos.
- Make sure you don’t lose touch! Use the integrated webcam and digital microphone to stay connected with family and friends, hop on to the web and share your photos and videos – all made easier with one-touch action keys and side-access I/O ports.

Share the ultimate audio and visual experience with your friends.
- Enjoy a great audio experience! The HP Pavilion g6 gives fantastic audio and visual satisfaction with Altec Lansing speakers and SRS Premium Audio. View movies and photos and share them with your friends, on a 39.6cm (15.6”) HD BrightView display.

Light up your life – there’s one colour to suit just your style.
- The HP Pavilion g6 comes in multiple colour options so everyone will find one to suit their personal style. Choose from a palette of colours and then watch it light up your life – in a high-gloss finish.

Packed with all the essential features for your everyday life – and so easy to manage.
- Here is everything you need, in a compact, reliable, well-designed notebook. The HP Pavilion g6 means you can surf the web, manage daily tasks, listen to music – and all at a price you can afford.

Short summary description HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:
This short summary of the HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g6-1222eh, AMD A4, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion g6-1222eh. Product type: Notebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.259 x 0.259 mm
Display number of colours
16.78 million colors
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.9 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD A4
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
A4-3300M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.5 GHz
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor manufacturer
The manufacturer that produced the processor.
AMD
Number of processors supported
The quantity of processors which can be used by the product.
1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
6 GB
Maximum internal memory (64-bit)
6 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
640 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Total HDDs capacity
640 GB
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
640 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
AMD Radeon HD 6480G
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 6510G2
On-board graphics adapter family
AMD Radeon HD 6000
Discrete graphics memory type
GDDR3
Number of discrete graphics adapters
1
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet, WLAN
Network
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Microphone connectivity
How a microphone connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.55 kg
Width *
The measurement or extent of something from side to side.
374 mm
Depth *
The distance from the front to the back of something.
245 mm
Height
The measurement of the product from head to foot or from base to top.
36.3 mm
Width (imperial)
36.6 cm (14.4")
Depth (imperial)
24.4 cm (9.6")
Height (imperial)
3.56 cm (1.4")
Packaging content
AC adapter included
Yes
Cables included
AC
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC/DC
Number of products included
The number of products that are included in the package.
1 pc(s)
Ethernet interface type
Fast Ethernet
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
39.6 cm
Number of speakers
The quantity of speakers included in/with the product.
2
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Uk has collected 8 expert reviews for HP Pavilion g6-1222eh Grey Notebook 39.6 cm (15.6") 1366 x 768 pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Nl heeft 8 proffesionele recensies voor HP Pavilion g6-1222eh Grijs Notebook 39,6 cm (15.6") 1366 x 768 Pixels AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Fr a recueilli 8 avis d’experts pour HP Pavilion g6-1222eh Gris Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels AMD A4 4 Go DDR3-SDRAM 640 Go Disque dur Windows 7 Home Premium mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
De hat 8 Expertenmeinungen für HP Pavilion g6-1222eh Grau Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel AMD A4 4 GB DDR3-SDRAM 640 GB Festplatte Windows 7 Home Premium zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Testseek ha raccolto 8 recensioni d aparte di esperti per HP Pavilion g6-1222eh Grigio Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Es ha coleccionado 8 opiniones de expertos para HP Pavilion g6-1222eh Gris Portátil 39,6 cm (15.6") 1366 x 768 Pixeles AMD A4 4 GB DDR3-SDRAM 640 GB Unidad de disco duro Windows 7 Home Premium pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:23
Dk har samlet 8 ekspertanmeldelser for HP Pavilion g6-1222eh Grå Notebook 39,6 cm (15.6") 1366 x 768 pixel AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Se har samlat in 8 experttester för HP Pavilion g6-1222eh Grå Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Es has recollit 57 revisions d'experts per HP Pavilion g6-1222eh Gris Ordinador portàtil 39,6 cm (15.6") 1366 x 768 Pixeles AMD A4 4 GB DDR3-SDRAM 640 GB Unidad de disco duro Windows 7 Home Premium i la qualificació mitjana dels experts és de 70 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:20:22
Testseek има добиено 57 оцени од експерти за HP Pavilion g6-1222eh Сива Преносен компјутер 39,6 cm (15.6") 1366 x 768 пиксели AMD A4 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium, при што просечната оцена на експертите е 70 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 07:42:16
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 07:42:16
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 07:42:16
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 07:42:16
0%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-12 21:20:18
The G6-2242ea is a very cheap laptop, but it still looks stylish. Its smart purple lid and interior and smooth curves set it a world apart from most other budget models. It's right up there with the Lenovo's IdeaPad S400, which is another cheap laptop...
Bottom line An impressive specification, but the G6-2242ea is just too slow to recommend...
40%
techradar.com
Updated:
2013-05-12 21:20:18
Best In Class award The HP Pavilion g6-1331ea is a low-cost machine with extraordinary power that tears up the rulebook in what can be achieved on a tight budget. While it punches above its weight in this respect, build quality and usability niggles pre...
Good Good performance, Graphics power, Decent connectivity, Sharp screen...
Bad Keyboard flexes and bounces, Directional buttons too small...
80%
expertreviews.co.uk
Updated:
2013-05-12 21:20:18
HP’s Pavilion G6 isn’t what you might call attractive. The dreary grey plastic that forms its chassis is hardly inspiring, but underneath there are some surprisingly powerful components, including a quad-core processor and dedicated graphics. Taking c...
Bottom line Has powerful components, but it isn’t significantly faster than the better looking Pavilion DV6...
60%
pcadvisor.co.uk
Updated:
2013-05-12 21:20:20
The HP Pavilion g6 is a straightforward, solid all-purpose laptop for a good price. The HP Pavilion g6 is exactly what you'd expect for its starting price of around £300: bland. While there's absolutely nothing exciting about this machine, it does what...
Bottom line The HP Pavilion g6 is, above all things, totally average. It's definitely not a performance machine, or a sexy piece of art, but if you're just looking for a decent laptop for Web surfing, word processing, and lightweight photo editing, it's a pretty g...
60%
itreviews.com
Updated:
2013-05-16 04:32:57
The HP Pavilion G6-2368CA ($499.99 list CAD) is an affordably priced and relatively well-equipped laptop that gives the average user interested in exploring Windows 8 a decent option. Overall, it’s a fairly humble system that’s bolstered by some useful pe...
Bottom line The HP Pavilion G6-2368CA is a budget laptop with a relatively good feature set...
60%
techradar.com/au/
Updated:
2014-04-12 01:31:18
The HP Pavilion g6-1331ea is a low-cost machine with extraordinary power that tears up the rulebook in what can be achieved on a tight budget.While it punches above its weight in this respect, build quality and usability niggles prevent it from ultimately...
Good Good performance, Graphics power, Decent connectivity, Sharp screen...
Bad Keyboard flexes and bounces, Directional buttons too small...
80%
expertreviews.co.uk
Updated:
2016-11-26 07:42:16
While the processor itself has integrated graphics buried inside, HP hasn't shied away from adding a pretty impressive dedicated mobile graphics card. The Radeon 7450M within has just 1GB of video memory but can work with CrossFire mode with the onboard G...
Bottom line Has powerful components, but it isn’t significantly faster than the better looking Pavilion DV6...
60%
tweakers.net
Updated:
2013-05-12 21:20:17
Geen Minecraft laptop minecraft gebruikers en photoshop gebruikers opgelet: Omdat HP de bios optie "fixed mode graphics" heeft verborgen kun je niet zelf kiezen om de snellere...
Good licht...
Bad slecht donker scherm, geen fixed mode graphics alleen dynamic...
80%
tweakers.net
Updated:
2013-05-12 21:20:17
Inleiding Hoewel er heel veel slechte verhalen rond gaan over de kwaliteit van de HP g6 serie wil ik toch eens de andere kant laten zien van deze laptop en niet op voorhand de laptop...
Good Prestaties, Prijs, Toetsenbord, Warmteproductie, Hoeveelheid aansluitingen, Bluetooth 3.0...
Bad Scherm zeker niet het beste, Behuizing zwak, Geluidproductie...
Bottom line Eigenlijk is dit een laptop die nergens in uitblinkt, daarentegen vind ik het een goede koop. Hij doet wat ik er van verlangde en soms nog iets beter met betrekking tot spellen zoals bijvoorbeeld napoleon total war of RUSE deze draaien allemaal vloeiend...
80%
tweakers.net
Updated:
2013-05-12 21:20:18
Dit is mijn eerste review op tweakers, maar ik ben al langer actief op deze website, om te beginnen wil ik even duidelijk maken dat ik maar een student ben en geen professionele product...
Good Mooi design, Slimme Trackpad, Extra knoppen toetsenboord...
Bad Korte netstroomkabel...
Bottom line Voor een laptop in deze prijsklasse steekt hij ver boven andere laptops uit en is eigenlijk goed voor alles. Ruim voldoende voor thuis, school en werk en krachtig genoeg om zware programma's te draaien en volstaat om nieuwe games te spelen. Opmerkingen...
100%
tweakers.net
Updated:
2013-05-12 21:20:18
To doBloatware opsomming maken;Beeldscherm ervaringen toevoegen (scherm is mooi en heeft een goede kijkhoek);Review nalopen op taal/typ/edit-fouten.Wil je iets weten over deze laptop...
Good Relatief goede spec's voor niet al te veel geld, Fijn toetsenbord, Relatief klein vormgegeven laptop voor een 15,6" laptop.
Bad Fan maakt veel lawaai, Erg veel bloatware en HP troep, waar ik niet op zit te wachten...
60%
hardware.info
Updated:
2013-05-12 21:20:18
Wat wil je kwijt zijn voor je nieuwe laptop? Het antwoord daarop zal in veel gevallen zijn: niet te veel. In dat geval biedt HP je met haar Pavilion g-serie laptops een interessante keuze. Dit zijn betaalbare modellen, met vaak interessante configurati...
Bottom line Veel voor weinig. Dat is het devies van deze laptop en dat is HP zeker gelukt. Een Intel Core i5-2410M, in combinatie met een AMD Radeon HD6570M en een 500 GB harde schijf met een prijskaartje van zo’n € 550 is zeker geen slechte aanbieding.Die lage pr...
0%
tweakers.net
Updated:
2013-05-12 21:20:18
Net de laptop in gebruik genomen, Ben er niet ontevreden over. Eerste indruk is dat hp in deze lijn wel de kunst van het weglaten heeft geoptimaliseerd, en daar is de prijs ook naar...
Good Draait snel en soepel, Software is redelijk voorbereid op draaien met meerder accounts. Werkt gewoon, Radeon kaart + iCore 5 graphics. beide mogelijk.
Bad Beperkt aantal poorten (3 USB), plastic, Informatie op switchable graphics & 64 bit premium mist bij webshops leveranciers...
80%
01net.com
Updated:
2013-05-12 21:20:18
Avec le Pavilion g6-2041sf, HP veut proposer un ordinateur portable polyvalent et assez performant pour un usage quotidien. Une machine autant destinée aux travailleurs qu'aux étudiants ou à la famille et offrant de surcroît un rapport équipement/prix int...
Good Clavier avec pavé numérique séparé,  Tablette tactile taille XXL précise,  Connectivité (HDMI, USB 3.0, Wi-Fi n),  Rapport qualité/prix intéressant...
Bad Autonomie limitée (2 h 16 min),  Angle de vision vertical de l'écran,  Pas de Bluetooth,  Revêtement brillant de la dalle BrightView HD...
Bottom line Pour un PC portable de près de 500 euros, le Pavilion g6-2041sf est un appareil intéressant : il est bien équipé agréable à utiliser et assez performant. Qui plus est, il est esthétique. Nous regrettons juste l'autonomie faiblarde et l'angle de vision tr...
80%
01net.com
Updated:
2013-05-12 21:20:18
Les PC portables HP de la rentrée montrent le bout de leur clavier, et c'est la série g, qui mise sur un bon rapport qualité/prix, qui vient se frotter aujourd'hui à nos tests. Le Pavilion g6-1145ef, sans aucun doute l'un des fleurons de cette gamme, atta...
Bottom line Le Pavilion g6-1145 est un PC portable qui se défend correctement dans sa catégorie. La configuration proposée n'est pas de dernière génération mais convient à 90 % des activités informatiques actuelles. Pour se divertir, il faudra se tourner vers les fil...
60%
notebookinfo.de
Updated:
2013-05-12 21:20:18
Hewlett-Packard bringt mit dem Pavilion g6-2151sg ein neues Multimedia-Notebook auf den Markt. Ausgestattet mit AMD Trinity Herz und AMDs Dual Graphics Technologie schlägt es sich durch unseren Testparkour...
Bottom line Vor allem für preisbewusste Käufer ist das HP Pavilion g6-2151sg mit AMDs Trinity Hardware einen Blick wert. Für knapp 600 Euro geht die Ausstattung in Ordnung, aber Multimediaenthusiasten sollten sich nach einem anderen System umsehen. Das glänzende, du...
0%
computerbild.de
Updated:
2013-05-12 21:20:18
Das ausschließlich im Hewlett-Packard-Shop erhältliche Pavilion g6-1206eg (A5G97EA#ABD) mit Sandy-Bridge-Prozessor kostet 499 Euro. Was das 15,6-Zoll-Notebook leistet, zeigt der Test...
Bottom line Das Hewlett-Packard Pavilion g6-1206eg überzeugt mit einer hohen Arbeitsgeschwindigkeit und guter Bildqualität. Die Verarbeitung ist ohne Makel, die Akkulaufzeit lang. Für aktuelle Spiele ist das 15,6-Zoll-Notebook nicht geeignet.Dieses Produkt bei Amazon...
0%
Pcwelt.de
Updated:
2013-05-12 21:20:18
Beim HP Pavilion g6-1141sg handelt es sich um ein ordentliches Notebook der Einsteiger- bis Mittelklasse, das mit viel Arbeitsspeicher und einer schnellen CPU besonders für Büroarbeiten und Business-Anwendungen geeignet ist. Vorteile des HP Pavilion g6...
0%
Pcwelt.de
Updated:
2013-05-12 21:20:18
Das HP Pavilion g6-1032eg ist ein preiswertes Notebook auf aktuellem technischen Stand mit ansprechendem, einladenden Design. Ausstattung und Verarbeitung sind dem Preis angemessen, mit 4 GB RAM lässt sich eine sehr gute Arbeitsleistung erreichen. Vort...
60%
notebookjournal.de
Updated:
2013-05-12 21:20:20
Im Rahmen der Intel TestIT! Aktion - - findet auch das Pavilion g6-1032eg von HP seinen Weg in unsere Redaktion. Ein Blick auf das Datenblatt lässt nicht unbedingt Begeisterung aufkommen. Die Ausstattung fällt beim HP Pavilion g6-1032eg nämlich sehr ü...
Good geringe Abwärme, gute Anwendungsleistung, angenehme Haptik...
Bad angenehme Haptik, Display, Verbrauch im Standby und ausgeschaltet, langsame Festplatte...
Bottom line Das Urteil über das HP Pavilion g6-1032eg fällt gut aus. Die geringe Abwärme und das Design gefallen sehr. Die Verarbeitung kann fast durchgehend überzeugen, und auch das geringe Gewicht trägt zu einem positiven Gesamtbild bei. Die Anwendungsleistung r...
70%
betabuzz.de
Updated:
2013-05-12 21:20:20
Das HP Pavilion g6-1a69us wird als hochwertiges Notebook für Heimanwender vermarktet, das mit einer starken Konfiguration und einem ansprechenden Design eine Windows-Alternative zu Apples MacBooks sein soll.Das Gehäuse wirkt mit seinen abgerundeten Ec...
Good ordentliche OfficePerformance, starke Eingabegeräte, gute AkkuWerte, hochwertige Verarbeitung, schickes Erscheinungsbild...
Bad recht teuer, schwache Grafikkarte...
Bottom line Das HP Pavilion g6-1a69us kombiniert ein optisch ansprechendes Gehäuse mit einer grundsoliden Ausstattung. Die langsame Grafikkarte vermasselt jedoch die Punktlandung: Ein Multimedia-Notebook für die Heim-Anwendung muss diesbezüglich mehr bieten...
75%
Chip.de
Updated:
2013-11-13 14:29:25
Das HP Pavilion g6-2311sg tritt zum Test mit sehr guter Ausstattung und sinnvoller Konfiguration inklusive spieletauglicher AMD Radeon HD 7670M Grafikkarte an. Schwächen zeigen sich aber beim billig wirkenden Plastik-Gehäuse und bei Problemen der AMD-Graf...
Good Viel Ausstattung, Mittelklasse-Grafikkarte...
Bad Billiges und windiges Plastikgehäuse, AMD-Grafiktreiberprobleme...
Bottom line Das HP Pavilion g6-2311sg tritt zum Test mit sehr guter Ausstattung und sinnvoller Konfiguration inklusive spieletauglicher AMD Radeon HD 7670M Grafikkarte an. Schwächen zeigen sich aber beim billig wirkenden Plastik-Gehäuse und bei Problemen der AMD-Gra...
67%
Pcwelt.de
Updated:
2014-03-14 01:35:20
Es geht auch mit AMD: Das HP Pavilion g6-2253sg ist mit einer A10-CPU mit maximal 3,2 Gigahertz Taktfrequenz, einem AMD-Mainboard, zwei AMD-Grafikkarten (Radeon HD 7660G und Radeon HD 7670M) und acht Gigabyte DDR3-RAM ausgestattet. Die 1 Terabyte Festplat...
Bottom line Notebookcheck.com: 'Was kann man von einem Notebook der 500- bis 600-Euro-Klasse schon erwarten? HP beweist: So einiges! Trotz bekannter Probleme der Crossfire-Grafiklösung bietet das Pavilion g6-2253sg vor allem eines – reichlich Speicher sowie eine sol...
0%
Pcwelt.de
Updated:
2014-03-14 01:35:20
Pentium B980 lautet der Name der mit 2,4 Gigahertz arbeitenden CPU im HP Pavilion g6-2200sg. Dazu gesellen sich sechs Gigabyte Arbeitsspeicher und eine schnelle Radeon HD 7670M, der Bildschirm misst eine Diagonale von 15,6 Zoll und löst Inhalte mit 1.366...
Bottom line Notebookcheck.com: 'Hewlett Packard macht Käufern mit dem Pavilion g6-2200sg ein gutes Angebot - das Gerät eignet sich für alle Nutzer, die ein günstiges Allround-Notebook suchen. Es bietet eine gute Anwendungsleistung, die für die allermeisten Anwender...
0%
notebookcheck.com
Updated:
2014-05-04 02:03:25
Preis-Leistungs-Kracher? Quad-Core-Prozessor. Crossfire-Grafik. 8 GB RAM. 1000 GB Speicherplatz. Und das für gerade einmal 550 Euro? HP verspricht mit dem Pavilion g6-2253sg viel Leistung für wenig Geld – wir decken die Schwachstellen des Schnäppchen-Note...
Good Gutes PreisLeistungsVerhältnis, Großzügige Speicherausstattung, Akzeptable Performance, Ordentliche Verarbeitung, Lange Akkulaufzeit, 2x USB 3.0...
Bad Extrem dunkles Display, Hochglanzgehäuse, Nur 12 Monate Garantie, Kein GbitLAN, Mikroruckler...
Bottom line HP Pavilion g6-2253sg Was kann man von einem Notebook der 500- bis 600-Euro-Klasse schon erwarten? HP beweist: So einiges! Trotz bekannter Probleme der Crossfire-Grafiklösung bietet das Pavilion g6-2253sg vor allem eines – reichlich Speicher sowie eine s...
78%
tuexperto.com
Updated:
2013-05-12 21:20:22
A estas alturas, al igual que pasa con los móviles, tenemos ordenadores portátiles para todos los gustos. Los hay para los que no quieren llevar peso, para los que necesitan una gran pantalla o para los que requieren de la máquina más potente del merca...
0%
parentesis.com
Updated:
2013-08-28 05:38:03
Esta computadora portátil de HP tiene: 4GB de memoria RAM con la opción de incrementarla a 8GB, 640GB de disco duro a 5400rpm, procesador Dual- Core AMD a 2.4Ghz, quemador de DVD, pantalla LED HD de 15.6 pulgadas y un puerto HDMI para conectarla a una tel...
Good La tarjeta gráfica de casi 2GB de memoria. Las distintas opciones de conectividad: VGA, HDMI, USB, Ethernet. Trae lector de tarjetas SD y cámara web con micrófono...
Bad No tiene USB 3.0, que ofrece más rapidez en la transferencia de archivos. Podría leer películas BluRay...
Bottom line Si buscas una laptop que tenga una buena tarjeta de gráficos para jugar, esta HP puede ser una opción. Dispone de suficiente espacio en su disco duro como para almacenar aproximadamente 10 mil canciones...
60%
hardmaniacos.com
Updated:
2014-04-20 01:26:50
En esta review os presentamos al portátil HP Pavilion g6 series i3 2330M , que ofrece buenas prestaciones a un precio reducido, ligado a una bonita estética. Es el portátil perfecto para un uso común (navegación, ofimática…), además de poder jugar a tus j...
Good Buen rendimiento con respecto al precio, Buena disipación, Cero ruidos, Pantalla tipo LED, Gráfica dedicada...
Bad Material plástico, Falta de teclado numérico lateral...
Bottom line El HP Pavilion g6 resulta ser un portátil de gama baja con un alto rendimiento, puesto que acciones del día a día que engloban: ofimática, internet, visualización de vídeos en alta calidad, por streaming, juegos normales y edición con programas de tipo Ph...
0%
dgl.ru
Updated:
2013-07-10 01:32:51
Портативный компьютер с демократичным ценником и четырехъядерными способностями? Мечтать не вредно! Особенно когда мечты сбываются. Изучаем недорогой и производительный Pavilion G6, ищем, в чем подвох. Снаружи С виду Pavilion как Pavilion — лаконичная вне...
0%
notebook-center.ru
Updated:
2013-07-20 10:23:14
К омпания HP выпускает достаточно большое количество различных моделей, как дорогих аппаратов бизнес класса и мультимедийников, так и бюджетных моделей. Но даже бюджетные модели могут иметь приятный дизайн и неплохую функциональность. HP Pavilion g6 являе...
Bottom line Назвать этот ноутбук великолепным нельзя, только потому, что это бюджетная модель, а почти каждая бюджетная модель имеет свои недостатки в силу того, что на чем-то приходится экономить. Но в компании HP постарались создать аппарат, который будет удовлет...
0%
ferra.ru
Updated:
2013-07-20 10:23:15
Ноутбуки HP Pavilion хорошо знакомы всем пользователям. Они присутствуют на российском рынке уже лет шесть. HP наградила их привлекательной внешностью и хорошим соотношением цена/конфигурация. Недаром это одна из самых популярных линеек ноутбуков в мире...
Bottom line Недорогие варианты HP Pavilion определенно имеют право на существование. Как можно заметить, в ценовом диапазоне 19-23 тысячи сложно предлагать что-нибудь производительное на платформе Intel, да еще в хорошем стильном корпусе. Тут либо приходится обращат...
0%
hi-tech.mail.ru/
Updated:
2013-07-20 10:23:15
Пока производители ноутбуков соревнуются за толщину и вес своих устройств, стремясь сделать самый тонкий и лёгкий ультрабук, компания HP выпускает бюджетный ноутбук с довольно интересными характеристиками. Да, у него стандартный форм-фактор и он не очень...
0%
3dnews.ru
Updated:
2013-07-21 12:01:34
Корпус ноутбука глянцевый, однако серый цвет позволяет скрыть отпечатки — явно видны они только под определенными углами. Если исходить из чистой логики, матовый пластик был бы предпочтительнее. Но тогда Pavilion g6 был бы слишком похож на ультрабюджетну...
0%
notebook-center.ru
Updated:
2013-07-31 01:59:30
М ы уже писали о HP Pavilion g6, но тогда у нас на обзоре была модель предыдущего поколения HP Pavilion g6-1377sr , к тому же она была менее мощная. Теперь мы имеем дело с обновившейся моделью HP Pavilion g6-2209sr, которая не только обзавелась обновленны...
Bottom line Это устройство ориентировано на тех, кто не имеет возможности купить дорогой ноутбук, но при этом его основными критериями при выборе является хорошая общая производительность и приятный дизайн. Таким образом, покупатель не исключает наличие некоторых н...
0%
notebook-center.ru
Updated:
2013-07-31 01:59:34
О чередного пополнения дождались ноутбуки Hewlett-Packard Pavilion серии g, относящиеся к линейке бюджетных устройств. HP Pavilion g6, ориентированный на решение повседневных задач, как раз то, что необходимо большинству пользователей. За относительно нев...
Bottom line Бюджетный ноутбук HP Pavilion g6 является тем устройством, которое справится с большинством повседневных задач. В этой модели есть, на что обратить внимание. В первую очередь, хочется выделить акустику, которая выдает звук отличного качества. Во-вторых...
0%
dgl.ru
Updated:
2014-01-19 01:49:29
Пожалуй, сейчас трудно себе представить современного человека, не имеющего в своем арсенале хотя бы одного ноутбука. Разумеется, классические настольные компьютеры хоронить пока еще рановато, хотя, по большому счету, их медленно, но верно вытесняют портат...
82%
mobi.ru
Updated:
2014-03-30 01:57:08
Изначально ноутбуки придумали, чтобы возить персональный компьютер с собой. Однако есть такой тип ноутбуков, которые возят крайне редко, да и то при переездах. Мобильными их не назовешь, хотя они, безусловно, компактнее десктопов. От таких устройств не тр...
Good недорогой и производительный ноутбук, удобная клавиатура, можно играть в современные игры (на минимальных настройках)...
Bad плохие углы обзора экрана, шумный вентилятор...
Bottom line HP Pavilion g6 прекрасно сгодится в качестве домашнего ноутбука — недорогой, производительный, с удобной клавиатурой. Расстраивают только малые углы обзора (что, впрочем, объясняется низкой ценой) и высокий уровень шума. Не исключено, что шумным оказался...
80%
tech.onliner.by
Updated:
2014-04-04 01:25:14
В 2011 году большинство производителей по традиции обновляют модельные ряды ноутбуков. Как правило, модернизации подвергаются не только аппаратные компоненты, но и дизайн, пусть и не всегда синхронно. Компания HP не стала отставать от конкурентов. Более т...
0%
retera.ru
Updated:
2014-04-05 02:27:03
Компания HP не так давно выпустила универсальную серию мобильных компьютеров с общей буквой G в названии. «Первый блин» оказался пусть и не комом, но и не без недостатков. Второе поколение G-серии – это попытка исправить недостатки. Насколько удачно это в...
Good хорошая производительность процессора, минималистический дизайн, удобная клавиатура и тачпад, фирменная акустика...
Bad низкая яркость матрицы, шумная система охлаждения...
Bottom line Новое поколение G-серии оказалось более удачным и удобным по отношению к предшественникам. Протестированный HP Pavilion G6-1058er отлично доказывает, что компания с мировым именем четко следует своему курсу, сохраняя все достоинства своих ноутбуков, и раб...
0%
notebookcheck-ru.com
Updated:
2014-05-02 01:45:20
Хороший и дешевый? Pavilion g6-1352eg особенно интересен своей очень привлекательной ценой. HP выпустила мультимедийный ноутбук с двухъядерным процессором и парой видеокарт (CrossFire) по цене в 500 Евро. Может ли аппаратная платформа от AMD на равных соп...
Good Низкие уровни нагрева и шума, Низкое энергопотребление, Хорошее время автономной работы, Компактный адаптер питания, Низкая цена...
Bad Изменчивая производительность CrossFire, Невнятная клавиатура, Частые микрозадержки, Посредственное качество изображения, Нет USB 3.0...
76%
fcenter.ru
Updated:
2014-05-10 01:14:59
ВступлениеАнонс мобильной платформы AMD Sabine с процессором Llano состоялся в начале этого лета, и мы совсем недавно рассматривали ноутбук Acer Aspire 7560G, основанный на ней. Однако предшественница Sabine с кодовым именем Danube пока не спешит сдавать...
Bottom line Охарактеризовать HP Pavilion g6-1108er можно как ноутбук для не слишком требовательных пользователей. Его производительность нельзя назвать превосходной, скорее удовлетворительной, от портативного компьютера со значащимся в спецификациях четырехъядерным п...
0%
notebookcheck.net
Updated:
2013-05-12 21:20:18
AMD is currently having a tough time in the notebook market. Particularly in terms of CPU performance and power consumption, the Trinity APUs cannot keep up with Intel's Ivy Bridge. Also, limited is the supply of attractive multimedia notebooks with AMD h...
Good Great value for money, Generously sized hard drive, Acceptable performance, Good workmanship, Long battery life, 2x USB 3.0...
Bad Extremely dark display, Glossy case, Only 12 months warranty, No Gigabit LAN, Micro stuttering...
Bottom line HP Pavilion g6-2253sgWhat can you expect from a notebook in the 500 to 600 Euros (~$650 to $780) price range? According to HP, a lot! Despite the usual Crossfire problems, the Pavilion g6-2253sg offers, above all, plenty of storage and solid applications...
78%
notebookcheck.net
Updated:
2013-05-12 21:20:18
A new 15.6-inch model form HP's Pavilion product line-up entered our labs. HP equipped it with an Intel Pentium B980 dual core CPU, an AMD Radeon HD 7670M GPU and 6 GB of RAM . On paper, this should result in a cheap, gaming-capable laptop. Our test revea...
Bad merely 12 month warranty, merely FastEthernet, GPUswitch frequently needs manual configuration, moderate battery runtimes...
Bottom line HP's Pavilion g6-2200sg.The Pavilion g6-2200sg is a good deal and a decent notebook for all looking for a cheap general purpose notebook. It delivers fair system performance, which suffices for most users, works quietly under low load and comes with a con...
80%
tech2.com
Updated:
2013-05-12 21:20:18
HP’s Pavilion line of notebooks has always been a good value option for first time notebook buyers. Like Dell’s Inspiron series, this line of notebooks from HP delivers basic computing along with a good mix of multimedia features for a very afforda...
Bottom line and Price in India At Rs 40,500, the HP Pavilion G6-2009TX offers very good value for money, as it covers all aspects of computing, and does a good job all round. It can handle heavy editing software such as Photoshop, and can easily double up as a d...
75%
tech2.com
Updated:
2013-05-12 21:20:18
HP’s Pavilion line of notebooks have been around a while and they’ve evolved in performance and also, shape and design. The existing line of Pavilion g6 uses Intel’s Sandy Bridge line of processors. These are the line of processors that were launch...
Bottom line Next Page » Tags: HP Pavilion g6 , HP Pavilion g6 2008 , Hewlett Packard , HP , hp pavilion g6 price , hp pavilion g6 review , hp pavilion g6 review india , hp pavilion g6 price in India , hp pavilion g6 laptop review , hp pavilion g6 notebook revierw...
75%
blogcritics.org
Updated:
2013-05-12 21:20:18
Let me make a confession, I’m a specs whore. Yes, every time a new processor comes out, I start feeling like my computer is “mysteriously” sluggish. To write my great American teen fantasy novel that will make me rich beyond my wildest dreams I need t...
Bottom line The only thing that holds the HP Pavillion G6 back is the clickity keyboard, awful track pad and perhaps my “deal breaker” - the small hard drive (500 GB - in this day of digital media, simply isn’t enough). I let the keyboard and track pad slide beca...
0%
notebookreview.com
Updated:
2013-05-12 21:20:18
A single fan pushes warm air out the left side of the chassis. The fan is always on. At idle the fan is easily dismissed as background noise; under load it gets noticeably louder and develops a slight whine. The fan is...
Good Almost five hours of battery, Good performance, Decent build quality...
Bad Glossy plastic everywhere, Low screen resolution, Weak screen lid, Poor speakers...
Bottom line The HP Pavilion g6 is a solid choice for those in search of a budget notebook for basic use, including Internet surfing and Microsoft Office. Its highlights include good performance, almost five hours of battery life, a cool operating temperature, and decent build quality. The downsides are minor but notable; my number one complaint is the over-the-top use of glossy plastic, which turns the noteb...
60%
Digitaltrends.com
Updated:
2013-05-12 21:20:19
“Cheap and cheerful” is a phrase that sums up the majority of the laptop market. While sexy laptops like HP’s own Envy are coveted by geeks, the majority of consumers part ways with no more than $600. Reliable, inexpensive, but surprisingly powerful 15...
Good Excellent build quality, Solid, comfortable keyboard, Responsive multi-touch touchpad, Very little bloatware, Bargain price...
Bad Average display, Disappointing speaker volume, Short battery endurance, Second-gen Intel Core processors aren't available...
Bottom line HP’s Pavilion g6 is a solid laptop that, on the basis of build quality, can compete with some costing twice as much...
80%
computershopper.com
Updated:
2013-05-12 21:20:19
In hip-hop culture, the G6 is the ultimate status symbol: specifically, the Gulfstream G6, a big, fast, and super-ritzy business jet. HP’s g6—that is, the Pavilion g6-1a69us—is more of a commuter turboprop: It’ll still get you where you’re...
Good Inexpensive, Good audio, Comfortable keyboard...
Bad Glossy screen prone to glare, No Bluetooth, No USB 3.0 ports...
Bottom line The HP Pavilion g6 comes with a budget price, as well as good performance, reasonable battery life, and excellent audio, making for a surprisingly good choice for budget buyers...
80%
consumersearch.com
Updated:
2013-05-12 21:20:20
If you can't afford to spend much on a laptop, reviewers say the HP Pavilion g6-1a69us strikes a good balance between price and performance. The 15.6-inch laptop is surprisingly capable for mainstream computing tasks, even though it still uses a last-g...
Good Inexpensive, Good performance, Stylish design...
Bad Lastgeneration processor, Lots of bloatware...
0%
notebookcheck.net
Updated:
2013-05-12 21:20:20
Simon Kohlstock (translated by Liala Stieglitz), 07/14/2011 HP also provides a suitable office notebook for the Intel TestIT!2011. The HP Pavilion g6 is ready to be checked and rated by a reader, as well as from our experienced editors. Read in this...
Good Good application performance, Low noise, Low temperatures...
Bad Display's contrast, Keyboard makes a cheap impression (clatters, yields), No number pad...
Bottom line Overall, I wouldn't give the g6 a purchase recommendation. You can also get an Asus X53 for about 550€. I see its drawbacks only in the additional 300g of weight and the somewhat poorer speakers. The g6 is miles apart from the X53 in terms of workmanship...
77%
techworld.com
Updated:
2013-05-12 21:20:20
The HP Pavilion g6 is exactly what you'd expect for its price: bland. While there's absolutely nothing exciting about this machine, it does what it's supposed to do and does it well. The chassis is simple yet sturdy, the keyboard and trackpad are well...
Bottom line The HP Pavilion g6 is, above all things, totally average. It's definitely not a performance machine, or a sexy piece of art, but if you're just looking for a decent laptop for web surfing, word processing and lightweight photo editing, it's a pretty g...
0%
devhardware.com
Updated:
2013-05-12 21:20:20
In this laptop review, we take a crack at the HP Pavilion g6-1a69us and the Toshiba Satellite E305-S1990 computers.The HP Pavilion g6-1a69us is a mainstream laptop that should appeal to those looking for a bargain. Priced at $549, the Pavilion g6-1a69...
0%
pcworld.com_techhive.com
Updated:
2013-05-12 21:20:21
The HP Pavilion g6 is exactly what you'd expect for its starting price of $450: bland. While there's absolutely nothing exciting about this machine, it does what it's supposed to do, and does it well: The chassis is simple yet sturdy, the keyboard and...
Good Solid performance for the price, Nice, minimalist casing...
Bad Generally bland design, Weak battery life...
Bottom line Nothing about this computer stands out, but maybe you'll like that...
60%
pcmag.com
Updated:
2013-05-12 21:20:21
There are several new budget laptops rolling out right now, and HP has several compelling models, like the HP Pavilion g7-1033cl ($649.99 list, 4 stars) and Editors' Choice HP Pavilion dv6-6013cl ($649.99 list, 4.5 stars). Add to this strong Spring lin...
Good Slick two-toned style. Full-sized keyboard. SRS Premium Sound. Large 500GB hard drive. Strong performance. 5 hours of battery life.
Bad Lacks the graphics and gaming capabilities of budget systems with Intel 2nd generation processors.
Bottom line The HP g6-1a69us looks good, and thanks to strong performance and battery life, it's rubbing elbows with the best budget laptops available. Buy it now...
80%
thinkdigit.com
Updated:
2013-05-12 21:20:21
The HP Pavilion g6 is aimed at the casual gamer who needs a decent multimedia laptop under Rs 45,000. However, the G6 is not a full blown gaming machine and cannot run all latest games at highest settings. The laptops comes with all the latest multime...
Bottom line The HP Pavilion g6 is a strong performer in the sub Rs. 45,000 price category. A decent gaming performance across Doom 3 and Far Cry 2 benchmarks and coupled with the feature-rich configuration, it makes a strong statement. The g6 is aimed at the casua...
70%
about.com
Updated:
2013-05-12 21:20:21
The Bottom LineApr 1 2011 - HP's new Pavilion g6-1a69us budget laptop offers an average level of features and performance in a budget class laptop with a list price of $630. Thankfully, it can be found for under $600 that makes it one of the more affor...
Good Affordable, Supports Burning Labels to LightScribe Media, Available In Several Color Options...
Bad Keyboard Layout With Merged Media And Function Keys, Lots Of Trialware...
Bottom line Apr 1 2011 - HP's new Pavilion g6-1a69us budget laptop offers an average level of features and performance in a budget class laptop with a list price of $630. Thankfully, it can be found for under $600 that makes it one of the more affordable one the m...
60%
pcmag.com
Updated:
2013-05-16 04:32:56
The HP Pavilion G6-2248CA ($449.99), available in Canada, is a good, not great, buy for the price. It's a full-featured 15.6-inch laptop for under $475. It has decent battery life, but otherwise has mediocre performance numbers. It's designed to be a work...
Good Nice price. Almost five hours of battery life. 6GB of system memory.
Bad USB 3.0 ports are black. No touch screen. Slow photo editing...
Bottom line The HP Pavilion G6-2248CA is a full-featured laptop with good battery life and a low price. But performance is mediocre even for a budget laptop...
70%
pcmag.com
Updated:
2013-05-16 04:33:00
Design and Features The Pavilion G6-2368CA's chassis measures 1.4 by 14.8 by 9.6 inches (HWD). Its weight of 5.08 pounds is reasonable for a 15.6-inch laptop and is slightly less bulky than the equally-sized HP Pavilion G6-2248CA%displayPrice% at %seller%...
Good Affordably priced. Removable battery.
Bad AMD APU yields average performance compared with Intel-equipped competitors. Glossy chassis prone to smudging. Bloatware. Keyboard not backlit. USB 3.0 ports aren't color-coded...
Bottom line The HP Pavilion G6-2368CA is a budget laptop with a relatively good feature set, but its AMD APU keeps it behind its Intel-equipped competition on performance...
60%
examiner.com
Updated:
2015-04-23 08:59:45
Enter stage left, the HP Pavilion G6. Here are the specs:The fact that it's got an AMD Quad Core CPU was the selling point for me. I'm able to run Adobe Premiere, Adobe Audition, and flash intensive website at the same time. Easily flipping back and forth...
80%
wybieramlaptopa.pl
Updated:
2014-06-20 06:52:59
HP Pavilion g6-1210sw to typowy przedstawiciel laptopów budżetowych przeznaczonych do użytku biurowego . 15,6-calowa matryca oraz średniej klasy podzespoły wystarczają do komfortowej pracy.Laptopy należące do serii g6 zostały przygotowane w kilku wersjach...
Good Laptopy należące do serii g6 zostały przygotowane w kilku wersjach kolorystycznych, dając potencjalnemu użytkownikowi możliwość wyboru spośród: klasycznej czerni, ognistej czerwieni, błękitu oraz srebrnego. Obudowa została wykonana w całości z plastiku –...
Bad Wykończona na wysoki połysk powierzchnia obudowy to lep na wszelkiego rodzaju brud. Widoczne są zarówno odciski palców jak i niewielkie zarysowania. Również matryca została pokryta błyszczącą powłoką, obniżającą komfort korzystania z laptopa na zewnątrz.
0%
wybieramlaptopa.pl
Updated:
2014-06-20 06:52:59
Notebook HP Pavilion g6-1215eq to sprzęt nie najwyższych lotów, ale za to w rozsądnej cenie oscylującej około 1800 złotych. Komputer posiada średnich rozmiarów ekran 15.6” cala oraz dysk twardy o pojemności 500GB. Wygląda on jak klasyczny, biurowy noteboo...
Good Zaletą tego zestawu jest idealny stosunek ceny do parametrów. 4 GB DDR3 RAMu pozwala na spokojną pracę systemu Windows 7, a karta graficzna Radeon HD6510G2 daje odpowiednią jakość obrazu. Sprzęt posiada gniazdo HDMI. Kolejna zaleta to wielkość matrycy, kt...
Bad Jako wadę tego zestawu należy wymienić procesor AMD A Series A43300M 1.9GHz z 2 MB Cache. Jest to niestety najsłabsze dziecko z tej rodziny procesorów, nie cechuje go zbyt wysoka wydajność, jednak posiada dwa rdzenie i większości przypadków pozwala na kom...
Bottom line Komputer jest to standardowy zestaw to zadań domowych oraz do biura ze swoją 6-komorową baterią (około 3-4 godzin pracy na baterii). W zupełności spełni wymagania większości z nas. Nie nada się na pewno do grania w najnowsze tytuły gier, jednak włączymy n...
0%
wybieramlaptopa.pl
Updated:
2014-06-20 06:52:59
Nowoczesny i stylowy wygląd to znak rozpoznawczy serii HP Pavilion. Tym razem omówimy jeden z laptopów tej serii - tegoroczny g6-1030ew (oznaczenie kodowe to LE975EA ). Producent zachwala go jako niewielki i przemyślany notebook- jak jest w rzeczywistości...
Good Sercem tego modelu jest dwurdzeniowy procesor Intel Core i3380M pracujący z taktowaniem 2533 Mhz (3072 KB L3 cache). Jest to produkt ze średniej półki wydajnościowej, mamy tu do czynienia ze znacznie mniejszą efektywnością niż w produktach z Turbo Boostwy...
Bad Pamięć operacyjna zestawu do 3 GB DDR3 (1333 Mhz), a maksymalna możliwa do zainstalowana pojemność to 4GB. Niestety, jest to nieco niższy wynik niż norma. Brak portu USB 3.0, który przyspieszyłby wymianę danych z pendrive czy dyskiem zewnętrznym.
Bottom line W zestawie odnajdziemy darmowe oprogramowanie HP dołączane do laptopów oraz preinstalowanego Windows 7 Home Premium. Całość wagi zestawu to około 2,6 kg. Okres gwarancyjny wynosi 24 miesiące. Zestaw skierowany jest do użytkownika domowego z przeznaczeniem...
0%
conowego.pl
Updated:
2014-06-20 06:52:59
Wybór właściwego notebooka z roku na rok staje się coraz cięższy. Bo choć nowe technologie pozwalają coraz bardziej miniaturyzować konstrukcje mobilnych komputerów, nie zawsze idzie to w parze z zachowaniem odpowiedniej wydajności. Niewielkie, ultraprzeno...
Good niezła moc obliczeniowa procesora i wydajność 3D układu graficznego, łatwy w transporcie, ciekawy i atrakcyjny design, bardzo dobry stosunek jakości do ceny, dobrej jakości głośniki...
Bad automatyczne przełączanie układów graficznych nie działa, „w locie” (niezauważalnie dla użytkownika), miniaturowe klawisze kursora (góra/dół)...
90%
wybieramlaptopa.pl
Updated:
2014-06-21 08:29:50
Nowoczesny wygląd i elegancki kolor (Charcoal Grey) są znakami rozpoznawczymi tego laptopa. HP Pavilion to głównie stylowe laptopy, wyróżniające się designem i przeznaczone dla użytkowników, którzy lubią się wyróżniać. W serii HP Pavilion znalazły się już...
Good Omawiany model posiada dwurdzeniowy procesor Intel Core i3 380M (4wątkowy) z taktowaniem 2,53 Ghz na rdzeń (3 MB pamięci cache Level3). Ekran to 15,6 calowa matryca HD LED HP obsługująca technologię Brightview. Rozdzielczość natywna wyświetlacza to 1366 x...
Bad Pamięć operacyjna tego modelu to 4GB DDR3. Co prawda sprzęt wyposażony jest w dwa sloty na układy pamięci ale 4GB to max, który komputer będzie w stanie obsłużyć.
Bottom line W zestawie zastosowano popularne rozwiązanie- 6-komorową litowo-jonową baterię, dzięki której czas pracy bez zasilania zewnętrznego wynosi od 4 godzi wzwyż, w zależności od obciążenia komputera. Cena HP Pavilion g6-1050ew LK845EA rozpoczyna się od 1830 zł...
0%
dinside.no/data
Updated:
2013-05-12 21:20:18
Det er knapt noen PC som har figurert oftere i tilbudsannonsene denne høsten enn HP Pavilion G6. Maskinen finnes i en rekke forskjellige konfigurasjoner, og prisene varierer i skrivende stund fra like over 3000 til 6000 kroner.Men for så lite som 3999...
Good Kraftig prosessor, stor harddisk, dedikert grafikkort, god lyd, lav pris...
Bad Vifte går kontinuerlig, høy klikkelyd av museknapper, ikke GB Lan, ikke USB 3.0, ikke mulig med mer enn 4 GB RAM...
Bottom line Joda. Det er ingen tvil om at du får mye for pengene ved å velge denne maskinen. Du får en PC som byr på god applikasjonsytelse, med bra lyd, og harddisken er 250 GB større enn hos de aller, aller fleste konkurrentene i klassen. Men merk deg også de n...
67%
notebookcheck-tr.com
Updated:
2013-12-02 06:24:26
Tutumlu oyuncu için. Pentium işlemci ve Radeon HD7670 ekran kartı kombinasyonu herkes için ucuz bir laptop sunuyor. İncelememizde laptopun tatmin ediciliğine bakıyoruz...
Good Kontrast yönünden zengin ekran, Makul oyun performansı, Makul klavye, Hafif kullanımda sessiz sistem, Ucuz...
Bad Sadece 12 aylık garanti, Sadece hızlı ethernet, Grafik kartı değişimi manuel konfigrasyon gerektirmekte, Ortalama batarya kullanım süreleri...
80%
shiftdelete.net
Updated:
2013-12-02 06:24:33
AMD 'nin Trinity APU' larından en güçlüsü olan A10 5800' ü burada sizlerle beraber incelemiştik. Yeni nesilin getirdiği yeniliklere buradaki incelememizden ve makalemizden bakabilirsiniz.AMD 'nin yeni nesil Trinity APU' larını kullanan taşınabilir bilgisa...
Bottom line HP 'nin yeni ürünü ekran çözünürlüğü hariç oldukça başarılı bir model olmuş. Özellikle AMD 'nin Dual Graphics teknolojisi sayesinde melez CrossFire , oyunlarda etkileyici bir performans artışı sunuyor. Saf işlemci performansı açısından Intel 'in giriş se...
0%
shiftdelete.net
Updated:
2013-12-02 06:24:33
Ultrabook modellerinin piyasada yaygınlaşmasıyla beraber, Notebook modelleri daha uygun fiyatlara alınabilir olmaya başladı. Eskiden güçlü işlemcili ve harici grafik kartına sahip Notebook modellerini almak için çok yüksek meblağları gözden çıkarmamız ger...
Bottom line Ürünün fiyatını normalde 2000 lira olarak düşündüğümüzde, özellikle düşük ekran çözünürlüğünü göz önünde bulundurursak pek fiyatını haketmediğini söyleyebilirim. Fakat firmalar indirimli fiyatları bildirmeden önce normal fiyatları arttırdığı için, 1600 l...
0%
teknoseyir.com
Updated:
2013-12-02 06:24:34
Video review: OtoSeyir editörü Can'ın canı, dizüstü bilgisayar almak ister ve olaylar gelişir. Araştırmadan aldığı HP Pavilion G6′yı neden aldığını ve nasıl bir bilgisayar çıktığını konuşuyoruz...
0%
shiftdelete.net
Updated:
2013-12-02 06:24:49
Daha önceki incelediğimiz G6 ile aynı kasaya sahip olan dizüstü, donanımsal özellikleriyle ayrılıyor. 15.6 inç ekran boyutuna sahip dizüstü bilgisayar, parlak bir ekrana sahip. Ekranın görüş açıları yeterli. Ekran 1366 x 768 piksel çözünürlüğünde.Tam boyu...
0%
shiftdelete.net
Updated:
2013-12-02 06:24:49
15.6 inç ekran boyutuna sahip dizüstü bilgisayar, parlak bir ekrana sahip. Ekran 1366 x 768 piksel çözünürlüğünde.Tam boyutlu tuşlara sahip klavyenin kullanımı ise rahat. 15.6 inç ekranlı bir dizüstü olmasına rağmen numerik klavyesi ise bulunmuyor.Dizüstü...
0%
thehikaku.net
Updated:
2016-11-26 07:42:16
g6-2200(AMDモデル)は、約3万円で購入できる15.6型ノートパソコンです。プロセッサーにインテル製CPUではなく、AMD A4-4300M APUを用いることで価格を安くしています。性能差については後述します。スペックはあまり良くないですが、キーボードや液晶は普通に使えます。超一流メーカーで、ここまで安価な製品はあまりないため、とにかく安く購入したい方に良いでしょう。メーカー直販サイト:g6-2200(AMDモデル)約3万円で買えるノートPCg6-2200(AMDモデル)は、約3万円で購入できる...
Bottom line 以上がg6-2200(AMDモデル)のレビューでした。AMD A4-4300M APUのプロセッサーを搭載し、価格の安い15.6型パソコンです。それほど速いプロセッサーではありません。また、デフォルト構成だと、メモリが2GBで、ディスクもハードディスクです。実際使ってみると、"重い"と感じるときがよくあります。購入時はせめてメモリを4GBにしたほうが良いと思います。できればディスクもSSDに換装したいところです。ただし、Windows 8 はセキュアブートが有効になっているため、初心者にはSSD換装の敷居...
0%
ykr.ykr414.com
Updated:
2016-11-26 07:42:16
日本HPが販売する、 HP Pavilion g6-2200(AMDモデル) を解説します。 Windows 8を搭載した2012年の冬モデルです。今回掲載のg6-2200は15.6型の液晶やAMDのA4-4300Mを搭載するスタンダードノート。 3万円台~のコストパフォーマンスに優れた直販専用のモデルです。インテルのプロセッサを搭載したモデルもラインアップされますが、そちらは量販店での販売のみ。なお、本来であればA4-4300MやWindows8を搭載したモデルには「リネンホワイト」筐体が使用されますが...
0%
itmedia.co.jp
Updated:
2016-11-26 07:42:16
日本ヒューレット・パッカード(HP)の「 HP Pavilion g6-2000 」シリーズは、価格を抑えつつ、基本スペックに力を入れ、デザインにも配慮した15.6型ワイド液晶ディスプレイ搭載ノートPCだ。量販店向けのモデルで、同社直販サイト「 HP Directplus 」のCTOモデルは用意されない。クアッドコアの第3世代Core i7などのスペックを固定し、コストパフォーマンスの向上を重視している。製品ラインアップは、オフィススイートが付属しない「パフォーマンスモデル」と、Microsoft Off...
Bottom line g6-2000のデバイスマネージャ画面WindowsエクスペリエンスインデックスのスコアまずWindowsエクスペリエンスインデックスは、どのサブスコアもかなり高い。プライマリハードディスクのみ5.9と、ほかのサブスコアより一歩劣るが、1ドライブのHDDとしてはほぼ最高の数値と考えてよい。プライマリハードディスクで5.9を超えるには、SSDか、2台以上のHDDによるRAID 0(ストライピング)環境などが必要だ。以下の定番ベンチマークテストのスコアについては、参考までに上位モデル「HP Pavilion...
0%
thehikaku.net
Updated:
2016-11-26 07:42:16
HP Pavilion g6-1100(AMDモデル)は、CPUとGPUを統合したFusion APUを搭載し、価格が約4万円から購入可能な15.6型ノートPCです。APUは、Radeon HD 6480Gが統合されたA4-3300Mです。こちらのAPUの実力を確認するため、各種ベンチマークを実行させたので、結果を掲載します。タッチパッドの滑りが悪い点と、LANがギガビットではない点を除けば、特に気になるところはありません。このAPUで満足なら、良いPCだと思います。新型Fusion APUを搭載し約4万...
Bottom line 以上が、HP Pavilion g6-1100のレビューでした。CPU:AMD A4-3300Mと、GPU:Radeon HD 6480Gを統合したAPUを搭載し、非常にコストパフォーマンスの高いPCです。インテルのCore i3-2310Mよりもやや劣る性能ではありますが、ネットや動画鑑賞などの用途であれば問題なくこなせるでしょう。GPUを統合していると言っても、3Dゲームをサクサク動かせるほどの処理性能はありませんので注意しましょう。本機は負荷をかけても、静音性が高く、表面温度も低めであったため、比較...
0%
notegear.com
Updated:
2015-03-07 11:57:41
이번 리뷰의 주인공은 AMD가 새롭게 출시한 트리니티 APU를 탑재한 HP의 15.6인치 표준 노트북 PC인 HP Pavilion G6-G6-2002AX입니다. 라노 후속 모델로 새롭게 출시된 APU인 트리니티는 지난 5월 15일 공식 발표되었으며 불도저 아키텍처의 후속 모델로 최초의 HSA-MMU 하드웨어라는 점에서 높은 관심을 받은바 있습니다. AMD는 트리니티 APU를 발표하면서 수치로 표현되는 프로세서 성능에서 벗어나 뛰어난 그래픽과 실제 PC...
0%
notegear.com
Updated:
2015-03-07 11:57:41
HP가 감각적인 원색 컬러를 입혀 새롭게 출시한 파빌리온 G6 시리즈의 성능 부분을 점검해 드리는 시간입니다. 리뷰 모델은 인텔 코어 i5 2450M 프로세서를 탑재하고 있습니다. 인텔 코어 i5-2450M(동작 클럭 2.5 GHz, 최대 터보 부스트일 때: 3.1 GHz, 스마트 캐시 L3 3 MB 탑재, FSB 1333MHz) 프로세서는 인텔의 2세대 하이K 메탈게이트 트랜지스터의 32나노 공정으로 제조되었으며 PC의 기본적인 성능향상은 물론 소비...
0%
notegear.com
Updated:
2015-03-08 07:45:47
우리나라 노트북 유저들이 노트북을 선택할 때 가장 민감하게 체크하는 부분이 바로 그래픽 칩셋의 종류입니다. 노트북의 그래픽은 프로세서에 통합되어 있는 내장 그래픽과 프로세서와 별도로 그래픽 전문 회사의 고성능 GPU를 장착한 외장 그래픽으로 나뉩니다. 내장이든 외장이든 노트북의 메인보드에 집적되는 방식이기 때문에 내/외장으로 명칭을 나누는 것이 다소 이상할 수 있습니다만, 이는 인텔이 패키지형 그래픽 코어를 선보이던 시절부터 유저들 사이에서 일반적인 분...
Bottom line HP 파빌리온 G6 2240TX은 60만원 내외의 가격대에 판매되는 제품 가운데 그래픽 퍼포먼스가 돋보이는 제품으로 3D 게임 또는 빠른 GPU 성능을 필요로 하는 작업이 주인 사람들에게 최소의 비용으로 우수한 하드웨어 기반을 제공하는 몇 안되는 제품입니다. 기본적인 PC 활용에 어려움이 없는 i3 프로세서를 비롯하여 750GB의 넉넉한 저장 공간, 편리한 키보드 구성, 고출력 스피커를 기반으로 한 우수한 멀티미디어 재생력 등 15.6인치 표준 노트북으...
0%
notegear.com
Updated:
2015-03-08 07:45:47
HP는 현재 전세계 PC 시장에서 부동의 1위를 지키고 있는 기업입니다. 가장 많은 PC를 판매한다는 것은 곧 가장 많은 물량을 공급하는 기업으로 PC를 구성하는 부품 수급이 가장 원활한 제조사임을 의미합니다. 대량으로 부품 구입이 이루어지니 단가는 크게 낮아지고 이는 곧 PC의 최종 구입가에 적용되어 4-5위권 업체들이 따라올 수 없는 뛰어난 가성비를 갖출 수 있게 해줍니다.HP가 세계 PC 업게에서 3년째 1위를 지키고 있는 비결은 다순히 높은 가성...
0%
techbang.com
Updated:
2016-11-26 07:42:16
古有明訓,魚與熊掌不可兼得,在預算有限的情況下,我們不太可能賣到三個願望一次滿足的產品,因此這次特別在30,000元的預算限制內選了8台機種,提供各位3種不同的選擇方向,分別為 Asus N45SLB&O、Asus U32VM、Dell Inspiron 15R、HP Pavilion g6、Lenovo IdeaPad Z580、Samsung 530U3C、Sony VAIO T13、Toshiba Satellite M840。在預算有限的情況下,要買到又輕又強的筆電是不太可能的事,在大部分的情況下...
0%
eprice.com.tw
Updated:
2016-11-26 07:42:16
近來各家筆電廠商的入門級筆電除了價格相對便宜之外,設計上也越來越有特色,像是我們之前介紹過的 14 吋 ASUS A43SJ 、 Lenovo IdeaPad Z470 都是這樣子的機種。而這次試玩的 HP Pavilion g6-1007TX 也是類似定位,但它有著奇特的輝煌金配色和寬闊的 15.6 吋螢幕,搭配新款 Core i 處理器和雙顯卡,目前市價約在 26,000 元以下。 Core i5 處理器、ATI 獨顯晶片 硬體規格部分,近期介紹的新款 Core i 筆電,採用的處理器款式其實都差不多...
Bottom line 說真的,HP Pavilion g6-1007TX 的金黃色機身塗裝雖然特別,但應該不會每個人都看的習慣。不過說真的,不管 Pavilion g6-1007TX 的金黃色機身是否合你口味,小編覺得只要廠商敢在外型上玩花樣,讓價格相對便宜的入門筆電的外型也能有點看頭,那都算是件好事啦。不過有一點還是要抱怨一下,雖然說 HP 有針對看不習慣金色系的消費者,提供比較低調的灰色系機種可以選擇,但灰色機種的 Pavilion g6 規格卻比較弱;也就是說,若是你想要低調一點的外型,那也只能接受低階一點的處裡器和硬碟...
0%
firstpost.com
Updated:
2016-11-26 07:42:16
HP’s Pavilion line of notebooks has always been a good value option for first time notebook buyers. Like Dell’s Inspiron series, this line of notebooks from HP delivers basic computing along with a good mix of multimedia features for a very afforda...
Bottom line and Price in India At Rs 40,500, the HP Pavilion G6-2009TX offers very good value for money, as it covers all aspects of computing, and does a good job all round. It can handle heavy editing software such as Photoshop, and can easily double up as a d...
75%
digit.in
Updated:
2016-11-26 07:42:16
The rather unfortunate part with budget laptops it that they almost always feel “budget” too. Happily though, the HP Pavilion G6 does seem to be changing the trend.Build & Design A couple of things are very clear right from the moment the HP Pavilion G6 c...
Good Very good system performance, for the most part, No shortage of graphics punch, Surprisingly good battery life, Feels better built than what you expect for this price...
Bad Core i3 processor will limit multitasking after a level...
Bottom line The HP Pavilion G6 is a very good option for a price of under Rs. 40,000, out-performing some of its more expensive rivals. It ticks all the right boxes € decent specs, pretty powerful graphics and to top it off, good battery life. On a budget, this is on...
70%
techmagnifier.com
Updated:
2016-11-26 07:42:16
HP, the American based Multinational firm has launched its latest laptop, HP Pavilion G6 (2008tx) in the Indian market. The latest from HP is a 2nd Generation 2.3 GHz Intel Core i3-2350M Processor based laptop. It is loaded with various notable features j...
Good Altec Lansing Speakers included, Bluetooth v4.0. supported, Dolby Advanced Audio solution, Adobe Flash and Shockwave Player, Windows Live Essentials, HP Launch Box, Microsoft Office 2010, Evernote and HP Support Assistant, Symantec Norton Internet Securit...
Bad Average build quality, Generally bland design, Weak battery life, It comes with HP bloat wares which are useless...
Bottom line The entire HP Pavilion G6 (2008tx) Review shows that it is a perfect laptop for those who are looking for high speed web surfing, Photo Editing, Word Processing and want to play their favorite games without any lags. Overall, it is a perfect laptop featur...
80%
firstpost.com
Updated:
2016-11-26 07:42:16
HP’s Pavilion line of notebooks have been around a while and they’ve evolved in performance and also, shape and design. The existing line of Pavilion g6 uses Intel’s Sandy Bridge line of processors. These are the line of processors that were launch...
Bottom line Next Page » Tags: HP Pavilion g6 , HP Pavilion g6 2008 , Hewlett Packard , HP , hp pavilion g6 price , hp pavilion g6 review , hp pavilion g6 review india , hp pavilion g6 price in India , hp pavilion g6 laptop review , hp pavilion g6 notebook revierw...
75%
techmagnifier.com
Updated:
2016-11-26 07:42:16
Some laptops are just for show while the others work remarkably well. It is indeed quite hard for the masses to understand which model is really worth every penny they would shell. This is the sole reason we come up with these posts so as to give you a pr...
40%
digit.in
Updated:
2016-11-26 07:42:16
The HP Pavilion g6 is aimed at the casual gamer who needs a decent multimedia laptop under Rs 45,000. However, the G6 is not a full blown gaming machine and cannot run all latest games at highest settings. The laptops comes with all the latest multime...
Good Strong overall performance, well built...
Bad Not for power gamers, low battery life...
Bottom line The HP Pavilion g6 is a strong performer in the sub Rs. 45,000 price category. A decent gaming performance across Doom 3 and Far Cry 2 benchmarks and coupled with the feature-rich configuration, it makes a strong statement. The g6 is aimed at the casua...
70%
buycoms.com
Updated:
2016-11-26 07:42:16
ตอบสนองทุกการทำงานได้ราบรื่นกับ ขุมพลังซีพียู Intel Ivy Bridge บนคอมพิวเตอร์ โน้ตบุ๊ก HP Pavilion G6 Series ได้ทุกโปรแกรม โดยเฉพาะโปรแกรมมัลติมีเดีย โปรแกรมเกี่ยวการ ทำงานกราฟิกที่มีความซับซ้อนสูงๆ หรือแม้แต่ การเล่นเกมที่มีภาพกราฟิกสวยงามกับ DirectX 11 บ...
Bottom line ดีไซน์สวยงามน่าใช้งาน และมีระบบการระบายความร้อนที่ดี ไม่มีปัญหาเรื่องความร้อนรบกวนเมื่อทำงานติดต่อกัน เป็นเวลานาน...
89%
Show all
Customer service details