HP logo

HP 1300 webcam Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117550
Info modified on:
13 Jul 2023, 01:04:07
End of life date:
05 Apr 2014
Warranty:
1 year limted
Long product name HP 1300 webcam Black:

HP 1300 Webcam

HP 1300 webcam Black:

It's time to easily and instantly connect and communicate. The HP Webcam 1300's far-reaching compatibility stretches across popular video calling services. From chatting on video calls to recording video, you'll appreciate its user-friendly features.

- In no time flat, you'll be chatting with friends and family. The HP Webcam 1300 is highly compatible with most major video calling services: Skype, AOL, Yahoo, MSN and Google. Plus, 1-click upload to Facebook.
- The HP Webcam 1300 has plenty of extras. Versatile clip mounts anywhere. Wide-reaching 360° pan & 30° tilt freely adjusts. Directional microphone cuts down on background noise. It also doubles as a still camera too.
- Clean lines. Streamlined shape. Light and ultra-compact size. The HP Webcam 1300 is small, space-saving and adds fun to any environment.

Short summary description HP 1300 webcam Black:

HP 1300, Black, Clip/Stand, 0 - 30°, 55 g, 147 g, 69.29 x 43.05 x 47.50 mm

Long summary description HP 1300 webcam Black:

HP 1300. Product colour: Black, Mounting type: Clip/Stand, Tilt angle range: 0 - 30°. Weight: 55 g. Package weight: 147 g. Dimensions (WxDxH): 69.29 x 43.05 x 47.50 mm, Package dimensions (WxDxH): 122 x 152 x 60 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.