location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5F63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045327827 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jun 2014
Product end of life date
Bullet Points HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Stand
  • - Black
Warranty: 2 years limited
Long product name HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black :
The long product name of HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP HD 3300 Webcam
More>>>
HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black:
The official description of HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The feature-rich HP Webcam HD 3300 instantly connects and communicates. From 3-way video calling to recording video,(2) the widescreen 720P HD greatly improves image quality. Auto-exposure keep images clear and bright even in changing light conditions.

- HP Webcam HD 3300 works with most video calling services. Free 3-way video chat. HP software consolidates your video contacts in 1 place. Desktop sharing allows friends to see photos, videos, documents & more. Plus, 1-click uploading to social sites.
- HP Webcam HD 3300 offers amazing image-enhancing features. 720P 16x9 widescreen HD improves video quality for a difference you'll notice right away. Plus, exclusive HP TrueVision automatically adjusts to changing light conditions.
- The HP Webcam HD 3300 is jam-packed. Versatile clip mounts almost anywhere. 360° pan & 30° tilt adjusts to your needs. Directional microphone cuts down on background noise. Convenient desktop sharing allows everyone to see.(2)
- Clean lines. Sleek, streamlined shape. High-end accents. Light and ultra-compact size. The HP Webcam HD 3300 is like your very own miniature masterpiece that's small, space-saving and adds sophistication to any environment.

- (1) Internet service required and sold separately.
- (2) Requires installation of the included software.

Short summary description HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black:
This short summary of the HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD 3300, 1280 x 720 pixels, 30 fps, 720p, USB 2.0, Black, Stand

Long summary description HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black:
This is an auto-generated long summary of HP HD 3300 webcam 1280 x 720 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP HD 3300. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps, Supported video modes: 720p. Interface: USB 2.0, Product colour: Black, Mounting type: Stand. Width: 78 mm, Depth: 43.1 mm, Height: 48.2 mm. Package weight: 154 g. Minimum RAM: 1024 MB

Performance
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Supported video modes
720p
Photo feature
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Stand
Sensor type
CMOS
LED indicators
Yes
Tilt angle range
0 - 30°
Pan range
0 - 360°
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
78 mm
Depth
43.1 mm
Height
48.2 mm
Weight
62 g
Packaging data
Package weight
154 g
Packaging content
Manual
Yes
System requirements
Minimum RAM
1024 MB
Internet connection required
Yes
Optical drive required
Yes
Other features
Minimum processor
Intel Pentium 4/AMD Athlon 2.4GHz
Minimum storage drive space
230 MB
USB required
Yes
Package dimensions (WxDxH)
122 x 152 x 60 mm
Country Distributor
United Kingdom 1 distributor(s)