Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
g4-1303tx
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3V97PA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112544317
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6510
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 02 Oct 2019 07:54:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic :
The short editorial description of HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic

Intel Core i5-2450M Processor (3M Cache, up to 3.10 GHz), 2GB DDR3 1333MHz, 500GB SATA HDD, 35.56 cm (14") HD BrightView LED-backlit 1366 x 768, AMD Radeon HD 7450M 1GB DDR3, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, WebCam, Windows 7 Home Basic 64-bit
More>>>
HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:
The official marketing text of HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic as supplied by the manufacturer

Features
- Featuring Windows 7 Home Premium and/or other operating systems

Get more done on the go
- Accomplish your daily tasks efficiently with the latest Intel® or AMD Processor technology, wherever you are.
- Enjoy more power as you blaze your way through to running multiple applications at the same time in absolute ease.

A more awesome Internet
- HP PCs feature Windows Internet Explorer for a better browsing experience.
- HP recommends Internet Explorer – the world’s leading browser.

Stylish Colors
- Available in Charcoal Grey and Sonoma Red, the HP Pavilion g4 Notebook PC is designed to suit your versatile, mobile lifestyle.
- Make the most of your every day with a compact, reliable and well-designed companion!

HD Display
- Experience and enjoy clear, crisp graphics that makes your movies and 3D games come to life on high definition (HD) display.

Digital Living Network Alliance
- Be part of a new digital revolution with DLNA. It’s time to enjoy the freedom of accessing your movies, music and photos from your DLNA-certified™ HP Pavilion g4 notebook to and from any DLNA-certified™ products, regardless of brand – anywhere at home and beyond.

Short summary description HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:
This short summary of the HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g4-1303tx, 2nd gen Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:
This is an auto-generated long summary of HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic based on the first three specs of the first five spec groups.

HP Pavilion g4-1303tx. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Basic. Product colour: Charcoal,Grey

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Charcoal,Grey
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i5-2450M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.1 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i5-2400 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
Number of processors supported
The quantity of processors which can be used by the product.
1
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Maximum internal memory (64-bit)
8 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 7450M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Discrete graphics memory type
GDDR3
Number of discrete graphics adapters
1
Audio
Audio system
System used to play music or speech.
SRS
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Speakers manufacturer
Altec Lansing
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
Ports & interfaces
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Microphone connectivity
How a microphone connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Basic
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04Z
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Certificates
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.1 kg
Width *
The measurement or extent of something from side to side.
341 mm
Depth *
The distance from the front to the back of something.
231 mm
Height
The measurement of the product from head to foot or from base to top.
35.6 mm
Packaging content
AC adapter included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Power supply type
The type of power supply which this product uses.
AC/DC
Number of products included
The number of products that are included in the package.
1 pc(s)
Ethernet interface type
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:07
Uk has collected 2 expert reviews for HP Pavilion g4-1303tx Charcoal,Grey 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:08
Nl heeft 2 proffesionele recensies verzameld voor HP Pavilion g4-1303tx Kolen, Grijs 35,6 cm (14") 1366 x 768 Pixels Tweede generatie Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic. Het gemiddelde van deze proffesionele recensies is 50 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:08
Fr a recueilli 2 avis d’experts pour HP Pavilion g4-1303tx Charbon de bois, Gris 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i5 de 2e génération 2 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Home Basic et la note moyenne est de 50 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:06
De hat 2 Expertenmeinungen über HP Pavilion g4-1303tx Holzkohle, Grau 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der zweiten Generation 2 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Home Basic eingeholt. Das duchschnittliche Epertenrating ist 50 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:05
Testseek ha raccolto 2 recensioni da parte di esperti per HP Pavilion g4-1303tx Antracite, Grigio 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i5 di seconda generazione 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic e la valutazione media da parte degli esperti è di 50 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:06
Es ha coleccionado 2 opiniones de expertos para HP Pavilion g4-1303tx Carbón vegetal, Gris 35,6 cm (14") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Home Basic y la calificación media es 50 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:08
Dk har samlet 2 ekspertanmeldelser for HP Pavilion g4-1303tx Kul, Grå 35,6 cm (14") 1366 x 768 pixel 2nd gen Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic og den gennemsnitlige ekspertbedømmelse er 50 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
50%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-14 12:08:07
Se har samlat in 2 experttester för HP Pavilion g4-1303tx Kol, Grå 35,6 cm (14") 1366 x 768 pixlar 2:a generationens Intel® Core™ i5 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic och det genomsnittliga betyget är 50 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:43:31
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:43:31
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:43:31
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 16:43:31
50%
Source Review comments Score
betabuzz.de
Updated:
2015-01-14 12:08:05
Das HP Pavilion g4-1215dx positioniert sich getreu seiner Produktfamilien-Tradition als gehobenes Notebook für Heimanwender, wobei sich diese Ausführung speziell an preisbewusste Nutzer richtet.HP legt bei dem Gerät dennoch immer viel Wert auf ein aus...
Good günstig, angemessene Anwendungsleistung, gute Verarbeitung, schickes Design...
Bad durchwachsener Bildschirm, geringe AkkuLaufzeit...
Bottom line Das HP Pavilion g4-1215dx ein paar Macken, die sich angesichts des sehr günstigen Preises allerdings verschmerzen lassen. Das Gerät sieht deutlich teurer aus, als es tatsächlich ist, und reicht gerade für Office-Aufgaben vollkommen aus...
73%
parentesis.com
Updated:
2015-01-14 12:08:05
Esta laptop HP Pavilion con pantalla de 14 pulgadas te ofrece imágenes HD, trabaja con el sistema operativo Windows 8 y cuenta con un procesador Intel Core i7 con memoria RAM de 8GB, por lo que tiene gran potencia y desempeño...
Good Tiene muy buenos componentes, como procesador, memoria RAM, almacenamiento y gráficos...
Bad La pantalla no es Full HD y en general es una computadora robusta y pesada...
Bottom line Si estás en busca de una computadora con gran potencia, velocidad y muy buena capacidad de almacenamiento, la laptop HP Pavilion G4-2380LA, es una excelente opción...
70%
parentesis.com
Updated:
2015-01-14 12:08:05
Conoce una opción de computadora portátil de HP recomendada para estudiantes de preparatoria o personas que requieran un equipo económico, portátil y de buen desempeño para realizar tareas regulares...
Good Tiene un disco duro de 640 GB; grabadora de DVD y un buen desempeño de acuerdo a sus componentes...
Bad La batería se agota rápido; el volumen máximo de las bocinas es bajo y su peso llega a ser incómodo para trayectos largos...
Bottom line Ideal para estudiantes que no necesitan cargar la computadora de un lado para otro, y cuyas tareas no soliciten programas de edición, diseño o programación...
70%
parentesis.com
Updated:
2015-01-14 12:08:05
Este modelo tiene una pantalla de 14 pulgadas en HD, procesador Intel Core i3, grabador DVD y 500Gb de disco duro...
Good Viene con puertos USB 3.0 y su buen rendimiento...
Bad Viene con el sistema operativo Windows 8, pero la pantalla lamentablemente no es táctil, eso hace un poco más complicada la navegación por Internet y los menús...
Bottom line Si estás estudiando la preparatoria o la universidad, este modelo es uno de los que mejor va a cubrir tus necesidades, ya que ofrece un buen rendimiento, diseño sobrio y tamaño y peso ideal para llevar a todas partes...
60%
parentesis.com
Updated:
2015-01-14 12:08:05
Esta computadora HP de 14 pulgadas, cuenta con un procesador AMD de doble núcleo, 4GB de RAM y un disco duro de 500GB, procesador...
Good La capacidad de almacenamiento es muy buena, al igual que la variedad de puertos de conexión...
Bad El procesador no es tan potente...
Bottom line Esta computadora HP PAVILION G4-1370LA, es ideal para uso escolar, de casa y de trabajo, siempre y cuando se plantee un uso básico para desempeñar funciones sencillas. El espacio de almacenamiento es muy bueno y se pueden conectar otros dispositivos...
50%
parentesis.com
Updated:
2015-01-14 12:08:05
Laptop con pantalla de 14 pulgadas, procesador Intel Core i3 de segunda generación, 4GB de memoria RAM, disco duro de 640GB y sistema operativo Windows 7...
Good Su precio es accesible y su tamaño de pantalla es muy práctico...
Bad Sus especificaciones técnicas son algo limitadas, incluso si se comparan con la de modelos austeros actuales...
Bottom line Este equipo es para estudiantes de secundaria o preparatoria que necesiten utilizar archivos de texto, navegar por Internet, entrar a redes sociales y reproducir video al mismo tiempo...
50%
parentesis.com
Updated:
2015-01-14 12:08:05
Es un equipo sencillo, pero con lo necesario para cubrir las necesidades de un estudiante de nivel medio o superior. Cuenta con procesador Intel Core i3, 4GB de memoria RAM, 500GB de espacio de almacenamiento, pantalla de 14 pulgadas HD y quemador de DVD...
Good Ya viene con el sistema operativo Windows 8...
Bad Su procesador es de segunda generación y no de tercera, como el de la mayoría de los modelos actuales...
Bottom line Si estás en preparatoria o incluso en universidad, este modelo podrá cubrir tus necesidades, ya que tiene un precio accesible y todo lo necesario para mantenerte en contacto con amigos y familiares a través de redes sociales, trabajar y de paso diverti...
60%
parentesis.com
Updated:
2015-01-14 12:08:05
HP ofrece esta laptop básica pero que tiene buenos componentes. Viene con un procesador Intel Core i3 a 2.3GHz, 4GB de memoria RAM, un disco duro de 640GB y una tarjeta de gráficos integrada. Además, tiene una pantalla de alta definición y altavoces Altec...
Good Tiene un disco duro con una gran capacidad de almacenamiento y una pantalla HD...
Bad El procesador y la memoria no soportan realizar tareas exigentes...
Bottom line La HP G4 es ideal para estudiantes que quieran realizar trabajos escolares o para personas que buscan comprarse su primera laptop. Es ideal para mandar correos, navegar en Internet, publicar en las redes sociales o editar archivos, gracias a su procesa...
60%
parentesis.com
Updated:
2015-01-14 12:08:05
Laptop con pantalla de 14 pulgadas, retroiluminación LED, memoria RAM de 4GB, disco duro de 500 GB y procesador AMD Dual-Core...
Good Su buena capacidad de memoria y sus tres puertos USB...
Bad Su procesador no es muy rápido y la memoria RAM sólo se puede expandir hasta 8GB...
Bottom line Esta computadora portátil es perfecta para estudiantes de preparatoria o universitarios cuya carrera sea más de corte administrativo o periodístico, ya que podrán navegar por Internet con toda comodidad y almacenar un buen número de archivos de texto...
60%
parentesis.com
Updated:
2015-01-14 12:08:05
Esta HP es una computadora ideal para hacer tareas sencillas y utilizar programas que no exijan un gran desempeño en procesamiento: cuenta con disco duro de 500GB, procesador AMD Dual-Core a 1.7GHz, 4GB en RAM y pantalla de 14 pulgadas. El precio va de ac...
Good Si cierras su tapa o la pones a hibernar, cuando la abres de nuevo para trabajar reacciona muy rápido; además, su disco duro es de 500GB, lo que te ahorrará gastos extras en discos duros externos o expansión de memoria, a menos que quieras hacer un respal...
Bad El procesador es muy básico y aunque te permite correr varios programas a la vez sin que la computadora se trabe, si utilizas una aplicación en específico que requiera demasiada memoria la laptop puede alentar...
Bottom line Por sus características: diseño, peso, capacidades y precio, esta notebook es ideal para estudiantes o personas que están buscando comprar su primera computadora portátil...
70%
parentesis.com
Updated:
2015-01-14 12:08:05
Es una computadora con pantalla LED de 14 pulgadas, 4 GB de memoria RAM, 500 GB de capacidad en disco duro, sistema operativo Windows Home 7 Premium y batería recargable de iones de litio con una duración de más de 5 horas...
Good Tiene muy buena capacidad en disco duro y tiene tres puertos USB 2.0, algo que no siempre se ve en una computadora portátil...
Bad Su diseño es muy simple y no tiene puertos USB 3.0...
Bottom line Los estudiantes o profesionistas que necesiten una computadora portátil y rápida, con la que además puedan hacer varias tareas al mismo tiempo sin que se alente, pueden considerar esta opción...
50%
solotodo.net
Updated:
2015-01-14 12:08:05
Hoy tenemos para revisión uno de los últimos notebooks de HP para los jugadores que no quieren gastar mucho en su próxima compra: el Pavilion G4-2072la. A pesar de su bajo costo (menos de $400.000) el 2072la no sacrifica mucho en rendimiento, al estar eq...
0%
parentesis.com
Updated:
2015-01-14 12:08:05
La HP G4-1280 cuenta con un procesador AMD E-450 y 2GB de memoria RAM; además, tiene un disco duro de 500 GB, capacidad para guardar todos tus archivos y programas...
Good Tiene múltiples puertos de conectividad para conectar la laptop a alguna pantalla externa o para conectarle dispositivos como un celular o una impresora, a la computadora...
Bad El procesador es un poco lento, es posible que la laptop se alente un poco si tienes muchas aplicaciones abiertas a la vez (más de tres)...
Bottom line Recomendada para jóvenes estudiantes que quieren una computadora para hacer sus tareas y que además resalta de entre las demás por su color y diseño...
40%
parentesis.com
Updated:
2015-01-14 12:08:05
La HP G4-1280 cuenta con un procesador Intel Core i3 y 4 GB de memoria RAM, excelentes para realizar varias tareas a la vez; además, tiene un disco duro de 500 GB, capacidad para guardar todos tus archivos y programas...
Good La pantalla HP BrightView con retroiluminación LED ofrece imágenes de calidad, excelente para ver videos...
Bad La batería no proporciona una tan buena autonomía por lo que debes de pensar en llevar el cargador siempre contigo...
Bottom line Computadora portátil ideal para empresarios; presume un buen rendimiento en tareas cotidianas y tiene múltiples puertos de conectividad...
50%
parentesis.com
Updated:
2015-01-14 12:08:05
Es una laptop pequeña pero con lo último en conexiones y tecnología; puedes conectarla a una pantalla de alta definición por medio de un cable HDMI...
Good A pesar de ser un equipo pequeño, la G41284 tiene un disco duro con gran capacidad para que guardes todos tus archivos, tus fotos y videos...
Bad Ninguno de sus puertos USB es 3.0 (versión de USB con transferencia de datos más rápida)...
Bottom line Una buena opción si eres un ejecutivo o un estudiante en búsqueda de una laptop pequeña pero con un buen desempeño al correr varias aplicaciones a la vez...
40%
parentesis.com
Updated:
2015-01-14 12:08:05
A pesar de mostrar un diseño austero, la HP Pavilion g4-1195 tiene qué presumir: un procesador Intel de segunda generación, un disco duro de 500 GB y 3 GB de memoria RAM además de altavoces Altec Lansing y una cámara web...
Good En algunas tiendas, en la compra de este producto te regalan una impresora HP Deskjet 1000 para que imprimas todo lo que quieras...
Bad Solamente tiene 3 GB de memoria RAM, pero lo puedes expandir a 8 GB...
Bottom line Si te gustan los equipos con diseños sobrios pero con un buen desempeño, esta laptop es para ti...
50%
parentesis.com
Updated:
2015-01-14 12:08:05
Laptop con pantalla de 14 pulgadas, procesador i5 de 2.3 GHz, disco duro de 640 GB y 4 GB de RAM...
Good Buen poder de procesamiento a un costo no muy alto; pantalla con un buen contraste y definición; diseño atractivo y juvenil (esto último en el caso del rojo)...
Bad Llama la atención que no tenga puerto USB 3.0 ni BluRay, que la mantendrían actualizada por varios años...
Bottom line ¿Quieres una computadora para la escuela, con un procesador poderoso y RAM que le ayude a trabajar mejor? Esta computadora llega al rescate...
50%
parentesis.com
Updated:
2015-01-14 12:08:05
Laptop con pantalla de 14 pulgadas, 3 GB de RAM y procesador de doble núcleo a 1.6 GHz. Tiene disco duro de 500 GB y tarjeta gráfica integrada AMD...
Good El tamaño y peso la hacen muy portable...
Bad El procesador es de bajo desempeño y lucha para dar el máximo desempeño...
Bottom line Si busca una laptop de bajo precio para ejecutar aplicaciones sencillas y hacer tareas básicas, este equipo es la opción...
60%
notebookcheck.net
Updated:
2015-01-14 12:08:05
There are also differences found in the graphics card configuration: While some models have to be satisfied with Intel's HD Graphics 3000 , other models are accelerated by the Radeon HD 7450M and/or the Radeon HD 6480G . The hard disk capacity ranges from...
Good Low temperature and fan noise, Low power consumption, Good battery life, Small power adapter, Low price...
Bad Fluctuating CrossFire performance, Somewhat undefined keyboard, Intense micro-stuttering, Mediocre image quality, No USB 3.0...
Bottom line HP Pavilion g6-1352egThe Pavilion g6-1352eg notebook can't deny that it has been designed for a low price. It starts with the 15 inch plastic case that only sports a few interfaces, a clattery keyboard and a below-average screen. No matter if it's the bri...
76%
computershopper.com
Updated:
2015-01-14 12:08:05
Not long ago, the budget-laptop shelves were a forlorn wasteland. Shop for a bargain-basement notebook, and you could uniformly expect machines with older parts inside horribly chunky and cheap chassis. Because of that, our general recommendation...
Good Surprisingly inexpensive, Respectable performance for the price, Attractive, sturdy design, Comfortable keyboard...
Bad No USB 3.0, Disappointing Webcam...
Bottom line A full-size laptop at a netbook price, the $349 Pavilion g4-1215dx delivers an outstanding mix of design and performance for the money. You won't find a faster or better-equipped laptop for less...
80%
pcworld.com_techhive.com
Updated:
2015-01-14 12:08:05
Netbook, schmetbook. If you were thinking of going undersize just because netbooks are cheap, take a look at the HP Pavilion G4 (model 1215dx) instead. At $379 (as of November 7, 2011), this Best Buy-only, all-purpose laptop with a 14-inch, 1366-by-768...
Good Extremely affordable, Suprisingly good keyboard...
Bad No USB 3.0 or eSATA, So-so WorldBench performance...
Bottom line Just say no to netbooks with this amazingly affordable, and far more usable all-purpose laptop. Images (click to enlarge) HP Pavilion G4: 14-inch Laptop, Netbook Price HP Pavilion g4 (1215dx) Review, by Jon L. Jacobi November 7, 2011 Netbook, schm...
60%
Laptopmag.com
Updated:
2015-01-14 12:08:05
The HP Pavilion g4's $379 price will make your eyes pop. Available exclusively through Best Buy, the AMD A4-3300M-powered laptop doesn't have the specs of a high performer, but at this price point, shoppers are looking for a competent system for web su...
Good Great audio, Wide viewing angles, Attractive looks, Comfortable keyboard...
Bad Dull colors, Relatively short battery life...
80%
info.abril.com.br
Updated:
2015-01-14 12:08:05
Quem compra um notebook de 14” hoje pode, na maioria dos casos, esperar dele um desempenho mediano sem sequer olhar as especificações. Existem exceções, no entanto, que se situam acima ou abaixo da linha média de performance desses computadores. O G4 é ju...
Good Boa duração de bateria para a categoria...
Bad Configuração comparável à de um netbook, desempenho ruim nos benchmarks...
Bottom line O Pavilion G4 é indicado para quem não precisa de um computador mais potente do que um netbook, mas prefere uma tela um pouco maior;...
69%
bondfaro.com.br
Updated:
2015-01-14 12:08:05
Pensando em presentear alguma mulher especial da sua vida e sabe que ela gosta ou precisa de um computador novo? O notebook Pavilion g4-2175br, da HP, traz um design todo charmoso na tampa e no interior que as mulheres devem gostar, com flores e borboleta...
Good Boa configuração com processador de 3ª geração e desempenho satisfatório, Acabamento e design deve agradar o público feminino, Diversas conexões, entre elas HDMI e USB 3.0.
Bad As teclas do notebook não são retroiluminadas, Tela é brilhante e reflete a luz, Altofalantes não possuem graves muito presentes...
Bottom line O famoso notebook com bom custo/benefício. Esse é o HP Pavilion g4-2175br. Com uma configuração bacana e um design que deve agradar o público feminino, o modelo possui bom desempenho, processador de terceira geração, teclado e touchpad confortáveis, mas a...
80%
notegear.com
Updated:
2015-03-07 11:11:40
최근 HP는 프린터 사업부와 PC 사업부를 통합하면서 모바일 PC 분야에서도 대대적인 라인업 변경 작업이 이루어졌습니다. 제품 경쟁력과 소비자들의 만족도를 높이기 위해 전체 라인업의 포지션을 다듬고 새로운 신규 모델들을 대거 출시하는 등 개혁에 가까운 작업을 진행 중에 있습니다. 무엇보다 지난 2002년부터 보급형 컨슈머 라인업으로 HP의 한 축을 담당하던 컴팩 프리자리오가 역사속으로 사라지고 그 자리를 파빌리온 g 시리즈가 대신하게 되었습니다. 파빌리...
0%
eprice.com.tw
Updated:
2016-12-14 16:43:31
想用不到四萬塊的代價,擁有一台內建四核心處理器 + 雙顯卡的 14 吋全新筆電?那 HP 到是有一台筆電可以符合你的願望,那就是今年 7 月推出的 AMD Vision A6 規格平台筆電:Pavilion g4-1102AX。這台 14 吋筆電外型和採用 Core i 處理器版本的 Pavilion g4 幾乎一樣,但是內部換上四核心的 AMD APU 處理器架構,同時還有可以透過 CrossFire 技術串聯的雙顯卡設計,是一台規格和價格都有看頭的 AMD 平台機。 兩種規格版本 HP 的 AMD 平...
Bottom line 打著四核心處理器,又能雙顯卡串聯的 HP Pavilion g4-1102AX,聽起來就是一款很有產品特色的 14 吋筆電。但經過實測,g4-1102AX 的處理器效能和主流的 Intel Ciore i3 相比其實討不到什麼便宜;而且 g4 雖然具備 CrossFire 技術,但似乎是驅動程式的問題,所以並不是每一個軟體用起來都能發揮 CrossFire 的效果。因此除非你很執著於四核心處理器的多功處理能力,要不然和主流 Intel Core i 筆電機種相比,g4-1102AX 可能並不一定會比較適合...
0%
techbang.com
Updated:
2016-12-14 16:43:31
上次推薦了5款平價的效能筆電,但不少讀者還是覺得3萬元的筆電太貴,所以這次就再來推薦更低價位,但效能又不算太差的Core i3筆電。這次推薦筆電的價位則是拉到新台幣2萬元,就算沒有預算也可以買到稍有效能的筆電,也提供想要買低價筆電的人做參考比較。雖然說買筆電最好是一次到位,但還是有不少人的預算沒那麼高,所以在這整理了5款低價效能筆電給大家參考。而要買到2萬元以下,但又要有點效能的筆電的話,處理器最佳首選當然就是Sandy Bridge Core i3-2310M處理器。雖然AMD的APU-E350比Cor...
0%
techmagnifier.com
Updated:
2016-12-14 16:43:31
HP brand has recently launched new brand laptop HP Pavilion g4-1215x with attractive features as well as cost effective. This laptop is covered all basic features, 14 inches screen size, with price of only $379 where you can compared Net book level budget...
Bottom line If you are looking for simple or extra machine with your limited budget, HP Pavilion will be good one which has cost only $379. The g4 series has made change in design and overall feature, so it will work good compared to previous G series. You will get o...
40%
erodov.com
Updated:
2016-12-14 16:43:31
HP Pavilion G4-1009TU Notebook ReviewI picked up an HP Pavilion g4-1009TU notebook from a local HP reseller. I had it sitting around, gleaming at me and decided to put it to the test.The Pavilion g4-1009TU is a new offering of Pavilion g series notebooks...
Good Excellent performance Excellent build quality with an appealing design Good Display Good Audio quality Doesn't heat up Comfortable keyboard and touchpad...
Bad Interfaces are more crowded...
Bottom line Operating Temperature: This is where the notebook simply amazes me. During normal usage like internet and music, the laptop remains cool all over. As the load increases on the CPU ( while gaming), the temperature rises that is quite apparent but even in t...
0%
infokomputer.com
Updated:
2016-12-14 16:43:31
Larisnya varian ekonomis membuat produsen tergiur merilis versi baru meski terlihat sekadar kloning saja.Para penyuka martabak biasanya gemar mencoba aneka variasi isi martabak (baik keju, coklat, atau lainnya) agar mengetahui perbedaan rasanya. Namun dal...
Good Desain menarik, kinerja lumayan, ada pilihan chip grafis, harga terjangkau...
Bad Shortcut minim, daya tahan baterai pendek...
77%
infokomputer.com
Updated:
2016-12-14 16:43:31
Melalui notebook ini, performa istimewa Sandy Bridge bisa didapat dengan harga terjangkau.Dari seluruh jajaran notebook HP, seri G ditujukan untuk menyasar segmen menengah ke bawah, tercermin dari harga yang sangat terjangkau. Hal ini terlihat dari notebo...
Good Kinerja bagus, touchpad unik, harga terjangkau...
Bad Kipas fan berisik...
76%
cyberbiz.in.th
Updated:
2016-12-14 16:43:30
ปัจจุบันราคาของโน้ตบุ๊กรุ่นใหม่ๆ เริ่มลดลงอย่างมาก ในขณะที่ประสิทธิภาพการทำงานกลับอยู่ในเกณฑ์ดีน่าสนใจ อย่างโน้ตบุ๊กจาก HP ในชื่อรุ่น Pavilion G4 ที่มาพร้อมหน้าตาที่เรียบง่าย แต่ด้านในแฝงด้วยประสิทธิภาพจากหน่วยประมวลผลอินเทล Core i5 Sandy Bridge และกราฟิก...
Good ดีไซน์เรียบและการออกแบบดูสวยงาม ขนาดตัวเครื่องรวมถึงน้ำหนักเมื่อเทียบกับประสิทธิภาพแล้วสมดุลกัน สามารถพกพาไปไหนต่อไหนได้สะดวก มีกราฟิกแยก สามารถเล่นเกม 3 มิติได้ดีระดับหนึ่ง สามารถสลับกราฟิกชิปใช้งานได้ ทำให้ประหยัดพลังงานเมื่อใช้งานในโหมดแบ็ตเตอรี่...
Bad ไบออสไม่สามารถปรับแต่งได้มากนัก ไม่มี USB3.0 มาให้...
0%
notebook888.com
Updated:
2016-12-14 16:43:30
Close UpHP Pavilion G4 1042TX รุ่นที่ได้รับการทดสอบนั้น เห็นตอนแรกนึกว่าทาง HP ส่งรุ่น HP G42 มาให้อีกรอบเพราะรูปร่างหน้าตาคล้ายๆ กันวัสดุก็เหมือนกันแต่ตรงฝาด้านหน้าไม่มีลวดลาย ปล่อยไว้เรียบๆ ก็ดูสวยไปอีกแบบ Front Cover มีโลโก้ HP จะอยู่ตรงมุมด้านล่างซ้าย...
Good CPU ตัวท๊อปของตระกูล i3 เปิดโปรแกรมได้หลากหลายในเวลาเดียวกัน ประสิทธิภาพคุ้มค่ากับเงินที่จ่าย ตัวเครื่องทำความสะอาดง่า...
Bad เครื่องรุ่นใหม่ควรจะมี USB 3.0 เพิ่มเข้ามาสักนิด ไม่มีอะไรที่โดดเด่นเป็นพิเศ...
Bottom line โน้ตบุ้ค HP Pavilion G4 1042ไม่ได้เป้นโน้ตบุ้คที่โดดเด่นอะไร แต่ด้วยความสามารถที่มีก็เพียงพอต่อการใช้ทำงานและรองรับความบันเทิงได้สบายๆ อยู่แล้ว ซึ่งค่อนข้างจะตรงกับกลุ่มเป้าหมายที่ต้องการเป็นเจ้าของแต่ไม่อยากจ่ายเม็ดเงินไปจำนวนมาก...
80%
notebookspec.com
Updated:
2016-12-14 16:43:31
เกริ่นนำสวัสดีแฟนๆ notebookspec ทุกท่าน ในวันนี้เราได้รับ HP Pavilion G4-2017TX จากบริษัทที่มีชื่อเสียงและประวัติการทำโน้ตบุ๊กที่ค่อนข้างจะยาวนานอย่าง HP ซึ่งในรุ่นนี้เองก็ได้มีการพัฒนามาให้ดีกว่า Pavilion G Series รุ่นก่อนๆ ในหลายๆ ด้านอาทิเช่นสเปคที่มีก...
0%
buycoms.com
Updated:
2016-12-14 16:43:31
ให้ทุกการทำงานมีความคล่องตัว และคุ้มค่าได้มากกว่ากับคอมพิวเตอร์โน้ตบุ๊ก G Series ใหม่ล่าสุดจาก HP ที่มาพร้อมขุมพลังความแรงของซีพียู Intel Core i5 Generation 2nd ที่กำลังได้รับความนิยมสูงสุดในปัจจุบัน รองรับการทำงานร่วมกับโปรแกรมใหม่ๆ ทั้งงานในออฟฟิศ หรือใ...
Bottom line ตอบสนองการทำงานทั่วไปได้ดีเยี่ยม ถือว่าคุ้มค่ากับราคาค่าตัวที่ไม่แพงมาก...
86%
vmodtech.com
Updated:
2016-12-14 16:43:31
…ช่วงนี้เราอาจจะได้เห็นผลิตผลของโปรเซสเซอร์ตระกูลใหม่ที่ทาง AMD เรียกว่า APU หนาหูหนาตาบนเว็บไซต์ของเรามากขึ้นสักนิดนะครับ เพราะคงอยู่ในช่วงกระแสบูม ขาขึ้นของมันนั้นเอง ซึ่งในวันนี้ผมก็มีเครือ่งโน๊ตบุ๊ก HP Pavilion G4 ที่ใช้โปรเซสเซอร์ APU จาก AMD ในรุ่น...
Bottom line คะแนนของ 3Dmark ทำได้น่าประทับใจเลยทีเดียวสำหรับเครื่องราคาระดับนี้..… ถือว่าออกมาเขย่าวงการเครื่องโน๊ตบุ๊กราคาถูกได้เลยทีเดียวครับสำหรับ HP Pavilion G4 ตัวนี้ ที่ผมคาดว่าราคาขายจริงไม่น่าจะเกิน 15000 บาทเท่านั้น ได้ประสิทธิภาพของกราฟฟิค Radeon HD 6 serie...
0%
notebookspec.com
Updated:
2016-12-14 16:43:31
ถือได้ว่าเป็นโน้ตบุ๊กที่ราคาประหยัดจากทาง HP ซึ่งเหมาะกับคนที่สนใจใช้งานในด้านกราฟิก ที่ต้องมองไว้เป็นอีกหนึ่งตัวเลือกอย่างแน่นอนกับ?HP Pavilion G4-1100AUHP Pavilion G4-1100AU?: ถยอยออกกันมาแทบจะครบทุกแบรนด์กันแล้ว กับโน้ตบุ๊กขุมพลัง? AMD Fusion APU ที่กำ...
0%
notebookspec.com
Updated:
2016-12-14 16:43:31
HP Pavilion G4-1100AX : ถยอยออกกันมาแทบจะครบทุกแบรนด์กันแล้ว กับโน้ตบุ๊กขุมพลัง? AMD Fusion APU ที่กำลังเป็นกระแสความสนใจอยู่ในเวลานี้ ด้วยความสดใหม่ที่เรียกว่าใหม่หมดจด พกพาเทคโนโลยีมาด้วยเพียบ โดดเด่นด้วยกราฟิกการ์ดในตัวซีพียูที่มีประสิทธิภาพเข้าขั้น แถ...
0%
overclockzone.com
Updated:
2016-12-14 16:43:31
ก่อนอื่นก็ต้องขอกล่าวสวัสดีกับท่านสมาชิก Overclockzone.com ทุกท่านครับ กลับมาพบกันอีกเช่นเคยครับสำหรับการนำเสนอรีวิวเครื่อง Laptop หรือที่หลายคนอาจจะเรียกกันว่า Notebook และสำหรับในวันนี้นั้นทางเราก็มีเครื่อง Notebook ที่มีสีสันสะดุดตามาให้ทุกท่านได้รับชม...
0%
Show all
Customer service details