location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3C45EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:56:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Dec 2013
Product end of life date
Bullet Points HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i3 i3-2120 3.3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 120 GB DVD Super Multi
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Warranty: Backed by HPwith a 3-3-3 standardTerms and conditions may vary by country.
Long product name HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black :
The long product name of HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

rp5800 Retail System - Intel® Core™ i3-2120 3.30GHz, 4GB 1333MHz DDR3 SDRAM, 120GB SSD, SATA SuperMulti DVD, Intel 82579LM, Windows® 7 Professional
More>>>
HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black:
The official description of HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced features enable retailers to standardize on one system to run mission critical operations. Expandable and highly configurable for easy implementation into your existing ecosystem; choose operating systems, Intel® processors, storage, and memory.

High performance
- Available with a choice of operating systems, Intel® processors, mass storage, removable media, and memory the HP rp5800 has a flexible design that you can customize to fit your needs.
- The Intel® Core™ vPro™ Processor provide hardware-based remote management technologies enabling a stable, secure and reliable IT infrastructure.
- Dual-integrated graphics ports: a VGA port and DisplayPort (new on this platform) provide support for both employee-facing and a customer-facing display to help create a richer and more engaging customer experience.
- Retail system configurations with RAID support and Solid State Drives enhance data protection and offer greater reliability.

Expandable and configurable
- With extra memory slots, multiple PCI Express (PCIe) slots, 8.9/13.3 cm (3.5”/5.25”) bays, and optional optical drives, the HP rp5800 Retail System has a flexible design that you can customize to fit your retail environment.
- Choose the combination of HDD/SSD and ODD/eSata storage devices that’s right for you. The HP rp5800 Retail System has 3 drive bays to allow you to take advantage of the latest technology while still working within your existing ecosystem.
- Connect to a broad range of Retail accessories and options for greater productivity and flexibility to fit in your retail environment.

Stable and manageable
- Reliable, retail-hardened engineering helps reduce downtime and keep your store running smoothly. The ruggedized Retail system and 40ºC ambient temperature support extend longevity through your normal business activities.
- Intel’s vPro Technology enables out-of-band management making it possible to do remote support of PCs in any power state and without a working operating system environment.

Works with your environment
- To make your transition to new hardware easier, the HP rp5800 Retail System has the same footprint as the HP rp5700 and leaves room for a keyboard, printer, and barcode scanner. The Pole Mount and Display Arm Assemblies enable the mounting of multiple monitors for customer and employee use.

Short summary description HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black:
This short summary of the HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp5800, 3.3 GHz, Intel® Core™ i3, 4 GB, 120 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black:
This is an auto-generated long summary of HP rp5800 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 120 GB Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP rp5800. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 240 W. Product type: PC. Weight: 6.84 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2120
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2100 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
120 GB
Optical drive type *
DVD Super Multi
Total SSDs capacity
120 GB
Number of SSDs installed
1
SSD capacity
120 GB
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
I/O ports
1 x RJ-12 2 x RS232
USB 2.0 ports quantity *
7
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Serial ports quantity
2
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Number of 3.5" bays
1
Design
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® QM67 Express
Audio system
ALC261
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53426
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
338 mm
Depth *
378 mm
Height *
100 mm
Weight *
6.84 kg
Packaging content
Display included *
No
Other features
Graphics card family
Intel
Audio input
1