location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB DVD Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2U56AA#ABB
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 04:27:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop DVD Super Multi DL USB 2.0
  • - Mounting: Horizontal
  • - Stainless steel
Warranty: 1 year limited
Long product name HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel :
The long product name of HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External, USB, DVD
More>>>
HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel:
The official description of HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The HP External USB DVD Drive provides up to 8X USB powered double-layer recording. Share up to 8.5GB of video, photos, and presentations on one double-layer disc, and quickly store, back up, and transport files on DVDs and CDs.

Features
Back-up, store, install software and more with the HP External USB DVD Drive
Connect to your HP PC quickly and easily via USB cable
Back-up, store, install software and more with the HP External USB DVD Drive
Sleek and compact design in a durable aluminum casing is great to take with you anywhere
Compatible with Windows XP/Vista/7/8

What's in the box
Optical Drive; software; documentation
One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period

Short summary description HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel:
This short summary of the HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

HP External USB DVD Drive, Stainless steel, Horizontal, Laptop, DVD Super Multi DL, USB 2.0, Windows XP/Vista/7/8

Long summary description HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel:
This is an auto-generated long summary of HP External USB DVD Drive optical disc drive DVD Super Multi DL Stainless steel based on the first three specs of the first five spec groups.

HP External USB DVD Drive. Product colour: Stainless steel, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. Weight: 365 g. Package dimensions (WxDxH): 240 x 220 x 60 mm, Package weight: 710 g. Cables included: USB

Design
Internal *
No
Product colour
Stainless steel
Mounting
Horizontal
Performance
Purpose *
Laptop
Optical drive type *
DVD Super Multi DL
Interface *
USB 2.0
Compatible products
Windows XP/Vista/7/8
Weight & dimensions
Weight
365 g
Packaging data
Package dimensions (WxDxH)
240 x 220 x 60 mm
Package weight
710 g
Packaging content
Warranty card
Yes
Cables included
USB
Other features
Dimensions (WxDxH)
146 x 152 x 18 mm
Backup rate compressed performance
8.5 GB/h
Size (imperial)
14.6 cm (5.75")