location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Essentials Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2M90AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey :
The long product name of HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Essentials Kit
More>>>
HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey:
The official description of HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 40,6 cm (16") case bundle is the perfect complement to your notebook. It includes a 3-button wireless mobile mouse and a padded sleeve to protect your notebook while you are out and about.
- The HP Wireless Essential Kit - 40,6 cm (16") is the perfect travel companion. Keep your notebook safe in the padded inner compartment of the sleeve, and just plug and enjoy the freedom of working with the Wireless Mobile Mouse everywhere you go.
- The HP Wireless Essential Kit – 40,6 cm (16”) is perfect to help you stay organized. It allows easy access to your phone, keys and tickets, while keeping your notebook safe in the padded inner compartment.
- The HP Notebook Sleeve - 40,6cm (16") accentuates the traditional black sleeve with the perfect combination of cool gray accents and sunny gold interiors. Plus, fabric panel details add depth and dimension to your notebook protection.
- The HP Wireless Mobile Mouse in has advanced wireless technology so you stay connected, and an optical sensor that works on many surfaces. Three buttons and a clickable scroll wheel give you perfect control.
- With the HP Wireless Mobile Mouse, you won't lose your receiver again. The micro-receiver is truly small - so small that you can actually store it inside the mouse.

Short summary description HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey:
This short summary of the HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Essentials Kit, Briefcase, 40.6 cm (16"), 265 g

Long summary description HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey:
This is an auto-generated long summary of HP Wireless Essentials Kit 40.6 cm (16") Briefcase Black, Grey based on the first three specs of the first five spec groups.

HP Wireless Essentials Kit. Case type: Briefcase, Maximum screen size: 40.6 cm (16"). Weight: 265 g. Mouse included

Features
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Product main colour *
Black, Grey
Country of origin
China
Weight & dimensions
Width
410 mm
Depth
305 mm
Height
35 mm
Weight
265 g
Packaging content
Mouse included
Yes