location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Travel Plus 15 Liter 14 Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Plus 15 Liter 14 Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2CE2AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122966905 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 02:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Travel Plus 15 Liter 14 Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stay organized with three compartments and multiple pockets, including two quick access pockets, for all your essentials. Expand the capacity from 15L to 20L to fit everything you need for your business trip–tech, clothing, packing cubes, and more–in one bag.
  • - Streamline your security experience with a travel laptop bag that provides easy access to all your belongings. The 180-degree opening lets you quickly grab whatever you need in the moment—laptop[1], toiletries, liquids, accessories, and more.
  • - This bag is built for the long haul with durable, water-resistant[2] 750D recycled polyester. Padded compartments safeguard your laptop[1] and accessories from bumps and bruises, while the RFID-blocking pocket and lockable, anti-puncture zippers[3] deter theft.
  • - The better choice for a brighter tomorrow, the HP Travel Plus 15L 14-inch Laptop Bag is made with at least 60% post-consumer recycled materials (39 plastic bottles).[4] Plus, it comes with FSC®-certified packaging.[5]
Warranty: HP three-year limited warranty
Long product name HP Travel Plus 15 Liter 14 Laptop Bag :
The long product name of HP Travel Plus 15 Liter 14 Laptop Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travel Plus 15 Liter 14 Laptop Bag
More>>>
HP Travel Plus 15 Liter 14 Laptop Bag:
The official description of HP Travel Plus 15 Liter 14 Laptop Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Ultimate Travel Companion
Simplify your journey with one bag that meets all your travel needs. This durable, thoughtfully designed bag keeps you organized—from packing through the airport and beyond. Multiple compartments enable easy access for airport security convenience.

Short summary description HP Travel Plus 15 Liter 14 Laptop Bag:
This short summary of the HP Travel Plus 15 Liter 14 Laptop Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP Travel Plus 15 Liter 14 Laptop Bag, 820 g

Long summary description HP Travel Plus 15 Liter 14 Laptop Bag:
This is an auto-generated long summary of HP Travel Plus 15 Liter 14 Laptop Bag based on the first three specs of the first five spec groups.

HP Travel Plus 15 Liter 14 Laptop Bag. Weight: 820 g

All Things Organized
All Things Organized

Stay organized with three compartments and multiple pockets, including two quick access pockets, for all your essentials. Expand the capacity from 15L to 20L to fit everything you need for your business trip–tech, clothing, packing cubes, and more–in one bag.

Designed for Quick Access
Designed for Quick Access

Streamline your security experience with a travel laptop bag that provides easy access to all your belongings. The 180-degree opening lets you quickly grab whatever you need in the moment—laptop[1], toiletries, liquids, accessories, and more.

Protection on Multiple Levels
Protection on Multiple Levels

This bag is built for the long haul with durable, water-resistant[2] 750D recycled polyester. Padded compartments safeguard your laptop[1] and accessories from bumps and bruises, while the RFID-blocking pocket and lockable, anti-puncture zippers[3] deter theft.

Traveling Convenience

Conveniently and securely attach your travel laptop bag to your rolling luggage for easy transport.

Rise Above Bumps

The padded floating laptop pocket is elevated to prevent your PC from directly hitting the floor when you set the bag down.

Protection for Peace of Mind

Protect credit cards and other sensitive information with a dedicated RFID-blocking pocket. Secure your stuff with a puncture resistant double-coil, lockable zipper. [3]

Easy Access

180-degree zippered opening simplifies packing and offers fast, easy access to your belongings at airport security checkpoints.

Weight & dimensions
Width
380 mm
Depth
130 mm
Height
290 mm
Weight
820 g
Weight & dimensions
Package width
380 mm
Package depth
130 mm
Package height
290 mm
Package weight
850 g
Country Distributor
Nederland 4 distributor(s)
Switzerland 3 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Travel Plus 15 Liter 14 Laptop Bag:
Disclaimer

[1] Fits most laptops up to 14 inches.
[2] Supplier tested for water resistance on exterior fabric coating.
[3] Applies to zipper on laptop compartment. Lock sold separately.
Technical specification disclaimers
Recycled plastic is expressed as a percentage of the total weight plastic. Post-consumer recycled is based on the definition set in the EPEAT® standard for computers, IEEE 1680.1-2018 standard.