HP logo

HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
365154
Info modified on:
15 Jan 2024, 08:23:29
End of life date:
31 Dec 2020
Warranty:
Protected by HP, including a 3 years parts, 3 years labor (3/3/0) standard limitedCertain restrictions and exclusions apply. (HP Care Pack Services extend service contracts beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts from date of hardware purchase. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at http:///go/lookuptool. Additional HP Care Pack Services information by product is available at http:///hps/carepack.)
Long product name HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:

HP L6010 10.4-inch Retail Monitor

HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:

The HP L6010 10.4-inch Retail Monitor is a sleek, stylish, and compact, head-only display designed for increased performance and outstanding durability.

Short summary description HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:

HP L6010, 26.4 cm (10.4"), 1024 x 768 pixels, 0.206 x 0.206 mm, 1000:1, 25 ms, 176°

Long summary description HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:

HP L6010. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels, Pixel pitch: 0.206 x 0.206 mm. Product colour: Black, Country of origin: China. Sustainability certificates: EPEAT Gold, ENERGY STAR

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.