Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq L2311c
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1W80AA#A2K
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15894
This statistic is based on the 93500 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91397 free Open Icecat users.
Info modified on: 20 Feb 2020 17:45:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The short editorial description of HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

23” (16:9) LED Backlit LCD, 1920 x 1080, 5 ms, 250 cd/m2, 1000:1, 720p HD webcam, VGA, USB 3.0
More>>>
HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official marketing text of HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

The HP Compaq L2311c 23-inch Notebook Docking Monitor provides notebook users simple and fast access to full a desktop experience with a built-in HD webcam, video and audio inputs, Ethernet and SuperSpeed USB 3.0 connectivity in one innovative and stylish display.

Features

Notebook computing upgraded
- Notebook users can expand desktop real estate simply and easily with the all-new HP Compaq L2311c 23-inch Notebook Docking Monitor – a full HD, LED backlit LCD display with universal USB media port replication.

Simple connectivity
- A single, SuperSpeed 3.0 USB cable to monitor solution with integrated Ethernet, audio and 4-port USB hub with HP Smart AC Technology to power and charge select HP notebooks.

Communicate around the globe
- The HP Compaq L2311c 23-inch Notebook Docking Monitor features a built-in 720p HD webcam, and comes with HP MyRoom business edition software and Cyberlink YouCam, a productive webcam tool.

Eco-Highlights
- The HP Compaq L2311c 23-inch Notebook Docking Monitor makes an impact with: - Arsenic free display glass - Mercury free LED backlighting - ENERGY STAR® qualification - EPEAT® Gold registration

HP support, service and dependability
- Includes a standard, limited three-year warranty for parts, labor and on-site service. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support.

Short summary description HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq L2311c, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP Compaq L2311c. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display technology *
The technology used in the display e.g. plasma, LED.
LED
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
720 x 400,1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 720 (HD 720),1440 x 900 (WXGA+),640 x 480 (VGA),800 x 600 (SVGA)
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1000000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
3D
The device can be used with 3D technology.
No
Panel type *
TN+Film
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.265 x 0.265 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
53.3 cm
Viewable size, vertical
28.7 cm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
Yes
Design
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Country of origin
Country where the device is made.
China
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Height adjustment
13 cm
Pivot
Yes
Swivel angle range
-180 - 180°
Tilt angle range
-5 - 30°
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
38 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
555.1 mm
Depth *
The distance from the front to the back of something.
49.5 mm
Height *
The measurement of the product from head to foot or from base to top.
334.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.55 kg
Width (with stand)
551.5 mm
Depth (with stand)
249.4 mm
Height (with stand)
467 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LED
On/off switch
The button which is pressed to switch the device on or off.
Yes
TV tuner integrated
Device has an in-built TV tuner.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Uk has collected 1 expert review for HP Compaq L2311c 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Nl heeft 1 proffesionele recensie voor HP Compaq L2311c 58,4 cm (23") 1920 x 1080 Pixels Full HD LED Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Fr a recueilli 1 avis d’experts pour HP Compaq L2311c 58,4 cm (23") 1920 x 1080 pixels Full HD LED Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
De hat 1 Expertenmeinung für HP Compaq L2311c 58,4 cm (23 Zoll) 1920 x 1080 Pixel Full HD LED Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Testseek ha raccolto 1 recensione da parte di esperti per HP Compaq L2311c 58,4 cm (23") 1920 x 1080 Pixel Full HD LED Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Es ha coleccionado 1 opiniones de expertos para HP Compaq L2311c 58,4 cm (23") 1920 x 1080 Pixeles Full HD LED Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Dk har samlet 1 ekspertanmeldelse for HP Compaq L2311c 58,4 cm (23") 1920 x 1080 pixel Fuld HD LED Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 19:46:46
Se har samlat in 1 experttest för HP Compaq L2311c 58,4 cm (23") 1920 x 1080 pixlar Full HD LED Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
cadalyst.com
Updated:
2015-09-10 19:46:46
The HP Compaq L2311c 23" LED-backlit LCD monitor is a slim, polished unit designed as an expansion screen for mobile computers. It provides a clear, bright display and plenty of features that make it the perfect companion for users seeking more sc...
0%
Country Distributor
United Kingdom 1 distributor(s)