location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A0X37AA interactive whiteboard Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A0X37AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0X37AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112004644 show
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:52:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
Long product name HP A0X37AA interactive whiteboard Black, Silver :
The long product name of HP A0X37AA interactive whiteboard Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A0X37AA, Pocket Whiteboard
More>>>
HP A0X37AA interactive whiteboard Black, Silver:
The official description of HP A0X37AA interactive whiteboard Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pocket Whiteboard is the next generation in interactive technology from HP, perfect for the classroom or the meeting room. The small, lightweight tool lets you take the functionality of a standard digital white board, integrate it onto any surface, and add interactivity to any class or meeting presentation.

- Write, calculate, create – turn almost any surface into an enhanced interactive space
- Lightweight compact size lets you move it easily around a classroom or between meeting rooms
- Capture strokes transmit directly to the laptop with the lightweight, ultra-portable receiver and smart 3-button stylus

- Minimum Intel® Pentium® IV processor 1.4GHz, with 512 MB RAM.
- Microsoft® Windows® 2000/XP/Vista/.
- 40MB available hard drive space.
- 3-Year Warranty.
- Choose from a range education software and online applications.

Short summary description HP A0X37AA interactive whiteboard Black, Silver:
This short summary of the HP A0X37AA interactive whiteboard Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP A0X37AA, Black, Silver, HP 630 Notebook PC HP 635 Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p..., Intel Pentium IV 1.4GHz, 512 MB, 40 MB, Microsoft Windows 2000/XP/Vista/

Long summary description HP A0X37AA interactive whiteboard Black, Silver:
This is an auto-generated long summary of HP A0X37AA interactive whiteboard Black, Silver based on the first three specs of the first five spec groups.

HP A0X37AA. Product colour: Black, Silver, Compatible products: HP 630 Notebook PC HP 635 Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p.... Minimum processor: Intel Pentium IV 1.4GHz, Minimum RAM: 512 MB, Minimum storage drive space: 40 MB. Width: 198 mm, Height: 10 mm, Depth: 41 mm

Audio
Built-in speaker(s) *
No
Ergonomics
Product colour
Black, Silver
Ergonomics
Compatible products
HP 630 Notebook PC HP 635 Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2740p Tablet PC HP EliteBook 2760p Tablet PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8740w Mobile Workstation HP EliteBook 8760w Mobile Workstation HP Mini 5102 HP Mini 5103 HP ProBook 4320s Notebook PC HP ProBook 4330s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4525s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 4720s Notebook PC HP ProBook 4730s Notebook PC HP ProBook 5330m Notebook PC HP ProBook 6360b Notebook PC HP ProBook 6450b Notebook PC HP ProBook 6460b Notebook PC HP ProBook 6465b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC
System requirements
Windows operating systems supported
Yes
Minimum processor
Intel Pentium IV 1.4GHz
Minimum RAM
512 MB
Minimum storage drive space
40 MB
Required software
Microsoft Windows 2000/XP/Vista/
Weight & dimensions
Width *
198 mm
Depth
41 mm
Height *
10 mm
Weight
113.39 g
Packaging content
Remote control included
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:35:17
Uk has collected 1 expert review for HP A0X37AA interactive whiteboard Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%