location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L Desktop GT21-2004ne Bundle PC 2 TB SSD Windows 11 Home Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 40L Desktop GT21-2004ne Bundle PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A02NKEA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 00:19:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN 40L Desktop GT21-2004ne Bundle PC 2 TB SSD Windows 11 Home Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC 600 W
  • - 2 TB SSD
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Short summary description HP OMEN 40L Desktop GT21-2004ne Bundle PC 2 TB SSD Windows 11 Home Tower:
This short summary of the HP OMEN 40L Desktop GT21-2004ne Bundle PC 2 TB SSD Windows 11 Home Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 40L Desktop GT21-2004ne Bundle PC, 2 TB, SSD, Windows 11 Home

Long summary description HP OMEN 40L Desktop GT21-2004ne Bundle PC 2 TB SSD Windows 11 Home Tower:
This is an auto-generated long summary of HP OMEN 40L Desktop GT21-2004ne Bundle PC 2 TB SSD Windows 11 Home Tower based on the first three specs of the first five spec groups.

HP OMEN 40L Desktop GT21-2004ne Bundle PC. Total storage capacity: 2 TB, Storage media: SSD. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 600 W. Chassis type: Tower. Product type: PC. Weight: 18.7 kg

Memory
Maximum internal memory *
128 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Expansion slots
PCI Express x4 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Tower
Water cooling system
Yes
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z790
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP segment
Home
Power
Power supply *
600 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
467 mm
Weight *
18.7 kg
Package width
592 mm
Package depth
328 mm
Package height
582 mm
Package weight
19.3 kg
Packaging content
Keyboard included
Yes
Country Distributor
United Kingdom 1 distributor(s)