location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WP81PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-9900K (16MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2080 Ti (11GB GDDR6)
  • - 64GB (2666MHz) DDR4-SDRAM (2 x 32) & 2000GB SSD
Long product name HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black :
The long product name of HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-9900K (16MB Cache, 3.6GHz), 64GB DDR4-SDRAM, 2000GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 Ti (11GB GDDR6), LAN, Windows 10 Pro 64-bit
More>>>
HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black:
The official description of HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work fast with our most powerful entry workstation
Experience server-grade power in a desktop with impressive expandability. Cut through complex BIM, rendering and visualization projects with high-performance graphics and Intel® processors.

Short summary description HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black:
This short summary of the HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Tower G4, 3.6 GHz, Intel® Core™ i9, i9-9900K, 64 GB, 2 TB, Windows 10 Pro

Long summary description HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black:
This is an auto-generated long summary of HP Z2 Tower G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2 TB SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Pro Workstation Black based on the first three specs of the first five spec groups.

HP Z2 Tower G4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
9th gen Intel® Core™ i9
Processor model *
i9-9900K
Processor cores
8
Processor boost frequency
5 GHz
Processor frequency *
3.6 GHz
Processor cache
16 MB
Number of processors installed
1
Memory
Internal memory *
64 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080 Ti
Discrete graphics card memory
11 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel C246
Audio chip
Realtek ALC3205-VA2-CG
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
650 W
Weight & dimensions
Width *
356 mm
Depth *
196 mm
Height *
385 mm
Weight *
7 kg
Packaging content
Display included *
No