location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VZ57ES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850224263 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 33.8 cm (13.3") Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 512GB SSD
Long product name HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black :
The long product name of HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8565U (8MB Cache, 1.8GHz), 16GB LPDDR3-SDRAM, 512GB SSD, 33.8 cm (13.3") Touch, Intel UHD Graphics 620, Webcam, FreeDOS
More>>>
HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black:
The official description of HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredibly light
The HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black:
This short summary of the HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 16 GB, 512 GB, FreeDOS

Long summary description HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black:
This is an auto-generated long summary of HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black based on the first three specs of the first five spec groups.

HP Elite Dragonfly. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8565U
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Ethernet LAN
No
Network
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Brand-specific features
HP speaker type
HP Quad Speakers
HP segment
Business
Weight & dimensions
Width
304.3 mm
Depth
197.5 mm
Height
16.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-06-11 05:52:52
Uk has collected 97 expert reviews for HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD FreeDOS Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pocket-lint.com
Updated:
2020-06-11 05:52:18
For years the world of enterprise laptops was a sea of boring black plastic. Even as the consumer market moved toward svelte and lightweight, businesses were still rolling out old bricks to staff. But there's been a shift from manufacturers to get laptops...
Good Slim and sturdy design,Battery life is great,Speedy performance,Lightweight and portable machine,Great keyboard...
Bad Fingerprint sensor wasn't always quick to authenticate,Trackpad takes getting used to,Pretty expensive laptop...
Bottom line The HP Elite Dragonfly shows you don't need to have a boring black brick business laptop, you can have a svelte and attractive one that's also fast and capable of going a full day without charging.We love the slim and sleek design, coupled with that matte...
90%
reviewed.com
Updated:
2020-06-11 05:52:19
Incredible battery lifeAwesome designEnterprise-level securityExpensivePro-level features not for everyoneBusiness laptops have had a quiet resurgence lately, with the likes of HP, Dell, and Lenovo blurring the line between their flagship consumer laptops...
Bottom line If your corporate budget allows for it? Absolutely.Putting price aside for a moment, the HP Elite Dragonfly G2 is an astoundingly good laptop. Just about every laptop we review has some kind of flaw you'll need to deal with; it's slow, the keyboard sucks...
0%
itpro.co.uk
Updated:
2020-06-11 05:52:19
HP has a reputation for producing solid business 2-in-1s, but some of them have felt a little cheap and cheerful compared to, say, the MacBook Pro, or Dell's seductive XPS line.That's not a criticism you can make of the Elite Dragonfly G1. As soon as y...
Bottom line The HP Elite Dragonfly is an outstanding debut edition for a sophisticated device that could well cement itself as an enterprise essential.This striking 2-in-1 excels on several fronts - from fantastic connectivity to an excellent display - while leaning...
100%
expertreviews.co.uk
Updated:
2020-06-11 05:52:19
Buy now from HPThe first difficulty is finding a comparable machine. The Dell XPS 13 2-in-1 doesn’t quite make the cut as it weighs 1.33kg. The Dragonfly’s closest Lenovo rivals are the ThinkPad X1 Yoga and Lenovo Yoga C940, but they include a 14in screen...
Good Ludicrously light and well-built, Fast enough to be your main machine, Great display and speakers...
Bad Expensive, Lacks 10th gen Intel chips...
Bottom line HP has created a stunning laptop in the Elite Dragonfly, one that may yet become my favourite laptop of the year. At the moment, however, I can't quite bring myself to recommend it.That's because I know the tenth-generation Core versions will leap onto sh...
80%
techadvisor.co.uk
Updated:
2020-06-11 05:52:28
It comes at a price, but the HP Elite Dragonfly aims to be the perfect convertible laptop by combining flexible design, a lightweight chassis, long battery life and useful business features. We find out if it can achieve all these things in our full revie...
Bottom line For a 2-in-1 convertible laptop aimed at professionals, the Elite Dragonfly meets the expectations of use, performance and battery life expected for the day to day of any worker.Its built-in security measures, all aimed at safeguarding the business enviro...
80%
yugatech.com
Updated:
2020-06-11 05:52:28
The HP Elite Dragonfly is now available in the Philippines. Consider that it's part of HP's Elite line and that it's a business laptop, it does ask for a hefty price for the hardware inside. However, if you do a lot of productivity tasks, value portabilit...
Bottom line The HP Elite Dragonfly, considering other laptops in the market available right now, is hard to recommend. While I thoroughly enjoy the aesthetic, feel, display, and battery life, there are better options. For a starting price of PHP 81,440, other laptops...
0%
T3.com
Updated:
2020-06-11 05:52:34
The HP Elite Dragonfly is making a strong claim to be one of the best Windows laptops of the moment. With a beautifully well-designed chassis, a keyboard that's a pleasure to type on and a gorgeous display, and some top-tier specs, it's going to take some...
Good Excellent looks,Superb screen,Long battery life...
Bad Average audio, Trackpad could be better, No discrete graphics...
Bottom line The HP Elite Dragonfly isn't for everyone, but it looks great and ticks a lot of boxes for power users on the go.Reasons to buy+Excellent looks+Superb screen+Long battery lifeReasons to avoid-Average audio-Trackpad could be better-No discrete graphics...
100%
trustedreviews.com
Updated:
2020-06-11 05:52:35
Related: Best Laptops 2020 The design of the HP Elite Dragonfly is nothing short of exquisite. This has to be one of the best-looking business laptops of all time. If you're a MacBook fan, then this is the sleekest Windows-alternative machine you can pick...
Good Sophisticated design, Crisp display, Ultra-lightweight, Remarkable speaker, Impressive port selection...
Bad Keyboard lacking in tactile feedback, Pricey, No 10th Gen Intel Core processor (yet)...
Bottom line The HP Elite Dragonfly is a business laptop that also offers plenty of upsides for more casual use. It's a gorgeous machine that can tackle any and all productivity tasks you throw at it. However, at a high price, and with the Elite Dragonfly G2 fast appr...
80%
goodgearguide.com.au
Updated:
2020-06-11 05:52:40
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
0%
pcworld.co.nz
Updated:
2020-06-11 05:52:40
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
Bottom line We'll admit, we're impressed by the HP Elite Dragonfly. It transcends our expectations for corporate laptops. Instead of boring, black, and basic, the Elite Dragonfly is beautiful, impressively light, and surprisingly well-equipped.For consumers looking f...
0%
techradar.com
Updated:
2020-06-11 05:52:40
Most of the time, when a business laptop like the HP Elite Dragonfly crosses our desk, we kind of roll our eyes and get on with testing it. Laptops for professionals never tend to be too terribly exciting or much to look at, after all, as they're designed...
Good Impeccable design, Excellent battery life, That keyboard, LTE compatible...
Bad Pretty expensive...
Bottom line The HP Elite Dragonfly is easily the best laptop out there for traveling professionals and executives. It's thin, light, powerful and is one of the most stylish laptops on the market. If you have the cash, you can't go wrong with this laptop...
100%
futurefive.co.nz
Updated:
2020-06-11 05:52:43
Over this Yuletide break, I've grown very fond of HP's Elitebook Dragonfly G1. HP claims it is the world's lightest business convertible notebook, weighing in at under 1kg. I have an inkling that the projected 24.5-hour battery life will be causing circle...
0%
Digitaltrends.com
Updated:
2020-06-11 05:52:49
You hop on your six-hour flight with the ambitious goal of getting some work done. You're prepared. You have a laptop. A charger. You're even willing to pay for the expensive in-flight Wi-Fi. It's time to Get. Work. Done.Six hours later, you've barely man...
Good Perfect size for traveling, Lots of security features, Incredible battery life, Great port selection...
Bad Older processors, Keyboard feels cramped...
Bottom line Yes. Those outside the business world shouldn't cross over, but for the right person, the Dragonfly is the perfect travel companion.Editors' RecommendationsThe best 4K laptops The best laptop deals for April 2020: Dell XPS 13, HP Spectre X360, and more Th...
70%
itpro.co.uk
Updated:
2020-06-11 05:52:52
Image 1 of 6 The last few years have seen a string of high-end devices storm the market, each staking a claim to be the best and most business-friendly as the competition to service high-end users has ramped up. In recent years, 360-degree 2-in-1s have be...
80%
neowin.net
Updated:
2020-06-11 05:52:19
HP's Elite Dragonfly is an excellent convertible PC. I know this because I reviewed one just a few months ago in December. Essentially, it takes the EliteBook x360 1030 and packs it into a magnesium chassis, making it much lighter. It still has its best-...
95%
notebookcheck.net
Updated:
2020-06-11 05:52:19
A real EliteBook? HP introduced the Elite Dragonfly as a convertible with a weight of under 1 kg. But is the light business convertible really a full-fledged EliteBook, or is it a reduced version that is primarily supposed to look good on a desk? We revie...
Good high-quality and lightweight case, Wi-Fi 6 & LTE, very good keyboard, comprehensive service and warranty options, comprehensive security features, USB-A, USB-C and HDMI, long battery runtime, good speakers, Active Pen included...
Bad low CPU performance, fan spins up quickly (but is quiet), bad webcam, glossy screen is a problem outdoors, SSD with Optane storage is not convincing, no (micro) SD reader, limited maintainability...
Bottom line – Elite Dragonfly is a very good Business ConvertibleIs the Elite Dragonfly a real EliteBook? After our comprehensive review, we can answer this question with a definitive "yes". You get a high-quality and sturdy chassis, comprehensive security features...
90%
windowscentral.com
Updated:
2020-06-11 05:52:29
Source: Daniel Rubino/Windows CentralThe HP Elite Dragonfly was announced in late 2019 as a new Ultrabook built for the discerning business user who also wants an excellent all-around laptop. On paper, there's a lot to like about the Dragonfly because i...
Good Gorgeous design and craftsmanship, Excellent port selection, Lots of features and configuration options, Outstanding audio and typing, Optional 4G LTE (soon 5G)...
Bad 4G LTE modem is finicky, Battery life is just OK, Only 8th Gen Intel due to vPro, It gets warm, has a noisy fan...
80%
zdnet.com
Updated:
2020-06-11 05:52:35
HP's 13-inch Elite Dragonfly, announced last September, is among the first wave of premium laptops to fly under the banner of Intel's Project Athena, which aims to guide OEMs towards the delivery of advanced devices that align closely with users' needs...
Good Slim, elegant yet robust industrial design, Webcam with IR and privacy shutter, Optional Sure View and 4K screens, Optional LTE mobile broadband, High-quality keyboard, Good performance for mainstream workloads, Good battery life...
Bad 8th-generation Intel processors...
90%
laptopmedia.com
Updated:
2020-06-11 05:52:35
Currently, it is the lightest laptop HP sells, at just under a kilogram. Even though the Whiskey Lake processors are not exactly on the bleeding edge of technology, anymore, you get plenty of stuff for your pretty money. One of the great features of this...
Good Sub 1kg magnesium chassis, Outstanding battery life, PCIe x4 support, Two Thunderbolt 3 ports, An HP Pen inside the box, Input devices are on point, Great speakers, WiFi 6 and optional LTE support...
Bad RAM is soldered to the motherboard, Our unit had issues with Sure View, Premium price tag...
Bottom line What impressed us most about this guy? Certainly the battery life. Indeed the laptop is a pretty well-rounded business machine, but getting 20 hours of Web browsing on one charge? Come on, this thing will last you through two workdays without the need for...
0%
hothardware.com
Updated:
2020-06-11 05:52:38
The high end 2-in-1 notebook market is pretty crowded with entrants from Microsoft, Dell, Lenovo, HP, ASUS and others. As a result, it's pretty tough to make a convertible laptop that stands out from the rest. HP's doing its best, however, with its new E...
Bottom line Tags:HP,laptop,review,elite-dragonflyADQualityAuto360p720p1080pTop articles1/5READ MOREHP Elite Dragonfly Review: A Super Stylish 2-In-1LaptopImage galleryRelated contentMicrosoft Surface Pro X And Pro 7 Review: Snapdragon And x86 ExperienceDell XPS 13 (2...
0%
engadget.com
Updated:
2020-06-11 05:52:40
When HP launched the Elite Dragonfly, it made bold claims about this laptop being "lighter than air." Obviously, that's marketing hyperbole -- nothing tangible actually weighs less than air -- but the Elite Dragonfly is still pretty light. It comes in at...
Good Lightweight, Attractive design, Comfortable and quiet keyboard, Generous port offering for the size...
Bad Middling performance, Battery life could be better...
Bottom line It's tough to compare the Elite Dragonfly to other laptops, as few business convertibles today are this thin and light. You could get a ThinkPad X1 Yoga, which would provide a better typing experience, but the Elite Dragonfly just looks and feels so much...
88%
pcworld.com_techhive.com
Updated:
2020-06-11 05:52:40
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
Good Lightweight, Long battery life, Enhanced security features...
Bad CPU performance lags behind others, Charging ports only on the right side of laptop, which can hinder mouse use, Some key functions force use of separate function key...
Bottom line The HP Elite Dragonfly is a corporate laptop offering a solid configuration with some premium options; good performance, amazing battery life; and a truly classy design. It's made for your boss, but whether it's deserved is another matter entirely...
80%
Laptopmag.com
Updated:
2020-06-11 05:52:43
As I wrote last year, I was thoroughly impressed by the HP Elite Dragonfly, so much so that it earned 4.5 stars and an Editor's Choice award. But as taken as I was with the ultralight beauty I was none to pleased about it only having an 8th Gen Intel proc...
Good Gorgeous, lightweight design, 10th Gen Intel CPU, Bright, vivid display, A host of security features...
Bottom line The latest HP Elite Dragonfly adds 5G and Tile functionality to an already excellent laptop...
0%
tomsguide.com
Updated:
2020-06-11 05:52:49
HP continues to liven up the business-class section of your nearest plane. It seems the copper and black Spectre laptops weren't enough, as the new HP Elite Dragonfly (starting at $1,629, and tested at $2,169) shocks the system with its elegant blue-magne...
Good Beautifu, eye-catching desig, Epic battery life (with optional upgrade, Bright and colorful scree, A strong set of of security option, Comfortable keyboard...
Bad Expensive...
Bottom line The HP Dragonfly's crisp, beautiful display; lightweight design; and robust security features combine to give you a laptop that's as nice to look at as it is to use. If only it didn't cost so much that I winced when I saw our testing unit's price. You cou...
0%
neowin.net
Updated:
2020-06-11 05:52:49
HP's Elite Dragonfly is a sort of successor to the last EliteBook x360 1030, not that it's discontinuing the EliteBook. This is a new product, rethinking what a business convertible can be. Rather than the standard aluminum, the Elite Dragonfly is made ou...
Bottom line The HP Elite Dragonfly is going to go down as one of my favorite PCs of the year, and that's for the same reason that I loved the EliteBook x360 1040 earlier this year. It's just great all-around, with a good screen, fantastic audio, and one of the best k...
80%
gadgetnutz.com
Updated:
2020-06-11 05:52:51
This is a whole new look for the Elitebook line, and it starts at $1,549. Source: HP Elite Dragonfly Review: A Luxury Business Laptop | Ars Technica...
0%
arstechnica.com
Updated:
2020-06-11 05:52:51
There are more ultra-mobile professionals now than ever before, which is why OEMs are developing increasingly thin-and-light laptops that will appeal to those users. No one wants to add heft to their bag, regardless of whether they're going off on a 10-ho...
Good performance, Great battery life...
Bad 16:9 display aspect ratio, Both Thunderbolt 3 charging ports on one side of the device, Squished arrow keys, Loud fans...
0%
Laptopmag.com
Updated:
2020-06-11 05:52:51
“This doesn't look like a business laptop.”“Really? This is a 2-in-1?”If my colleagues' comments have taught me anything, it's that looks can be very deceiving because the HP Elite Dragonfly is both those things and more. Priced at $2,169, the Dragonfly h...
Good Gorgeous, lightweight design, Extremely long battery life, Comfortable keyboard, Solid performance, Bright, vivid display, A host of security features...
Bad Audio needs some tuning...
Bottom line The HP Elite Dragonfly offers tons of security, nearly 13 hours of battery life and solid performance in one of the prettiest chassis ever...
0%
theverge.com
Updated:
2020-11-08 06:15:24
L ast Last year's HP Elite Dragonfly was perhaps the nicest business laptop we've ever tested. This year's Elite Dragonfly is almost identical to that machine, which is fine because, again, the HP Elite Dragonfly was exceptional in just about every way. T...
Good Sure View Reflect screen, Tile tracker works, Exceptional keyboard, 11-hour battery life...
Bad Expensive, Screen is quite glossy in privacy mode, Last-generation processors...
85%