HP logo

HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
323231
Info modified on:
07 Aug 2024, 16:55:50
Bullet Points HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
  • - Keep your eyes comfortable through the work day with HP Eye Ease, our first built-in, always-on blue light filter that has zero impact on your color accuracy and works without an OSD.
  • - Never lose a moment of productivity with 4-way monitor adjustability, a 3-sided micro-edge, flicker-free 23.8" (60.45 cm) screen, and Full HD resolution.
  • - Energy efficiency is built into every ENERGY STAR® certified, EPEAT® 2020 registered<sup>[3]</sup>, and low halogen<sup>[4]</sup> display. We go one step further with 100% recyclable packaging.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

E24 G4 FHD Monitor

HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

Enhance your entire viewing experience
Work comfortably and stay focused with the optimized ergonomics and Full HD resolution of the HP E24 G4 FHD Monitor with HP Eye Ease that is designed around you. Make life easy for IT with remote manageability.

Short summary description HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP E-Series E24 G4, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP E-Series E24 G4. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP E-Series E24 G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver 9VF99AA#ABB:
[2] Additional monitors sold separately.
[3] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[4] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.

[5] Sold separately.
[6] Requires Windows 10 on host PC.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.