location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 3 Pro 23.8 inch FHD Monitor - 324pv

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 3 Pro 23.8 inch FHD Monitor - 324pv
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9U5C1AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:32:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 3 Pro 23.8 inch FHD Monitor - 324pv
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This 23.8" FHD monitor with up to 100Hz refresh rate[1] provides sharp images and fluid motion to make your everyday experience more productive and enjoyable.
  • - Enjoy a flicker-free screen plus HP Eye Ease, an always-on, color accurate hardware low-blue light filter.
  • - Stay focused with neat cable management, a tilt-adjustable slim stand, and 3-sided micro-edge bezel. Easily adjust settings with a joypad OSD button.
  • - ENERGY STAR® certified and EPEAT® registered[2], this monitor meets high energy-saving standards. Plus, it leverages recycled materials and uses 100% recyclable outer box packaging.[3]
Warranty: HP three-year limited warranty
Long product name HP Series 3 Pro 23.8 inch FHD Monitor - 324pv :
The long product name of HP Series 3 Pro 23.8 inch FHD Monitor - 324pv. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 3 Pro 23.8 inch FHD Monitor - 324pv
More>>>
HP Series 3 Pro 23.8 inch FHD Monitor - 324pv:
The official description of HP Series 3 Pro 23.8 inch FHD Monitor - 324pv as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Everyday Monitor
Expand your view and boost productivity with an additional 23.8 inches of workspace from this FHD monitor. Work in comfort with a crisp, smooth screen and simple design, so you can get more done everyday.

Short summary description HP Series 3 Pro 23.8 inch FHD Monitor - 324pv:
This short summary of the HP Series 3 Pro 23.8 inch FHD Monitor - 324pv data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 3 Pro 23.8 inch FHD Monitor - 324pv, 52.7 cm, 29.6 cm, NTSC, 72%, 538.9 mm, 180.5 mm

Long summary description HP Series 3 Pro 23.8 inch FHD Monitor - 324pv:
This is an auto-generated long summary of HP Series 3 Pro 23.8 inch FHD Monitor - 324pv based on the first three specs of the first five spec groups.

HP Series 3 Pro 23.8 inch FHD Monitor - 324pv. Viewable size, horizontal: 52.7 cm, Viewable size, vertical: 29.6 cm, Colour gamut standard: NTSC. Width (with stand): 538.9 mm, Depth (with stand): 180.5 mm, Height (with stand): 397.9 mm. Package width: 595 mm, Package depth: 124 mm, Package height: 391 mm. Weight: 3.56 kg, Height: 323.6 mm, Width: 538.9 mm

Elevate the Everyday
Elevate the Everyday

Make your everyday experience more productive and enjoyable with an expanded workspace for projects and assignments. This sleek 23.8" FHD monitor boasts an enhanced 3000:1 contrast ratio and up to 100Hz refresh rate[1] for sharp images and fluid motion.

Increased Comfort. Improved Focus.
Increased Comfort. Improved Focus.

Keep your eyes comfortable with a flicker-free screen so you can get more done in your day. Plus, avoid the yellow color shift and keep the comfort with HP Eye Ease, an always-on hardware low-blue light filter that doesn’t impact color accuracy.

Clean Design. Clear Mind.
Clean Design. Clear Mind.

Streamline your desk with a monitor that helps you stay focused. Cut the clutter with neat cable management, a slim, tilt-adjustable stand, and a 3-sided micro-edge bezel to cleanly pair dual monitors. Easily customize your settings with the intuitive joypad OSD button.

Enhanced Contrast

See even more of the nuanced differences of color, shadow, and highlights thanks to an enhanced 3000:1 contrast ratio. [1]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease, an always-on, hardware low-blue light filter, helps keep your eyes comfortable throughout the day by reducing blue light without the yellow color shift.

100 Hz Refresh Rate

Experience smooth scrolling, life-like video and clear detail with a 100 Hz refresh rate that provides fluid movement from frame to frame. [1]

Adjustable Tilt

The tilt-adjustable slim stand helps you find the right angle so you can maximize productivity and work comfortably.

Plenty of Ports

This monitor is ready to connect for sharp FHD visuals with 1 x VGA and 1 x HDMI 1.4 port. [4,5]

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Intuitive Joypad OSD Button

Easily configure your monitor settings with the touch of a button. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness and resolution.

Neat Cable Management

Be more productive with a cleaner workspace by removing the clutter of mixed cables with a neat cable management solution.

Easily Personalize and Adjust Your Monitor

Customize your monitor with easy to use, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen—all through the host PC. [6]

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off. [7]

Energy Efficient Design

These monitors meet the latest energy efficiency and environmental standards for tech and IT with EPEAT® registration and ENERGY STAR® and TCO certifications. [2]

Materials that Matter

This monitor's plastics contain 85% recycled ITE plastics to reduce the amount of raw materials we use. It’s all part of our commitment to help protect our shared future. [8]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable outer box packaging that meets recycling requirements, so it can stay out of the landfill when customers are finished with it. [3,9]

HP PC Mounting Bracket

Save space and optimize your desk by attaching the B200 bracket to the base of the monitor stand and your PC. [10]

Works With Chromebook Certified

The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices. Enjoy a seamless experience across Works With Chromebook certified accessories. [11,12]

Display
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut standard
NTSC
Colour gamut
72%
Ports & interfaces
VGA (D-Sub) ports quantity
1
Weight & dimensions
Width (with stand)
538.9 mm
Depth (with stand)
180.5 mm
Height (with stand)
397.9 mm
Packaging data
Package width
595 mm
Package depth
124 mm
Package height
391 mm
Package weight
3.17 kg
Other features
Weight
3.56 kg
Height
323.6 mm
Width
538.9 mm
Depth
51.4 mm
Brand-specific features
HP GTIN (EAN/UPC)
198122210381
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Series 3 Pro 23.8 inch FHD Monitor - 324pv:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. 100 Hz refresh rate can be supported via HDMI only. 60 Hz refresh rate with VGA.
[2] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[3] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[4] FHD content is required to view FHD images.
[5] HDMI 1.4 and AC power cable included. All other cables sold separately.
[6] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[8] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard. Plastics consist 85% Post-Consumer Recycled Plastic (PCR).
[9] Recycling facilities not available in all locations.
[10] Compatible with all P G5 series, Series 3 Pro and these select mini PCs: Elite Mini 800 G9 UMA sku, Elite Mini 600 G9, Pro Mini 400 G9, Pro Mini 260 G9, EliteDesk 800 G8 UMA sku, EliteDesk 805 G8 UMA sku, EliteDesk 800 G6 UMA sku, EliteDesk 805 G6 UMA sku, ProDesk 600 G6, ProDesk 400 G6, 260 G4 Desktop Mini.
[11] Google tested to meet Chromebook compatibility standards.
[12] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 100 Hz with 8-bit color using one HDMI; 1920x1080 at 60 Hz with 8-bit color using one VGA.
Number of colors through A-FRC technology.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.