HP logo

HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145121
Info modified on:
10 Aug 2024, 06:46:57
End of life date:
28 Feb 2023
Bullet Points HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:
  • - With reduced latency, you’ll wirelessly complete tasks with ease and stream<sup>[2]</sup> picture perfect content.
  • - Enjoy the freedom to connect wirelessly, or wired, using the monitor that’s designed for convenience<sup>[3]</sup> <sup>[4]</sup>.
  • - Elevate your viewing experience with the 27in 4K<sup>[1]</sup> wireless monitor that’s designed to delight.
Warranty:
1 year parts and labour limited warranty.
Long product name HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:

U27 4K Wireless Monitor

HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:

Seamless connection, beautifully uncluttered.
Experience 4K[1] resolution with a wireless sharing PC monitor that’s built for both work and play. With reduced latency, you’ll complete tasks with ease and stream picture perfect content. Now you can enjoy the freedom to connect to your PC wirelessly, or wired. And with 4K resolution, an adjustable stand, and excellent down firing speakers -- get ready for quality like you’ve never seen.

Short summary description HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:

HP U27 4K, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, White

Long summary description HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White:

HP U27 4K. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP U27 4K computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White 9TQ13AA#ABB:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.