location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G5 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9HQ07EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721945150 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® Silver N5000 (1.1 GHz base frequency, up to 2.7 GHz burst frequency, 4 MB L2 cache, 4 cores)
  • - Windows 10 Pro
  • - 29.5 cm (11.6") diagonal, HD (1366 x 768), touch, anti-glare, 220 nits, 45% NTSC
  • - Intel® UHD Graphics 605
  • - 4 GB memory; 256 GB SSD storage
Warranty: HP Services offers 1 year and 90 day limited warranty options depending on country. Batteries have a default 1 year limited warranty. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook x360 11 G5 EE Notebook PC, 11.6", touch screen, Windows 10 Pro, Intel® Pentium® Silver, 4GB RAM, 256GB SSD, HD
More>>>
HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The rugged x360 built for schools and adaptable to every style of learning
Inspire limitless learning with the HP ProBook x360 11 G5 Education Edition that easily flips and folds to suit all the ways students like to learn, in and out of class. Exclusive HP software tools make it just as easy for IT to secure and manage.

Short summary description HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook x360 11 G5 EE, Intel® Pentium® Silver, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP ProBook x360 11 G5 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Engineered to keep pace with busy students

Deploy a device that can work if it falls off a desk[2], is splashed with a soda[3] or has the power cord yanked out. It resists spills and attempts to remove keys, has metal-reinforced corners, and is 122 cm[2] drop tested—higher than most desks.

Immersive 360° multi-modal learning

Let students learn the way they want—by typing, touching, writing, capturing, drawing, and reading on one flexible device. Add the optional active HP Pro Pen G1[4] that has enhanced durability and an all-year[5] battery for precise onscreen interactions.

IT-friendly manageability and security

Get a device with built-in HP-exclusive software that makes it easy to manage and protect on campus and off, even with limited IT resources. And keep students and teachers safe from remote prying eyes with the HP Privacy Camera.

The story is currently unavailable. Please, contact us.
Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Intel® vPro™ Platform Eligibility
No
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Silver
Processor model *
N5000
Processor cores
4
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Gemini Lake
Stepping
B0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4.8 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x4+1x2, 2x1+1x2+1x2, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 605
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
750 MHz
On-board graphics card dynamic frequency (max)
750 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
18
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3184
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
No
Network
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0a
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
Processor code
SR3RZ
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128990
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen 3
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
TCO 8.0 Certified
Weight & dimensions
Width
300 mm
Depth
205.3 mm
Height
21.2 mm
Weight *
1.43 kg
Disclaimer HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

[2] Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] Sold separately or as an add-on feature.
[5] 11.7 months battery life based on active use of 3 hours per day.
[7] MIL STD 810H testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[6] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[7] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Windows 10 Pro in S mode 64 works exclusively with apps from the Windows store. Some accessories and apps compatible with Windows 10 may not work, and performance may vary. Certain default settings, features, and apps cannot be changed. Easily switch to Windows 10 Pro configuration (fee applies) Learn more at Microsoft.com/Windows 10S.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
Not available with eMMC storage.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices.
The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
HD content required to view HD images.
5 MP camera is sold separately or as an optional feature.
Internet access required.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Support Assistant requires Windows and Internet access.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/.
HP Drive Lock & Automatic Drive Lock is not supported on NVMe drives.
Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
Windows Defender Opt in and internet connection required for updates.
HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
Availability may vary by country.
HP Services offers 1-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year limited warranty as the platform. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
FreeDOS planned to be available January 2020.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.