location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0009na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9HH62EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721976314 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-9700 (3.0 GHz base frequency, up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 8 cores)
  • - Windows 10 Home
  • - 80 cm (31.5") diagonal, 4K UHD (3840 x 2160), IPS, edge-to-edge glass, micro-edge, anti-reflection, 600 nits, HDR 600, 98% DCI-P3
  • - NVIDIA® GeForce® GTX 1650 (4 GB GDDR5 dedicated)
  • - 16 GB DDR4-2666 MHz RAM (2 x 8 GB), 512 GB PCIe® NVMe™ M.2 SSD, 1 TB 7200 rpm SATA HDD, 32 GB NVMe™ Intel® Optane™ Memory for storage acceleration
Warranty: 1 year limited parts, labour, and pickup and return service.
Long product name HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black :
The long product name of HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY All-in-One - 32-a0009na, 31.5", Windows 10 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce® GTX 1650, 4K UHD
More>>>
HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black:
The official description of HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your ideas to life on the big screen
Create without limits on the ENVY All-in-One PC's massive 80 cm (31.5") diagonal display that features a high contrast display with a broad color gamut so you can bring your videos and photos projects to life like a pro at home. Experience the performance and responsiveness of an Intel® processor and NVIDIA® graphics so you can create faster than ever.

Short summary description HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black:
This short summary of the HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a0009na, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.51 TB, Windows 10 Home

Long summary description HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black:
This is an auto-generated long summary of HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black based on the first three specs of the first five spec groups.

HP ENVY 32-a0009na. Product type: All-in-One PC. Display diagonal: 80 cm (31.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Aluminium, Black

Power to create with ease

Experience impressive performance with an Intel® processor, NVIDIA® graphics, and ample memory and fast storage so you can power through your photo and video projects effortlessly.

True-to-life colors that amaze
True-to-life colors that amaze

See your creations come to life on a stunning 80 cm (31.5") diagonal, wide-color-gamut HDR UHD 4K display[1]. With 600 nits peak brightness and anti-reflective coating, view and edit creative projects with high color accuracy and without the glare.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
600 cd/m²
Panel type
IPS
Screen shape
Flat
High Dynamic Range (HDR) technology
DisplayHDR 600
RGB colour space
DCI-P3
Anti-glare screen
Yes
Colour gamut
98%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9700
Processor cores
8
Processor threads
8
Processor boost frequency
4.7 GHz
Processor frequency *
3 GHz
Processor cache
12 MB
Processor cache type
L3
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E98
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
16 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Aluminium, Black
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H370
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Netflix, Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191792
Brand-specific features
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP Support Assistant
Yes
HP front camera
HP Privacy HD IR
HP segment
Home
Power
AC adapter power
280 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
719.6 mm
Depth (with stand)
174 mm
Height (with stand)
557.2 mm
Weight (with stand)
13.8 kg
Width (without stand)
719.6 mm
Depth (without stand)
214 mm
Height (without stand)
557.2 mm
Package width
867 mm
Package depth
287 mm
Package height
655 mm
Package weight
20.9 kg
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Display bezel technology
Micro-Edge
Display diagonal (metric)
80 cm
Keyboard type
USB
Autonomy mode
No
Detachable display
No
Infrared (IR) camera
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-04-17 07:53:32
Uk has collected 20 expert reviews for HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Digitaltrends.com
Updated:
2020-05-09 05:33:54
All-in-ones never took off. They make for a clean desk, but unless it's the iMac you're talking about, they're fairly niche.But with its latest all-in-one, HP wants to take on Apple's best head-on. The new Envy 32 All-in-One has an answer for every featur...
Good Luxurious design, Desktop-class processor, Powerful RTX graphics, Lots of mobile synergies...
Bad Can get hot and loud, No Core i9 option...
Bottom line Yes. If you need a premium Windows PC that can power you through content creation, gaming, then this is the best all-in-one you can buy.Follow our live blog for more CES news and announcements.Editors' RecommendationsThe best all-in-one computers for 2020...
80%
neowin.net
Updated:
2020-04-17 07:53:32
I don't usually use an all-in-one PC. Normally, I'm using a gaming tower with a 65W or 95W processor and Nvidia RTX graphics. On top of that, I've got my two monitors, some Logitech speakers, a Logitech Brio webcam, and so on.Unfortunately, most all-in-on...
Bottom line Premium all-in-one PCs are a lot of fun, because as the name suggests, they're the whole package. It's a very clean setup with a single cable for power and Bluetooth peripherals. You don't have to worry about a bunch of different pieces, like a tower, a m...
95%
engadget.com
Updated:
2020-04-17 07:53:32
All-in-one computers typically aren't that exciting, not when we've got ultra-thin laptops hogging the spotlight. But HP's new Envy 32 All-in-One might make you rethink what's possible with a large table-top PC. It's a multimedia powerhouse, with a 31.5-i...
Good Gorgeous and large screen, Excellent Bang & Olufsen speakers, Powerful CPU and GPU, Elegant design, Thoughtful features like wireless charging...
Bad Mouse and keyboard feel awfully cheap, No touchscreen support like Surface Studio...
Bottom line HP's newest all-in-one PC is made for people who want to be surrounded with a gorgeous screen and excellent sound. It's a multimedia powerhouse, though it's a shame that HP's mouse and keyboard feel pretty cheap.How would you rate the Envy 32 All-in-One?W...
84%
Laptopmag.com
Updated:
2020-06-06 07:23:35
For many people, the world of all-in-ones is populated by the iMac, the Surface Studio and everything else. Launched at CES 2020, HP's Envy 32 needs to be added to the discussion. Anyone who wants a powerful all-in-one that can run demanding programs and...
Good Attractive, modern design, Fast performance and RTX graphics, Bright, sharp 32-inch 4K display, Booming speakers with BT function, Decent keyboard/mouse included...
Bad Can't adjust height, swivel, No Core i9 option, Missing a touch-screen option...
Bottom line HP's Envy 32 AiO, a beautiful, powerful and feature-filled Windows 10 all-in-one, is an excellent alternative to the iMac...
0%
pcmag.com
Updated:
2020-06-10 05:10:10
All-in-one desktop PCs aren't too common compared to their traditional tower counterparts, but we've seen plenty of strong entries over the years. The Apple iMac set the bar in this category ages ago, while Microsoft's Surface Studio 2 has its own touch-s...
Good Spacious 32-inch 4K display, Intel Core i7-9700 CPU is snappy on all fronts, Gaming-ready GeForce RTX 2060 graphics, Booming sound bar also works as smartphone-controlled Bluetooth speaker, Wireless charging pad on base...
Bad No touch-screen option, Screen tilts but doesn't pivot, Big power brick...
Bottom line The HP Envy 32 is an excellent all-in-one desktop thanks to its large 4K display, robust built-in sound bar, and potent components that are ready to power through work and play...
80%
mbreviews.com
Updated:
2020-09-17 07:00:14
Depending on your work, the time needed in front of the computer and the amount of multitasking, most people often reach a dilemma. Dual-monitor setup or one big screen monitor? Well. it depends. Some studies have reached some conclusions (maybe hastily)...
Good 2K Resolution, Wide HD Type, Good Speakers, Is Afforable, Two HDMI Ports...
Bad Relatively Slow Response Time, Not 3D Compatible, No USB 3.0...
Bottom line At first we were quite confused by the lack of attention this monitor received, since HP Envy is a decent 32 inch computer monitor, delivers a good image quality, high quality sound and it isn't overpriced, but historically speaking, HP gained a somewhat...
87%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY 32-a0009na Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Aluminium, Black:
Disclaimer

[1] 4K content required to view full 4K images. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[4] 4K content required to view full 4K images. High-definition (HD) content required to view HD images.
[5] 7th Generation Intel® Core™ i processor or later required. Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system.
[6] 4K content required to view full 4K images.
[7] High dynamic range (HDR) content required to view HDR images. DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[8] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[9] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[10] Alexa home supported devices are not included and must be purchased separately.
[11] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com