location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Radeon Pro W5500 8GB 4DP GFX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Radeon Pro W5500 8GB 4DP GFX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9GC16AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721573001 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2023 10:28:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2023
Product end of life date
Bullet Points HP AMD Radeon Pro W5500 8GB 4DP GFX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon Pro W5500 8 GB GDDR6
  • - 128 bit PCI Express x16 4.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.1 OpenGL version: 4.6
Long product name HP AMD Radeon Pro W5500 8GB 4DP GFX :
The long product name of HP AMD Radeon Pro W5500 8GB 4DP GFX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon Pro W5500 8GB 4DP GFX
More>>>
Short summary description HP AMD Radeon Pro W5500 8GB 4DP GFX:
This short summary of the HP AMD Radeon Pro W5500 8GB 4DP GFX data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMD Radeon Pro W5500 8GB 4DP GFX, Radeon Pro W5500, 8 GB, GDDR6, 128 bit, PCI Express x16 4.0

Long summary description HP AMD Radeon Pro W5500 8GB 4DP GFX:
This is an auto-generated long summary of HP AMD Radeon Pro W5500 8GB 4DP GFX based on the first three specs of the first five spec groups.

HP AMD Radeon Pro W5500 8GB 4DP GFX. Graphics processor family: AMD, Graphics processor: Radeon Pro W5500. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. DirectX version: 12.1, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon Pro W5500
Stream processors
1408
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR6
Memory bus *
128 bit
Memory bandwidth (max)
224 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
Performance
TV tuner integrated *
No
DirectX version *
12.1
Performance
OpenGL version *
4.6
OpenCL version
2.0
Dual Link DVI *
No
Design
Cooling type *
Active
Weight & dimensions
Weight
350 g
Depth
14.4 mm
Height
111.1 mm
Width
840 mm
Packaging data
Package width
76.2 mm
Package depth
419 mm
Package height
187.4 mm
Package weight
980 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 2 distributor(s)