HP logo

HP Pavilion 13-an1042tu Intel® Core™ i5 i5-1035G1 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75347
Info modified on:
17 Nov 2023, 12:14:13
Bullet Points HP Pavilion 13-an1042tu Intel® Core™ i5 i5-1035G1 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Long product name HP Pavilion 13-an1042tu Intel® Core™ i5 i5-1035G1 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Intel Core i5-1035G1 (6MB Cache, 1GHz), 8GB DDR4-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit

HP Pavilion 13-an1042tu Intel® Core™ i5 i5-1035G1 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Super-thin design. Performance to go. Get out there.
The freedom to do it all from anywhere is a beautiful thing. Our thinnest Pavilion laptop ever delivers multitasking performance in a stunning, ultra-portable design. No matter where your day takes you, the Pavilion 13 Laptop makes it easy to take your ideas, thoughts, and passions along for the ride.

Short summary description HP Pavilion 13-an1042tu Intel® Core™ i5 i5-1035G1 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP Pavilion 13-an1042tu, Intel® Core™ i5, 1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Pavilion 13-an1042tu Intel® Core™ i5 i5-1035G1 Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP Pavilion 13-an1042tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.