HP logo

HP ZBook 15 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50970
Info modified on:
23 Jan 2025, 18:33:44
Short summary description HP ZBook 15 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 8.1 Pro Black:

HP ZBook 15, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 15 Intel® Core™ i7 i7-4810MQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 8.1 Pro Black:

HP ZBook 15. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.