HP logo

HP Intel Core i5-10500 processor 3.1 GHz 12 MB Smart Cache Box

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26500
Info modified on:
17 Jul 2025, 16:37:35
Short summary description HP Intel Core i5-10500 processor 3.1 GHz 12 MB Smart Cache Box:

HP Intel Core i5-10500, Intel® Core™ i5, LGA 1200 (Socket H5), 14 nm, Box, Intel, i5-10500

Long summary description HP Intel Core i5-10500 processor 3.1 GHz 12 MB Smart Cache Box:

HP Intel Core i5-10500. Processor family: Intel® Core™ i5, Processor socket: LGA 1200 (Socket H5), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 128 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Intel® Turbo Boost Technology 2.0 frequency: 4.5 GHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.