HP logo

HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82777
Info modified on:
27 May 2024, 15:30:41
End of life date:
30 Jun 2023
Bullet Points HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED:
  • - Experience picture-perfect content like never before.
  • - Enjoy theatre quality entertainment when using AMD FreeSync™ Technology<sup>[5]</sup> paired with your AMD graphics card.
  • - Using Low Blue Light Mode makes whites more natural, for increased eye comfort.
Warranty:
1 year parts and labour limited warranty.
Long product name HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED:

V28 4K Monitor

HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED:

Designed for picture-perfect viewing
Immerse yourself in entertainment with the V28 4K monitor[1]. With 4x the pixels[2], experience significantly sharper, more premiere image clarity, for theatre quality viewing in the comfort of your own home. Plus, when using AMD FreeSync™ Technology[3] paired with your AMD graphics card, you’ll enjoy blur and lag free entertainment. And with HDMI 2.0 at a 60Hz refresh rate[4], watch, play and stream flicker-free.

Short summary description HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED:

HP V28, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms

Long summary description HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED:

HP V28. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP V28 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED 8WH58AS:
[1] 4K content required to view full 4K images.
[2] Comparing 4K resolution pixels to FHD resolution pixels.
[3] FreeSync™ is only available when it is connected on Display Port. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[5] High definition (HD) content is required to view high-definition images.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.