location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE01-0002na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8PS28EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441813807 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Apr 2020
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700F (12MB Cache, 3GHz)
  • - NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 512GB SSD
Long product name HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black :
The long product name of HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9700F (12MB Cache, 3GHz), 16GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
The official description of HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your creative sidekickFuel your creativity. Experience the power and performance with a powerful processor designed to exceed your expectations. Now you can render, edit, stream and broadcast video content better than ever before. Also, this desktop PC delivers a quality entertainment system and surround sound for a more immersive experience.

Short summary description HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
This short summary of the HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE01-0002na, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 2.51 TB, Windows 10 Home

Long summary description HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP ENVY TE01-0002na. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Fuel your creativity
Fuel your creativity

Unleash your creativity with a powerful processor. With impressive power and exceptional efficiency, you can bring your creative vision to life like never before.

Inspired design
Inspired design

This powerful PC is designed to fit perfectly into your creative workspace. With the stylish brushed thermal vents designed to increase airflow, reduce the noise level and keep your system running smoothly, you can create with ease.

Entertainment amplified
Entertainment amplified

Enhance your entertainment. Enjoy access to an expansive library of media options with ample storage space, and support for an immersive 5.1 Surround Sound listening experience.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [3]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [2]

9th generation Intel® Core™ processor i7
9th generation Intel® Core™ processor i7

Experience a breakthrough in processor performance that delivers incredible in-game experiences and enables crisp, simultaneous live-streaming. Edit and render pure 4K quality, and stream only the best content.

NVIDIA® GeForce RTX™ 2070 graphics
NVIDIA® GeForce RTX™ 2070 graphics

The all-new NVIDIA® Turing™ architecture with breakthrough ray tracing technology brings the future of gaming with incredible realism and performance.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

Brushed thermal louvers

Enhance your creativity with ease using stylish, three-sided thermal vents. Designed to increase your systems airflow and reduce noise level, keep your system running smoothly.

5.1 Surround Sound output
5.1 Surround Sound output

With all the necessary ports for true 5.1 surround sound, give your favorite movies, shows, or music more nuanced, immersive sound quality, just by hooking up a Surround Sound speaker setup.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-17 05:33:41
Uk has collected 6 expert reviews for HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2020-06-10 05:15:49
Productivity maximizers looking for an everyday desktop PC could do worse than to make the HP Envy Desktop (starts at $549) their workhorse. The $749 price of our review unit is a bit steep for the budget class (though we did see it on sale periodically f...
Good Sleek chassis, Solid productivity performance from six-core Intel Core i5 CPU, Optical drive, Gigabit Ethernet port, Wi-Fi, Eight USB Type-A ports...
Bad No discrete graphics card, Lackluster gaming performance, Limited interior room for expansion, Only one USB Type-C port, No Thunderbolt 3 port...
Bottom line The HP Envy Desktop is a proficient everyday PC, offering excellent productivity performance in an attractive chassis with room for expansion...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ENVY TE01-0002na Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Home Tower PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [2] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [3] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.