location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB M.2 2280 PCIe TLC SSD Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8PE64AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441566901 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 00:40:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express
  • - TLC
  • - Component for: PC
Long product name HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express :
The long product name of HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 1TB M.2 2280 PCIe TLC SSD Module
More>>>
HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express:
The official description of HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 1TB M.2 2280 PCIe TLC SSD Module

Short summary description HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express:
This short summary of the HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1TB M.2 2280 PCIe TLC SSD Module, 1 TB, M.2

Long summary description HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express:
This is an auto-generated long summary of HP 1TB M.2 2280 PCIe TLC SSD Module PCI Express based on the first three specs of the first five spec groups.

HP 1TB M.2 2280 PCIe TLC SSD Module. SSD capacity: 1 TB, SSD form factor: M.2, Component for: PC

Features
SSD form factor *
M.2
SSD capacity *
1 TB
Interface *
PCI Express
Memory type *
TLC
Component for *
PC
Weight & dimensions
Width
2.2 mm
Depth
80 mm
Weight & dimensions
Height
22 mm
Weight
8 g
Packaging data
Package width
25 mm
Package depth
158 mm
Package height
233 mm
Package weight
90 g
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
United States 2 distributor(s)