location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JL89EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 17:44:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2020
Product end of life date
QuickSpecs (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-9980HK (16MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-9980HK (16MB Cache, 2.4GHz), 32GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS, Intel UHD Graphics 630, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smaller, faster and brighter than everGet the perfect blend of ultra-slim design & pro-grade performance in the new HP ZBook Studio. Remove limitations from your creative workflow with fast editing and rendering, and bring your ideas to life on HP's brightest 4K UHD laptop[1] display.

Short summary description HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G5, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

HP ZBook Studio G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9980HK, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Grey

HP's brightest 4K UHD laptop display

See your work in one billion vibrant colors on the HP DreamColor display with 600 nits of brightness. Master color-critical work with 100% Adobe RGB coverage that helps maintain perfect color every single time.

More powerful than ever before

Get ultra fast performance with the latest Intel® Core™ i9 processors and 64 GB memory[2]. Render photorealistic images with certified NVIDIA® Quadro® P2000 graphics - optimized for stability and peak performance with professional software apps.

HP's most secure mobile workstation

Protect your work with industry-leading security features. A touch of a button activates HP Sure View[3] privacy screen to protect against visual hacking and RAID 1[4] maintains a backup copy of all your files in case you ever need it.

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration. [7]

NVIDIA® Quadro® P1000 graphics card

Get stable, reliable performance on demanding professional applications with NVIDIA® Quadro® P1000 graphics. [10]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup. [13,14]

Intel® Core™ i9 processor

Get high-end performance for intensive tasks like rendering and video editing with the Intel® Core™ i9 processor. [5]

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology. [8]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [6]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too. [15]

HP Manageability Integration Kit

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [8]

Seamless collaboration with Bang & Olufsen audio

Host virtual meetings with the HP Collaboration Keyboard, HP World Facing Microphone & optional web cam. Get premium audio with 4 speakers tuned by Bang & Olufsen & a discrete amp.

Industry-leading reliability

Confidently take your work anywhere knowing your HP ZBook Studio was built for 24 x 7 x 365 workloads and passed 14 rigorous military standard tests like shock, drop and dust. [17]

Multiple ports for maximum productivity

Experience fast transfer and upload speeds with dual Thunderbolt™ 3 ports. Keep all your devices and peripherals connected with 2 USB 3.0, 1 HDMI and 1 SD card port.

HP Thunderbolt™ Dock Gen 2

Innovative docking solution that takes you from laptop to desktop experience. Connect dual 4K UHD displays, charge your devices, take a conference call, and transfer data quickly. [18]

Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
600 cd/m²
Display diagonal (metric)
39.6 cm
Dual-screen
No
RGB colour space
Adobe RGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
9th gen Intel® Core™ i9
Processor model *
i9-9980HK
Processor cores
8
Processor threads
16
Processor boost frequency
5 GHz
Processor frequency *
2.4 GHz
System bus rate
8 GT/s
Processor cache
16 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
192990
Brand-specific features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95.6 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
254 mm
Height
88 mm
Height (rear)
1.74 cm
Weight *
2 kg
Other features
AC adapter included
Yes
Disclaimer HP ZBook Studio G5 Intel® Core™ i9 i9-9980HK Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
Disclaimer

[1] Based on internal analysis of laptops, clamshell form factor brightness based on 4K UHD nits as of March 26, 2018. [2] 64 GB RAM planned to be available in December 2018. [3] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase and functions in landscape orientation. [4] Raid 1 planned to be available in December 2018. [5] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [6] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software. [7] Skype requires Internet access and is not available in China. [8] HP Manageability Integration Kit Gen2 can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html. [13] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details. [14] Recharges the battery up to 50% within 45 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance. [15] Weight will vary by configuration. [17] MIL-STD-810G testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [18] ZBook dock with Thunderbolt™ and dual displays sold separately.