location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HyperX Delta Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Delta Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8C524AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192827147 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 08:08:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HyperX Delta Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built to transport your daily essentials with your gaming essentials. The padded sleeve can hold laptops with up to 16-inch screens, with exterior pockets that can hold up to 32 oz. water bottles.
  • - Partially built from tough, post-consumer recycled 600D polyester, this backpack is tear-resistant and weather-resistant, providing safe, dry storage for your gear.
  • - Make your setup truly portable. HyperX Delta features a luggage handle pass-through for versatile transport. The lightweight, compact design is perfect for daily commutes, school life, and travel.
  • - Featuring the classic HyperX colorway, custom zipper pulls, unique interior lining, and a removable HyperX patch. Show your love of gaming and the HyperX brand while you’re on the go.
Warranty: Two-year limited warranty[1-5]
Long product name HP HyperX Delta Backpack :
The long product name of HP HyperX Delta Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Delta Backpack
More>>>
HP HyperX Delta Backpack:
The official description of HP HyperX Delta Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish everyday backpack for your gaming gear.
If you’re the type of gamer who’s never really AFK, the HyperX Delta is an ideal everyday backpack to tote your daily essentials, plus your gaming gear. HyperX Delta is the perfect mix of utilitarian function and stylish form. It features classic HyperX colors, custom zipper pulls, a unique lining, and a removable HyperX patch so you can tastefully rep your love of HyperX and gaming while you’re out and about. The exterior utility pockets offer plenty of cargo space for water bottles and other small items. This durable backpack is partially constructed from recycled 600D polyester that resists rips and tears and provides a weather-resistant space for all those sensitive devices. Delta is a lightweight, compact bag built to optimize your daily commute and road trips. It can transport all your important gear without you needing to use additional straps and tie-downs.

Short summary description HP HyperX Delta Backpack:
This short summary of the HP HyperX Delta Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP HyperX Delta Backpack, 438 mm, 298 mm, 124 mm, 498 g, 113 mm, 55 mm

Long summary description HP HyperX Delta Backpack:
This is an auto-generated long summary of HP HyperX Delta Backpack based on the first three specs of the first five spec groups.

HP HyperX Delta Backpack. Width: 438 mm, Depth: 298 mm, Height: 124 mm. Package width: 113 mm, Package depth: 55 mm, Package height: 145 mm

Stylish everyday bag to rep your gaming lifestyle

Built to transport your daily essentials with your gaming essentials. The padded sleeve can hold laptops with up to 16-inch screens, with exterior pockets that can hold up to 32 oz. water bottles.

Durable and weather-resistant

Partially built from tough, post-consumer recycled 600D polyester, this backpack is tear-resistant and weather-resistant, providing safe, dry storage for your gear.

Mobilize your setup.

Make your setup truly portable. HyperX Delta features a luggage handle pass-through for versatile transport. The lightweight, compact design is perfect for daily commutes, school life, and travel.

Weight & dimensions
Width *
438 mm
Depth *
298 mm
Height *
124 mm
Weight
498 g
Packaging data
Package width
113 mm
Package depth
55 mm
Package height
145 mm
Package weight
438 g
Country Distributor
France 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP HyperX Delta Backpack:
Disclaimer

Technical specification disclaimers
Coverage: This Limited Warranty covers your HyperX Bag/s and is provided by HyperX, a division of HP Inc. ("HyperX"). This warranty covers only manufacturing defects in materials and workmanship.
Warranty Duration: The Limited Warranty for the Bags is valid for a period of 2 years from the date of purchase (the "Warranty Period").
What's Covered: HyperX warrants that the Bags are free from defects in material and workmanship under normal use during the Warranty Period. If a manufacturing defect arises and a valid claim is received within the Warranty Period, HyperX will, at its discretion.
What's Not Covered: This Limited Warranty specifically excludes coverage for any accessories or items included with the Bags, such as patches, pins, duffel straps, or related accessories. These accessories are not covered by this warranty.
Please retain your proof of purchase to establish the purchase date for warranty service.