Victus by HP 15L Gaming Desktop TG02-0036na PC, Windows 11 Home, Intel® Core™ i5, 8GB RAM, 1TB SSD, NVIDIA® GeForce® GTX 1660 SUPER™
Work Hard. Play Easy.
Get one machine to do it all with the Victus Desktop Gaming PC. Play for real with an Intel® processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, 9 USB ports, and plenty of storage. Control RGB lighting and other performance features in the OMEN Gaming Hub.
Victus by HP TG02-0036na, Intel® Core™ i5, i5-12400F, 8 GB, DDR4-SDRAM, 1 TB, Windows 11 Home
Victus by HP TG02-0036na. Processor family: Intel® Core™ i5, Processor model: i5-12400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 6.31 kg. Product colour: Black