location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Travel Hub G3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Hub G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86S97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497618105 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 00:11:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C Travel Hub G3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expand one laptop USB-C® port[3] into five (USB-C x 2, USB-A x 2 and HDMI) connections, enough to support multiple devices and a single external display up to 4K resolution at 60hz[2]. Enjoy plug and play, universal connectivity with almost any brand or device[1], along with lighting fast 10 Gb data transfer speeds.
  • - Wherever you find yourself in the world, this super portable compact hub will work with what you’re working with. Featuring multi-OS support[1] for Windows, MacOS, Chrome OS, iOS, and Android. Plug in almost any of your devices and keep your productivity charged up whenever and wherever you need it.
  • - This light weight and compact hub is not just portable, it's powerful. When you’re on the go, carry one hub for pass-through connectivity and scalable power delivery to from your laptop's USB-C® type 65W, 90W, or high power adapter[4], or power the hub from your device’s USB-C® port.
  • - Besides powering your many devices, this USB-C® Travel Hub also has the power to help protect our planet. Each hub contains over 80% post-consumer recycled (PCR) material[5] and comes in FSC-certified packaging.
Warranty: HP standard one-year limited warranty
Long product name HP USB-C Travel Hub G3 :
The long product name of HP USB-C Travel Hub G3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Travel Hub G3
More>>>
HP USB-C Travel Hub G3:
The official description of HP USB-C Travel Hub G3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect. Charge. Go
Add five essential ports to your notebook using this USB-C® Travel Hub. Sleek and compact, enjoy a superb mobile hub experience through scalable power delivery plus plug and play connectivity with almost any brand, device and operating system[1]. Maximize productivity wherever work takes you.

Short summary description HP USB-C Travel Hub G3:
This short summary of the HP USB-C Travel Hub G3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Travel Hub G3, 116 mm, 41.9 mm, 14.5 mm, 64 g, 173 mm, 59 mm

Long summary description HP USB-C Travel Hub G3:
This is an auto-generated long summary of HP USB-C Travel Hub G3 based on the first three specs of the first five spec groups.

HP USB-C Travel Hub G3. Width: 116 mm, Depth: 41.9 mm, Height: 14.5 mm. Package width: 173 mm, Package depth: 59 mm, Package height: 39 mm

Small Hub. Big Connectivity
Small Hub. Big Connectivity

Expand one laptop USB-C® port[3] into five (USB-C x 2, USB-A x 2 and HDMI) connections, enough to support multiple devices and a single external display up to 4K resolution at 60hz[2]. Enjoy plug and play, universal connectivity with almost any brand or device[1], along with lighting fast 10 Gb data transfer speeds.

Maximum Compatibility, Minimum Clutter
Maximum Compatibility, Minimum Clutter

Wherever you find yourself in the world, this super portable compact hub will work with what you’re working with. Featuring multi-OS support[1] for Windows, MacOS, Chrome OS, iOS, and Android. Plug in almost any of your devices and keep your productivity charged up whenever and wherever you need it.

Scalable Power
Scalable Power

This light weight and compact hub is not just portable, it's powerful. When you’re on the go, carry one hub for pass-through connectivity and scalable power delivery to from your laptop's USB-C® type 65W, 90W, or high power adapter[4], or power the hub from your device’s USB-C® port.

Multi-OS Connectivity

Work across multiple platforms (Windows, MacOS, ChromeOS, iPadOS and Android) with just one USB-C® Travel Hub.

Plug and Play Portability

With a sleek, rugged design, this compact hub is a perfect travel companion so you can be productive from anywhere.

Built-In Protection

Built-in protections guard against excessive current, voltage and temperature. Secure firmware upgradability meets HP Secure FW requirement.

Weight & dimensions
Width
116 mm
Depth
41.9 mm
Height
14.5 mm
Weight
64 g
Packaging data
Package width
173 mm
Package depth
59 mm
Package height
39 mm
Package weight
104 g
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP USB-C Travel Hub G3:
Disclaimer

[1] Supports Windows 10, Windows 11, ChromeOS, Android, MacOS®, iPadOS.
[2] 4K content required to view in 4K resolution.
[3] Host PC USB-C port must support USB-PD/DP ALT (Full Feature USB-C) for full functionality.
[4] Power adapter not included.
Technical specification disclaimers
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.