location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8121-1004 power cable Black 1.9 m C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8121-1004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8121-1004 show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:47:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 8121-1004 power cable Black 1.9 m C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.9 m
  • - Male
  • - C13 coupler Female
  • - Black
Long product name HP 8121-1004 power cable Black 1.9 m C13 coupler :
The long product name of HP 8121-1004 power cable Black 1.9 m C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power cord (Flint Gray) - 3-wire, 1.9m (6.25ft) long - Has straight (F) C13 receptacle (for 220VAC in Israel)
More>>>
Short summary description HP 8121-1004 power cable Black 1.9 m C13 coupler:
This short summary of the HP 8121-1004 power cable Black 1.9 m C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8121-1004, 1.9 m, C13 coupler, 220 V

Long summary description HP 8121-1004 power cable Black 1.9 m C13 coupler:
This is an auto-generated long summary of HP 8121-1004 power cable Black 1.9 m C13 coupler based on the first three specs of the first five spec groups.

HP 8121-1004. Cable length: 1.9 m, Connector 2: C13 coupler. Input voltage: 220 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Cable length *
1.9 m
Connector 2 *
C13 coupler
Power
Input voltage
220 V
Country Distributor
Danmark 1 distributor(s)