HP logo

HP 8120-6809 power cable Grey 2.3 m

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185895
Info modified on:
29 Apr 2021, 16:12:09
Long product name HP 8120-6809 power cable Grey 2.3 m:

Power cord (Dove Gray) - 2.3m (7.5ft) long - Has straight (F) receptacle (For 240V operation in the U.K., Hong Kong, Singapore, Malaysia)

Short summary description HP 8120-6809 power cable Grey 2.3 m:

HP 8120-6809, 2.3 m, 240 V

Long summary description HP 8120-6809 power cable Grey 2.3 m:

HP 8120-6809. Cable length: 2.3 m. Input voltage: 240 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.