Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8120-6314 power cable Black 1.8 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8120-6314
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8120-6314
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35543
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 8120-6314 power cable Black 1.8 m :
The short editorial description of HP 8120-6314 power cable Black 1.8 m

Power Cord 1,8m for HP Deskjet 656C, HP Deskjet 640, HP DeskJet 320, HP Deskjet 630C
More>>>
HP 8120-6314 power cable Black 1.8 m:
The official marketing text of HP 8120-6314 power cable Black 1.8 m as supplied by the manufacturer

Power Cord 1,8m for HP Deskjet 656C, HP Deskjet 640, HP DeskJet 320, HP Deskjet 630C

Short summary description HP 8120-6314 power cable Black 1.8 m:
This short summary of the HP 8120-6314 power cable Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8120-6314, 1.8 m, Black

Long summary description HP 8120-6314 power cable Black 1.8 m:
This is an auto-generated long summary of HP 8120-6314 power cable Black 1.8 m based on the first three specs of the first five spec groups.

HP 8120-6314. Cable length: 1.8 m, Cable colour: Black

Features
Cable colour *
Colour of the cable e.g. white, gray.
Black
Features
Cable length *
How long the cable is.
1.8 m
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 1 distributor(s)
Customer service details