HP logo

HP 802496-0C1 Motherboard

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8126
Info modified on:
14 Mar 2024, 19:07:14
Long product name HP 802496-0C1 Motherboard:

System board: (includes a graphics subsystem with UMA memory and replacement thermal material)

HP 802496-0C1 Motherboard:

System board equipped with an Intel Core i5-4200U 1.60 GHz (SC turbo up to 2.60 GHz) processor (3.00 MB L3 cache, 15 W), a graphics subsystem with UMA memory, and a non-Windows 8 operating system for use only on computer models equipped with a TouchScreen display assembly (includes replacement thermal material) (Gold Conversion Kit)

Short summary description HP 802496-0C1 Motherboard:

HP 802496-0C1, Motherboard, HP, 725 G2

Long summary description HP 802496-0C1 Motherboard:

HP 802496-0C1. Type: Motherboard, Brand compatibility: HP, Compatibility: 725 G2

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.